Epoxy Adhesive Formulations

Chapter 11: Room Temperature Curing Epoxy Adhesives

11.1 INTRODUCTION

One of the distinct advantages of epoxy adhesives is that they can be cured at room temperature or even at lower temperatures. Epoxy adhesives are often divided into room temperature curing types and elevated-temperature curing types. This chapter discusses room temperature epoxy formulations. The major advantages and disadvantages of room temperature curing epoxy adhesives are shown in Table 11.1.

Table 11.1: Advantages and Disadvantages of Room Temperature Curing Epoxy Adhesives

Advantages

Disadvantages

Very long shelf life of stored components at room temperature

Short working life of mixed adhesive that can result in waste, difficult application

No thermal energy required to heat either the adhesive or the parts being bonded

Components that must be metered accurately and mixed thoroughly

Can be accelerated by exposure to elevated temperatures

Tensile strength, heat and chemical resistance not as high as when cured at elevated temperatures

Can be cured at room temperature to a handling strength and then exposed to elevated temperatures for final cure

Long cure times that may limit production and require fixturing

Less shrinkage and internal stress resulting from thermal expansion differences

Moderate strength as well as heat and chemical resistance

Good toughness and moderate peel and impact strength

Lower cost due to less energy and no heating equipment

Less hazardous (less vapors, no high-temperature equipment)

Room temperature curing epoxy adhesives are two-component adhesives, indicating that the curing agent portion and the epoxy resin portion are packaged separately. These are often referred to as...
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
Category: Epoxy Adhesives
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.