Epoxy Adhesive Formulations

Chapter 15: Effect of the Service Environment

15.1 INTRODUCTION

For an adhesive or sealant bond to be useful, not only must it withstand the mechanical forces that are acting on it, but also it must resist the service environment or the chemical forces that are applied. Thus, one of the most important characteristics of an epoxy adhesive or sealant is its endurance to the operating environment.

Strength and permanence are influenced by many common environmental elements. These include high and low temperatures, moisture or relative humidity, chemical fluids, and outdoor weathering. Table 15.1 summarizes the relative resistance of various types of epoxy adhesives to common operating environments.

Table 15.1: Relative Resistance of Epoxy Adhesives to Common Service Environments1

Environment

Epoxy + polyamine

Epoxy + anhydride

Epoxy + polyamide

Epoxy-phenolic

Epoxy-polysulfide

Epoxy-nylon

Phenoxy (thermoplastic)

Shear

2

2

2

1

2

1

2

Peel

5

5

2

6

2

1

3

Heat

3

1

6

1

6

6

4

Cold

5

4

2

3

2

2

3

Water

2

3

2

2

1

1

3

Hot water

2

3

6

2

6

6

4

Acid

2

2

3

2

2

2

3

Alkali

2

2

6

2

2

2

2

Oil, grease

2

2

2

3

2

2

3

Fuels

3

2

2

3

2

2

5

Alcohols

1

2

1

2

2

2

5

Ketones

6

6

6

6

6

6

Esters

6

6

6

6

6

6

Aromatics

1

2

3

2

2

2

6

Chlorinated solvents

6

6

Key:...
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
Category: Epoxy Adhesives
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.