Epoxy Adhesive Formulations

Chapter 9: Fillers and Extenders

9.1 INTRODUCTION

Fillers and extenders are used in epoxy adhesive formulations to improve properties and to lower cost. Properties that can be selectively improved include both the processing properties of the adhesive as well as its performance properties in a cured joint. However, the use of fillers can also impair certain properties. Typically, the formulator has to balance the improvements against property decline. The advantages and disadvantages of filler addition in epoxy formulations are listed in Table 9.1. Common fillers used in epoxy formulations and the properties that they are used to modify are shown in Table 9.2.

Table 9.1: Advantages and Disadvantages of Fillers in Epoxy Formulations (Depending on Type of Fillers Employed)1

Advantages

Disadvantages

Advantage or disadvantage (depending on application)

Lower cost of product

Increased weight

Increased viscosity

Reduced shrinkage on curing

Increased water absorption (depending on filler)

Increased thermal and electrical conductivity

Decreased exothermic temperature on curing

Loss of transparency

Reduced thermal expansion coefficient

Improved tensile shear strength

Difficulty in machining hard fillers

Increased surface hardness

Improved abrasion resistance

Improved heat-aging properties

Increased compressive strength

Increased electrical strength

Improved toughness if fibrous fillers are used

Table 9.2: Fillers for Common Epoxy Adhesive Formulations2

Filler

Function

Aluminum

Machineability

Alumina

Abrasion resistance, electrical

Aluminum silicate

Extender

Aluminum trioxide

Flame-retardant

Barium sulfate

Extender

Calcium carbonate

Extender

Calcium sulfate

Extender

Carbon black

Pigment, reinforcement

Copper

Machineability, electrical conductivity

Glass fiber

Reinforcement

Graphite

Lubricity

Iron

Abrasion resistance

Kaolin clay
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
Category: Composite Fillers and Reinforcements
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.