CADMIUM IODIDE C:012
SYNONYMS: CADMIUM DIIODIDE; EINECS No. 232-223-6; IODURE de CADMIUM (French); YUDURO de CADMIO (Spanish)
IDENTIFICATION:
CAS: 7790-80-9
DOT ID: UN2570
Hazard class or Division: 6.1 (POISONOUS/TOXIC MATERIALS)
ERG Guide: 154
Formula: CdI 2
RTECSNo: EV1290000
Properties: Powder. Pale yellow.
Uses: Electroplating; in lubricants.
HEALTH & SAFETY INFORMATION
-
IDLH: 9 mg[Cd]/m 3, potential carcinogen.
-
I ARC: Group 1, known human carcinogen
-
NTP: Known human carcinogen.
-
OSHA Table Z-1 Air Contaminant (see cadmium standard 1910.1027)
-
OSHA Table Z-2 Air Contaminant (see cadmium standard 1910.1027)
-
see cadmium for health effects.
Exposure Limits:
-
ACGIH TLV: 0.01 mg[Cd]/m 3 TWA, dust, suspected human Carcinogen; 0.002 mg[Cd]/m 3, respirable dust, suspected human carcinogen; BEI: 5 mg[Cd]/g creatinine, urine; 5 mg[Cd]/L, blood
-
OSHA PEL: dust and fume: 0.005 mg[Cd]/m 3 TWA
-
NIOSH REL: Potential carcinogen. Limit exposure to lowest feasible level.
-
DFG MAK: 1.5 ?g/L, blood; 15 ?g/L, urine suspected carcinogen
Respirator: At any concentrations above the NIOSH REL, or where there is no REL, at any detectable concentration: SCBAF:PD,PP (any self-contained breathing apparatus that has a full facepiece and is operated in a pressure-demand or other positive-pressure mode) ? SAF:PD,PP:ASCBA (any supplied-air respirator that has a full facepiece and is operated in a pressure-demand or other positive-pressure mode in combination with an auxiliary self-contained breathing apparatus operated in a pressure-demand or other positive-pressure mode). Escape: HiEF (any air-purifying, full-facepiece respirator with a high-efficiency...