Hazardous Chemicals Safety and Compliance Handbook for the Metalworking Industries

SYNONYMS: A13-01414; ACETIC ACID, CADMIUM SALT; ACETATO CADMIO (Spanish); BIS(ACETOXY)CADMIUM; CADMIUM (II) ACETATE; CADMIUM ACETATE DIHYDRATE; CADMIUM DIACETATE; C.I. 77185; EEC No. 048-001-00-5
IDENTIFICATION:
CAS: 543-90-8
DOT ID: UN2570
Hazard class or Division: 6.1 (POISONOUS/TOXIC MATERIALS)
ERG Guide: 151
Formula: C 4H 6CdO 4 2H 2O
RTECSNo: EU9810000
Properties: Noncombustible colorless crystalline solid. Slight acetic acid odor. Sinks and mixes with water. Poisonous gases may be produced in fire.
Uses: In electroplating baths; on porcelains and pottery to produce iridescent effects.
HEALTH & SAFETY INFORMATION
IDLH: 9 mg[Cd]/m 3, potential carcinogen.
IARC: Group I, known human carcinogen
NTP: Known human carcinogen.
OSHA Table Z-1 Air Contaminant (see cadmium standard 1910.1027)
OSHA Table Z-2 Air Contaminant (see cadmium standard 1910.1027)
See cadmium for possible health effects.
Exposure Limits:
ACGIH TLV: 0.01 mg[Cd]/m 3 TWA, dust, suspected human Carcinogen; 0.002 mg[Cd]/m 3, respirable dust, suspected human carcinogen; BEI: 5 mg[Cd]/g creatinine, urine; 5 mg[Cd]/L, blood
OSHA PEL: dust and fume: 0.005 mg[Cd]/m 3 TWA
NIOSH REL: Potential carcinogen. Limit exposure to lowest feasible level.
DFG MAK: 1.5 ?g/L, blood; 15 ?g/L, urine, suspected carcinogen
Respirator: At any concentrations above the NIOSH REL. or where there is no REL, at any detectable concentration: SCBAF:PD,PP (any self-contained breathing apparatus that has a full facepiece and is operated in a pressure-demand or other positive-pressure mode) ? SAF:PD,PP:ASCBA (any...