Hazardous Chemicals Safety and Compliance Handbook for the Metalworking Industries

SYNONYMS: BORON HYDRIDE; EINECS No. 241-711-8; DECABORANE (14); DECARBORANO (Spanish); DECARBORON TETRADECAHYDRIDE
IDENTIFICATION:
CAS: 17702-41-9
DOT ID: UN1868
Hazard class or Division: 4.1 (FLAMMABLE SOLID)
ERG Guide: 134
Formula: B 10H l4
RTECSNo: HD1400000
Properties: Very flammable, white to colorless, crystalline solid; burns with a green colored flame. Sharp, bitter chocolate-like odor. Floats on water; slightly soluble in water. Vapors are heavier than air; will collect in low areas. Poisonous borane oxides produced in fire.
Uses: Corrosion inhibitor; to coat metals with boron.
HEALTH & SAFETY INFORMATION
IDLH: 15 mg/m 3
Odor threshold: 0.25 mg/m 3 Odor is not a reliable indicator of the presence of toxic amounts of vapor.
OSHA Table Z-1 Air Contaminant
Chemical protective clothing is recommended because vapor and liquid can be dermally absorbed and may contribute to systemic toxicity. Poisonous. The dust or aerosol irritates the eyes, skin, and respiratory tract. High levels of exposure may cause death. Contact with eyes or skin may cause severe burns, blindness. May affect the central nervous system, causing fatigue, hyper-excitability, and narcosis; the effects may be delayed. Long-term, this chemical may affect the central nervous system, resulting in fatigue, the inability to concentrate, and loss of coordination.
Exposure Limits:
ACGIH TLV: 0.05 ppm/0.25 mg/m 3 TWA; 0.15 ppm/0.75 mg/m 3 (skin) STEL
OSHA PEL: 0.05 ppm/0.25 mg/m 3 TWA; 0.15 ppm/0.75 mg/m 3 (skin) STEL
DFG MAK: 0.05 ppm/0.25 mg/m 3
Respirator: 3...