Hazardous Chemicals Safety and Compliance Handbook for the Metalworking Industries

T: Tellurium Tungstic Acid

TELLURIUM T:020

SYNONYMS: AURUM PARADOXUM; EINECS No. 236-813-4; METALLIUM PROBLEMATUM; NCI-C60117; TELLOY; TELLURE (French); TELLURIUM, ELEMENTAL; TELURIO (Spanish)

IDENTIFICATION:

CAS: 13494-80-9

DOT ID: UN3284 as tellurium compound, n.o.s.

Hazard Class or Division: 6.1 (POISONOUS/TOXIC MATERIALS)

ERG Guide: 151

Formula: Te

RTECS No: WY2625000

Properties: Combustible, silver-white brittle solid or dark gray to brown amorphous powder. Odorless. Poisonous fumes produced when heated.

Uses: Alloys; producing iron and stainless steel castings; specialized batteries.

HEALTH & SAFETY INFORMATION

  • IDLH: 25 mg[Te]/m 3

  • Dusts and aerosols cause irritation of the eyes and respiratory tract; bronchitis and pneumonia may develop. Exposure causes nausea, vomiting, tremors, convulsions, cyanosis, central nervous system depression, and garlic-like breath. Very high levels can cause respiratory arrest. Chronic exposure may affect the liver and central nervous system.

Exposure Limits:

  • ACGIH TLV: 0.1 mg[Te]/m 3 TWA

  • OSHA PEL/NIOSH REL: mg[Te]/m 3 TWA

  • DFG MAK: mg[Te]/m 3

Reactivity: Reacts with oxidizers, chlorine, metals (e.g., cadmium, potassium, sodium, platinum, tin and zinc), halogens, interhalogens, silver bromate, and silver iodate.

FIRE INFORMATION: Not flammable.

Hazard Classifications: (powder)

Health Hazard (Blue)

3

Flammability (Red)

2

Reactivity (Yellow)

2

FIRST AID: Move victim to fresh air. Call emergency medical care. Apply artificial respiration if victim is not breathing. Do not use mouth-to-mouth method if victim ingested or inhaled the substance; induce artificial respiration with the aid of a pocket mask equipped with a one-way valve or other proper respiratory medical device. Administer oxygen...
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
Category: Inorganic Chemicals and Compounds
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.