Hazardous Chemicals Safety and Compliance Handbook for the Metalworking Industries

SYNONYMS: BENZENE, m-DIHYDROXY-; m-BENZENEDIOL; 1,3-BENZENEDIOL; C.I. 76505; C.I. DEVELOPER 4; C.I. OXIDATION BASE 31; DEVELOPER O; DEVELOPER R; DEVELOPER RS; m-DIHYDROXYBENZENE; 1,3-DIHYDROXYBENZENE; m-DIOXYBENZENE; DURAFUR DEVELOPER G;EINECS No. 203-585-2; FOURAMINERS; FOURRINE 79; FOURRINEEW; m-HYDROQUINONE; 3-H Y D R O X Y-CYCLOHEXADIEN-1-ONE; m-HYDROXY-PHENOL; 3-HYDROXYPHENOL; NAKO TGG; NCI-C05970; PELAGOL GREY RS; PELAGOL RS; PHENOL, m-HYDROXY-; RESORCIN; RESORCINA (Spanish); RESORCINE; STCC 4966774
IDENTIFICATION:
CAS: 108-46-3
DOT ID: UN2876
Hazard Class or Division: 6.1 (POISONOUS/TOXIC MATERIALS)
ERG Guide: 153
Formula: C 6H 6O 2
RTECS No: VG9625000
Properties: Combustible liquid. Hygroscopic white needles, plates, crystals, flakes, or powder; turns pink on exposure to air or light, or contact with iron. Faint characteristic odor. Water soluble.
Uses: In resins, adhesives.
HEALTH & SAFETY INFORMATION
IARC: Group 3, not classifiable as to carcinogenicity to humans; inadequate animal and human evidence.
OSHA Table Z-1 Air Contaminant
Liquid or vapor irritates the eyes, skin, and respiratory tract. May affect the blood; methemoglobin may be formed; the effects may be delayed. Long term exposure can cause skin and blood disorders; heart, liver and kidney damage. This chemical produces goiters in rats. May effect the nervous system. Repeated or prolonged contact may cause skin sensitization.
Exposure Limits:
ACGIH TLV: 10 ppm TWA; 20 ppm STEL, not classifiable as a human carcinogen
OSHA PEL: None
NIOSH REL: 10 ppm/45 mg/m 3 TWA; 20 ppm/90 mg/m 3 STEL
Respirator: At any concentrations...