Hazardous Chemicals Safety and Compliance Handbook for the Metalworking Industries

SYNONYMS: ACETAL (Spanish); ACETAL DIETHYLIQUE (French); ACETALDEHYDE DIETHYLACETAL; ACETEHYDE; 1,1-DIAETHOXY-AETHAN (German); DIAETHYLACETAL (German); 1,1-DIETHOXYACETAL; 1,1-D1ETHOXYETHANE; DIETHYL ACETAL; EEC No. 605-015-00-1; EINE-CS No. 203-310-6; ETHYLIDENE DIETHYL ETHER
IDENTIFICATION:
CAS: 105-57-7
DOT ID: UN1088
DOT Hazard Class or Division: 3 (FLAMMABLE LIQUID)
ERG Guide: 127
Formula: C 6H 14O 2
RTECS No.: AB23800000
Properties: Highly flammable liquid. Colorless. Pungent, agreeable, woody odor; nutty aftertaste. Floats on the surface of water; slightly soluble in water. Vapors are heavier than air; will collect in low areas.
Uses: Solvent
HEALTH & SAFETY INFORMATION
Vapors cause a smarting of the eyes and upper respiratory tract. High concentrations act as a central nervous system depressant. Symptoms of exposure include headache, dizziness, drowsiness, abdominal pain, and nausea. If liquid is spilled on clothing and allowed to remain, may cause smarting and reddening of skin.
Respirator: At any concentrations above the NIOSH REL, or where there is no REL, at any detectable concentration: SCBAF:PD,PP (any self-contained breathing apparatus that has a full facepiece and is operated in a pressure-demand or other positive-pressure mode) ? SAF:PD,PP:ASCBA (any supplied-air respirator that has a full facepiece and is operated in a pressure-demand or other positive-pressure mode in combination with an auxiliary self-contained breathing apparatus operated in a pressure-demand or other positive-pressure mode). Escape: GMFOV (any air-purifying, full-facepiece respirator (gas mask) with a chin-style, front- or back-mounted organic vapor canister) ? SCBAE (any appropriate escape-type, self-contained breathing apparatus).
Reactivity: