Flying Leads Inductors, Coils, and Chokes

26 Results
Ultra-Broadband Inductor -- ATC506WLC2R0KG250B [ATC506WLC2R0KG250B from KYOCERA AVX Components Corporation]
from Richardson RFPD

ATC, the industry leader, is introducing the new 506WLC Series High Frequency Ultra-Broadband Inductor (UBL). This unique component (patent pending) provides low insertion loss and excellent match over multiple octaves of frequency spectrum. The 506WLC is ideal for ultra-broadband DC decoupling... [See More]

  • Lead Style: Flying
  • DCR: 0.0014
  • Inductance Range: 2
  • Rated DC Current: 250
Leaded Inductors -- 288200 [SF1120 from Del-Tron Precision, Inc.]
from RS Components, Ltd.

Roxburgh EMC SF1120 Toroidal Inductor [See More]

  • Lead Style: Flying; Flying leads
  • Core Material: Iron; Powdered Iron; Composite iron powder
  • Technology: Toroid
  • Standards and Certifications: RoHS
BCL Series Broadband Conical Inductors with “Flying Leads” -- BCL-122 BCL-122JL
from Coilcraft, Inc.

Coilcraft BCR Series conical inductors were designed specifically for broadband and high frequency applications, operating as a series of narrow-band inductors across a frequency range of 10 MHz to 40 GHz. They are ideal for use in ultra-wideband bias Tees. Their “flying leads ” allow... [See More]

  • Lead Style: Flying
  • Packing Method: Tray
  • Application: RF Choke
  • Standards and Certifications: RoHS
Ultra-Broadband Inductor -- ATC506WLSM0R47KT815T [ATC506WLSM0R47KT815T from KYOCERA AVX Components Corporation]
from Richardson RFPD

The 506WLS is ideal for ultra-broadband DC decoupling networks and bias tee applications in optical communications systems and equipment using high-speed digital logic [See More]

  • Lead Style: Flying
  • DCR: 1.90E-4
  • Inductance Range: 0.4700
  • Rated DC Current: 815
Leaded Inductors -- 288222 [SF1122 from Del-Tron Precision, Inc.]
from RS Components, Ltd.

Roxburgh EMC SF1122 Toroidal Inductor [See More]

  • Lead Style: Flying; Flying leads
  • Core Material: Iron; Powdered Iron; Composite iron powder
  • Technology: Toroid
  • Standards and Certifications: RoHS
BCR Series Surface Mount Broadband Conical Inductors -- BCR-122 BCR-122JLC
from Coilcraft, Inc.

Coilcraft BCR Series conical inductors were designed specifically for broadband and high frequency applications, operating as a series of narrow-band inductors across a frequency range of 10 MHz to 40 GHz. They are ideal for use in ultra-wideband bias Tees. Their full-length cap protects the coil... [See More]

  • Lead Style: Flying
  • Packing Method: Tape Reel
  • Application: RF Choke
  • Standards and Certifications: RoHS
Ultra-Broadband Inductor -- ATC506WLSN6R00KT236T [ATC506WLSN6R00KT236T from KYOCERA AVX Components Corporation]
from Richardson RFPD

ULTRA-BROADBAND COIL SMT, 6.0uH [See More]

  • Lead Style: Flying
  • DCR: 0.0029
  • Inductance Range: 6
  • Rated DC Current: 236
Leaded Inductors -- 288238 [SF1123 from Del-Tron Precision, Inc.]
from RS Components, Ltd.

Roxburgh EMC SF1123 Toroidal Inductor [See More]

  • Lead Style: Flying; Flying leads
  • Core Material: Iron; Powdered Iron; Composite iron powder
  • Technology: Toroid
  • Standards and Certifications: RoHS
120V Precision Wound Toroidal Inductors -- 1618-119128
from Amecon, Inc.

For light dimmers, motor controls, line filters - semi or full epoxy molded [See More]

  • Lead Style: Flying
  • Technology: Toroid
  • Mounting Option: Horizontal and Vertical Mount
  • Core Material: UL Recognizable Materials
CXC100-5H-200mA
from EDCOR Electronics Corporation

Design. Mathematically designed to produce 5H at 200mA DC. A lower DC current will slightly increase inductance. Magnet Wire. All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and... [See More]

  • Lead Style: Flying
  • Core Material: M6 29 ga. line grain oriented steel
  • Technology: Bobbin
  • Standards and Certifications: RoHS
CXC125-10H-200mA
from EDCOR Electronics Corporation

Design. Mathematically designed to produce 10H at 200mA DC. A lower DC current will slightly increase inductance. Magnet Wire. All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and... [See More]

  • Lead Style: Flying
  • Core Material: M6 29 ga. line grain oriented steel
  • Technology: Bobbin
  • Standards and Certifications: RoHS
CXC150-10H-300mA
from EDCOR Electronics Corporation

Design. Mathematically designed to produce 10H at 300mA DC. A lower DC current will slightly increase inductance. Magnet Wire. All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and... [See More]

  • Lead Style: Flying
  • Core Material: M6 29 ga. line grain oriented steel
  • Technology: Bobbin
  • Standards and Certifications: RoHS
PXC63-2H-150mA
from EDCOR Electronics Corporation

Design. Mathematically designed to produce 2H at 150mA DC. A lower DC current will slightly increase inductance. Magnet Wire. All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and... [See More]

  • Lead Style: Flying
  • Core Material: M6 29 ga. line grain oriented steel
  • Technology: Bobbin
  • Standards and Certifications: RoHS
XC100-1H-500mA
from EDCOR Electronics Corporation

Design. Mathematically designed to produce 1H at 500mA DC. A lower DC current will slightly increase inductance. Magnet Wire. All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and... [See More]

  • Lead Style: Flying
  • Core Material: M6 29 ga. line grain oriented steel
  • Technology: Bobbin
  • Standards and Certifications: RoHS
XC100-1H-600mA
from EDCOR Electronics Corporation

Design. Mathematically designed to produce 1H at 600mA DC. A lower DC current will slightly increase inductance. Magnet Wire. All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and... [See More]

  • Lead Style: Flying
  • Core Material: M6 29 ga. line grain oriented steel
  • Technology: Bobbin
  • Standards and Certifications: RoHS
XC100-2H-400mA
from EDCOR Electronics Corporation

Design. Mathematically designed to produce 2H at 400mA DC. A lower DC current will slightly increase inductance. Magnet Wire. All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and... [See More]

  • Lead Style: Flying
  • Core Material: M6 29 ga. line grain oriented steel
  • Technology: Bobbin
  • Standards and Certifications: RoHS
XC50-0.5H-250mA
from EDCOR Electronics Corporation

Design. Mathematically designed to produce 0.5H at 250mA DC. A lower DC current will slightly increase inductance. Magnet Wire. All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and... [See More]

  • Lead Style: Flying
  • Core Material: M6 29 ga. line grain oriented steel
  • Technology: Bobbin
  • Standards and Certifications: RoHS
XC50-1H-150mA
from EDCOR Electronics Corporation

Design. Mathematically designed to produce 1H at 150mA DC. A lower DC current will slightly increase inductance. Magnet Wire. All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and... [See More]

  • Lead Style: Flying
  • Core Material: M6 29 ga. line grain oriented steel
  • Technology: Bobbin
  • Standards and Certifications: RoHS
XC63-0.6H-250mA
from EDCOR Electronics Corporation

Design. Mathematically designed to produce 0.6H at 250mA DC. A lower DC current will slightly increase inductance. Magnet Wire. All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and... [See More]

  • Lead Style: Flying
  • Core Material: M6 29 ga. line grain oriented steel
  • Technology: Bobbin
  • Standards and Certifications: RoHS
XC63-1H-200mA
from EDCOR Electronics Corporation

Design. Mathematically designed to produce 1H at 200mA DC. A lower DC current will slightly increase inductance. Magnet Wire. All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and... [See More]

  • Lead Style: Flying
  • Core Material: M6 29 ga. line grain oriented steel
  • Technology: Bobbin
  • Standards and Certifications: RoHS
XC75-1.5H-250mA
from EDCOR Electronics Corporation

Design. Mathematically designed to produce 1.5H at 250mA DC. A lower DC current will slightly increase inductance. Magnet Wire. All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and... [See More]

  • Lead Style: Flying
  • Core Material: M6 29 ga. line grain oriented steel
  • Technology: Bobbin
  • Standards and Certifications: RoHS
XC75-15H-75mA
from EDCOR Electronics Corporation

Design. Mathematically designed to produce 15H at 75mA DC. A lower DC current will slightly increase inductance. Magnet Wire. All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and... [See More]

  • Lead Style: Flying
  • Core Material: M6 29 ga. line grain oriented steel
  • Technology: Bobbin
  • Standards and Certifications: RoHS
XC75-2H-200mA
from EDCOR Electronics Corporation

Design. Mathematically designed to produce 2H at 200mA DC. A lower DC current will slightly increase inductance. Magnet Wire. All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and... [See More]

  • Lead Style: Flying
  • Core Material: M6 29 ga. line grain oriented steel
  • Technology: Bobbin
  • Standards and Certifications: RoHS
XC87-1H-450mA
from EDCOR Electronics Corporation

Design. Mathematically designed to produce 1H at 450mA DC. A lower DC current will slightly increase inductance. Magnet Wire. All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and... [See More]

  • Lead Style: Flying
  • Core Material: M6 29 ga. line grain oriented steel
  • Technology: Bobbin
  • Standards and Certifications: RoHS
XC87-2H-300mA
from EDCOR Electronics Corporation

Design. Mathematically designed to produce 2H at 300mA DC. A lower DC current will slightly increase inductance. Magnet Wire. All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and... [See More]

  • Lead Style: Flying
  • Core Material: M6 29 ga. line grain oriented steel
  • Technology: Bobbin
  • Standards and Certifications: RoHS
XC87-2H-350mA
from EDCOR Electronics Corporation

Design. Mathematically designed to produce 2H at 350mA DC. A lower DC current will slightly increase inductance. Magnet Wire. All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and... [See More]

  • Lead Style: Flying
  • Core Material: M6 29 ga. line grain oriented steel
  • Technology: Bobbin
  • Standards and Certifications: RoHS