Multilayer Inductors, Coils, and Chokes
Description
Multilayer inductors, coils, and chokes are electronic components designed to store energy in a magnetic field when electrical current flows through them. These components are constructed by layering the coil between layers of core material, typically using a bare metal material without insulation. This construction method allows for the creation of inductors with higher inductance values by adding additional layers to the spiral pattern.
Working Principle
Multilayer inductors operate on the principle of electromagnetic induction. When an electric current passes through the coil, it generates a magnetic field around it. The core material, often made of ferromagnetic substances like ferrite, enhances this magnetic field, thereby increasing the inductance. This makes multilayer inductors particularly useful for applications requiring compact size and high inductance values. The layered construction allows for efficient energy storage and helps in filtering and signal processing by controlling the flow of electrical energy.
Applications
Multilayer inductors, coils, and chokes are widely used in various electronic applications. They are commonly found in high-frequency circuits, such as those used in RF communication devices, where size and performance are critical. These components are also used in power supply circuits to smooth out voltage fluctuations and in audio equipment to suppress electromagnetic interference (EMI). Additionally, they play a role in signal processing circuits, such as oscillators and resonant circuits, to generate or select specific frequencies.
Advantages over other Inductors, Coils, and Chokes
Multilayer inductors offer several advantages over traditional wire-wound inductors. Their compact size makes them ideal for applications where space is limited, such as in portable electronic devices. The non-wirewound construction reduces susceptibility to electromagnetic interference, making them more reliable in environments with high EMI. Furthermore, the ability to achieve higher inductance values in a smaller form factor provides design flexibility and efficiency in circuit design.
Limitations
Despite their advantages, multilayer inductors have some limitations. They can be more expensive to produce due to the complexity of their construction. Additionally, their performance can be affected by temperature variations, which may lead to changes in inductance values. The lack of insulation in the coil can also pose challenges in certain applications where electrical isolation is critical.
Considerations
When selecting multilayer inductors, several factors should be considered. Initial costs can be higher compared to traditional inductors, but the benefits in terms of size and performance may justify the investment. Operating expenses are generally low, as these components are durable and require minimal maintenance. However, it is important to consider the operating temperature range and potential impacts on performance. Durability and accuracy are generally high, but regular checks may be necessary to ensure optimal performance in demanding applications. Replacement and maintenance costs are typically low, but availability of specific types and sizes should be verified during the design phase.
from Win Source Electronics
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 908002-74479763222. Series: WE-PMI. Operating Temperature Range: -40 °C ~ 125 °C. Features: Shielded Multilayer Inductor 375mOhm Max 0603 (1608 Metric). Package: Reel - TR. Package: 0603 (1608 Metric). Mounting: Surface Mount. [See More]
- Technology: Multilayer
- Operating Temperature: -40 to 125
- Mounting Option: Surface Mount Technology
from RS Components, Ltd.
Wurth Elektronik 7484212450 Chip Balun [See More]
- Technology:
- Standards and Certifications: RoHS
from Richardson RFPD
Inductors [See More]
- Technology: Multilayer
- Application: RF Choke
- Core Material: Ferrite
- DCR: 0.6000
from DigiKey
IND,0.6X0.3X0.3MM,0.30.2NH,850MA [See More]
- Technology: Multilayer
- Core Material: Ceramic
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 908008-74479889210. Series: WE-PMI. Operating Temperature Range: -40 °C ~ 125 °C. Features: Shielded Multilayer Inductor 106.25mOhm Max 1008 (2520 Metric). Package: Reel - TR. Package: 1008 (2520 Metric). Mounting: Surface Mount. [See More]
- Technology: Multilayer
- Operating Temperature: -40 to 125
- Mounting Option: Surface Mount Technology
from RS Components, Ltd.
Wurth Elektronik 7484212450 Chip Balun [See More]
- Technology:
- Standards and Certifications: RoHS
from Richardson RFPD
Inductors [See More]
- Technology: Multilayer
- Application: RF Choke
- Core Material: Ferrite
- DCR: 0.3000
from DigiKey
12nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0805 (2012 Metric) [See More]
- Technology: Multilayer
- Core Material: Ceramic
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029234-CIG22E1R0MNE. Packaging: Reel - TR. Type: Multilayer. Current Rating: 1.9A. Inductance: 1 μH. Height - Seated (Max): 0.035" (0.90mm). Mounting: SMD (SMT). Tolerance: ±20%. Current - Saturation: 2.3A. [See More]
- Technology: Multilayer
- Application: RF Choke
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel; Reel - TR
from RS Components, Ltd.
Wurth Elektronik 742843122 [See More]
- Technology:
- Standards and Certifications: RoHS
- Core Material: Ferrite; Ferrite
- EIA Case Size: 0402 (1005m)
from Richardson RFPD
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX ’s... [See More]
- Technology: Multilayer
- Inductance Range: 5.00E-4
- Application: RF Choke
from DigiKey
2.7nH Unshielded Multilayer Inductor 300mA 130mOhm Max 0402 (1005 Metric) [See More]
- Technology: Multilayer
- Core Material: Ceramic
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Manufacturer: Taiyo Yuden. Win Source Part Number: 1043449-HK100515NJ-T. Packaging: Reel - TR. Type: Multilayer. Current Rating: 320mA. Inductance: 15nH. Height - Seated (Max): 0.022" (0.55mm). Mounting: SMD (SMT). Tolerance: ±5%. Material - Core: Ferrite. Q @ Freq: 8 @ 100MHz. Frequency - Self... [See More]
- Technology: Standard; Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from DigiKey
3.9nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric) [See More]
- Technology: Multilayer
- Core Material: Ceramic
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Manufacturer: Taiyo Yuden. Win Source Part Number: 1043451-HK10051N2S-T. Packaging: Reel - TR. Type: Multilayer. Current Rating: 300mA. Inductance: 1.2nH. Height - Seated (Max): 0.022" (0.55mm). Mounting: SMD (SMT). Tolerance: ±0.3nH. Material - Core: Ferrite. Q @ Freq: 8 @ 100MHz. Frequency -... [See More]
- Technology: Standard; Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from DigiKey
FIXED IND 1.2UH 100MA 600 MOHM [See More]
- Technology: Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Manufacturer: Taiyo Yuden. Win Source Part Number: 1043456-HK100539NJ-T. Packaging: Reel - TR. Type: Multilayer. Current Rating: 250mA. Inductance: 39nH. Height - Seated (Max): 0.022" (0.55mm). Mounting: SMD (SMT). Tolerance: ±5%. Material - Core: Ferrite. Q @ Freq: 8 @ 100MHz. Frequency - Self... [See More]
- Technology: Standard; Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from DigiKey
FIXED IND 15UH 5MA 800 MOHM SMD [See More]
- Technology: Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Manufacturer: Johanson Technology Inc. Win Source Part Number: 724409-L-07C2N4SV6T. Packaging: Reel. Type: Multilayer. Mounting Style: SMD. Shielding: Unshielded. Inductance: 2.4nH. Tolerance: ±0.3nH. Material - Core: Ceramic. Frequency - Self Resonant: 10GHz. Categories: Inductors, Coils,... [See More]
- Technology: Standard; Multilayer
- Application: RF Choke
- Core Material: Ceramic
- Packing Method: Tape Reel; Reel
from DigiKey
470nH Shielded Multilayer Inductor 800mA 200mOhm 0603 (1608 Metric) [See More]
- Technology: Multilayer
- Packing Method: Tape Reel
- Mounting Option: Surface Mount Technology
- Molded / Shielded: Shielded
from Win Source Electronics
Manufacturer: Johanson Technology Inc. Win Source Part Number: 739163-L-07C4N7SV6T. Packaging: Reel. Type: Multilayer. Mounting Style: SMD. Shielding: Unshielded. Inductance: 4.7nH. Tolerance: ±0.3nH. Material - Core: Ceramic. Frequency - Self Resonant: 6GHz. Categories: Inductors, Coils,... [See More]
- Technology: Standard; Multilayer
- Application: RF Choke
- Core Material: Ceramic
- Packing Method: Tape Reel; Reel
from DigiKey
470nH Shielded Multilayer Inductor 1.1A 120mOhm 0805 (2012 Metric) [See More]
- Technology: Multilayer
- Packing Method: Tape Reel
- Mounting Option: Surface Mount Technology
- Molded / Shielded: Shielded
from Win Source Electronics
Manufacturer: Johanson Technology Inc. Win Source Part Number: 800611-L-07C5N6SV6T. Packaging: Reel. Type: Multilayer. Mounting Style: SMD. Shielding: Unshielded. Inductance: 5.6nH. Tolerance: ±0.3nH. Material - Core: Ceramic. Frequency - Self Resonant: 5.4GHz. DC Resistance (DCR): 270mOhm Max. [See More]
- Technology: Standard; Multilayer
- Packing Method: Tape Reel; Reel
- Core Material: Ceramic
- Inductance Range: 0.0056
from DigiKey
1 µH Shielded Multilayer Inductor 2.9A 48mOhm 1008 (2520 Metric) [See More]
- Technology: Multilayer
- Packing Method: Tape Reel
- Mounting Option: Surface Mount Technology
- Molded / Shielded: Shielded
from Win Source Electronics
Manufacturer: Murata Electronics North America. Win Source Part Number: 1057116-LQG15HN2N0S02D. Packaging: Reel - TR. Type: Multilayer. Current Rating: 900mA. Inductance: 2nH. Height - Seated (Max): 0.022" (0.55mm). Mounting: SMD (SMT). Tolerance: ±0.3nH. Q @ Freq: 8 @ 100MHz. Frequency - Self... [See More]
- Technology: Multilayer
- Application: RF Choke
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel; Reel - TR
from DigiKey
1 µH Shielded Multilayer Inductor 1.5A 60mOhm 1210 (3225 Metric) [See More]
- Technology: Multilayer
- Packing Method: Tape Reel
- Mounting Option: Surface Mount Technology
- Molded / Shielded: Shielded
from Win Source Electronics
Manufacturer: Murata Electronics North America. Win Source Part Number: 1057124-LQG15HS2N7S02D. Packaging: Reel - TR. Type: Multilayer. Current Rating: 800mA. Inductance: 2.7nH. Height - Seated (Max): 0.022" (0.55mm). Mounting: SMD (SMT). Tolerance: ±0.3nH. Q @ Freq: 8 @ 100MHz. Frequency -... [See More]
- Technology: Multilayer
- Application: RF Choke
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel; Reel - TR
from DigiKey
1.5nH Unshielded Multilayer Inductor 300mA 130mOhm Max 0402 (1005 Metric) [See More]
- Technology: Multilayer
- Packing Method: Tape Reel
- Mounting Option: Surface Mount Technology
- Configuration: Fixed
from Win Source Electronics
Manufacturer: Murata Electronics North America. Win Source Part Number: 1057126-LQG15HS3N0S02D. Packaging: Reel - TR. Type: Multilayer. Current Rating: 800mA. Inductance: 3nH. Height - Seated (Max): 0.022" (0.55mm). Mounting: SMD (SMT). Tolerance: ±0.3nH. Q @ Freq: 8 @ 100MHz. Frequency - Self... [See More]
- Technology: Multilayer
- Application: RF Choke
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel; Reel - TR
from DigiKey
1nH Unshielded Multilayer Inductor 800mA 50mOhm Max 0603 (1608 Metric) [See More]
- Technology: Multilayer
- Packing Method: Tape Reel
- Mounting Option: Surface Mount Technology
- Configuration: Fixed
from Win Source Electronics
Manufacturer: Murata Electronics North America. Win Source Part Number: 1204404-LQM18PN4R7MFRL. Series: LQM18. Packaging: Reel - TR. Type: Multilayer. Operating Temperature Range: -40 °C ~ 85 °C. Package: 0603. Current Rating: 620mA. Shielding: Shielded. Inductance: 4.7 μH. Mounting:... [See More]
- Technology: Standard; Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from DigiKey
0.7nH Unshielded Multilayer Inductor 750mA 90mOhm Max 0201 (0603 Metric) [See More]
- Technology: Multilayer
- Core Material: Ceramic
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Manufacturer: Murata Electronics North America. Win Source Part Number: 1204412-LQM31PN2R2M00L. Series: LQM31. Packaging: Reel - TR. Type: Multilayer. Operating Temperature Range: -55 °C ~ 125 °C. Package: 1206 (3216 Metric). Current Rating: 900mA. Shielding: Shielded. Inductance: 2.2... [See More]
- Technology: Multilayer
- Application: RF Choke
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel; Reel - TR
from DigiKey
10nH Unshielded Multilayer Inductor 250mA 700mOhm Max 0201 (0603 Metric) [See More]
- Technology: Multilayer
- Core Material: Ceramic
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Manufacturer: TDK Corporation. Win Source Part Number: 1077728-MLF1608E100KTD00. Packaging: Reel - TR. Type: Multilayer. Current Rating: 10mA. Inductance: 10 μH. Height - Seated (Max): 0.037" (0.95mm). Mounting: SMD (SMT). Tolerance: ±10%. Material - Core: Ferrite. Q @ Freq: 30 @ 2MHz. [See More]
- Technology: Standard; Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from DigiKey
300pH Unshielded Multilayer Inductor 1A 80mOhm Max 0402 (1005 Metric) [See More]
- Technology: Multilayer
- Core Material: Ceramic
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Manufacturer: TDK Corporation. Win Source Part Number: 1077815-MLG1005S1N2BT000. Packaging: Reel - TR. Type: Multilayer. Current Rating: 1A. Inductance: 1.2nH. Height - Seated (Max): 0.022" (0.55mm). Mounting: SMD (SMT). Tolerance: ±0.1nH. Material - Core: Non-Magnetic. Q @ Freq: 7 @ 100MHz. [See More]
- Technology: Standard; Multilayer
- Application: RF Choke
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel; Reel - TR
from DigiKey
82nH Unshielded Multilayer Inductor 300mA 950mOhm Max 0603 (1608 Metric) [See More]
- Technology: Multilayer
- Core Material: Ceramic
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Manufacturer: TDK Corporation. Win Source Part Number: 1077876-MLZ1608N4R7LT000. Packaging: Reel - TR. Type: Multilayer. Current Rating: 400mA. Inductance: 4.7 μH. Height - Seated (Max): 0.037" (0.95mm). Mounting: SMD (SMT). Tolerance: ±20%. Material - Core: Ferrite. Current - Saturation:... [See More]
- Technology: Standard; Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from DigiKey
150nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric) [See More]
- Technology: Multilayer
- Core Material: Ceramic
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Manufacturer: TDK Corporation. Win Source Part Number: 1077878-MLZ2012A2R2WT000. Packaging: Reel - TR. Type: Multilayer. Current Rating: 650mA. Inductance: 2.2 μH. Height - Seated (Max): 0.041" (1.05mm). Mounting: SMD (SMT). Tolerance: ±20%. Material - Core: Ferrite. Current - Saturation:... [See More]
- Technology: Standard; Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from DigiKey
220nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric) [See More]
- Technology: Multilayer
- Core Material: Ceramic
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Manufacturer: TDK Corporation. Win Source Part Number: 1077883-MLZ2012M150WT000. Packaging: Reel - TR. Type: Multilayer. Current Rating: 250mA. Inductance: 15 μH. Height - Seated (Max): 0.057" (1.45mm). Mounting: SMD (SMT). Tolerance: ±20%. Material - Core: Ferrite. Current - Saturation:... [See More]
- Technology: Standard; Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from DigiKey
1 µH Unshielded Multilayer Inductor 950mA 200mOhm Max 0603 (1608 Metric) [See More]
- Technology: Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Manufacturer: TDK Corporation. Win Source Part Number: 1077884-MLZ2012M1R0HT000. Packaging: Reel - TR. Type: Multilayer. Current Rating: 800mA. Inductance: 1 μH. Height - Seated (Max): 0.057" (1.45mm). Mounting: SMD (SMT). Tolerance: ±20%. Material - Core: Ferrite. Current - Saturation:... [See More]
- Technology: Standard; Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from DigiKey
2.2 µH Unshielded Multilayer Inductor 1.1A 120mOhm Max 0806 (2016 Metric) [See More]
- Technology: Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Manufacturer: TDK Corporation. Win Source Part Number: 1077891-MLZ2012N100LT000. Packaging: Reel - TR. Type: Multilayer. Current Rating: 500mA. Inductance: 10 μH. Height - Seated (Max): 0.057" (1.45mm). Mounting: SMD (SMT). Tolerance: ±20%. Material - Core: Ferrite. Current - Saturation:... [See More]
- Technology: Standard; Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from DigiKey
FIXED IND 10NH 500MA 260 MOHM [See More]
- Technology: Multilayer
- Core Material: Ceramic
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Manufacturer: TDK Corporation. Win Source Part Number: 1077892-MLZ2012N101LT000. Packaging: Reel - TR. Type: Multilayer. Current Rating: 140mA. Inductance: 100 μH. Height - Seated (Max): 0.057" (1.45mm). Mounting: SMD (SMT). Tolerance: ±20%. Material - Core: Ferrite. Current - Saturation:... [See More]
- Technology: Standard; Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from DigiKey
FIXED IND 10NH 300MA 400 MOHM [See More]
- Technology: Multilayer
- Core Material: Ceramic
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Manufacturer: TDK Corporation. Win Source Part Number: 1077893-MLZ2012N150LT000. Packaging: Reel - TR. Type: Multilayer. Current Rating: 350mA. Inductance: 15 μH. Height - Seated (Max): 0.057" (1.45mm). Mounting: SMD (SMT). Tolerance: ±20%. Material - Core: Ferrite. Current - Saturation:... [See More]
- Technology: Standard; Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from DigiKey
FIXED IND 18NH 300MA 650 MOHM [See More]
- Technology: Multilayer
- Core Material: Ceramic
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1040035-744786122A. Category: Inductors, Coils, Chokes >Fixed Inductors. Series: WE-MK. Type: Multilayer. Package: Tape & Reel. Shielding: Unshielded. Inductance: 22 nH. Height - Seated (Max): 0.037" (0.95mm). Standard Package: 4,000. Mounting: SMD (SMT). Tolerance:... [See More]
- Technology: Standard; Multilayer
- Core Material: Ceramic
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from DigiKey
4.7 µH Unshielded Multilayer Inductor 1.1A 300mOhm 0806 (2016 Metric) [See More]
- Technology: Multilayer
- Packing Method: Tape Reel
- Mounting Option: Surface Mount Technology
- Configuration: Fixed
from Win Source Electronics
Win Source Part Number: 1272712-MLZ2012M3R3ATD69. Category: Inductors, Coils, Chokes >Fixed Inductors. Series: MLZ. Type: Multilayer. Package: Tape & Reel. Shielding: Shielded. Inductance: 3.3 µH. Height - Seated (Max): 0.057" (1.45mm). Standard Package: 2,000. Mounting: SMD (SMT). [See More]
- Technology: Standard; Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from DigiKey
FIXED IND 10UH 110MA 520 MOHM [See More]
- Technology: Multilayer
- Packing Method: Tape Reel
- Mounting Option: Surface Mount Technology
- Configuration: Fixed
from KEMET Electronics Corporation
KEMET is proud to introduce ferrite products (inductors) to our product portfolio. Inductors are used in every type of electronic equipment including computers, telecommunication, automotive electronics, military electronics, medical electronics and consumer electronics. Offerings include both... [See More]
- Technology: Standard; Wirewound; Multilayer
- Lead Style: Radial; None
- Mounting Option: Through Hole; Surface Mount Technology
- Packing Method: Tape Reel
from ODG (Origin Data Global)
WE-MK MULTILAYER CERAMIC SMD IND [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ceramic; Ceramic
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0018
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AIMC-0201. Application: Power. Type: Multilayer. Rating: N/A. Inductance: 10 μH. DC Resistance Max: 800 m Ω. Q: 5. Operating Temperature: -55 °C ~ +125 °C. Tolerance: 5. SRF: 5.5 GHz. Shielding: Shielded. Mounting: SMD. [See More]
- Technology: Multilayer
- Application: Power Choke
- Mounting Option: Surface Mount Technology
- Standards and Certifications: RoHS
from RCD Components, Inc.
HIGH FREQUENCY CERAMIC CHIP INDUCTORS. Wide range - 0.6nH to 470nH, up to 10GHz 420mA. Advanced monolithic construction especially suited for high frequency applications. Excellent Q and SRF characteristics. Operating temperature range: -55 °C to +125 °C. Standard tolerance: ±5% (... [See More]
- Technology: Multilayer
- Core Material: Ceramic
- Mounting Option: Surface Mount Technology
- Application: High Frequency
from Samsung Electro-Mechanics
High-frequency inductors consist of ceramic materials made of glass and internal/external electrodes made of silver. They are plated with nickel and tin. These inductors can be applied usefully for high frequency of 100 MHz or higher because they have high Q characteristics in high frequency, the... [See More]
- Technology: Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Application: High Frequency
from ODG (Origin Data Global)
FIXED IND 1.2NH 600MA 50MOHM SMD [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ceramic; Ceramic
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0012
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AIMC-0402. Application: Power. Type: Multilayer. Rating: N/A. Inductance: 1 μH. DC Resistance Max: 100 m Ω. Q: 8. Operating Temperature: -55 °C ~ +125 °C. Tolerance: ± 0.2 nH. SRF: 10 GHz. Shielding: Shielded. Mounting:... [See More]
- Technology: Multilayer
- Application: Power Choke
- Mounting Option: Surface Mount Technology
- Standards and Certifications: RoHS
from RCD Components, Inc.
MULTILAYER SHEILDED FERRITE SURFACE MOUNT CHIP INDUCTOR. RCD ’s MLI i nductors feature a monolithic multilayer construction. The structure involves no windings/welds/solder joints, ensuring highest reliability and p erformance levels over a wide t emperature and humidity range. Operating... [See More]
- Technology: Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Lead Style: None
from Samsung Electro-Mechanics
Power inductors are used for the purpose of smoothing in PM (Power Management) ICs and DC-DC converters that require high-rated current and low RDC (Resistance). SEMCO owns a product lineup of low-current multilayer-type inductors, high-current/high-efficiency HEPI (High Efficiency Power Inductors)... [See More]
- Technology: Multilayer
- Core Material: Ferrite
- Mounting Option: Surface Mount Technology
- Application: Power Choke
from ODG (Origin Data Global)
FIXED IND 68NH 300MA 850MOHM SMD [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ceramic; Ceramic
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0680
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AIMC-0402HQ. Application: Power. Type: Multilayer. Rating: N/A. Inductance: 10 μH. DC Resistance Max: 180 m Ω. Q: 29. Operating Temperature: -55 °C ~ +125 °C. Tolerance: 2. SRF: 4.5 GHz. Shielding: Shielded. Mounting: SMD. [See More]
- Technology: Multilayer
- Application: Power Choke
- Mounting Option: Surface Mount Technology
- Standards and Certifications: RoHS
from ODG (Origin Data Global)
WE-MK MULTILAYER CERAMIC SMT IND [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ceramic; Ceramic
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0270
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AIMC-0603. Application: Power. Type: Multilayer. Rating: N/A. Inductance: 270 μH. DC Resistance Max: 2.6 Ω. Q: 8. Operating Temperature: -40 °C ~ +85 °C. Tolerance: 5. SRF: 350 MHz. Shielding: Shielded. Mounting: SMD. [See More]
- Technology: Multilayer
- Application: Power Choke
- Mounting Option: Surface Mount Technology
- Standards and Certifications: RoHS
from ODG (Origin Data Global)
FIXED IND [See More]
- Technology: Multilayer; Multilayer
- Inductance Range: 4.7
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Tolerance: 10
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AIML-0402. Application: Power. Type: Multilayer. Rating: N/A. Inductance: 1 μH. Saturation Current: 20 mA. DC Resistance Max: 900 m Ω. Q: 20. Operating Temperature: -55 °C ~ +125 °C. Tolerance: 5. SRF: 40 MHz. Shielding:... [See More]
- Technology: Multilayer
- Application: Power Choke
- Mounting Option: Surface Mount Technology
- Standards and Certifications: RoHS
from ODG (Origin Data Global)
WE-MCI MULTILAYER CERAMIC SMD IN [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ceramic; Ceramic
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0270
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AIML-0603. Application: Power. Type: Multilayer. Rating: N/A. Inductance: 10 μH. Saturation Current: 3 mA. DC Resistance Max: 1.85 Ω. Q: 30. Operating Temperature: -40 °C ~ +85 °C. Tolerance: 10. SRF: 17 MHz. Shielding:... [See More]
- Technology: Multilayer
- Application: Power Choke
- Mounting Option: Surface Mount Technology
- Standards and Certifications: RoHS
from ODG (Origin Data Global)
FIXED IND 15NH 300MA 600MOHM SMD [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ceramic; Ceramic
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0150
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AIML-0805. Application: Power. Type: Multilayer. Rating: N/A. Inductance: 47 nH. Saturation Current: 300 mA. DC Resistance Max: 200 m Ω. Q: 15. Operating Temperature: -55 °C ~ +125 °C. Tolerance: 10. SRF: 350 MHz. Shielding:... [See More]
- Technology: Multilayer
- Application: Power Choke
- Mounting Option: Surface Mount Technology
- Standards and Certifications: RoHS
from ODG (Origin Data Global)
FIXED IND 22NH 300MA 400MOHM SMD [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ceramic; Ceramic
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0220
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ASMCI-0603. Application: Power. Type: Multilayer. Rating: N/A. Inductance: 10 μH. Saturation Current: 50 mA. DC Resistance Max: 900 m Ω. Operating Temperature: -40 °C ~ +85 °C. Tolerance: 20. Shielding: Shielded. Mounting:... [See More]
- Technology: Multilayer
- Application: Power Choke
- Mounting Option: Surface Mount Technology
- Standards and Certifications: RoHS
from ODG (Origin Data Global)
FIXED IND 1UH 25MA 600 MOHM SMD [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ferrite; Ferrite
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 1
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ASMPH-0603. Application: Power. Type: Multilayer. Rating: N/A. Inductance: 2.7 μH. Temperature Rise Current: 0.75 A. Saturation Current: 180 mA. DC Resistance Max: 430 m Ω. Operating Temperature: -55 °C ~ +125 °C. Tolerance:... [See More]
- Technology: Multilayer
- Application: Power Choke
- Mounting Option: Surface Mount Technology
- Standards and Certifications: RoHS
from ODG (Origin Data Global)
FIXED IND 1UH 1.4A 150 MOHM SMD [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ferrite; Ferrite
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 1
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ASPI-0805H. Application: Power. Type: Multilayer. Rating: N/A. Inductance: 1.5 μH. Temperature Rise Current: 0.7 A. DC Resistance Max: 260 m Ω. Operating Temperature: -40 °C ~ +85 °C. Tolerance: 20. Shielding: Shielded. [See More]
- Technology: Multilayer
- Application: Power Choke
- Mounting Option: Surface Mount Technology
- Standards and Certifications: RoHS
from ODG (Origin Data Global)
FIXED IND 1UH 1A 200 MOHM SMD [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ferrite; Ferrite
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 1
from ODG (Origin Data Global)
FIXED IND 4.7UH 1.1A 140MOHM SMD [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ferrite; Ferrite
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 4.7
from ODG (Origin Data Global)
FIXED IND 1UH 1.2A 120 MOHM SMD [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ferrite; Ferrite
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 1
from ODG (Origin Data Global)
FIXED IND 10NH 300MA 260MOHM SMD [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ceramic; Ceramic
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0100
from ODG (Origin Data Global)
FIXED IND 4.7NH 300MA 200MOHM SM [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ceramic; Ceramic
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0047
from ODG (Origin Data Global)
FIXED IND 15NH 200MA 460MOHM SMD [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ceramic; Ceramic
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0150
from ODG (Origin Data Global)
FIXED IND 100NH 300MA 1.7OHM SMD [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ceramic; Ceramic
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.1000
from ODG (Origin Data Global)
FIXED IND 2.2UH 600MA 340MOHM SM [See More]
- Technology: Multilayer; Multilayer
- Inductance Range: 2.2
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Tolerance: 20
from ODG (Origin Data Global)
FIXED IND 1UH 2.9A 48 MOHM SMD [See More]
- Technology: Multilayer; Multilayer
- Inductance Range: 1
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Tolerance: 20
from ODG (Origin Data Global)
FIXED IND 4.7NH 300MA 240MOHM SM [See More]
- Technology: Multilayer; Multilayer
- Inductance Range: 0.0047
- Mounting Option: Surface Mount Technology; Surface Mount
- DCR: 0.2400
from ODG (Origin Data Global)
FIXED IND 10NH 600MA 260MOHM SMD [See More]
- Technology: Multilayer; Multilayer
- Inductance Range: 0.0100
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Tolerance: 5
from ODG (Origin Data Global)
FIXED IND 4.7UH 900MA 200MOHM SM [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ferrite; Ferrite
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 4.7
from ODG (Origin Data Global)
FIXED IND 4.7UH 1.1A 150MOHM SMD [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ferrite; Ferrite
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 4.7
from ODG (Origin Data Global)
FIXED IND 10UH 110MA 520MOHM SMD [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ferrite; Ferrite
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 10
from ODG (Origin Data Global)
FIXED IND 1UH 100MA 500 MOHM SMD [See More]
- Technology: Multilayer; Multilayer
- Core Material: Ferrite; Ferrite
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 1