MPP Inductors, Coils, and Chokes
Description
MPP (Molypermalloy Powder) inductors, coils, and chokes are components used in electrical circuits to manage and control the flow of electrical current. They are designed to store energy in a magnetic field when electrical current flows through them, which can be released when needed. These components are crucial in maintaining the stability and efficiency of electrical systems by regulating voltage and current.
Working Principle
MPP inductors, coils, and chokes operate on the principle of electromagnetic induction. When an electrical current passes through the coil, it generates a magnetic field around it. This magnetic field stores energy, which can be released back into the circuit when the current flow decreases. The use of ferromagnetic materials like iron or ferrite in the core enhances the inductance by increasing the magnetic field strength. This property makes them useful for filtering out unwanted frequencies and stabilizing current flow in circuits.
Applications
MPP inductors, coils, and chokes are widely used in various applications. They are commonly found in power supply filters, where they help to smooth out voltage fluctuations and reduce electromagnetic interference (EMI) and radio frequency interference (RFI). They are also used in interference reduction filters and saturable reactors, which are essential in ensuring the reliable operation of electrically powered equipment.
Advantages over other Inductors, Coils, and Chokes
MPP inductors offer several advantages over other types of inductors. They provide high inductance for a given core material and number of turns, especially when using toroidal cores, which are efficient in terms of space and inductance. The use of ferromagnetic materials like iron and ferrite enhances their performance by significantly increasing the inductance obtainable with a coil. This makes them particularly effective in applications requiring high inductance and minimal space.
Limitations
One limitation of MPP inductors, coils, and chokes is their sensitivity to temperature changes, which can affect their performance. Additionally, the choice of core material and design can limit their effectiveness at very high frequencies, where other types of inductors might perform better. The physical size and weight of these components can also be a constraint in applications where space is limited.
Considerations
When selecting MPP inductors, coils, and chokes, several factors should be considered. Initial costs can vary depending on the core material and design complexity. Operating expenses are generally low, but durability and maintenance costs can be influenced by the operating environment and frequency of use. It's important to consider the inductance range, tolerance, and maximum DC resistance to ensure compatibility with the intended application. Additionally, the choice between through-hole and surface-mount technologies can impact the ease of installation and replacement.
from DigiKey
4.7 µH Unshielded Wirewound Inductor 1.6A 117mOhm Nonstandard [See More]
- Core Material: MPP; Drum Core, Wirewound
- Packing Method: Tape Reel
- Mounting Option: Surface Mount Technology
- Standards and Certifications: RoHS
from DigiKey
330 µH Shielded Toroidal Inductor 1.69A 190mOhm Max Nonstandard [See More]
- Core Material: MPP
- Technology: Toroid
- Mounting Option: Surface Mount Technology
- Packing Method: Bulk