Solenoidal (Standard) Core Inductors, Coils, and Chokes

92 Results
DC Link Chokes
from MTE Corporation

MTE's DC LINK CHOKES, also referred to as DC line chokes or inductor chokes, are an economical means of filtering and controlling the DC bus voltage and current in a variable speed drive/inverter. They help reduce AC input line current harmonic distortion while absorbing DC bus voltage spikes. Link... [See More]

  • Technology: Standard
  • Application: Power Choke; Reduce AC Input Line Harmonics
  • Mounting Option: Chassis
  • Lead Style: Solid copper box lug
Common Mode Chokes - 4310LC-132KEC -- 1169135-4310LC-132KEC [4310LC-132KEC from Coilcraft, Inc.]
from Win Source Electronics

Manufacturer: Coilcraft. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1169135-4310LC-132KEC. Termination: SMD/SMT. Length: 11.68 mm. Shielding: Unshielded. Inductance: 1.3 µH. Tolerance: 10 %. Core Material: Ferrite. Self Resonant Frequency:... [See More]

  • Technology: Standard
  • Application: RF Choke
  • Core Material: Ferrite
  • Standards and Certifications: RoHS
Non-Magnetic Variable Inductors
from Knowles

With an overall height of only 0.350", these variable inductors are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed circuit... [See More]

  • Technology: Standard
  • Core Material: PTFE
  • Mounting Option: Through Hole (optional feature); Surface Mount Technology (optional feature)
  • Application: RF Choke; High Q Applications
0806SQ, 0807SQ, 0908SQ Series Square Air Core Inductors -- 0806SQ-12N 0806SQ-12NJLC , 0806SQ-12NGLC
from Coilcraft, Inc.

Coilcraft 0806SQ, 0807SQ, 0908SQ Series square air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. High-reliability versions are available for space, military, and other critical... [See More]

  • Technology: Standard
  • Application: RF Choke
  • Core Material: Air
  • Packing Method: Tape Reel
AX02 Series SMD Power Shielded Inductors -- AX02-300R6
from Triad Magnetics

Slim type. Self shielded. Height: 6.5 mm maximum. Low resistance. Excellent DC current characteristics [See More]

  • Technology: Standard
  • Inductance Range: 0.6000
  • Molded / Shielded: Shielded
  • DCR: 0.0013
Electrical Parts - NLC453232T-221K-PF -- 1231655-NLC453232T-221K-PF [NLC453232T-221K-PF from TDK Corporation]
from Win Source Electronics

Manufacturer: TDK Corporation. Win Source Part Number: 1231655-NLC453232T-221K-PF. Series: NLC. Packaging: Reel - TR. Type: Wirewound. Operating Temperature Range: -40 °C ~ 105 °C. Package: 1812 (4532 Metric). Current Rating: 120mA. Shielding: Unshielded. Inductance: 220 μH. Mounting:... [See More]

  • Technology: Standard; Wirewound
  • Core Material: Ferrite
  • Mounting Option: Surface Mount Technology
  • Application: RF Choke
0906/1606 Series Micro Spring™ Air Core Inductors -- 0906-2 0906-2JLC , 0906-2KLC , 0906-2GLC
from Coilcraft, Inc.

Our 0906/1606 Series Micro Spring ™ air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air core inductors do not use a magnetic core, resulting in their... [See More]

  • Technology: Standard
  • Application: RF Choke
  • Core Material: Air
  • Packing Method: Tape Reel
AX1005 - 102K Series SMD Power Shielded Inductors -- AX1005-102K
from Triad Magnetics

Slim type. Height: 6 mm maximum. Low resistance. Excellent DC current characteristics [See More]

  • Technology: Standard
  • DCR: 0.0032
  • Molded / Shielded: Shielded
  • Rated DC Current: 220
Electronic Wholesale - SRU1038-100Y -- 1258858-SRU1038-100Y [SRU1038-100Y from Bourns, Inc.]
from Win Source Electronics

Manufacturer: Bourns Inc. Win Source Part Number: 1258858-SRU1038-100Y. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 10 μH. Tolerance: ±30%. Material - Core: Ferrite. Current - Saturation: 3.6A. Frequency - Self Resonant: 20MHz. Categories:... [See More]

  • Technology: Standard; Wirewound
  • Application: RF Choke
  • Core Material: Ferrite
  • Packing Method: Tape Reel; Reel
1010VS, 1212VS, 2014VS Series High Current Air Core Inductors -- 1010VS-111 1010VS-111MEC
from Coilcraft, Inc.

Our VS high-current, high-power air core inductors can handle up to 57 Amps with no core loss. Their size results in excellent Q factors – up to 230 at 400 MHz. Inductance values range from 22 nH to 257 nH, all with ±20% tolerance. High-reliability versions are available for space,... [See More]

  • Technology: Standard
  • Application: RF Choke
  • Core Material: Air
  • Packing Method: Tape Reel
AX104R Series SMD Power Shielded Inductors -- AX104R-100
from Triad Magnetics

Slim type. Self shielded. Height: 4.0 mm maximum. Low resistance. Excellent DC current characteristics [See More]

  • Technology: Standard
  • Inductance Range: 10
  • Molded / Shielded: Shielded
  • DCR: 0.0350
Electronic Wholesale - SRU1038-150Y -- 1258860-SRU1038-150Y [SRU1038-150Y from Bourns, Inc.]
from Win Source Electronics

Manufacturer: Bourns Inc. Win Source Part Number: 1258860-SRU1038-150Y. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 15 μH. Tolerance: ±30%. Material - Core: Ferrite. Current - Saturation: 2.7A. Frequency - Self Resonant: 16MHz. Categories:... [See More]

  • Technology: Standard; Wirewound
  • Application: RF Choke
  • Core Material: Ferrite
  • Packing Method: Tape Reel; Reel
1111SQ Series Square Air Core Inductors -- 1111SQ-27N 1111SQ-27NJEC , 1111SQ-27NGEC
from Coilcraft, Inc.

Coilcraft 1111SQ Series square air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air-core inductors do not use a magnetic core, resulting in high Q and the... [See More]

  • Technology: Standard
  • Application: RF Choke
  • Core Material: Air
  • Packing Method: Tape Reel
AX97 Series SMD Power Shielded Inductors -- 1X97-10221
from Triad Magnetics

Slim type. Low resistance. Excellent DC current characteristics [See More]

  • Technology: Standard
  • Inductance Range: 220
  • Molded / Shielded: Shielded
  • DCR: 4.47
Fixed Inductors - 1155EA-0001=P3 -- 800838-1155EA-0001=P3 [1155EA-0001=P3 from Murata Electronics]
from Win Source Electronics

Manufacturer: Murata Electronics. Win Source Part Number: 800838-1155EA-0001=P3. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Unshielded. Inductance: 10 μH. Tolerance: ±20%. Material - Core: Ferrite. Current - Saturation: 7.2A. DC Resistance (DCR): 25mOhm Max. [See More]

  • Technology: Standard; Wirewound
  • Packing Method: Tape Reel; Reel
  • Core Material: Ferrite
  • Inductance Range: 10
132-xxSM Series Maxi Spring™ Air Core Inductors -- 132-09SM 132-09SMJLD , 132-09SMGLD
from Coilcraft, Inc.

Our 132-xxSM Series Maxi Spring ™ air core inductors have exceptionaly high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air core inductors do not use a magnetic core, resulting in high... [See More]

  • Technology: Standard
  • Application: RF Choke
  • Core Material: Air
  • Packing Method: Tape Reel
AX97 Series SMD Power Shielded Inductors -- AX97-20100
from Triad Magnetics

Slim type. Low resistance. Excellent DC current characteristics [See More]

  • Technology: Standard
  • Inductance Range: 10
  • Molded / Shielded: Shielded
  • DCR: 0.0700
Fixed Inductors - 1239AS-H-3R3M=P2 -- 1001313-1239AS-H-3R3M=P2 [1239AS-H-3R3M=P2 from Murata Electronics]
from Win Source Electronics

Manufacturer: Murata Electronics North America. Win Source Part Number: 1001313-1239AS-H-3R3M=P2. Packaging: Reel - TR. Type: Wirewound. Current Rating: 1.8A. Inductance: 3.3 μH. Height - Seated (Max): 0.047" (1.20mm). Mounting: SMD (SMT). Tolerance: ±20%. Material - Core: Powdered Iron. [See More]

  • Technology: Standard; Wirewound
  • Core Material: Iron
  • Mounting Option: Surface Mount Technology
  • Application: RF Choke
1508/2508 Series Low Profile Mini Spring™ Air Core Inductors -- 1508-13N 1508-13NJLC , 1508-13NGLC
from Coilcraft, Inc.

Our 1508/2508 Series low-profile Mini Spring ™ air core inductors are AEC-Q200 qualified and provide exceptionally high Q over a wide frequency range, while being less than 2/3 the height of our standard Mini Springs. Self-resonant frequencies are as high as 5 GHz in this series and they can... [See More]

  • Technology: Standard
  • Application: RF Choke
  • Core Material: Air
  • Packing Method: Tape Reel
AX97 Series SMD Power Shielded Inductors -- AX97-30100
from Triad Magnetics

Slim type. Low resistance. Excellent DC current characteristics [See More]

  • Technology: Standard
  • Inductance Range: 10
  • Molded / Shielded: Shielded
  • DCR: 0.0400
Fixed Inductors - 1269AS-H-1R5M=P2 -- 1001332-1269AS-H-1R5M=P2 [1269AS-H-1R5M=P2 from Murata Electronics]
from Win Source Electronics

Manufacturer: Murata Electronics North America. Win Source Part Number: 1001332-1269AS-H-1R5M=P2. Packaging: Reel - TR. Type: Wirewound. Current Rating: 2.1A. Inductance: 1.5 μH. Height - Seated (Max): 0.039" (1.00mm). Mounting: SMD (SMT). Tolerance: ±20%. Material - Core: Powdered Iron. [See More]

  • Technology: Standard; Wirewound
  • Core Material: Iron
  • Mounting Option: Surface Mount Technology
  • Application: RF Choke
1512SP / 2712SP Series Mini Air Core Inductors -- 1512SP-10N 1512SP-10NG4EC , 1512SP-10NJ4EC
from Coilcraft, Inc.

Inductance values from 2.5 nH to 150 nH (tolerances as low as 2%). Tight tolerance can eliminate circuit tuning. Acrylic jacket provides a flat top for pick and place. Exceptionally high Q over a wide frequency range. Solder coated leads ensure reliable soldering. Wide range of standard EIA... [See More]

  • Technology: Standard
  • Application: RF Choke
  • Core Material: Air
  • Packing Method: Tape Reel
AX97 Series SMD Power Shielded Inductors -- AX97-40100
from Triad Magnetics

Slim type. Low resistance. Excellent DC current characteristics [See More]

  • Technology: Standard
  • Inductance Range: 10
  • Molded / Shielded: Shielded
  • DCR: 0.0200
Fixed Inductors - 744031004 -- 1129858-744031004 [744031004 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129858-744031004. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 4.7 μH. Tolerance: ±30%. Material - Core: Ferrite. Current - Saturation: 900mA. Frequency - Self Resonant: 75MHz. Family... [See More]

  • Technology: Standard; Wirewound
  • Application: RF Choke
  • Core Material: Ferrite
  • Packing Method: Tape Reel; Reel
1515SQ, 2222SQ, 2929SQ Series Square Air Core Inductors -- 1515SQ-47N 1515SQ-47NJEC , 1515SQ-47NGEC
from Coilcraft, Inc.

Coilcraft 1515SQ, 2222SQ, 2929SQ Series square air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air-core inductors do not use a magnetic core, resulting in... [See More]

  • Technology: Standard
  • Application: RF Choke
  • Core Material: Air
  • Packing Method: Tape Reel
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor -- CMF16-103161
from Triad Magnetics

The CMF16 Series provides exceptional common-mode suppression and exceptional stray inductance to suppress differential-mode noise. In effect, the CMF16 Series combines the features of two separate components into one. [See More]

  • Technology: Standard
  • Inductance Tolerance: -50 to 30
  • Inductance Range: 10000
  • Rated DC Current: 2.00E6
Fixed Inductors - 744042001 -- 802442-744042001 [744042001 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: W ürth Elektronik. Win Source Part Number: 802442-744042001. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 1 μH. Tolerance: ±30%. Material - Core: Ferrite. Current - Saturation: 2.6A. Frequency - Self Resonant: 177MHz. DC... [See More]

  • Technology: Standard; Wirewound
  • Packing Method: Tape Reel; Reel
  • Core Material: Ferrite
  • Inductance Range: 1
AxxT/BxxT Series Mini Spring™ Air Core Inductors -- A01T A01TKLC
from Coilcraft, Inc.

Our AxxT/BxxT Series Mini Spring ™ air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air-core inductors do not use a magnetic core, resulting in their... [See More]

  • Technology: Standard
  • Application: RF Choke
  • Core Material: Air
  • Packing Method: Tape Reel
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor -- CMF23H-103231
from Triad Magnetics

The CMF23 Series provides exceptional common-mode suppression and exceptional stray inductance to suppress differential-mode noise. In effect, the CMF23 Series combines the features of two separate components into one. [See More]

  • Technology: Standard
  • Inductance Tolerance: -50 to 30
  • Inductance Range: 10000
  • Rated DC Current: 2.00E6
Fixed Inductors - 7440420027 -- 808224-7440420027 [7440420027 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: W ürth Elektronik. Win Source Part Number: 808224-7440420027. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 2.7 μH. Tolerance: ±30%. Material - Core: Ferrite. Current - Saturation: 2.2A. Frequency - Self Resonant: 90MHz. DC... [See More]

  • Technology: Standard; Wirewound
  • Packing Method: Tape Reel; Reel
  • Core Material: Ferrite
  • Inductance Range: 2.7
GA309x and WA309x Series Mini Air Core Inductors -- GA3092 GA3092-ALC
from Coilcraft, Inc.

Our GA309x / WA309x Series miniature air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air core inductors do not use a magnetic core, resulting in their high... [See More]

  • Technology: Standard
  • Application: RF Choke
  • Core Material: Air
  • Packing Method: Tape Reel
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor -- CMF23V-103231
from Triad Magnetics

The CMF23 Series provides exceptional common-mode suppression and exceptional stray inductance to suppress differential-mode noise. In effect, the CMF23 Series combines the features of two separate components into one. [See More]

  • Technology: Standard
  • Inductance Tolerance: -50 to 30
  • Inductance Range: 10000
  • Rated DC Current: 2.00E6
Fixed Inductors - 744042006 -- 809103-744042006 [744042006 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: W ürth Elektronik. Win Source Part Number: 809103-744042006. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 6.8 μH. Tolerance: ±30%. Material - Core: Ferrite. Current - Saturation: 1.2A. Frequency - Self Resonant: 60MHz. DC... [See More]

  • Technology: Standard; Wirewound
  • Packing Method: Tape Reel; Reel
  • Core Material: Ferrite
  • Inductance Range: 6.8
Midi Spring® Air Core Inductors -- 1812SMS-22N 1812SMS-22NJLC , 1812SMS-22NGLC
from Coilcraft, Inc.

Our Midi Spring ® air core inductors have exceptionaly high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air core inductors do not use a magnetic core, resulting in high Q and the lowest... [See More]

  • Technology: Standard
  • Application: RF Choke
  • Core Material: Air
  • Packing Method: Tape Reel
CMT8100 Series Common Mode Inductors -- CMT-8101
from Triad Magnetics

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference... [See More]

  • Technology: Standard
  • Rated DC Current: 1700
  • Inductance Range: 4000 to ?
  • Operating Temperature: -55 to 105
Fixed Inductors - 7440430022 -- 1129868-7440430022 [7440430022 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129868-7440430022. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 2.2 μH. Tolerance: ±30%. Material - Core: Ferrite. Current - Saturation: 2.35A. Frequency - Self Resonant: 100MHz. [See More]

  • Technology: Standard; Wirewound
  • Application: RF Choke
  • Core Material: Ferrite
  • Packing Method: Tape Reel; Reel
NA5931-AL – NA5936-AL Air Core Inductors for Linear Technology -- NA5931 NA5931-ALD
from Coilcraft, Inc.

Developed for Linear Technology LT8697 monolithic step-down switching regulator designed to power 5V USB applications. Very tight DCR tolerance – 15.7 m Ω; tight inductance tolerace – 2%. Rigid package for mechanical stability and reliable pick and place operations. Solder coated... [See More]

  • Technology: Standard
  • Application: RF Choke
  • Core Material: Air
  • Packing Method: Tape Reel
E - Core Common Mode Inductor -- CME2425-1
from Triad Magnetics

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted... [See More]

  • Technology: Standard
  • DCR: 0.0500
  • Inductance Range: 1050 to ?
  • Rated DC Current: 2500
Fixed Inductors - 744043100 -- 1129872-744043100 [744043100 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129872-744043100. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 10 μH. Tolerance: ±30%. Material - Core: Ferrite. Current - Saturation: 1A. Frequency - Self Resonant: 40MHz. Categories:... [See More]

  • Technology: Standard; Wirewound
  • Application: RF Choke
  • Core Material: Ferrite
  • Packing Method: Tape Reel; Reel
ZA9423 Series High Current Air Core Inductors -- ZA9423-33N ZA9423-33NMED
from Coilcraft, Inc.

The ZA9423-33N and the ZA9423-66N high-frequency, high-current, surface-mount inductors are perfectly suited for use as low-loss chokes in RF amplifiers for HF, VHF, ISM, broadcast, and aerospace applications. Their high Q factors and high current ratings give designers great options for powerful RF... [See More]

  • Technology: Standard
  • Application: RF Choke
  • Core Material: Air
  • Packing Method: Tape Reel
E - Core Common Mode Inductor -- CME375-1
from Triad Magnetics

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted... [See More]

  • Technology: Standard
  • DCR: 0.0490
  • Inductance Range: 4400 to ?
  • Rated DC Current: 5500
Fixed Inductors - 744043470 -- 810197-744043470 [744043470 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: W ürth Elektronik. Win Source Part Number: 810197-744043470. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 47 μH. Tolerance: ±30%. Material - Core: Ferrite. Current - Saturation: 500mA. Frequency - Self Resonant: 10MHz. DC... [See More]

  • Technology: Standard; Wirewound
  • Packing Method: Tape Reel; Reel
  • Core Material: Ferrite
  • Inductance Range: 47
Encapsulated Toroidal Inductor -- CMT908-H1
from Triad Magnetics

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted... [See More]

  • Technology: Standard; Toroid
  • DCR: 0.0200
  • Inductance Range: 2000 to ?
  • Rated DC Current: 7500
Fixed Inductors - 744065100 -- 1129891-744065100 [744065100 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129891-744065100. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 10 μH. Tolerance: ±30%. Material - Core: Ferrite. Current - Saturation: 2.5A. Frequency - Self Resonant: 25MHz. Family... [See More]

  • Technology: Standard; Wirewound
  • Application: RF Choke
  • Core Material: Ferrite
  • Packing Method: Tape Reel; Reel
Encapsulated Toroidal Inductor -- CMT908-V1
from Triad Magnetics

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted... [See More]

  • Technology: Standard; Toroid
  • DCR: 0.0200
  • Inductance Range: 2000 to ?
  • Rated DC Current: 7500
Fixed Inductors - 744066101 -- 1129892-744066101 [744066101 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129892-744066101. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 100 μH. Tolerance: ±30%. Material - Core: Ferrite. Current - Saturation: 1.2A. Frequency - Self Resonant: 6MHz. [See More]

  • Technology: Standard; Wirewound
  • Application: RF Choke
  • Core Material: Ferrite
  • Packing Method: Tape Reel; Reel
High Current Rod Core Inductor -- FIRCH-1
from Triad Magnetics

Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation. [See More]

  • Technology: Standard
  • DCR: 0.0055
  • Inductance Range: 2.54
  • Rated DC Current: 11600
Fixed Inductors - 744066220 -- 809104-744066220 [744066220 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: W ürth Elektronik. Win Source Part Number: 809104-744066220. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 22 μH. Tolerance: ±30%. Material - Core: Ferrite. Current - Saturation: 2.3A. Frequency - Self Resonant: 12MHz. DC... [See More]

  • Technology: Standard; Wirewound
  • Packing Method: Tape Reel; Reel
  • Core Material: Ferrite
  • Inductance Range: 22
Rod Core Inductor -- RC-1
from Triad Magnetics

Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation. [See More]

  • Technology: Standard
  • DCR: 6.1
  • Inductance Range: 5600
  • Rated DC Current: 250
Fixed Inductors - 744066330 -- 1129894-744066330 [744066330 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129894-744066330. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 33 μH. Tolerance: ±30%. Material - Core: Ferrite. Current - Saturation: 1.8A. Frequency - Self Resonant: 10MHz. [See More]

  • Technology: Standard; Wirewound
  • Application: RF Choke
  • Core Material: Ferrite
  • Packing Method: Tape Reel; Reel
Switch Mode/High Frequency Differential Mode Toroidal Inductors -- FIT106-1
from Triad Magnetics

Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides... [See More]

  • Technology: Standard; Toroid
  • Rated DC Current: 4000
  • Inductance Range: 253 to ?
Fixed Inductors - 744066680 -- 1129895-744066680 [744066680 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129895-744066680. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 68 μH. Tolerance: ±30%. Material - Core: Ferrite. Current - Saturation: 1.5A. Frequency - Self Resonant: 7MHz. Categories:... [See More]

  • Technology: Standard; Wirewound
  • Application: RF Choke
  • Core Material: Ferrite
  • Packing Method: Tape Reel; Reel
UT/ET Series Common Mode Inductors -- ET2424-011
from Triad Magnetics

Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high... [See More]

  • Technology: Standard
  • DCR: 0.1000
  • Inductance Range: 400 to 36000
  • Rated DC Current: 500
Fixed Inductors - 7443321000 -- 713143-7443321000 [7443321000 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: Wurth Electronics Inc. Win Source Part Number: 713143-7443321000. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 10 μH. Tolerance: ±20%. Material - Core: Ferrite. Current - Saturation: 10A. Frequency - Self Resonant: 29MHz. Categories:... [See More]

  • Technology: Standard; Wirewound
  • Application: RF Choke
  • Core Material: Ferrite
  • Packing Method: Tape Reel; Reel
UT/ET Series Common Mode Inductors -- ET2432-018
from Triad Magnetics

Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high... [See More]

  • Technology: Standard
  • DCR: 0.1000
  • Inductance Range: 400 to 36000
  • Rated DC Current: 500
Fixed Inductors - 74435574700 -- 1129977-74435574700 [74435574700 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129977-74435574700. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 47 μH. Tolerance: ±20%. Ratings: AEC-Q200. Material - Core: Metal Composite. Current - Saturation: 7A. Frequency - Self... [See More]

  • Technology: Standard; Wirewound
  • Packing Method: Tape Reel; Reel
  • Application: RF Choke
  • Inductance Range: 47
UT/ET Series Common Mode Inductors -- UT2020-001
from Triad Magnetics

Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high... [See More]

  • Technology: Standard
  • DCR: 0.1000
  • Inductance Range: 300 to 9000
  • Rated DC Current: 500
Fixed Inductors - 74437321010 -- 800578-74437321010 [74437321010 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: W ürth Elektronik. Win Source Part Number: 800578-74437321010. Packaging: Reel. Type: Molded. Mounting Style: SMD. Shielding: Shielded. Inductance: 1 μH. Tolerance: ±20%. Material - Core: Iron Powder. Current - Saturation: 7.5A. Frequency - Self Resonant: 90MHz. DC... [See More]

  • Technology: Standard
  • Packing Method: Tape Reel; Reel
  • Core Material: Iron
  • Inductance Range: 1
Fixed Inductors - 74437321015 [74437321015 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Alternative Parts (Cross-Reference): Cross. Manufacturer: W ürth Elektronik. Series: WE-LHMI. Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel ®. Product Status: Active. Type: Molded. Material - Core: Iron Powder. Inductance: 1.5 µH. Tolerance: ±20%. Current Rating (Amps): 3... [See More]

  • Technology: Standard
  • Inductance Range: 1.5
  • Core Material: Iron
  • Rated DC Current: 3000
Fixed Inductors - 744770133 -- 1130041-744770133 [744770133 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130041-744770133. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 33 μH. Tolerance: ±20%. Ratings: AEC-Q200. Material - Core: Ferrite. Current - Saturation: 3.6A. Frequency - Self... [See More]

  • Technology: Standard; Wirewound
  • Application: RF Choke
  • Core Material: Ferrite
  • Packing Method: Tape Reel; Reel
Fixed Inductors - 7447709152 -- 1130050-7447709152 [7447709152 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130050-7447709152. Packaging: Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Shielded. Inductance: 1.5mH. Tolerance: ±20%. Ratings: AEC-Q200. Material - Core: Ferrite. Current - Saturation: 800mA. Frequency - Self Resonant:... [See More]

  • Technology: Standard; Wirewound
  • Application: RF Choke
  • Core Material: Ferrite
  • Packing Method: Tape Reel; Reel
AIRD-01 Drum Core -- AIRD-01-100K
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AIRD-01. Application: Power. Type: Drum Core. Rating: N/A. Inductance: 10 μH. Temperature Rise Current: 9 A. Saturation Current: 21.2 A. DC Resistance Max: 10 m Ω. Operating Temperature: -25 °C ~ +85 °C. Tolerance: 10. [See More]

  • Technology: Standard
  • Application: Power Choke
  • Mounting Option: Through Hole
  • Standards and Certifications: RoHS
SMD Round Air Coil
from Frontier Electronics Corp.

Frontier has one of the widest Standard SMD Air Wound Coil offerings in the industry. Our SMD air coils come tape and reeled and facilitate placement by pick and place machines. [See More]

  • Technology: Standard
  • Core Material: Air
  • Mounting Option: Surface Mount Technology
  • Lead Style: None
Common-Mode Suppression Choke -- EV/EH series
from Schaffner EMC Inc.

Rated currents up to 5 A. Broadband attenuation characteristics. Low magnetic leakage flux. UL rated materials. RoHS compliant. Inductance : 0.5 to 90 mH. Operating frequency : 0 to 400 Hz. Rated Current : 0.3 to 5 A. Voltage : ≤ 250 V [See More]

  • Technology: Standard
  • Application: Common Mode Choke
  • Mounting Option: Chassis
  • Standards and Certifications: RoHS
AC Line Filter Inductor
from KEMET Electronics Corporation

Applications. AC power supplies. Power conditioners. Audio/Visual equipment. Office Automation equipment. Digital appliances. Air conditioners. Features and Benefits. Industry's highest standard, hih-permeability core results in a high degree of characterization. Optimized design for tcompact size,... [See More]

  • Technology: Standard; Toroid; Bobbin
  • Application: Power Choke
  • Mounting Option: Through Hole
  • Lead Style: Radial
Flat Helix Inductors -- PM-FH001
from Premier Magnetics, Inc.

Designed for Flat Helix Winding Coil high current and low resistance. Low Temperature Rise, Reduce Size, High Efficiency. Winding to core isolation is 500Vrms [See More]

  • Technology: Standard
  • Application: High Current
  • Mounting Option: Through Hole
  • Lead Style: Radial
ETCM Series
from Trigon Components, Inc.

SERIES. ETCM. DESCRIPTION. Compact, Signal Line. IMPEDANCE RANGE. 30 to 2200 Ohm. CURRENT RATING. 80 to 450mA. FREQUENCY. 100MHz. PACKAGE. SMD 0805 to 1206. FEATURE. •2-line type. •Small Size, Surface Mount. •Highly effective in noise suppression. High common-mode impedance at signal... [See More]

  • Technology: Standard
  • Application: General Purpose
  • Mounting Option: Surface Mount Technology
  • Lead Style: None
Common Mode Choke
from Murata Power Solutions

Two essential elements of the vast majority of power electronics applications are filtering and isolation. Whether you need to reduce noise or protect vital components, Murata Power Solutions can offer a wide range of products to suit your requirements, having developed over 1,200 highly advanced... [See More]

  • Technology: Standard; Toroid
  • Application: Common Mode Choke
  • Mounting Option: Through Hole; Surface Mount Technology
  • Lead Style: None
Filter Chokes, Inductor, Axial Lead -- CV Series
from RCD Components, Inc.

HIGH CURRENT FILTER CHOKES. Low cost 1 to 25 Amp rod-core chokes. Non-standard values and sizes available. Varnish or shrink tube insulation available [See More]

  • Technology: Standard
  • Application: High Current; Filter Chokes
  • Mounting Option: Through Hole
  • Lead Style: Radial
AISR-01 Drum Core -- AISR-01-102J
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISR-01. Application: Power. Type: Drum Core. Rating: N/A. Inductance: 1 mH. Saturation Current: 90 mA. DC Resistance Max: 3.4 Ω. Q: 70. Operating Temperature: -25 °C ~ +85 °C. Tolerance: 5. SRF: 770 kHz. Shielding: Shielded. [See More]

  • Technology: Standard
  • Application: Power Choke
  • Mounting Option: Through Hole
  • Standards and Certifications: RoHS
SMD Square Air Coil
from Frontier Electronics Corp.

Frontier has one of the widest SMD Square Air Wound Coil offerings in the industry. Our SMD Square air coils come tape and reeled and facilitate placement by pick and place machines. [See More]

  • Technology: Standard
  • Core Material: Air
  • Mounting Option: Surface Mount Technology
  • Lead Style: None
Ferrite Inductors
from KEMET Electronics Corporation

Ferrite power inductors are useful in various fields and suitable for DC/DC converters and noise filters. Applications. Typical applications include LED lighting, xDSL modems, copying machines, flat TVs, smart meters and power supplies. [See More]

  • Technology: Standard; Drum Core
  • Core Material: Nickel-Zinc
  • Mounting Option: Through Hole
  • Application: Power Choke
IAD Series
from Trigon Components, Inc.

SERIES. IAD. DESCRIPTION. SMD Non-Flat Top. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •High frequency. •Highest possible SRFs as well as excellent Q value. [See More]

  • Technology: Standard
  • Core Material: Air
  • Mounting Option: Surface Mount Technology
  • Application: High Frequency
Inductors
from Murata Power Solutions

Two essential elements of the vast majority of power electronics applications are filtering and isolation. Whether you need to reduce noise or protect vital components, Murata Power Solutions can offer a wide range of products to suit your requirements, having developed over 1,200 highly advanced... [See More]

  • Technology: Standard
  • Lead Style: Radial; None
  • Mounting Option: Through Hole; Surface Mount Technology
  • Molded / Shielded: Shielded (optional feature)
General Purpose Epoxy Coated Inductors -- AL Series
from RCD Components, Inc.

GENERAL PURPOSE EPOXY COATED INDUCTORS. Widest selection in the industry!. Delivery typically from stock. Premium grade materials enable high current, SRF, Q, and temperature ratings. Low cost due to automated production [See More]

  • Technology: Standard
  • Application: General Purpose
  • Mounting Option: Through Hole
  • Lead Style: Axial
AISR-875 Drum Core -- AISR-875-101L
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISR-875. Application: Power. Type: Drum Core. Rating: N/A. Inductance: 100 μH. Saturation Current: 890 mA. DC Resistance Max: 280 m Ω. Operating Temperature: -55 °C ~ +125 °C. Tolerance: 15. Shielding: Shielded. Mounting:... [See More]

  • Technology: Standard
  • Application: Power Choke
  • Mounting Option: Through Hole
  • Standards and Certifications: RoHS
TH Air Coil
from Frontier Electronics Corp.

Fully automated production process. Lead tinning available. Wire gauge range: 36 AWG - 18 AWG [See More]

  • Technology: Standard
  • Core Material: Air
  • Mounting Option: Through Hole
Metal Composite Inductor
from KEMET Electronics Corporation

Applications. Filtering for decoupling networks. CPU, GPU, & memory voltage regulator modules (VRM) & Supplies. Tablets, Laptops & Servers. HDTVs, Game consoles, and Blu-Ray players. Features and Benefits. Improved power supply efficiency with composite metal core. High permeability for... [See More]

  • Technology: Standard
  • Core Material: Composite
  • Mounting Option: Surface Mount Technology
  • Application: Power Choke
IAM Series
from Trigon Components, Inc.

SERIES. IAM. DESCRIPTION. SMD Flat Top. INDUCTANCE RANGE. 1.65 to 1000nH. IDC. 220 to 1200mA. DCR. 2.6 to 112mohm. PACKAGE. SMD 0603 to 1812. FEATURE. •High frequency. •Highest possible SRFs as well as excellent Q value. •The constitutive property is good and easy to operate. [See More]

  • Technology: Standard
  • Core Material: Air
  • Mounting Option: Surface Mount Technology
  • Application: High Frequency
High Current Power Chokes -- HL Series
from RCD Components, Inc.

HIGH CURRENT POWER CHOKES. HL chokes are s pecifically designed for high c urrent applications. The use of high saturation cores and flame retardant shrink tubing makes them ideal for s witching power supply circuits.'. Low price, wide selection, 2.7 μH to 100,000 μH, up to 15.5A. Option ER... [See More]

  • Technology: Standard
  • Application: High Current
  • Mounting Option: Through Hole
  • Lead Style: Axial
AIUR-01 Drum Core -- AIUR-01-101K
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AIUR-01. Application: Power. Type: Drum Core. Rating: N/A. Inductance: 100 μH. Saturation Current: 200 mA. DC Resistance Max: 2 Ω. Q: 10. Operating Temperature: -25 °C ~ +85 °C. Tolerance: 10. SRF: 6.1 MHz. Shielding: Non... [See More]

  • Technology: Standard
  • Application: Power Choke
  • Mounting Option: Through Hole
  • Standards and Certifications: RoHS
TH Radial Lead Inductor
from Frontier Electronics Corp.

Frontier's 18401, 18402 and 18403 series of radial lead inductors have a wire-wound ferrite core and radial leads. Inductance range from 1.0 µH to 15,000 µH. Current range from 0.08A to 10.0A. DCR (max) range from 0.004 Ω to 15 Ω [See More]

  • Technology: Standard
  • Lead Style: Radial
  • Mounting Option: Through Hole
  • Inductance Range: 1 to 15000
SMD Inductors & Ferrite Beads
from KEMET Electronics Corporation

KEMET is proud to introduce ferrite products (inductors) to our product portfolio. Inductors are used in every type of electronic equipment including computers, telecommunication, automotive electronics, military electronics, medical electronics and consumer electronics. Offerings include both... [See More]

  • Technology: Standard; Wirewound; Multilayer
  • Lead Style: Radial; None
  • Mounting Option: Through Hole; Surface Mount Technology
  • Packing Method: Tape Reel
IAW Series
from Trigon Components, Inc.

SERIES. IAW. DESCRIPTION. Radial, General Purpose. INDUCTANCE RANGE. IDC. DCR. PACKAGE. Radial. FEATURE. •High frequency. •Highest Q values. [See More]

  • Technology: Standard
  • Core Material: Air
  • Mounting Option: Through Hole
  • Application: High Frequency
Mil-C-15305 Perf. Molded Inductors -- P-FA074 Series
from RCD Components, Inc.

MIL-C-15305 PERF. MOLDED INDUCTORS. Military-grade performance!. Molded construction provides superior protection and uniformity. Wide selection available from stock. Available to ±3% on special order. Tape & Reel packaging available [See More]

  • Technology: Standard
  • Application: Military Grade Performance
  • Mounting Option: Through Hole
  • Lead Style: Axial
AIUR-08 Drum Core -- AIUR-08-100K
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AIUR-08. Application: Power. Type: Drum Core. Rating: N/A. Inductance: 10 μH. DC Resistance Max: 30 m Ω. Operating Temperature: -25 °C ~ +85 °C. Tolerance: 10. Shielding: Non Shielded. Mounting: Through Hole. Length/Diameter:... [See More]

  • Technology: Standard
  • Application: Power Choke
  • Mounting Option: Through Hole
  • Standards and Certifications: RoHS
TH Tunable Inductor
from Frontier Electronics Corp.

Frontier Electronics designs and manufactures customer specific solutions when industry standard products do not meet their requirements. Redesigns for tighter tolerances, smaller footprints, higher performance, etc.. Redesigning and/or re-manufacturing obsolete components to conform to the latest... [See More]

  • Technology: Standard
  • Inductance Range: 0.0275 to 790
  • Mounting Option: Through Hole
  • Q Factor: 16 to 100
ITP Series
from Trigon Components, Inc.

SERIES. ITP. DESCRIPTION. Power Choke, High Current. INDUCTANCE RANGE. IDC. DCR. PACKAGE. Axial. FEATURE. •High rated current for high current circuits. •Have lot of dimensions to choose. [See More]

  • Technology: Standard
  • Application: High Current; Power Choke
  • Mounting Option: Through Hole
  • Lead Style: Axial
Mil-C-15305 Perf. Shielded, Axial Inductors -- PF Series
from RCD Components, Inc.

MIL-C-15305 PERF. SHIELDED, INDUCTORS. FEATURES: MIL-grade performance at commercial grade prices due to automated production. Electromagnetic shield. Performance per MIL-C15305!. Delivery from stock. Tape & Reel packaging available. Standard inductance tolerance is ±10% (available to... [See More]

  • Technology: Standard
  • Application: Military Grade Performance
  • Mounting Option: Through Hole
  • Lead Style: Axial
AIUR-10 Drum Core -- AIUR-10-100K
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AIUR-10. Application: Power. Type: Drum Core. Rating: N/A. Inductance: 10 μH. Saturation Current: 2.45 A. DC Resistance Max: 80 m Ω. Operating Temperature: -55 °C ~ +125 °C. Tolerance: 10. Shielding: Non Shielded. Mounting:... [See More]

  • Technology: Standard
  • Application: Power Choke
  • Mounting Option: Through Hole
  • Standards and Certifications: RoHS
Power Surface Mount Inductors, Shielded And Non-shielded -- HI330 Series
from RCD Components, Inc.

POWER SM INDUCTORS, SHIELDED AND NON_SHIELDED. RCD ’s HI Series represents the ultimate in low cost power inductors. Constructed from high-performance materials optimized for power surface mount applications, and designed to satisfy a wide variety of applications including board mounted DC-DC... [See More]

  • Technology: Standard
  • Application: Power Choke; Military Screening
  • Mounting Option: Surface Mount Technology
  • Lead Style: None
AIUR-15 Drum Core -- AIUR-15-101K
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AIUR-15. Application: Power. Type: Drum Core. Rating: N/A. Inductance: 100 μH. DC Resistance Max: 82 m Ω. Operating Temperature: -25 °C ~ +85 °C. Tolerance: 10. Shielding: Non Shielded. Mounting: Through Hole. Length/Diameter:... [See More]

  • Technology: Standard
  • Application: Power Choke
  • Mounting Option: Through Hole
  • Standards and Certifications: RoHS