Toroidal Inductors, Coils, and Chokes

Reviewed by: Jon Lowy, consulting engineer

Description

Toroidal inductors, coils, and chokes are electronic components designed to store energy in a magnetic field when electrical current flows through them. They feature a doughnut-shaped core, which provides a closed magnetic path, resulting in high inductance and reduced electromagnetic interference (EMI).

Working Principle

Toroidal inductors work by utilizing a doughnut-shaped core to create a closed magnetic path. When electrical current flows through the coil wound around the toroidal core, it generates a magnetic field. This closed magnetic path minimizes the leakage of magnetic flux, thereby reducing EMI. The high inductance is achieved due to the efficient use of the core material and the geometry of the toroid. Toroidal inductors are useful because they offer high inductance in a compact form factor and are effective in minimizing EMI, making them suitable for high-performance applications.

Applications

Toroidal inductors, coils, and chokes are used in various applications: - Power Supply Filters: They help stabilize the output voltage by smoothing out current ripples and transient voltage spikes. - Radio Frequency (RF) Circuits: They are used for noise suppression and signal filtering. - Filters: In combination with capacitors, they create low-pass, high-pass, and band-pass filters to control the flow of signals with specific frequencies in a circuit.

Advantages over other Inductors, Coils, and Chokes

Toroidal inductors offer several advantages over other types of inductors: - High Inductance: For a given core material and number of turns, toroidal cores offer more inductance than solenoidal cores . - Compact Size: The overlapped coils allow for much smaller devices compared to traditionally-built devices . - Reduced EMI: The closed magnetic path of the toroidal core minimizes electromagnetic interference . - Energy Storage: Toroidal inductors with powdered metal cores feature greater energy storage properties than those with other high-frequency core materials .

Limitations

Despite their advantages, toroidal inductors have some limitations: - Manufacturing Complexity: Each coil winding must pass through the transformer's center hole, making automated winding difficult and potentially requiring a dedicated winding machine . - Cost: The unique coil winding process renders toroidal inductors more expensive to manufacture .

Considerations

When selecting toroidal inductors, coils, and chokes, several factors should be considered: - Initial Costs: Due to the complex manufacturing process, the initial cost of toroidal inductors can be higher compared to other types. - Operating Expense: The high efficiency and reduced EMI can lead to lower operating expenses in the long run. - Durability: Toroidal inductors are generally durable, but the specific material and construction quality can affect their longevity. - Accuracy: The windings of a toroid coil can be trimmed to achieve very precise, close-tolerance inductance values . - Replacement and Maintenance Costs: While durable, the specialized nature of toroidal inductors may result in higher replacement and maintenance costs if they fail.

134 Results
Common Mode Chokes -- 553-PM0354NLTCT-ND [PM0354NLT from Pulse Electronics Corporation]
from DigiKey

CMC TOROIDAL SMT [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • Packing Method: Tape Reel
CD1479-AL Common Mode Choke for Power Line Applications -- CD1479 CD1479-ALD
from Coilcraft, Inc.

Low profile toroid construction. Surface mount, magnetically shielded package. Up to 4.19 kOhms impedance at 3 MHz. 1000 Vrms isolation (hipot) between windings. Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260 °C compatible. Tin-silver-copper over copper... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; Power Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Encapsulated Toroidal Inductor -- CMT908-H1
from Triad Magnetics

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted... [See More]

  • Technology: Standard; Toroid
  • DCR: 0.0200
  • Inductance Range: 2000 to ?
  • Rated DC Current: 7500
Common Mode Chokes -- 1836567 [HHBC141R2A0067V from KEMET Electronics Corporation]
from RS Components, Ltd.

KEMET HHBC14-1R2A0067V Toroidal Inductor [See More]

  • Technology: Toroid
  • Application: Common Mode Choke
  • Core Material: Fe-Si Dust
  • Standards and Certifications: RoHS
Common Mode Chokes -- 553-PM0429NLTCT-ND [PM0429NLT from Pulse Electronics Corporation]
from DigiKey

FIXED IND TOROIDAL SMT AUTO [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • Packing Method: Tape Reel
CD1480-BL Common Mode Choke for Power Line Applications -- CD1480 CD1480-BLD
from Coilcraft, Inc.

Low profile toroid construction. Surface mount, magnetically shielded package. Up to 4.53 kOhms impedance at 2.2 MHz. 1000 Vrms isolation (hipot) between windings. Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260 °C compatible. Tin-silver-copper over copper... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; Power Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Encapsulated Toroidal Inductor -- CMT908-V1
from Triad Magnetics

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted... [See More]

  • Technology: Standard; Toroid
  • DCR: 0.0200
  • Inductance Range: 2000 to ?
  • Rated DC Current: 7500
Leaded Inductors -- 1241527 [7447021 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Toroidal Line Choke WE-FI 100uH 2000mA [See More]

  • Technology: Toroid
  • Core Material: Ferrite; Iron; Powdered Iron; Ferrite, iron powder
  • Mounting Option: Through Hole
  • Lead Style: Through hole
Common Mode Chokes -- 553-PM2747NLTCT-ND [PM2747NLT from Pulse Electronics Corporation]
from DigiKey

CMC TOROIDAL SMT [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • Packing Method: Tape Reel
CE1755-AL Common Mode Choke for Power Line Applications -- CE1755 CE1755-ALD
from Coilcraft, Inc.

Low profile toroid construction. Surface mount, magnetically shielded package. Up to 3.33 kOhms impedance at 5.8 MHz. 1000 Vrms isolation (hipot) between windings. Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260 °C compatible. Tin-silver-copper over copper... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; Power Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Switch Mode/High Frequency Differential Mode Toroidal Inductors -- FIT106-1
from Triad Magnetics

Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides... [See More]

  • Technology: Standard; Toroid
  • Rated DC Current: 4000
  • Inductance Range: 253 to ?
Leaded Inductors -- 1241528 [7447070 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Toroidal Line Choke WE-FI 100uH 5000mA [See More]

  • Technology: Toroid
  • Core Material: Ferrite; Iron; Powdered Iron; Ferrite, iron powder
  • Mounting Option: Through Hole
  • Lead Style: Through hole
Common Mode Chokes -- 553-PM2754NLTCT-ND [PM2754NLT from Pulse Electronics Corporation]
from DigiKey

CMC TOROIDAL SMT [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • Packing Method: Tape Reel
CE1759-AL Common Mode Choke for Power Line Applications -- CE1759 CE1759-ALD
from Coilcraft, Inc.

Low profile toroid construction. Surface mount, magnetically shielded package. Up to 5.65 kOhms impedance at 1.8 MHz. 1000 Vrms isolation (hipot) between windings. Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260 °C compatible. Tin-silver-copper over copper... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; Power Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Leaded Inductors -- 1241529 [7447020 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Toroidal Line Choke WE-FI 220uH 1000mA [See More]

  • Technology: Toroid
  • Core Material: Ferrite; Iron; Powdered Iron; Ferrite, iron powder
  • Mounting Option: Through Hole
  • Lead Style: Through hole
Common Mode Chokes -- 553-PM53912NLTCT-ND [PM53912NLT from Pulse Electronics Corporation]
from DigiKey

CMC TOROIDAL SMT [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • Packing Method: Tape Reel
CE2439L Common Mode Choke for Power Line Applications -- CE2439 CE2439LD
from Coilcraft, Inc.

Low profile toroid construction. Surface mount, magnetically shielded package. Up to 9.42 kOhms impedance at 1.1 MHz. 1000 Vrms isolation (hipot) between windings. Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260 °C compatible. Tin-silver-copper over copper... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; Power Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Leaded Inductors -- 1241530 [7447060 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Toroidal Line Choke WE-FI 300uH 2000mA [See More]

  • Technology: Toroid
  • Core Material: Ferrite; Iron; Powdered Iron; Ferrite, iron powder
  • Mounting Option: Through Hole
  • Lead Style: Through hole
Common Mode Chokes -- 553-PM53913NLTCT-ND [PM53913NLT from Pulse Electronics Corporation]
from DigiKey

CMC TOROIDAL SMT [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • Packing Method: Tape Reel
CF2638L Common Mode Choke for Power Line Applications -- CF2638 CF2638LD
from Coilcraft, Inc.

Low profile toroid construction. Surface mount, magnetically shielded package. Up to 2.59 kOhms impedance at 4.5 MHz. 1000 Vrms isolation (hipot) between windings. Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260 °C compatible. Tin-silver-copper over copper... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; Power Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Leaded Inductors -- 1534182 [NAC-05-1001 from Tamura Corporation of America]
from RS Components, Ltd.

Toroidal Coils NAC 1000uH 5A [See More]

  • Technology: Toroid
  • Core Material: Ferrite; Ferrite
  • Mounting Option: Through Hole
  • Lead Style: Through hole
Common Mode Chokes -- 553-PMC2743NLTCT-ND [PMC2743NLT from Pulse Electronics Corporation]
from DigiKey

CMC, TOROIDAL, SMT [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • Packing Method: Tape Reel
CF2805-AL Common Mode Choke for Power Line Applications -- CF2805 CF2805-ALD
from Coilcraft, Inc.

Low profile toroid construction. Surface mount, magnetically shielded package. Up to 3.64 kOhms impedance at 1.9 MHz. 1000 Vrms isolation (hipot) between windings. Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260 °C compatible. Tin-silver-copper over copper... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; Power Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Leaded Inductors -- 1534501 [NAC-08-0151 from Tamura Corporation of America]
from RS Components, Ltd.

Toroidal Coils NAC 150uH 8A [See More]

  • Technology: Toroid
  • Core Material: Ferrite; Ferrite
  • Mounting Option: Through Hole
  • Lead Style: Through hole
Fixed Inductors -- 118-153220-ND [153220 from Bourns, Inc.]
from DigiKey

FIXED IND 75UH 80A 4 MOHM TH [See More]

  • Technology: Toroid
  • Core Material: Ferrite
  • Mounting Option: Through Hole
  • Packing Method: Box
CF3094-AL Common Mode Choke for Power Line Applications -- CF3094 CF3094-ALD
from Coilcraft, Inc.

Low profile toroid construction. Surface mount, magnetically shielded package. Up to 7.95 kOhms impedance at 2.8 MHz. 1000 Vrms isolation (hipot) between windings. Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260 °C compatible. Tin-silver-copper over copper... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; Power Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Leaded Inductors -- 1539434 [NAC-10-0501 from Tamura Corporation of America]
from RS Components, Ltd.

Toroidal Coils NAC 500uH 10A [See More]

  • Technology: Toroid
  • Core Material: Ferrite; Ferrite
  • Mounting Option: Through Hole
  • Lead Style: Through hole
Fixed Inductors -- 118-153230-ND [153230 from Bourns, Inc.]
from DigiKey

FIXED IND 1MH 13A 34 MOHM TH [See More]

  • Technology: Toroid
  • Core Material: Ferrite
  • Mounting Option: Through Hole
  • Packing Method: Box
CG3333-AL Common Mode Choke for Power Line Applications -- CG3333 CG3333-ALD
from Coilcraft, Inc.

Low profile toroid construction. Surface mount, magnetically shielded package. Up to 2.27 kOhms impedance at 2.9 MHz. 1000 Vrms isolation (hipot) between windings. Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260 °C compatible. Tin-silver-copper over copper... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; Power Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Leaded Inductors -- 1539686 [NAC-15-0301 from Tamura Corporation of America]
from RS Components, Ltd.

Toroidal Coils NAC 300uH 15A [See More]

  • Technology: Toroid
  • Core Material: Ferrite; Ferrite
  • Mounting Option: Through Hole
  • Lead Style: Through hole
Fixed Inductors -- 118-2000-220-H-RC-ND [2000-220-H-RC from Bourns, Inc.]
from DigiKey

22 µH Unshielded Toroidal Inductor 4.3A 35mOhm Max Radial, Horizontal (Open) [See More]

  • Technology: Toroid
  • Lead Style: Radial
  • Mounting Option: Through Hole
  • Packing Method: Tray
CG3528-AL Common Mode Choke for Power Line Applications -- CG3528 CG3528-ALD
from Coilcraft, Inc.

Low profile toroid construction. Surface mount, magnetically shielded package. Up to 6.57 kOhms impedance at 0.98 MHz. 1000 Vrms isolation (hipot) between windings. Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260 °C compatible. Tin-silver-copper over copper... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; Power Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Leaded Inductors -- 1540585 [NAC-15-0501 from Tamura Corporation of America]
from RS Components, Ltd.

Toroidal Coils NAC 500uH 15A [See More]

  • Technology: Toroid
  • Core Material: Ferrite; Ferrite
  • Mounting Option: Through Hole
  • Lead Style: Through hole
Fixed Inductors -- 118-2100HT-181-V-RC-ND [2100HT-181-V-RC from Bourns, Inc.]
from DigiKey

180 µH Shielded Toroidal Inductor 3.1A 120mOhm Max Radial, Vertical (Open) [See More]

  • Technology: Toroid
  • Lead Style: Radial
  • Mounting Option: Through Hole
  • Packing Method: Tray
CG3885-AL Common Mode Choke for Power Line Applications -- CG3885 CG3885-ALD
from Coilcraft, Inc.

Low profile toroid construction. Surface mount, magnetically shielded package. Up to 3.11 kOhms impedance at 1.8 MHz. 1000 Vrms isolation (hipot) between windings. Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260 °C compatible. Tin-silver-copper over copper... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; Power Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Leaded Inductors -- 1540737 [NAC-20-0021 from Tamura Corporation of America]
from RS Components, Ltd.

Toroidal Coils NAC 20uH 20A [See More]

  • Technology: Toroid
  • Core Material: Ferrite; Ferrite
  • Mounting Option: Through Hole
  • Lead Style: Through hole
Fixed Inductors -- 118-2100HT-2R7-V-RC-ND [2100HT-2R7-V-RC from Bourns, Inc.]
from DigiKey

2.7 µH Shielded Toroidal Inductor 17.1A 4mOhm Max Radial, Vertical (Open) [See More]

  • Technology: Toroid
  • Lead Style: Radial
  • Mounting Option: Through Hole
  • Packing Method: Tray
CH4659-AL Common Mode Choke for Power Line Applications -- CH4659 CH4659-ALD
from Coilcraft, Inc.

Low profile toroid construction. Surface mount, magnetically shielded package. Up to 4.56 kOhms impedance at 2.5 MHz. 1000 Vrms isolation (hipot) between windings. Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260 °C compatible. Tin-silver-copper over copper... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; Power Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Leaded Inductors -- 1540739 [NAC-20-0051 from Tamura Corporation of America]
from RS Components, Ltd.

Toroidal Coils NAC 50uH 20A [See More]

  • Technology: Toroid
  • Core Material: Ferrite; Ferrite
  • Mounting Option: Through Hole
  • Lead Style: Through hole
Fixed Inductors -- 118-2100HT-680-H-RC-ND [2100HT-680-H-RC from Bourns, Inc.]
from DigiKey

68 µH Shielded Toroidal Inductor 5.1A 44mOhm Max Radial, Horizontal (Open) [See More]

  • Technology: Toroid
  • Lead Style: Radial
  • Mounting Option: Through Hole
  • Packing Method: Tray
CJ5094-CL Common Mode Choke for Power Line Applications -- CJ5094 CJ5094-CLD
from Coilcraft, Inc.

Low profile toroid construction. Surface mount, magnetically shielded package. Up to 28.28 kOhms impedance at 0.26 MHz. 1000 Vrms isolation (hipot) between windings. Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260 °C compatible. Tin-silver-copper over copper... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; Power Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Leaded Inductors -- 1540740 [NAC-20-0101 from Tamura Corporation of America]
from RS Components, Ltd.

Toroidal Coils NAC 100uH 20A [See More]

  • Technology: Toroid
  • Core Material: Ferrite; Ferrite
  • Mounting Option: Through Hole
  • Lead Style: Through hole
Fixed Inductors -- 118-2100LL-1R0-V-RC-ND [2100LL-1R0-V-RC from Bourns, Inc.]
from DigiKey

1 µH Shielded Toroidal Inductor 21.4A 2mOhm Max Radial, Vertical (Open) [See More]

  • Technology: Toroid
  • Core Material: Sendust
  • Mounting Option: Through Hole
  • Lead Style: Radial
CM1394 Series IEEE1394 Common Mode Choke -- CM1394 CM1394LC
from Coilcraft, Inc.

Our CM1394 Series common mode choke was designed for IEEE1394 and other twisted-pair interfaces. It provides common mode and differential mode filtering in a single device with more than 21 dB attenuation at 400 MHz and is less expensive than hand-wound toroid designs. Designed for IEEE1394 and... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Leaded Inductors -- 1727272 [2107-V-RC from Bourns, Inc.]
from RS Components, Ltd.

Bourns 2107-V-RC Toroidal Inductor [See More]

  • Technology: Toroid
  • Standards and Certifications: RoHS
  • Lead Style: Radial; Radial
  • Inductance Range: 33
Fixed Inductors -- 118-2200LL-120-H-RC-ND [2200LL-120-H-RC from Bourns, Inc.]
from DigiKey

12 µH Unshielded Toroidal Inductor 14.2A 6mOhm Max Radial, Horizontal (Open) [See More]

  • Technology: Toroid
  • Core Material: Sendust
  • Mounting Option: Through Hole
  • Lead Style: Radial
CM6518-AL Common Mode Choke for Power Line Applications -- CM6518 CM6518-ALD
from Coilcraft, Inc.

Low profile toroid construction. Surface mount, magnetically shielded package. Up to 4.17 kOhms impedance at 1.9 MHz. 1500 Vrms isolation (hipot) between windings. Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260 °C compatible. Tin-silver-copper over copper... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; Power Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Leaded Inductors -- 2836056 [T184-26 from Distrelec Group AG]
from RS Components, Ltd.

Ferrite toroidal core 26 [See More]

  • Technology: Toroid
  • Standards and Certifications: RoHS
  • Core Material: Ferrite; Iron; Powdered Iron; Iron Powder
Fixed Inductors -- 118-2300LL-101-H-RC-ND [2300LL-101-H-RC from Bourns, Inc.]
from DigiKey

100 µH Shielded Toroidal Inductor 7.8A 27mOhm Max Radial, Horizontal (Open) [See More]

  • Technology: Toroid
  • Core Material: Sendust
  • Mounting Option: Through Hole
  • Lead Style: Radial
CMA Family Automotive SMT Common Mode Chokes -- CMA1305-105
from Coilcraft, Inc.

The CMA family of automotive qualified common mode chokes provide high current capability, high frequency noise suppression, and high isolation voltage for automotive power electronics. Suitable for inverters, motor drives, onboard chargers, as well as telecom and industrial applications, the CMA... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; Power Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Leaded Inductors -- 288200 [SF1120 from Del-Tron Precision, Inc.]
from RS Components, Ltd.

Roxburgh EMC SF1120 Toroidal Inductor [See More]

  • Technology: Toroid
  • Lead Style: Flying; Flying leads
  • Core Material: Iron; Powdered Iron; Composite iron powder
  • Standards and Certifications: RoHS
Fixed Inductors -- 118-5708-RC-ND [5708-RC from Bourns, Inc.]
from DigiKey

400 µH Unshielded Toroidal Inductor 2.25A 330mOhm Max Radial, Vertical (Open) [See More]

  • Technology: Toroid
  • Core Material: Powdered Iron
  • Mounting Option: Through Hole
  • Lead Style: Radial
CR7915-AL Common Mode Choke for Power Line Applications -- CR7915 CR7915-ALD
from Coilcraft, Inc.

Low profile toroid construction. Surface mount, magnetically shielded package. Up to 3.10 kOhms impedance at 4.9 MHz. 1500 Vrms isolation (hipot) between windings. Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260 °C compatible. Tin-silver-copper over copper... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; Power Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Leaded Inductors -- 288216 [SF1121 from Del-Tron Precision, Inc.]
from RS Components, Ltd.

Open toroidal choke,4mH 250W [See More]

  • Technology: Toroid
  • Lead Style: Lead wire
  • Core Material: Iron; Powdered Iron; Composite iron powder
  • Standards and Certifications: RoHS
Fixed Inductors -- 118-MAG-3002585-ND [MAG-3002585 from Bourns, Inc.]
from DigiKey

4-PHASE LINE CHOKE [See More]

  • Technology: Toroid
  • Packing Method: Tray
  • Mounting Option: Through Hole
  • Configuration: Fixed
CV9172-AL SM Common Mode Choke for Power Line Applications -- CV9172 CV9172-ALD
from Coilcraft, Inc.

Low profile toroid construction. Surface mount, magnetically shielded package. Up to 70 kOhms impedance at 0.21 MHz. 1000 Vrms isolation (hipot) between windings. Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260 °C compatible. Tin-silver-copper over copper... [See More]

  • Technology: Toroid
  • Application: Common Mode Choke; Power Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Packing Method: Tape Reel
Leaded Inductors -- 288222 [SF1122 from Del-Tron Precision, Inc.]
from RS Components, Ltd.

Roxburgh EMC SF1122 Toroidal Inductor [See More]

  • Technology: Toroid
  • Lead Style: Flying; Flying leads
  • Core Material: Iron; Powdered Iron; Composite iron powder
  • Standards and Certifications: RoHS
Fixed Inductors -- 1295-1159-ND [DPO-0.5-100 from Talema International Group]
from DigiKey

100 µH Unshielded Toroidal Inductor 500mA 140mOhm Max Radial, Vertical (Open) [See More]

  • Technology: Toroid
  • Lead Style: Radial
  • Mounting Option: Through Hole
  • Packing Method: Tray
DMT Series Toroidal Output Power Chokes -- DMT1-16-6.7
from Coilcraft, Inc.

Coilcraft DMT Series of toroidal power chokes offer high inductance and high current ratings. The toroidal core shape minimizes external magnetic fields, providing EMI shielding from other components. These legacy output power chokes were designed for applications requiring high DC bias current and... [See More]

  • Technology: Toroid
  • Lead Style: Radial
  • Application: Power Choke
  • Standards and Certifications: RoHS
Leaded Inductors -- 288238 [SF1123 from Del-Tron Precision, Inc.]
from RS Components, Ltd.

Roxburgh EMC SF1123 Toroidal Inductor [See More]

  • Technology: Toroid
  • Lead Style: Flying; Flying leads
  • Core Material: Iron; Powdered Iron; Composite iron powder
  • Standards and Certifications: RoHS
Fixed Inductors -- 1295-1160-ND [DPO-0.5-150 from Talema International Group]
from DigiKey

150 µH Unshielded Toroidal Inductor 500mA 173mOhm Max Radial, Vertical (Open) [See More]

  • Technology: Toroid
  • Lead Style: Radial
  • Mounting Option: Through Hole
  • Packing Method: Tray
ED0006-AL Toroidal Power Filter Inductor -- ED0006 ED0006-AL
from Coilcraft, Inc.

Coilcraft's ED0006-AL toroidal power choke has flat inductance vs current characteristics. It was developed as a Class-D low-pass filter element. Developed for the Zetex ZXCD1210 analog input Class-D modulator. Also recommended by Zetex for their ZXCD1000 high fidelity Class- D amplifier solution. [See More]

  • Technology: Toroid
  • Lead Style: Radial
  • Application: Power Choke
  • Packing Method: Tray
Leaded Inductors -- 484320 [7448061309 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Toroidal choke 9mH 13 A [See More]

  • Technology: Toroid
  • Inductance Range: 9
  • Standards and Certifications: RoHS
  • DCR: 15
Fixed Inductors -- 1295-1161-ND [DPO-0.5-220 from Talema International Group]
from DigiKey

220 µH Unshielded Toroidal Inductor 500mA 215mOhm Max Radial, Vertical (Open) [See More]

  • Technology: Toroid
  • Lead Style: Radial
  • Mounting Option: Through Hole
  • Packing Method: Tray
GA3252 Series SMT High Current Power Inductor for TI LM3433 LED Driver -- GA3252 GA3252-ALD
from Coilcraft, Inc.

This high-current toroidal inductor was developed for Texas Instruments LM3433 High Brightness LED Driver and is specified by Texas Instruments for 2 A to 14 A output applications. Developed for Texas Instruments LM3433 High Brightness LED Driver. Specified by Texas Instruments for 2 A to 14 A... [See More]

  • Technology: Toroid
  • Application: Power Choke
  • Core Material: Ferrite; Ferrite
  • Lead Style: Radial
Leaded Inductors -- 6171372 [744135 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

WE-SILeadedToroidalStorageChoke157 μH5.1A [See More]

  • Technology: Toroid
  • Lead Style: Lead wire
  • Core Material: Ferrite; Ferrite
  • Standards and Certifications: RoHS
Toroidal Inductor / Choke
from Powertronix Inc.

Toroidal inductors / chokes are smaller, lighter, cooler and more efficient than conventional laminated inductors. Its winding construction geometry helps to lower electromagnetic interference (EMI). Smoothing and energy storing in inductive input filter circuits. Filtering Harmonics from main... [See More]

  • Technology: Toroid
  • Operating Temperature: 40 to 180
  • Lead Style: Radial; Tab
23 Amp Toroidal Common Mode Choke -- 504-1
from West Coast Magnetics

West Coast Magnetics ' 504 series common mode chokes provide excellent noise attenuation in a small package. With a continuous RMS current rating in excess of 20 amps, this common mode choke can actually handle up to 50 amps for a short duration of time. This choke also features high noise... [See More]

  • Technology: Toroid
  • Configuration: Fixed
  • Application: Common Mode Choke
  • Inductance Range: 1290
Common Mode Choke
from Murata Power Solutions

Two essential elements of the vast majority of power electronics applications are filtering and isolation. Whether you need to reduce noise or protect vital components, Murata Power Solutions can offer a wide range of products to suit your requirements, having developed over 1,200 highly advanced... [See More]

  • Technology: Standard; Toroid
  • Application: Common Mode Choke
  • Mounting Option: Through Hole; Surface Mount Technology
  • Lead Style: None
Fixed Inductors -- 2000-100-V-RC [2000-100-V-RC from Bourns, Inc.]
from ODG (Origin Data Global)

FIXED IND 10UH 6.6A 15 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Lead Style: Radial
  • Mounting Option: Through Hole; Through Hole
  • Inductance Range: 10
RF Inductor -- 91 Series
from Vanguard Electronics

Molded RF Toroidal Inductor. Thru-Hole, Molded [See More]

  • Technology: Toroid
  • Inductance Range: 0.0100 to 1
  • Application: Hi-Reliability
  • Q Factor: 80
10V - Power Supply Filter Inductors -- 5520
from Amecon, Inc.

10 volts, large selection of sizes, custom designs up to 200Amps available [See More]

  • Technology: Toroid
  • Core Material: Advanced Materials
  • Mounting Option: Through Hole
  • Application: Power Choke; Switch Mode Power Supply
AC Line Filter Inductor
from KEMET Electronics Corporation

Applications. AC power supplies. Power conditioners. Audio/Visual equipment. Office Automation equipment. Digital appliances. Air conditioners. Features and Benefits. Industry's highest standard, hih-permeability core results in a high degree of characterization. Optimized design for tcompact size,... [See More]

  • Technology: Standard; Toroid; Bobbin
  • Application: Power Choke
  • Mounting Option: Through Hole
  • Lead Style: Radial
High Frequency Toroidal Differential Mode Inductor, CI CJ Series
from Standex-Meder Electronics

CI CJ Series High Frequency Toroidal Differential Mode Power Inductor used for switching power supply, EMI/RFI filter and other applications that require low radiated emissions. CI series inductors are designed primarily for switching power supply applications up to 75 KHz. CJ series power inductors... [See More]

  • Technology: Toroid
  • Inductance Range: 5000
  • Application: High Frequency
  • Rated DC Current: 5000
Common Mode Inductor -- PT220 Series
from Datatronics™

Features. Designed for use in Switching Mode Power Supply Input Circuits. Windings balanced with 1%. Low Profile and Vertical Mounting Available. High Dilectric Strength 1250VRMS. Creepage 3.0mm minimum between windings. Meets UL94VO requirement [See More]

  • Technology: Toroid
  • Application: Common Mode Choke
  • Mounting Option: Through Hole
  • Lead Style: Radial
Current Sense Inductor -- PM-CI01
from Premier Magnetics, Inc.

Designed for Switch Mode Power Supply Applications. Tapped and Untapped Versions. Frequency Range from 10KHz to 200KHz. 2500Vrms Minimum Isolation Voltage. Fully Encapsulated Construction & Center Hole for Primary Lead [See More]

  • Technology: Toroid
  • Core Material: Air
  • Mounting Option: Through Hole
  • Application: High Current; Current Sense
ATCA-01 Toroid -- ATCA-01-101M-H
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ATCA-01. Application: Power. Type: Toroid. Rating: N/A. Inductance: 100 μH. Saturation Current: 2 A. DC Resistance Max: 81 m Ω. Operating Temperature: -40 °C ~ +105 °C. Tolerance: 20. Shielding: Non Shielded. Mounting: SMD. [See More]

  • Technology: Toroid
  • Application: Power Choke
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
TH Toroid RF Signal Choke
from Frontier Electronics Corp.

Frontier's 3361I series of through hole toroid RF signal chokes. Inductance range from 90nH to 350nH. Q (min) range from 70 to 80. Current: 0.6A [See More]

  • Technology: Toroid
  • Application: RF Choke
  • Mounting Option: Through Hole
  • Inductance Range: 0.0900 to 0.3500
EBLTT Series
from Trigon Components, Inc.

SERIES. EBLTT. DESCRIPTION. Design to Fit, High Stability. IMPEDANCE RANGE. 2 to 10db. CURRENT RATING. FREQUENCY. 5MHz to 1300MHz. PACKAGE. TH. FEATURE. •Pair wire coil for high stability. [See More]

  • Technology: Toroid
  • Application: General Purpose
  • Mounting Option: Through Hole
  • Lead Style: Radial
Common Mode Chokes
from Amgis Toroidal Power Products, LLC

Amgis has several common mode chokes in standard lines and can custom design a common mode choke to fit your requirements. Common mode chokes provide an efficient means of filtering supply lines having in-phase signals of equal amplitude thus allowing equipment to meet stringent electrical radiation... [See More]

  • Technology: Toroid
  • Configuration: Fixed
  • Application: Common Mode Choke
  • Inductance Range: 6900 to 100000
Current-Compensated Choke -- RB series
from Schaffner EMC Inc.

Rated currents from 16 to 50 A. Up to 600 VAC or 1000 VDC. 2- and 3-wire configurations. Horizontal and vertical PCB mounting types. Ruggedized saturation and thermal behavior. Open construction for forced and convection cooling. Straightforward pin-out for easy PCB design. Inductance : 0.2 to 3 mH. [See More]

  • Technology: Toroid
  • Application: Common Mode Choke
  • Mounting Option: Chassis
  • Standards and Certifications: RoHS
DC Inductor -- F107-2X1645
from General Magnetics Corporation

Inductors, DC. Small size. Low price. Repeatable performance. High reliability. Delivery in 1 or 2 weeks. Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom. Other values not listed also available. Applications. Also suitable for EMI/RFI noise... [See More]

  • Technology: Toroid
  • Lead Style: Radial
  • Mounting Option: Through Hole
  • Inductance Range: 84 to 162
J.W. Miller® Through-Hole Toroid Inductors
from Bourns, Inc.

Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller ® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to... [See More]

  • Technology: Toroid
  • Lead Style: Radial
  • Mounting Option: Through Hole
  • Standards and Certifications: RoHS
25 Amp Toroidal Common Mode Choke -- 502-1
from West Coast Magnetics

West Coast Magnetics ' 502 series common mode chokes are designed to attenuate common mode line noise. These common mode chokes can handle currents up to 25 amps and are available in vertical and horizontal mount packages. They provide a typical minumum15 dB of attenuation from 50 kHz to 30 MHz. [See More]

  • Technology: Toroid
  • Configuration: Fixed
  • Application: Common Mode Choke
  • Inductance Range: 6.4
Fixed Inductors -- 2100HT-680-V-RC [2100HT-680-V-RC from Bourns, Inc.]
from ODG (Origin Data Global)

FIXED IND 68UH 5.1A 44 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Lead Style: Radial
  • Mounting Option: Through Hole; Through Hole
  • Inductance Range: 68
RF Inductor -- 91S Series
from Vanguard Electronics

Molded RF Toroidal Inductor. Thru-Hole, Molded [See More]

  • Technology: Toroid
  • Inductance Range: 0.0100 to 1
  • Application: Hi-Reliability
  • Q Factor: 80
High Frequency Toroidal Inductor, SJ / SU Series
from Standex-Meder Electronics

SJ / SU Series High Frequency Toroidal Power Inductor packaged in a surface mount design (SMD) is ideal where space and weight are critical and surface mount is required. When used as power inductors, they may be connected for higher current lower inductance or lower current higher inductance. When... [See More]

  • Technology: Toroid
  • Core Material: Iron
  • Mounting Option: Surface Mount Technology
  • Application: High Frequency
Common Mode Inductor -- PT271 Series
from Datatronics™

Features. High frequency SMPS input filter circuits. Windings balanced within 1% tolerance. Dielectric strength 1250VRMS [See More]

  • Technology: Toroid
  • Application: Common Mode Choke
  • Mounting Option: Through Hole
  • Lead Style: Radial
EMI/RFI Common Mode Inductors -- PM-OM01
from Premier Magnetics, Inc.

For High Frequency Power Supply Applications. Custom Values Available. 1250 Vrms Isolation Votage. Industry Standard Package. Vertical Mount. Balanced Windings [See More]

  • Technology: Toroid
  • Core Material: Air
  • Mounting Option: Through Hole
  • Application: Common Mode Choke
ATCA-02 Toroid -- ATCA-02-111M-H
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ATCA-02. Application: Power. Type: Toroid. Rating: N/A. Inductance: 110 μH. Saturation Current: 2 A. DC Resistance Max: 69 m Ω. Operating Temperature: -40 °C ~ +105 °C. Tolerance: 20. Shielding: Non Shielded. Mounting: SMD. [See More]

  • Technology: Toroid
  • Application: Power Choke
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
EBS Series
from Trigon Components, Inc.

SERIES. EBS. DESCRIPTION. Design to Fit, High Stability. IMPEDANCE RANGE. CURRENT RATING. FREQUENCY. 0.6MHz to 3300MHz. PACKAGE. SMD. FEATURE. •Pair and triple wire coil for high stability high balance. [See More]

  • Technology: Toroid
  • Application: General Purpose
  • Mounting Option: Surface Mount Technology
  • Lead Style: None
Custom Toroidal Power Inductors
from Amgis Toroidal Power Products, LLC

Advantage of Toroidal Power Inductors: Small size (volume and weight). Lower electromagnetic interference (EMI). Quicker cooling than traditional inductors (larger surface area). Near complete magnetic field cancellation. Lower resistance (shorter length per turn). Variety of mountings and... [See More]

  • Technology: Toroid
  • Configuration: Fixed
  • Application: Power Choke
30 Amp Toroidal Common Mode Choke -- 508-01
from West Coast Magnetics

West coast Magnetics ' 508 series common mode chokes are designedspecifcally for very low profle applications. With an rMs current ratingof up to 30 amps, noise impedance in excess of 1000 ohms, and a height less than 1.4 cm, this common mode choke packs a lot of performance in a small package. [See More]

  • Technology: Toroid
  • Configuration: Fixed
  • Application: Common Mode Choke
  • Inductance Range: 5083
Fixed Inductors -- 2115-H-RC [2115-H-RC from Bourns, Inc.]
from ODG (Origin Data Global)

FIXED IND 180UH 2.6A 110 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Lead Style: Radial
  • Mounting Option: Through Hole; Through Hole
  • Inductance Range: 180
High/Low Frequency Toroidal Common Mode Choke, CM Series
from Standex-Meder Electronics

CM Series High/Low Frequency Toroidal Common Mode Choke for EMI/RFI applications is designed for common mode noise up to 30 MHz on A.C. and D.C lines. Build your own standard part number to give exactly the value you require, within an economical family of standard core sizes. Available configured... [See More]

  • Technology: Toroid
  • Application: High Frequency
  • Mounting Option: Surface Mount Technology
  • Lead Style: None
Toroidal Inductor
from Datatronics™

Features. 1 - 10k turns. 0.25" - 10" Diameter. Power Supply. Commercial, Aerospace, Industrial [See More]

  • Technology: Toroid
  • Mounting Option: Through Hole
ATCA-03 Toroid -- ATCA-03-111M-H
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ATCA-03. Application: Power. Type: Toroid. Rating: N/A. Inductance: 110 μH. Saturation Current: 4 A. DC Resistance Max: 42 m Ω. Operating Temperature: -40 °C ~ +105 °C. Tolerance: 20. Shielding: Non Shielded. Mounting: SMD. [See More]

  • Technology: Toroid
  • Application: Power Choke
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
ISTD Series
from Trigon Components, Inc.

SERIES. ISTD. DESCRIPTION. ISTD01 ISTD 02 ISTD03. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •High performance low loss powder iron core. •Compatible with vapor phase and infrared reflow soldering. [See More]

  • Technology: Toroid
  • Core Material: Iron
  • Mounting Option: Surface Mount Technology
  • Application: General Purpose; Power Choke
Power Inductors & Chokes
from Amgis Toroidal Power Products, LLC

Amgis offers an extensive range of power inductors and chokes in many different package sizes and shapes, both in surface mount and through-hole types. Applications include output inductors in SMPS filters, DC/DC converters, energy storage, differential mode and common mode filtering. Custom designs... [See More]

  • Technology: Toroid
  • Configuration: Fixed
  • Application: High Frequency; Power Choke
  • Inductance Range: 22 to 4700
50 Amp Toroidal Common Mode Choke -- 507-01
from West Coast Magnetics

West coast Magnetics ' 507 series common mode chokes are designed to attenuate common mode line noise. these common mode chokes can handle currents up to 50 amps and are available in a horizontal mount package. they feature an interwinding isolation of 1500 Vac and 3mm clearance for safety... [See More]

  • Technology: Toroid
  • Configuration: Fixed
  • Application: Common Mode Choke
  • Inductance Range: 1056
Fixed Inductors -- 2300LL-101-V-RC [2300LL-101-V-RC from Bourns, Inc.]
from ODG (Origin Data Global)

FIXED IND 100UH 7.8A 27 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Core Material: Sendust
  • Mounting Option: Through Hole; Through Hole
  • Lead Style: Radial
ATCA-04 Toroid -- ATCA-04-101M-H
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ATCA-04. Application: Power. Type: Toroid. Rating: N/A. Inductance: 100 μH. Saturation Current: 5 A. DC Resistance Max: 33 m Ω. Operating Temperature: -40 °C ~ +105 °C. Tolerance: 20. Shielding: Non Shielded. Mounting: SMD. [See More]

  • Technology: Toroid
  • Application: Power Choke
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
ISTR Series
from Trigon Components, Inc.

SERIES. ISTR. DESCRIPTION. ISTR0302 ISTR0502. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •High current. •Compatible with vapor phase and infrared reflow soldering. [See More]

  • Technology: Toroid
  • Application: High Current; Power Choke
  • Mounting Option: Surface Mount Technology
  • Lead Style: None
Switching Regulator Inductors
from Amgis Toroidal Power Products, LLC

SH Series Regulator Inductors - Low Cost Toroidal Inductors. For switching regulator inductors, Amgis offers its SH Series regulator inductors. These low cost toroidal inductors are designed specifically to be used in conjunction with National Semiconductor's Simple Switchers. These inductors are... [See More]

  • Technology: Toroid
  • Standards and Certifications: RoHS
  • Application: High Frequency
  • Configuration: Fixed
SMD Toroidal Power Choke -- 304-01
from West Coast Magnetics

West Coast Magnetics ' high frequency inductors are designed for use as filters in high frequency power supplies. They will handle significant amounts of DC and will attenuate frequencies as high as 500 MHz. The winding has been optimized to maximize the inductance and minimize the losses under... [See More]

  • Technology: Toroid
  • Application: Power Choke
  • Mounting Option: Surface Mount Technology
  • Configuration: Fixed
Fixed Inductors -- 5701-RC [5701-RC from Bourns, Inc.]
from ODG (Origin Data Global)

FIXED IND 10UH 11A 8 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Core Material: Iron; Powdered Iron; Iron Powder
  • Mounting Option: Through Hole; Through Hole
  • Lead Style: Radial
ATCA-05 Toroid -- ATCA-05-141M-H
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ATCA-05. Application: Power. Type: Toroid. Rating: N/A. Inductance: 140 μH. Saturation Current: 3 A. DC Resistance Max: 64 m Ω. Operating Temperature: -40 °C ~ +105 °C. Tolerance: 20. Shielding: Non Shielded. Mounting: SMD. [See More]

  • Technology: Toroid
  • Application: Power Choke
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
ISTS Series
from Trigon Components, Inc.

SERIES. ISTS. DESCRIPTION. ISTS0302 ISTS0502 ISTS1051. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •High current. [See More]

  • Technology: Toroid
  • Application: High Current; Power Choke
  • Mounting Option: Surface Mount Technology
  • Lead Style: None
Fixed Inductors -- 744152 [744152 from Wurth Electronics ICS, Inc.]
from ODG (Origin Data Global)

FIXED IND 82UH 7.7A 30 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Core Material: Iron; Powdered Iron; Iron Powder
  • Mounting Option: Through Hole; Through Hole
  • Lead Style: Radial
ATCA-06 Toroid -- ATCA-06-101M-H
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ATCA-06. Application: Power. Type: Toroid. Rating: N/A. Inductance: 100 μH. Saturation Current: 4 A. DC Resistance Max: 42 m Ω. Operating Temperature: -40 °C ~ +105 °C. Tolerance: 20. Shielding: Non Shielded. Mounting: SMD. [See More]

  • Technology: Toroid
  • Application: Power Choke
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
ISTU0718 Series
from Trigon Components, Inc.

SERIES. ISTU0718. DESCRIPTION. ISTU0718. INDUCTANCE RANGE. 1.0 to 47uH. IDC. 0.31 to 2.10A. DCR. 0.103 to 0.85ohm. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •Compact and thin. •Large current and low DCR. [See More]

  • Technology: Toroid
  • Application: General Purpose; Power Choke
  • Mounting Option: Surface Mount Technology
  • Lead Style: None
Fixed Inductors -- 7447019 [7447019 from Wurth Electronics ICS, Inc.]
from ODG (Origin Data Global)

WE-FI LEADED TOROIDAL LINE CHOKE [See More]

  • Technology: Toroid; Toroidal
  • Core Material: Iron; Powdered Iron; Iron Powder
  • Mounting Option: Through Hole; Through Hole
  • Inductance Range: 700
ATCA-07 Toroid -- ATCA-07-101M-H
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ATCA-07. Application: Power. Type: Toroid. Rating: N/A. Inductance: 100 μH. Saturation Current: 5 A. DC Resistance Max: 36 m Ω. Operating Temperature: -40 °C ~ +105 °C. Tolerance: 20. Shielding: Non Shielded. Mounting: SMD. [See More]

  • Technology: Toroid
  • Application: Power Choke
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
ISTU68 Series
from Trigon Components, Inc.

SERIES. ISTU68. DESCRIPTION. ISTU68. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •High current. [See More]

  • Technology: Toroid
  • Application: High Current; Power Choke
  • Mounting Option: Surface Mount Technology
  • Lead Style: None
Fixed Inductors -- 7447028 [7447028 from Wurth Electronics ICS, Inc.]
from ODG (Origin Data Global)

FIXED IND 150UH 1A 130 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Core Material: Ferrite; Ferrite
  • Mounting Option: Through Hole; Through Hole
  • Lead Style: Radial
ATCA-08 Toroid -- ATCA-08-131M-H
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ATCA-08. Application: Power. Type: Toroid. Rating: N/A. Inductance: 130 μH. Saturation Current: 7 A. DC Resistance Max: 31 m Ω. Operating Temperature: -40 °C ~ +105 °C. Tolerance: 20. Shielding: Non Shielded. Mounting: SMD. [See More]

  • Technology: Toroid
  • Application: Power Choke
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
ITC Series
from Trigon Components, Inc.

SERIES. ITC. DESCRIPTION. Toroidal Coil, Design to Fit. INDUCTANCE RANGE. IDC. DCR. PACKAGE. TH. FEATURE. •Low cost, High current. •Lowest EMI. [See More]

  • Technology: Toroid
  • Application: High Current; Power Choke
  • Mounting Option: Through Hole
  • Lead Style: Radial
Fixed Inductors -- 7447060 [7447060 from Wurth Electronics ICS, Inc.]
from ODG (Origin Data Global)

FIXED IND 300UH 2A 150 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Core Material: Ferrite; Ferrite
  • Mounting Option: Through Hole; Through Hole
  • Lead Style: Radial
ITGZ/ITGB Series
from Trigon Components, Inc.

SERIES. ITGZ / ITGB. DESCRIPTION. ITGZ19 ITGB19. INDUCTANCE RANGE. IDC. DCR. PACKAGE. TH. FEATURE. •Micro gap toroid technology. •Not easy magnetic saturation. [See More]

  • Technology: Toroid
  • Application: General Purpose; Power Choke
  • Mounting Option: Through Hole
  • Lead Style: Radial
Fixed Inductors -- ATCA-08-251M-H [ATCA-08-251M-H from Abracon, LLC]
from ODG (Origin Data Global)

FIXED IND 250UH 10A 27 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Core Material: Iron; Powdered Iron; Iron Powder
  • Mounting Option: Through Hole; Through Hole
  • Lead Style: Radial
ITK Series
from Trigon Components, Inc.

SERIES. ITK. DESCRIPTION. Toroidal Coil, Cased, Design to Fit. INDUCTANCE RANGE. IDC. DCR. PACKAGE. TH. FEATURE. •Closed magnetic circuit for lowest EMI. •Low cost, High current. •Lowest EMI. [See More]

  • Technology: Toroid
  • Application: High Current; Power Choke
  • Mounting Option: Through Hole
  • Lead Style: Radial
Fixed Inductors -- CTX20-1-52LP-R [CTX20-1-52LP-R from Eaton Corporation]
from ODG (Origin Data Global)

FIXED IND 20UH 1.8A 82.9 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Core Material: Iron; Powdered Iron; Iron Powder
  • Mounting Option: Through Hole; Through Hole
  • Lead Style: Radial
ITLP/ITVP Series
from Trigon Components, Inc.

SERIES. ITLP / ITVP. DESCRIPTION. ITLP60 ITVP60. INDUCTANCE RANGE. 150 to 1000uH. IDC. 0.50 to 1.70A. DCR. 0.21 to 1.70ohm. PACKAGE. TH. FEATURE. •To be high saturation for surface mounting.. •Large current and Low DCR. [See More]

  • Technology: Toroid
  • Application: General Purpose; Power Choke
  • Mounting Option: Through Hole
  • Lead Style: Radial
Fixed Inductors -- CTX20-10-52LP-R [CTX20-10-52LP-R from Eaton Corporation]
from ODG (Origin Data Global)

FIXED IND 20UH 16A 7 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Core Material: Iron; Powdered Iron; Iron Powder
  • Mounting Option: Through Hole; Through Hole
  • Lead Style: Radial
ITX Series
from Trigon Components, Inc.

SERIES. ITX. DESCRIPTION. ITX2P ITX4P. INDUCTANCE RANGE. 0.49 to 300.42uH. IDC. 0.21 to 3.95A. DCR. 0.019 to 4.7ohm. PACKAGE. SMD [See More]

  • Technology: Toroid
  • Application: Power Choke
  • Mounting Option: Surface Mount Technology
  • Lead Style: None
Fixed Inductors -- HCTI-150-5.0 [HCTI-150-5.0 from Signal Transformer - A Bel Group]
from ODG (Origin Data Global)

FIXED IND 150UH 5A 71 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Lead Style: Radial
  • Mounting Option: Through Hole; Through Hole
  • Inductance Range: 150
Fixed Inductors -- P0848NL [P0848NL from Pulse Electronics Corporation]
from ODG (Origin Data Global)

FIXED IND 50UH 5A 50 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Lead Style: Radial
  • Mounting Option: Through Hole; Through Hole
  • Inductance Range: 50
Fixed Inductors -- PA0431LNL [PA0431LNL from Pulse Electronics Corporation]
from ODG (Origin Data Global)

FIXED IND 7.8UH 20.5A 5.5MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Lead Style: Radial
  • Mounting Option: Through Hole; Through Hole
  • Inductance Range: 7.8
Fixed Inductors -- PE-52626NL [PE-52626NL from Pulse Electronics Corporation]
from ODG (Origin Data Global)

FIXED IND 220UH 1.5A 420 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Lead Style: Radial
  • Mounting Option: Through Hole; Through Hole
  • Inductance Range: 220
Fixed Inductors -- PE-52627NL [PE-52627NL from Pulse Electronics Corporation]
from ODG (Origin Data Global)

FIXED IND 330UH 1A 780 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Lead Style: Radial
  • Mounting Option: Through Hole; Through Hole
  • Inductance Range: 330
Fixed Inductors -- PE-52645NL [PE-52645NL from Pulse Electronics Corporation]
from ODG (Origin Data Global)

FIXED IND 150UH 1.7A 420 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Lead Style: Radial
  • Mounting Option: Through Hole; Through Hole
  • Inductance Range: 150
Fixed Inductors -- PE-52647NL [PE-52647NL from Pulse Electronics Corporation]
from ODG (Origin Data Global)

FIXED IND 330UH 1A 780 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Lead Style: Radial
  • Mounting Option: Through Hole; Through Hole
  • Inductance Range: 330
Fixed Inductors -- PE-53115NL [PE-53115NL from Pulse Electronics Corporation]
from ODG (Origin Data Global)

FIXED IND 150UH 3A 100 MOHM TH [See More]

  • Technology: Toroid; Toroidal
  • Lead Style: Radial
  • Mounting Option: Through Hole; Through Hole
  • Inductance Range: 150
Fixed Inductors -- PE-53662NL [PE-53662NL from Pulse Electronics Corporation]
from ODG (Origin Data Global)

FIXED IND 4.9UH 7.8A 12.4MOHM SM [See More]

  • Technology: Toroid; Toroidal
  • Inductance Range: 4.9
  • Mounting Option: Surface Mount Technology; Surface Mount
  • DCR: 0.0124