High Current Inductors, Coils, and Chokes

Description

High current inductors, coils, and chokes are components used in electrical circuits to manage and control the flow of electrical current. They are designed to handle high levels of current, providing stability and efficiency in power systems. These components are crucial in ensuring that electrical devices operate smoothly by maintaining the desired current levels and reducing unwanted interference.

Working Principle

High current inductors, coils, and chokes operate based on the principle of electromagnetic induction. When electrical current flows through a coil, it generates a magnetic field around it. This magnetic field can store energy and oppose changes in current, which is useful for filtering and stabilizing electrical signals. The core material of these components, such as iron or ferrite, enhances their inductance by increasing the magnetic field strength. This makes them effective in managing high current levels and reducing electromagnetic interference (EMI) and radio frequency interference (RFI) in circuits.

Applications

High current inductors, coils, and chokes are used in a variety of applications. They are commonly found in power supplies, where they help in smoothing out voltage fluctuations and reducing noise. In automotive electronics, they are used to manage the electrical systems of vehicles, ensuring stable operation of components like alternators and ignition systems. Additionally, they are employed in industrial equipment to filter out unwanted frequencies and protect sensitive electronic components from interference.

Advantages over other Inductors, Coils, and Chokes

High current inductors, coils, and chokes offer several advantages over their lower current counterparts. They are specifically designed to handle larger currents without overheating or losing efficiency. This makes them ideal for applications that require robust performance under demanding conditions. Their ability to reduce EMI and RFI is also superior, providing better protection for sensitive electronic equipment.

Limitations

Despite their advantages, high current inductors, coils, and chokes have limitations. They can be bulkier and heavier than other types of inductors, which may be a concern in applications where space and weight are critical factors. Additionally, they may have higher initial costs due to the materials and construction techniques required to handle high currents effectively.

Considerations

When selecting high current inductors, coils, and chokes, several factors should be considered. Initial costs can be higher, but they are often offset by the long-term benefits of improved performance and reliability. Operating expenses may include energy losses due to resistance and the need for cooling systems to manage heat dissipation. Durability is generally high, but regular maintenance and inspections are recommended to ensure continued performance. Replacement and maintenance costs should also be factored into the overall cost of ownership, as these components may require periodic replacement in high-stress applications.

99 Results
Fixed Inductors -- 2639-10A682-ND [10A682 from Gowanda Electronics Corp.]
from DigiKey

RADIAL-LEADED HIGH CURRENT CHOKE [See More]

  • Application: High Current
  • Packing Method: Bulk
  • Lead Style: Radial
  • Configuration: Fixed
Ferrite Beads -- 1241834 [742792641 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 742792641 Ferrite Bead [See More]

  • Application: High Current; High Frequency; Anti emi, control signals, dc/dc converter, fast bus signals, hdd, high current, high frequency, high speed, line filter, lvds, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 0603 (1608m)
Fixed Inductors -- 2639-3A503-ND [3A503 from Gowanda Electronics Corp.]
from DigiKey

RADIAL-LEADED HIGH CURRENT CHOKE [See More]

  • Application: High Current
  • Packing Method: Bulk
  • Lead Style: Radial
  • Configuration: Fixed
Ferrite Beads -- 1241835 [742792651 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 742792651 Ferrite Bead [See More]

  • Application: High Current; High Frequency; Anti emi, control signals, dc/dc converter, fast bus signals, hdd, high current, high frequency, high speed, line filter, lvds, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 0603 (1608m)
Fixed Inductors -- 2639-3A503LF-ND [3A503LF from Gowanda Electronics Corp.]
from DigiKey

RADIAL-LEADED HIGH CURRENT CHOKE [See More]

  • Application: High Current
  • Packing Method: Bulk
  • Lead Style: Radial
  • Configuration: Fixed
Ferrite Beads -- 1241837 [742792096 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 742792096 Ferrite Bead [See More]

  • Application: High Current; High Frequency; Anti emi, control signals, dc/dc converter, fast bus signals, hdd, high current, high frequency, high speed, line filter, lvds, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 0805 (2012m)
Fixed Inductors -- 4044-CPCF2920AS-221MCT-ND [CPCF2920AS-221M from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Core Material: Ferrite
Ferrite Beads -- 1241839 [742792040 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 742792040 Ferrite Bead [See More]

  • Application: High Current; High Frequency; Anti emi, control signals, dc/dc converter, fast bus signals, hdd, high current, high frequency, high speed, line filter, lvds, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 0805 (2012m)
Fixed Inductors -- 4044-CPCF3517A-2R2MCCT-ND [CPCF3517A-2R2MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Core Material: Ferrite
Ferrite Beads -- 1241840 [742792064 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 742792064 Ferrite Bead [See More]

  • Application: High Current; High Frequency; Anti emi, control signals, dc/dc converter, fast bus signals, hdd, high current, high frequency, high speed, line filter, lvds, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 0805 (2012m)
Fixed Inductors -- 4044-CPCFA2626-100MCT-ND [CPCFA2626-100M from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1241841 [742792141 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 742792141 Ferrite Bead [See More]

  • Application: High Current; High Frequency; Anti emi, control signals, dc/dc converter, fast bus signals, hdd, high current, high frequency, high speed, line filter, lvds, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 1206 (3216m)
Fixed Inductors -- 4044-CPCFA2915A-110MCCT-ND [CPCFA2915A-110MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1241844 [742792662 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 742792662 Ferrite Bead [See More]

  • Application: High Current; High Frequency; Anti emi, control signals, dc/dc converter, fast bus signals, hdd, high current, high frequency, high speed, line filter, lvds, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 0603 (1608m)
Fixed Inductors -- 4044-CPCFA3218A-3R3MCCT-ND [CPCFA3218A-3R3MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1241859 [74279267 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 74279267 Ferrite Bead [See More]

  • Application: High Current; High Frequency; Anti emi, control signals, dc/dc converter, fast bus signals, hdd, high current, high frequency, high speed, line filter, lvds, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 0603 (1608m)
Fixed Inductors -- 4044-CPCFA3230-330MCT-ND [CPCFA3230-330M from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1241865 [74279206 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 74279206 Ferrite Bead [See More]

  • Application: High Current; High Frequency; Anti emi, control signals, dc/dc converter, fast bus signals, hdd, high current, high frequency, high speed, line filter, lvds, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 0805 (2012m)
Fixed Inductors -- 4044-CPCFA3535-110MCT-ND [CPCFA3535-110M from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1241866 [742792042 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 742792042 Ferrite Bead [See More]

  • Application: High Current; High Frequency; Anti emi, control signals, dc/dc converter, fast bus signals, hdd, high current, high frequency, high speed, line filter, lvds, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 0805 (2012m)
Fixed Inductors -- 4044-CPEX2618LP-120MCCT-ND [CPEX2618LP-120MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1241868 [742792116 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 742792116 Ferrite Bead [See More]

  • Application: High Current; High Frequency; Anti emi, control signals, dc/dc converter, fast bus signals, hdd, high current, high frequency, high speed, line filter, lvds, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 1206 (3216m)
Fixed Inductors -- 4044-CPEX2618SP-1R1MCCT-ND [CPEX2618SP-1R1MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1241869 [74279218 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 74279218 Ferrite Bead [See More]

  • Application: High Current; High Frequency; Anti emi, control signals, dc/dc converter, fast bus signals, hdd, high current, high frequency, high speed, line filter, lvds, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 1206 (3216m)
Fixed Inductors -- 4044-CPEX2622LV-100MCCT-ND [CPEX2622LV-100MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1241870 [74279215 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 74279215 Ferrite Bead [See More]

  • Application: High Current; High Frequency; Anti emi, control signals, dc/dc converter, fast bus signals, hdd, high current, high frequency, high speed, line filter, lvds, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 1206 (3216m)
Fixed Inductors -- 4044-CPEX2626LV-100MCCT-ND [CPEX2626LV-100MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1241873 [742792410 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 742792410 Ferrite Bead [See More]

  • Application: High Current; High Frequency; Anti emi, control signals, dc/dc converter, fast bus signals, hdd, high current, high frequency, high speed, line filter, lvds, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 1806 (4516m)
Fixed Inductors -- 4044-CPEX3222LV-360MCCT-ND [CPEX3222LV-360MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1449796 [74279207 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 74279207 Ferrite Bead [See More]

  • Application: High Current; High Frequency; Anti emi, control signals, dc/dc converter, fast bus signals, hdd, high current, high frequency, high speed, line filter, lvds, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 805
Fixed Inductors -- 4044-CPEX3231LV-450MCCT-ND [CPEX3231LV-450MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1449855 [7427930 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 7427930 Ferrite Bead [See More]

  • Application: High Current; Voltage supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: Surface Mount
Fixed Inductors -- 4044-CPEX3635LV-111MCCT-ND [CPEX3635LV-111MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1633996 [74279224101 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 74279224101 [See More]

  • Application: High Current; Emi suppression, high current
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 2220 (5650m)
Fixed Inductors -- 4044-CPQA2915HP-1R6MCCT-ND [CPQA2915HP-1R6MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1634003 [74279226101 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 74279226101 [See More]

  • Application: High Current; Emi suppression, high current
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 1812 (4532m)
Fixed Inductors -- 4044-CPQA2915LP-140MCCT-ND [CPQA2915LP-140MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1637379 [74279220321 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 74279220321 [See More]

  • Application: High Current; Dc/dc converter, high current, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 0805 (2012m)
Fixed Inductors -- 4044-CPQA2915SP-5R4MCCT-ND [CPQA2915SP-5R4MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1637380 [74279220601 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 74279220601 [See More]

  • Application: High Current; Dc/dc converter, high current, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 0805 (2012m)
Fixed Inductors -- 4044-CPQX3218L-220MCCT-ND [CPQX3218L-220MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1637382 [74279221100 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 74279221100 [See More]

  • Application: High Current; Dc/dc converter, high current, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 1206 (3216m)
Fixed Inductors -- 4044-CPQX3218S-6R8MCCT-ND [CPQX3218S-6R8MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1637386 [74279228111 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 74279228111 [See More]

  • Application: High Current; Dc/dc converter, high current, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 0603 (1608m)
Fixed Inductors -- 4044-CPRA4233HPA-100MCCT-ND [CPRA4233HPA-100MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1637388 [74279228600 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 74279228600 [See More]

  • Application: High Current; Dc/dc converter, high current, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 0603 (1608m)
Fixed Inductors -- 4044-CPRA4233LPA-150MCCT-ND [CPRA4233LPA-150MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 1725167 [74279221601 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 74279221601 [See More]

  • Application: High Current; Dc/dc converter, high current, power supply
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: 1206 (3216m)
Fixed Inductors -- 4044-CPRA4233SPA-101MCCT-ND [CPRA4233SPA-101MC from Shenzhen Codaca Electronic Co., Ltd.]
from DigiKey

THT HIGH CURRENT POWER INDUCTOR [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Packing Method: Tape Reel
Ferrite Beads -- 2458294 [74269242161 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 74269242161 [See More]

  • Application: High Current
  • Standards and Certifications: RoHS
  • Core Material: Ferrite
  • EIA Case Size: High Current
ICR Series
from Trigon Components, Inc.

SERIES. ICR. DESCRIPTION. Radial Choke, Shielded. INDUCTANCE RANGE. 22 to 10000uH. IDC. 0.074 to 1.60A. DCR. 0.08 to 35ohm. PACKAGE. Radial. FEATURE. •Magnetically shield construction. •Ideal for use as an inductor for high current power supplies in all type of electronic instruments. [See More]

  • Application: High Current; Power Choke
  • Technology: Radial
  • Mounting Option: Through Hole
  • Lead Style: Radial
Current Sense Inductor -- PM-CI01
from Premier Magnetics, Inc.

Designed for Switch Mode Power Supply Applications. Tapped and Untapped Versions. Frequency Range from 10KHz to 200KHz. 2500Vrms Minimum Isolation Voltage. Fully Encapsulated Construction & Center Hole for Primary Lead [See More]

  • Application: High Current; Current Sense
  • Technology: Toroid
  • Mounting Option: Through Hole
  • Core Material: Air
High Current, High Temp Inductor -- DR360 Series
from Datatronics™

Features. Low EMI Toroid. High Current Capacity. Operating Temp. -55C to +200C. Horizontal or Vertical Mount. Size: 32.5mm x 16.5mm. [See More]

  • Application: High Current
  • Lead Style: Radial
  • Mounting Option: Through Hole
  • Standards and Certifications: RoHS
J.W. Miller® Through-Hole High Current Chokes
from Bourns, Inc.

Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller ® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to... [See More]

  • Application: High Current
  • Technology: Bobbin
  • Mounting Option: Through Hole
  • Core Material: Ferrite
Fixed Inductors -- IHDM1008BCEV1R3M20 [IHDM1008BCEV1R3M20 from Vishay Intertechnology, Inc.]
from ODG (Origin Data Global)

HIGH CURRENT THROUGH-HOLE INDUCT [See More]

  • Application: High Current
  • Technology: Wirewound; Drum Core, Wirewound
  • Mounting Option: Through Hole; Through Hole
  • Core Material: Iron; Powdered Iron; Iron Powder
High Current Inductors -- 323-1
from West Coast Magnetics

West Coast Magnetics ' 323 series toroidal inductors are designed for switching power applications at frequencies up to 500 kHz This inductor has an outstanding current rating for its size, high reliability, long service life and ability to handle very high peak currents without saturating. The... [See More]

  • Application: High Current
  • Inductance Range: 60
  • Configuration: Fixed
  • DCR: 0.0790
Filter Chokes, Inductor, Axial Lead -- CV Series
from RCD Components, Inc.

HIGH CURRENT FILTER CHOKES. Low cost 1 to 25 Amp rod-core chokes. Non-standard values and sizes available. Varnish or shrink tube insulation available [See More]

  • Application: High Current; Filter Chokes
  • Technology: Standard
  • Mounting Option: Through Hole
  • Lead Style: Radial
Inductors -- PA4340.102ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 1
  • Standards and Certifications: RoHS
Common Mode Inductors
from Hangzhou X-mag Inc.

Common mode inductors serve a variety of essential functions across different applications areas, including high-frequency switching power supplies, household appliances, 5G communication technology, UPS power supplies, new energy vehicles, and charging stations.: • Power Filtering: Common... [See More]

  • Application: General Purpose; High Current; High Frequency; Power Choke;

    Applications:General Purpose; High Current; High Freqency; Power Inductor; Other

IEP Series
from Trigon Components, Inc.

SERIES. IEP. DESCRIPTION. High Current Thru Hole Power Inductor. INDUCTANCE RANGE. 0.47 to 3.30uH. IDC. 14 to 41A. DCR. 0.75 to 6.30ohm. PACKAGE. THT. FEATURE. •Ultra low cost. •Shielded construction. •High frequency range up to 1.0 MHz. •Very low DC resistance. •Easy... [See More]

  • Application: High Current; Power Choke
  • Lead Style: Radial
  • Mounting Option: Through Hole
  • Standards and Certifications: RoHS
Flat Helix Inductors -- PM-FH001
from Premier Magnetics, Inc.

Designed for Flat Helix Winding Coil high current and low resistance. Low Temperature Rise, Reduce Size, High Efficiency. Winding to core isolation is 500Vrms [See More]

  • Application: High Current
  • Technology: Standard
  • Mounting Option: Through Hole
  • Lead Style: Radial
High Current, High Temp Inductor -- DR361 Series
from Datatronics™

Features. Low EMI Toroid. High Current Capacity. Operating Temp. -55C to +200C. Horizontal or Vertical Mount. Size: 24.1mm x 14.0mm. [See More]

  • Application: High Current
  • Lead Style: Radial
  • Mounting Option: Through Hole
  • Standards and Certifications: RoHS
Power Inductors SMD Through Hole
from Bourns, Inc.

Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller ® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to... [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Through Hole
  • Core Material: Ferrite
Fixed Inductors -- SER2918H-153KL [SER2918H-153KL from Coilcraft, Inc.]
from ODG (Origin Data Global)

POWER INDUCTOR, HIGH CURRENT, 10 [See More]

  • Application: High Current; Power Choke
  • Core Material: Ferrite; Ferrite
  • Mounting Option: Surface Mount Technology; Surface Mount
  • Inductance Range: 15
High Current Power Inductor [This product is RoHS Compliant] -- 306-1
from West Coast Magnetics

West Coast Magnetics ' 306 series high current inductors aredesigned to meet the most demanding requirements. These inductors will support high levels of ripple at frequencies up to 500 kHz. West Coast Magnetics ' 306 series power inductors are conservatively rated from 16 to 75 Amps DC or... [See More]

  • Application: High Current
  • Configuration: Fixed
  • Standards and Certifications: RoHS
  • Inductance Range: 582
High Current Power Chokes -- HL Series
from RCD Components, Inc.

HIGH CURRENT POWER CHOKES. HL chokes are s pecifically designed for high c urrent applications. The use of high saturation cores and flame retardant shrink tubing makes them ideal for s witching power supply circuits.'. Low price, wide selection, 2.7 μH to 100,000 μH, up to 15.5A. Option ER... [See More]

  • Application: High Current
  • Technology: Standard
  • Mounting Option: Through Hole
  • Lead Style: Axial
Inductors -- PA4340.103ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 10
  • Standards and Certifications: RoHS
ISTR Series
from Trigon Components, Inc.

SERIES. ISTR. DESCRIPTION. ISTR0302 ISTR0502. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •High current. •Compatible with vapor phase and infrared reflow soldering. [See More]

  • Application: High Current; Power Choke
  • Technology: Toroid
  • Mounting Option: Surface Mount Technology
  • Lead Style: None
High Current, High Temp Inductor -- DR362 Series
from Datatronics™

Features. 0.1 - 500Amps. Amorphous, Ferrite, E-Core. Industrial, Commercial [See More]

  • Application: High Current
  • Lead Style: Radial
  • Mounting Option: Through Hole
  • Standards and Certifications: RoHS
High Current Radial Lead Inductors -- R0908 Series
from RCD Components, Inc.

RADIAL LEAD INDUCTORS. Low cost. Radial lead space-saving design. See RS1014 for shielded design [See More]

  • Application: High Current
  • Technology: Bobbin
  • Mounting Option: Through Hole
  • Lead Style: Radial
Inductors -- PA4340.152ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 1.5
  • Standards and Certifications: RoHS
ISTS Series
from Trigon Components, Inc.

SERIES. ISTS. DESCRIPTION. ISTS0302 ISTS0502 ISTS1051. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •High current. [See More]

  • Application: High Current; Power Choke
  • Technology: Toroid
  • Mounting Option: Surface Mount Technology
  • Lead Style: None
High Current Surface Mount Power Inductors -- PIC Series
from RCD Components, Inc.

HIGH CURRENT SURFACE MOUNT POWER INDUCTORS. Series PIC inductors were developed to provide high current capability in an economical surface mount design. The cylindrical geometry enables a wide range of values with excellent high frequency performance. Construction is wirewound and utilizes a... [See More]

  • Application: High Current; Power Choke
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Ferrite
Inductors -- PA4340.153ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 15
  • Standards and Certifications: RoHS
ISTU68 Series
from Trigon Components, Inc.

SERIES. ISTU68. DESCRIPTION. ISTU68. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •High current. [See More]

  • Application: High Current; Power Choke
  • Technology: Toroid
  • Mounting Option: Surface Mount Technology
  • Lead Style: None
Inductors -- PA4340.201ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 0.2000
  • Standards and Certifications: RoHS
ITC Series
from Trigon Components, Inc.

SERIES. ITC. DESCRIPTION. Toroidal Coil, Design to Fit. INDUCTANCE RANGE. IDC. DCR. PACKAGE. TH. FEATURE. •Low cost, High current. •Lowest EMI. [See More]

  • Application: High Current; Power Choke
  • Technology: Toroid
  • Mounting Option: Through Hole
  • Lead Style: Radial
Inductors -- PA4340.222ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 2.2
  • Standards and Certifications: RoHS
ITK Series
from Trigon Components, Inc.

SERIES. ITK. DESCRIPTION. Toroidal Coil, Cased, Design to Fit. INDUCTANCE RANGE. IDC. DCR. PACKAGE. TH. FEATURE. •Closed magnetic circuit for lowest EMI. •Low cost, High current. •Lowest EMI. [See More]

  • Application: High Current; Power Choke
  • Technology: Toroid
  • Mounting Option: Through Hole
  • Lead Style: Radial
Inductors -- PA4340.223ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 22
  • Standards and Certifications: RoHS
ITP Series
from Trigon Components, Inc.

SERIES. ITP. DESCRIPTION. Power Choke, High Current. INDUCTANCE RANGE. IDC. DCR. PACKAGE. Axial. FEATURE. •High rated current for high current circuits. •Have lot of dimensions to choose. [See More]

  • Application: High Current; Power Choke
  • Technology: Standard
  • Mounting Option: Through Hole
  • Lead Style: Axial
Inductors -- PA4340.331ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 0.3300
  • Standards and Certifications: RoHS
Inductors -- PA4340.332ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 3.3
  • Standards and Certifications: RoHS
Inductors -- PA4340.471ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 0.4700
  • Standards and Certifications: RoHS
Inductors -- PA4340.472ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 4.7
  • Standards and Certifications: RoHS
Inductors -- PA4340.562ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 5.6
  • Standards and Certifications: RoHS
Inductors -- PA4340.681ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 0.6800
  • Standards and Certifications: RoHS
Inductors -- PA4340.682ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 6.8
  • Standards and Certifications: RoHS
Inductors -- PA4340.821ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 0.8200
  • Standards and Certifications: RoHS
Inductors -- PA4341.102ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 1
  • Standards and Certifications: RoHS
Inductors -- PA4341.103ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 10
  • Standards and Certifications: RoHS
Inductors -- PA4341.122ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 1.2
  • Standards and Certifications: RoHS
Inductors -- PA4341.151ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 0.1500
  • Standards and Certifications: RoHS
Inductors -- PA4341.152ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 1.5
  • Standards and Certifications: RoHS
Inductors -- PA4341.153ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 15
  • Standards and Certifications: RoHS
Inductors -- PA4341.221ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 0.2200
  • Standards and Certifications: RoHS
Inductors -- PA4341.222ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 2.2
  • Standards and Certifications: RoHS
Inductors -- PA4341.223ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 22
  • Standards and Certifications: RoHS
Inductors -- PA4341.272ANLT
from Pulse Electronics Corporation

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A [See More]

  • Application: High Current; Power Choke
  • Inductance Range: 2.7
  • Standards and Certifications: RoHS