Shipping Tube / Stick Magazine Inductors, Coils, and Chokes

37 Results
Arrays, Signal Transformers -- 553-1721-5-ND [P0403NL from Pulse Electronics Corporation]
from DigiKey

Unshielded 2 Coil Inductor Array 202.2 µH Inductance - Connected in Series 50.5 µH Inductance - Connected in Parallel 73.89mOhm DC Resistance (DCR) - Parallel 3A Nonstandard [See More]

  • Packing Method: Tube
  • Inductance Tolerance: 20
  • Mounting Option: Surface Mount Technology
  • DCR: 0.0739 to 0.2956
Common Mode Chokes - BX8213LNL -- 770698-BX8213LNL [BX8213LNL from Pulse Electronics Corporation]
from Win Source Electronics

Manufacturer: Pulse Electronics Corporation. Win Source Part Number: 770698-BX8213LNL. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C. Package: Vertical, 8 Flat Lead. Mounting: SMD. Number of Lines: 4. Categories: Filters. Dimension: 0.472" L x 0.460" W (12.00mm x 11.68mm). [See More]

  • Packing Method: Tube; Tube
  • Operating Temperature: -40 to 85
  • Mounting Option: Surface Mount Technology
“Unicoil” 10 mm Tunable RF Inductors -- 142-01J08L 142-01J08L , 142-01L
from Coilcraft, Inc.

Windings are precision molded into plastic for mechanical and electrical stability. Tuning is done by means of a threaded powdered iron core with a hex socket. Optional plated brass shield cans with solderable tabs provide integral shielding. Extremely economical, even in small quantities. Tune with... [See More]

  • Packing Method: Tube
  • Application: RF Choke
  • Core Material: Carbonyl J Core length: 142 Series - 1/4"; 143, 144 Series - 3/8"
  • Standards and Certifications: RoHS
Arrays, Signal Transformers -- 553-1859-5-ND [P0174NL from Pulse Electronics Corporation]
from DigiKey

Unshielded 2 Coil Inductor Array 8.75 µH Inductance - Connected in Series 2.2 µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 8.3A Nonstandard [See More]

  • Packing Method: Tube
  • Inductance Tolerance: 10
  • Mounting Option: Surface Mount Technology
  • DCR: 0.0076 to 0.0320
Filters - Common Mode Chokes -- 1327564-PE-53914 [PE-53914 from Pulse Electronics Corporation]
from Win Source Electronics

Manufacturer: Pulse Electronics. Win Source Part Number: 1327564-PE-53914. Category: Filters >Common Mode Chokes. Packaging: Tube. Voltage Rating - AC: 250V. Size / Dimension: 0.645" L x 0.560" W (16.38mm x 14.22mm). Current Rating (Max): 500mA. Standard Package: 30. Mounting: Surface Mount. [See More]

  • Packing Method: Tube; Tube
  • Application: RF Choke
  • Mounting Option: Surface Mount Technology
  • DCR: 0.8500
“Unicoil” 5 mm Tunable RF Inductors -- 164-01A06L 164-01A06L , 164-01L
from Coilcraft, Inc.

Windings are precision molded into plastic for mechanical and electrical stability. Tuning is done by means of an aluminum core. Optional plated brass shield cans with solderable tabs provide integral shielding. 165 series offers intermediate L values to the 164 and higher SRF ratings. Samples of... [See More]

  • Packing Method: Tube
  • Application: RF Choke
  • Core Material: Aluminum, 0.187″ (4.75 mm) long
  • Standards and Certifications: RoHS
Arrays, Signal Transformers -- 553-1867-5-ND [P0596NL from Pulse Electronics Corporation]
from DigiKey

Unshielded 2 Coil Inductor Array 32 µH Inductance - Connected in Series 8 µH Inductance - Connected in Parallel 3.5mOhm Max DC Resistance (DCR) - Parallel 24A Nonstandard [See More]

  • Packing Method: Tube
  • Inductance Tolerance: 15
  • Mounting Option: Surface Mount Technology
  • DCR: 0.0035 to 0.0138
“Unicoil” 7 mm Tunable RF Inductors -- 146-01J08L 146-01J08L , 146-01L
from Coilcraft, Inc.

Windings are precision molded into polypropylene for mechanical and electrical stability. Tuning is done by means of a threaded powdered iron core with a slotted socket. Optional plated brass shield cans with solderable tabs provide integral shielding. Extremely economical, even in small quantities. [See More]

  • Packing Method: Tube
  • Application: RF Choke
  • Core Material: Carbonyl J, 1/4" long
  • Standards and Certifications: RoHS
Arrays, Signal Transformers -- P0402-ND [P0402 from Pulse Electronics Corporation]
from DigiKey

Unshielded 2 Coil Inductor Array 161.8 µH Inductance - Connected in Series 40.5 µH Inductance - Connected in Parallel 53.21mOhm DC Resistance (DCR) - Parallel 3.54A Nonstandard [See More]

  • Packing Method: Tube
  • Inductance Tolerance: 20
  • Mounting Option: Surface Mount Technology
  • DCR: 0.0532 to 0.2128
132 Series Fixed Inductors -- 132-01 132-01L
from Coilcraft, Inc.

These high Q parts have a 5% inductance tolerance. Precision insert molding ensures constant winding pitch. RoHS-compliant. Matte tin over copper (132-01 through 132-06),. Tin-silver over copper (132-07 through 132-20). Samples of all values are available in Coilcraft Designer's Kit M304 [See More]

  • Packing Method: Tube
  • Standards and Certifications: RoHS
  • Application: RF Choke
  • Molded / Shielded: Shielded
Common Mode Chokes -- 1902-1021-5-ND [PL8200 from iNRCORE USA]
from DigiKey

2 Line Common Mode Choke Surface Mount 14A DCR 8mOhm [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • DCR: 0.0080
TRF Series Tip and Ring Common Mode Filters -- TRF2000 TRF 2000L
from Coilcraft, Inc.

These economical filters are designed to help telecommunications equipment engineers meet FCC and CCITT requirements. Available in 1- or 2-line (2- or 4-wire) versions, Coilcraft tip and ring filters provide >20 dB attenuation of common mode noise over the 3 to 300 MHz frequency range. Extremely... [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Core Material: Ferrite; Ferrite
  • Standards and Certifications: RoHS
Common Mode Chokes -- 1902-1023-5-ND [PL8202 from iNRCORE USA]
from DigiKey

2 Line Common Mode Choke Surface Mount 9.7A DCR 14mOhm [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • DCR: 0.0140
Tunable Low Profile RF Inductors 148 Series -- 148-01J12L 148-01J12L , 148-01L
from Coilcraft, Inc.

0.300 ″ / 7,6 height is ideal for low profile applications. Windings are precision molded into plastic for mechanical and electrical stability. Threaded Carbonyl J core with a slotted socket. Extremely economical, even in small quantities. RoHS-compliant. Tin-silver over copper terminations. [See More]

  • Packing Method: Tube
  • Application: RF Choke
  • Core Material: Carbonyl J. Core length: 0.375 in / 9,5 mm
  • Standards and Certifications: RoHS
Common Mode Chokes -- 1902-1025-5-ND [PL8205NL from iNRCORE USA]
from DigiKey

2 Line Common Mode Choke Surface Mount 4.7A DCR 40mOhm [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • DCR: 0.0400
Common Mode Chokes -- 1902-1029-5-ND [PL8209NL from iNRCORE USA]
from DigiKey

2 Line Common Mode Choke Surface Mount 1.63A DCR 110mOhm [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • DCR: 0.1100
Common Mode Chokes -- 1902-1030-5-ND [PL8210NL from iNRCORE USA]
from DigiKey

2 Line Common Mode Choke Surface Mount 1.22A DCR 200mOhm [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • DCR: 0.2000
Common Mode Chokes -- 1902-PL8213NL-ND [PL8213NL from iNRCORE USA]
from DigiKey

CMC 800UH 3A 2LN SURFACE MOUNT [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • DCR: 0.0300
Common Mode Chokes -- 1902-PL8218-ND [PL8218 from iNRCORE USA]
from DigiKey

CMC 130UH 5A 2LN SURFACE MOUNT [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • DCR: 0.0067
Common Mode Chokes -- 23Z109SMNL-ND [23Z109SMNL from Pulse Electronics Corporation]
from DigiKey

10 Line Common Mode Choke Surface Mount DCR 200mOhm [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • DCR: 0.2000
Common Mode Chokes -- 445-6700-5-ND [ZJY51R5-2P-01 from TDK Corporation]
from DigiKey

2 Line Common Mode Choke Through Hole 200 Ohms @ 100MHz 2A DCR 120mOhm [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Through Hole
  • DCR: 0.1200
Common Mode Chokes -- 445-6703-5-ND [ZJY51R5-4P-01 from TDK Corporation]
from DigiKey

4 Line Common Mode Choke Through Hole 200 Ohms @ 100MHz 2A DCR 120mOhm [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Through Hole
  • DCR: 0.1200
Common Mode Chokes -- 5245-AMFE30503-LN11-ND [AMFE30503-LN11 from DComponents Corporation]
from DigiKey

CMC 2LN TH INDUSTRIAL [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Through Hole
  • Operating Temperature: -40 to 85
Common Mode Chokes -- 5245-AMFW40-3JZ-ND [AMFW40-3JZ from DComponents Corporation]
from DigiKey

CMC 2LN TH INDUSTRIAL [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Through Hole
  • Operating Temperature: -40 to 85
Common Mode Chokes -- 553-1427-ND [23Z104SMNL from Pulse Electronics Corporation]
from DigiKey

4 Line Common Mode Choke Surface Mount DCR 200mOhm [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • DCR: 0.2000
Common Mode Chokes -- 553-1443-ND [PE-67540NL from Pulse Electronics Corporation]
from DigiKey

4 Line Common Mode Choke Surface Mount DCR 600mOhm [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • Lead Style: Gull
Common Mode Chokes -- 553-1581-5-ND [PE-53913NL from Pulse Electronics Corporation]
from DigiKey

2 Line Common Mode Choke Surface Mount 1A DCR 450mOhm [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • DCR: 0.4500
Common Mode Chokes -- 553-1626-5-ND [B4003NL from Pulse Electronics Corporation]
from DigiKey

2 Line Common Mode Choke Surface Mount DCR 1Ohm [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • DCR: 1
Common Mode Chokes -- 553-1639-5-ND [P0351NL from Pulse Electronics Corporation]
from DigiKey

2 Line Common Mode Choke Surface Mount 2.8A DCR 80mOhm [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • DCR: 0.0800
Common Mode Chokes -- 553-1640-5-ND [P0422NL from Pulse Electronics Corporation]
from DigiKey

2 Line Common Mode Choke Surface Mount 4.7A DCR 40mOhm [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • DCR: 0.0400
Common Mode Chokes -- 553-1641-5-ND [P0353NL from Pulse Electronics Corporation]
from DigiKey

2 Line Common Mode Choke Surface Mount 5.6A DCR 21mOhm [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • DCR: 0.0210
Common Mode Chokes -- 553-1642-5-ND [P0354NL from Pulse Electronics Corporation]
from DigiKey

2 Line Common Mode Choke Surface Mount 1.22A DCR 200mOhm [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • DCR: 0.2000
Common Mode Chokes -- 553-1643-5-ND [P0420NL from Pulse Electronics Corporation]
from DigiKey

2 Line Common Mode Choke Surface Mount 3.3A DCR 60mOhm [See More]

  • Packing Method: Tube
  • Application: Common Mode Choke; RF Choke
  • Mounting Option: Surface Mount Technology
  • DCR: 0.0600
20MHZ 2KB SOIC14 IND 105C GREEN -- 536-ATTINY214-SSN [ATTINY214-SSN from Microchip Technology, Inc.]
from Utmel Electronic Limited

20MHZ 2KB SOIC14 IND 105C GREEN [See More]

  • Packing Method: Tube; Tube
  • Operating Temperature: -40
  • Mounting Option: Surface Mount Technology; Surface Mount
FIXED IND 14.8UH 5A 23 MOHM TH -- 17639-P0846NL [P0846NL from Pulse Electronics Corporation]
from Utmel Electronic Limited

FIXED IND 14.8UH 5A 23 MOHM TH [See More]

  • Packing Method: Tube; Tube
  • Lead Style: Radial
  • Mounting Option: Through Hole; Through Hole
  • Configuration: Fixed
Fixed Inductors UNSHIELDED DRUM CORE -- 664-PB2020.103NL [PB2020.103NL from Pulse Electronics Corporation]
from Utmel Electronic Limited

Fixed Inductors UNSHIELDED DRUM CORE [See More]

  • Packing Method: Tape Reel; Tube; Tube
  • Lead Style: Surface Mount
  • Mounting Option: Surface Mount Technology; Surface Mount
  • Standards and Certifications: RoHS
LED IND 3MM TRI-LVL RA GRN DIFF -- 432-WP934SA/3GD [WP934SA/3GD from Kingbright Corporation]
from Utmel Electronic Limited

LED IND 3MM TRI-LVL RA GRN DIFF [See More]

  • Packing Method: Bulk; Tube; Tube
  • Lead Style: Through Hole
  • Mounting Option: Through Hole; Through Hole, Right Angle
  • Standards and Certifications: RoHS