Air Inductors, Coils, and Chokes
from Coilcraft, Inc.
Coilcraft 0806SQ, 0807SQ, 0908SQ Series square air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. High-reliability versions are available for space, military, and other critical... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard
- Packing Method: Tape Reel
from Win Source Electronics
Manufacturer: W ürth Elektronik. Win Source Part Number: 1327610-744912122. Category: Inductors, Coils, Chokes >Fixed Inductors. Packaging: Reel - TR. Type: Wirewound. Shielding: Unshielded. Size / Dimension: 0.190" L x 0.150" W (4.83mm x 3.81mm). Inductance: 22 nH. Height - Seated (Max):... [See More]
- Core Material: Air
- Technology: Standard; Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from DigiKey
FIXED IND 90NH 3.5A 15 MOHM SMD [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Coilcraft, Inc.
Our 0906/1606 Series Micro Spring ™ air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air core inductors do not use a magnetic core, resulting in their... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1350528-LQG15WH2N0S02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Series: LQG15. Type: Multilayer. Package: Tape & Reel. Shielding: Unshielded. Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm). Inductance: 2 nH. Height - Seated (Max): 0.020" (0.51mm). [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
FIXED IND 307NH 3A 35 MOHM SMD [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Coilcraft, Inc.
Our VS high-current, high-power air core inductors can handle up to 57 Amps with no core loss. Their size results in excellent Q factors – up to 230 at 400 MHz. Inductance values range from 22 nH to 257 nH, all with ±20% tolerance. High-reliability versions are available for space,... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369494-LQG15HH15NJ02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 48 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: LQG15. Package: Tape... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
FIXED IND 5.5NH 2.9A 3.4MOHM SMD [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Coilcraft, Inc.
Coilcraft 1111SQ Series square air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air-core inductors do not use a magnetic core, resulting in high Q and the... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369505-LQW15AN1N6C00D. Category: Inductors, Coils, Chokes - Fixed Inductors. Package: Tape & Reel. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 59 pct. Type: Wirewound. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Wirewound
- Configuration: Fixed
from DigiKey
FIXED IND 10.2NH 2.7A 7MOHM SMD [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Coilcraft, Inc.
Our 132-xxSM Series Maxi Spring ™ air core inductors have exceptionaly high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air core inductors do not use a magnetic core, resulting in high... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369507-LQG15HH3N3B02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Package: Tape & Reel. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 48 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
FIXED IND 12.1NH 4.4A 7MOHM SMD [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Coilcraft, Inc.
Our 1508/2508 Series low-profile Mini Spring ™ air core inductors are AEC-Q200 qualified and provide exceptionally high Q over a wide frequency range, while being less than 2/3 the height of our standard Mini Springs. Self-resonant frequencies are as high as 5 GHz in this series and they can... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369508-LQG15HH33NG02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 59 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: LQG15. Package: Tape... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
FIXED IND 3.85NH 1.6A 6 MOHM SMD [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Coilcraft, Inc.
Inductance values from 2.5 nH to 150 nH (tolerances as low as 2%). Tight tolerance can eliminate circuit tuning. Acrylic jacket provides a flat top for pick and place. Exceptionally high Q over a wide frequency range. Solder coated leads ensure reliable soldering. Wide range of standard EIA... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369513-LQG15HS18NH02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 54 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: LQG15. Package: Tape... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
FIXED IND 27NH 5.5A 8.1MOHM SMD [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Coilcraft, Inc.
Coilcraft 1515SQ, 2222SQ, 2929SQ Series square air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air-core inductors do not use a magnetic core, resulting in... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369516-LQG15HZ4N7S02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 35 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: LQG15. Package: Tape... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
FIXED IND 2.5NH 4A 1.1 MOHM SMD [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Coilcraft, Inc.
Our AxxT/BxxT Series Mini Spring ™ air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air-core inductors do not use a magnetic core, resulting in their... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369520-LQW15AN8N0C10D. Category: Inductors, Coils, Chokes - Fixed Inductors. Package: Tape & Reel. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 36 pct. Type: Wirewound. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Wirewound
- Configuration: Fixed
from DigiKey
FIXED IND 7.15NH 1.6A 10 MOHM [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Coilcraft, Inc.
Our GA309x / WA309x Series miniature air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air core inductors do not use a magnetic core, resulting in their high... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369523-LQG15HN22NH02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 35 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: LQG15. Package: Tape... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
FIXED IND 22NH 3A 4.2 MOHM SMD [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Coilcraft, Inc.
Our Midi Spring ® air core inductors have exceptionaly high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air core inductors do not use a magnetic core, resulting in high Q and the lowest... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369525-LQW15AN39NJ0ZD. Category: Inductors, Coils, Chokes - Fixed Inductors. Package: Tape & Reel. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 43 pct. Type: Wirewound. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Wirewound
- Configuration: Fixed
from DigiKey
FIXED IND 47NH 4.9A 6.35MOHM SMD [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Coilcraft, Inc.
Developed for Linear Technology LT8697 monolithic step-down switching regulator designed to power 5V USB applications. Very tight DCR tolerance – 15.7 m Ω; tight inductance tolerace – 2%. Rigid package for mechanical stability and reliable pick and place operations. Solder coated... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369568-LQW15AN1N4C10D. Category: Inductors, Coils, Chokes - Fixed Inductors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 56 pct. Type: Wirewound. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: LQW15. Package: Tape... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Wirewound
- Configuration: Fixed
from DigiKey
FIXED IND 28NH 4A 6 MOHM SMD [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Coilcraft, Inc.
The ZA9423-33N and the ZA9423-66N high-frequency, high-current, surface-mount inductors are perfectly suited for use as low-loss chokes in RF amplifiers for HF, VHF, ISM, broadcast, and aerospace applications. Their high Q factors and high current ratings give designers great options for powerful RF... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369648-LQG15HH33NJ02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 50 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: LQG15. Package: Tape... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
12nH Unshielded Wirewound Inductor 2.9A 8mOhm Max Nonstandard [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369651-LQG15HZ15NJ02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 54 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: LQG15. Package: Tape... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
FIXED IND 43NH 3A SURFACE MOUNT [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from Win Source Electronics
Win Source Part Number: 1369658-LQG15HH15NH02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 32 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: LQG15. Package: Tape... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
FIXED IND 43NH 3A SURFACE MOUNT [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from Win Source Electronics
Win Source Part Number: 1369661-LQG15HZ5N6B02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Package: Tape & Reel. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 52 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
47nH Unshielded Wirewound Inductor 3A 5.6mOhm Max Nonstandard [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369666-LQG15HZ82NJ02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 45 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: LQG15. Package: Tape... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
28nH Unshielded Wirewound Inductor 4A 6mOhm Max Nonstandard [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369671-LQG15WZ10NJ02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 54 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: LQG15. Package: Tape... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
8.9nH Unshielded Wirewound Inductor 2.9A 7mOhm Max Nonstandard [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369677-LQG15HN1N2C02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 55 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: LQG15. Package: Tape... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric) [See More]
- Core Material: Air
- Technology: Multilayer
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369683-LQG15HZ56NJ02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 46 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: LQG15. Package: Tape... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
1.2nH Unshielded Multilayer Inductor 1.1A 100mOhm Max 0603 (1608 Metric) [See More]
- Core Material: Air
- Technology: Multilayer
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369696-LQG15HS27NH02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 47 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: LQG15. Package: Tape... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric) [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369698-LQG15HZ4N3C02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 41 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: LQG15. Package: Tape... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
2.8nH Unshielded Wirewound Inductor 800mA 60mOhm Max 0805 (2015 Metric) [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369699-LQG15HN1N0C02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 46 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: LQG15. Package: Tape... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
27nH Unshielded Wirewound Inductor 1A 130mOhm Max 1008 (2520 Metric) [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369701-LQG15HN33NH02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 50 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. Series: LQG15. Package: Tape... [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
FIXED IND 12NH 500MA 280 MOHM [See More]
- Core Material: Air
- Technology: Multilayer
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 1369702-LQG15HH82NJ02D. Category: Inductors, Coils, Chokes - Fixed Inductors. Package: Tape & Reel. Temperature Range - Operating: -55 °C ~ 125 °C. Fake Threat In the Open Market: 59 pct. Type: Multilayer. MSL Level: 1 (Unlimited). Mfr: Murata Electronics. [See More]
- Core Material: Air
- Application: RF Choke
- Technology: Standard; Multilayer
- Configuration: Fixed
from DigiKey
FIXED IND 15NH 450MA 320 MOHM [See More]
- Core Material: Air
- Technology: Multilayer
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specifications [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from Datatronics™
Features. Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range 2.5nH to 18.5nH. Operating Temp. -40C to +125C. Size: 3.68mm x 4.21mm x 3.18mm. [See More]
- Core Material: Air
- Standards and Certifications: RoHS
- Lead Style: None
- Configuration: Fixed
from Premier Magnetics, Inc.
Designed for Switch Mode Power Supply Applications. Tapped and Untapped Versions. Frequency Range from 10KHz to 200KHz. 2500Vrms Minimum Isolation Voltage. Fully Encapsulated Construction & Center Hole for Primary Lead [See More]
- Core Material: Air
- Technology: Toroid
- Mounting Option: Through Hole
- Application: High Current; Current Sense
from Trigon Components, Inc.
SERIES. IAD. DESCRIPTION. SMD Non-Flat Top. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •High frequency. •Highest possible SRFs as well as excellent Q value. [See More]
- Core Material: Air
- Technology: Standard
- Mounting Option: Surface Mount Technology
- Application: High Frequency
from Frontier Electronics Corp.
Frontier has one of the widest Standard SMD Air Wound Coil offerings in the industry. Our SMD air coils come tape and reeled and facilitate placement by pick and place machines. [See More]
- Core Material: Air
- Technology: Standard
- Mounting Option: Surface Mount Technology
- Lead Style: None
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AIAC-0805C. Application: RF. Type: Air Coil. Rating: N/A. Inductance: 10 nH. DC Resistance Max: 5.4 m Ω. Q: 70. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 10. SRF: 3 GHz. Shielding: Non Shielded. Mounting: SMD. [See More]
- Core Material: Air
- Technology: Air Coil
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from ODG (Origin Data Global)
FIXED IND 12.5NH 4.3A 3 MOHM SMD [See More]
- Core Material: Air; Air
- Technology: Wirewound; Wirewound
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0125
from Coilcraft CPS
#9632; Only 2 mm tall. ■ High Q over a wide range of frequencies. ■ Low DCR and excellent current handling capability. ■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specifications. [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from Datatronics™
Features. Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Range from 17.4nH to 43nH. Operating Temp. -40C to +125C. Size: 6.84 x 4.21mm x 3.18mm. [See More]
- Core Material: Air
- Standards and Certifications: RoHS
- Lead Style: None
- Configuration: Fixed
from Premier Magnetics, Inc.
For High Frequency Power Supply Applications. Custom Values Available. 1250 Vrms Isolation Votage. Industry Standard Package. Vertical Mount. Balanced Windings [See More]
- Core Material: Air
- Technology: Toroid
- Mounting Option: Through Hole
- Application: Common Mode Choke
from Trigon Components, Inc.
SERIES. IAM. DESCRIPTION. SMD Flat Top. INDUCTANCE RANGE. 1.65 to 1000nH. IDC. 220 to 1200mA. DCR. 2.6 to 112mohm. PACKAGE. SMD 0603 to 1812. FEATURE. •High frequency. •Highest possible SRFs as well as excellent Q value. •The constitutive property is good and easy to operate. [See More]
- Core Material: Air
- Technology: Standard
- Mounting Option: Surface Mount Technology
- Application: High Frequency
from Frontier Electronics Corp.
Frontier has one of the widest SMD Square Air Wound Coil offerings in the industry. Our SMD Square air coils come tape and reeled and facilitate placement by pick and place machines. [See More]
- Core Material: Air
- Technology: Standard
- Mounting Option: Surface Mount Technology
- Lead Style: None
from ODG (Origin Data Global)
FIXED IND 10NH 300MA 260MOHM SMD [See More]
- Core Material: Air; Air
- Technology: Multilayer; Multilayer
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0100
from Coilcraft CPS
■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specifications. ■ Tin-lead (Sn-Pb) terminations ensures the best possible board adhesion [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from Datatronics™
Features. Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Values from 90nH to 538nH. Operating Temp. -40C to +125C. Size: 10.55mm x 8.89mm x 5.97mm. [See More]
- Core Material: Air
- Standards and Certifications: RoHS
- Lead Style: None
- Configuration: Fixed
from Trigon Components, Inc.
SERIES. IAW. DESCRIPTION. Radial, General Purpose. INDUCTANCE RANGE. IDC. DCR. PACKAGE. Radial. FEATURE. •High frequency. •Highest Q values. [See More]
- Core Material: Air
- Technology: Standard
- Mounting Option: Through Hole
- Application: High Frequency
from Frontier Electronics Corp.
Fully automated production process. Lead tinning available. Wire gauge range: 36 AWG - 18 AWG [See More]
- Core Material: Air
- Technology: Standard
- Mounting Option: Through Hole
from ODG (Origin Data Global)
EMC [See More]
- Core Material: Air; Air
- Technology: Multilayer; Multilayer
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0150
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specification [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from ODG (Origin Data Global)
FIXED IND 18NH 400MA 0402 [See More]
- Core Material: Air; Air
- Technology: Multilayer; Multilayer
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0180
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specifications [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from ODG (Origin Data Global)
EMC [See More]
- Core Material: Air; Air
- Technology: Multilayer; Multilayer
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0024
from Coilcraft CPS
#9632; Excellent Q factors – up to 130. ■ Current handling as high as 4.0 Amps!. ■ 5 inductance values from 8.1 to 27.3 nH. ■ Flat top and bottom for reliable pick and place and mechanical stability. ■ Special materials allow operation in ambient temperatures as low as... [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from ODG (Origin Data Global)
EMC [See More]
- Core Material: Air; Air
- Technology: Multilayer; Multilayer
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0033
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ Acrylic jacket provides a flat top for pick and place. ■ Solder coated leads ensure reliable soldering [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from ODG (Origin Data Global)
FIXED IND 47NH 300MA 0402 [See More]
- Core Material: Air; Air
- Technology: Multilayer; Multilayer
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0470
from Coilcraft CPS
■ Small air core inductors feature high Q and tight tolerances. ■ Acrylic jacket provides a flat top for pick and place. ■ Solder coated leads ensure reliable soldering [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from ODG (Origin Data Global)
FIXED IND 15NH 400MA 0402 [See More]
- Core Material: Air; Air
- Technology: Multilayer; Multilayer
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0150
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ Excellent current handling. ■ Acrylic top provides a flat surface for pick and place. ■ Solder coated leads ensure reliable soldering [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from ODG (Origin Data Global)
FIXED IND 1.5NH 1000MA 0402 [See More]
- Core Material: Air; Air
- Technology: Multilayer; Multilayer
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0015
from Coilcraft CPS
■ Air core inductors feature higher Q, L and current ratings. ■ Rigid package provides a flat surface for pick and place. ■ Leads are locked in position for precise terminal spacing [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from ODG (Origin Data Global)
FIXED IND 10NH 700MA 0.25OHM SMD [See More]
- Core Material: Air; Air
- Technology: Multilayer; Multilayer
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0100
from Coilcraft CPS
• Excellent Q factors – up to 150 at 400 MHz!. • Current handling of 3.5 Amps. • Flat top and bottom for reliable pick and place and mechanical stability [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from ODG (Origin Data Global)
FIXED IND 3.3NH 700MA 45MOHM SMD [See More]
- Core Material: Air; Air
- Technology: Wirewound; Wirewound
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0033
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ High temperature marterials allow operation in ambient temperatures up to 155 °C. [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from ODG (Origin Data Global)
FIXED IND 12NH 600MA 150MOHM SMD [See More]
- Core Material: Air; Air
- Technology: Wirewound; Wirewound
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 0.0120
from Coilcraft CPS
■ Only 2 mm tall. ■ High Q over a wide range of frequencies. ■ Low DCR and excellent current handling capability. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from ODG (Origin Data Global)
FIXED IND 1UH 370MA 1.75 OHM SMD [See More]
- Core Material: Air; Air
- Technology: Wirewound; Wirewound
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Range: 1
from Coilcraft CPS
■ Small air core inductors feature high Q and tight tolerances. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from Coilcraft CPS
■ Excellent Q factors – up to 180 at 100 MHz!. ■ Current handling as high as 57 Amps. ■ Inductance values from 22 to 257 nH [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from Coilcraft CPS
#9632; Only 2 mm tall. ■ High Q over a wide range of frequencies. ■ Low DCR and excellent current handling capability. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board... [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from Coilcraft CPS
■ Small air core inductors feature high Q and tight tolerance. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion. [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Tin-lead (63/37) terminations ensure the best possible board adhesion [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from Coilcraft CPS
■ Excellent Q factors – up to 194 at 100 MHz!. ■ Current handling as high as 57 Amps. ■ Inductance values from 22 to 257 nH. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Passes NASA low outgassing specifications. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from Coilcraft CPS
■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Passes NASA low outgassing specifications. ■ Tin-lead (Sn-Pb) terminations ensures the best possible board adhesion [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Passes NASA low outgassing specifications. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion [See More]
- Core Material: Air
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: RF Choke