Molded Case Inductors, Coils, and Chokes
Description
Molded Case Inductors, Coils, and Chokes are components designed to manage electrical currents and magnetic fields within electronic circuits. They are encased in a molded shell, which provides a defined shape and smooth surface, enhancing their physical durability and stability. These components are integral in controlling the flow of electrical energy, ensuring that circuits function efficiently and reliably.
Working Principle
Molded Case Inductors, Coils, and Chokes operate based on the principle of electromagnetic induction. When an electrical current passes through the coil, it generates a magnetic field. This magnetic field can store energy temporarily and release it when needed, which helps in smoothing out electrical signals and reducing noise. The molded case helps contain the magnetic field, minimizing interference with other components. These components are useful because they can filter out unwanted frequencies, stabilize voltage, and improve the overall performance of electronic devices.
Applications
Molded Case Inductors, Coils, and Chokes are used in a variety of applications. They are commonly found in power supplies to filter out electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring that electronic devices operate without disruption. They are also used in high-frequency applications, such as RF chokes, to block high-frequency AC signals while allowing DC signals to pass. Additionally, they are employed in power inductors for energy storage in power converters and in common-mode chokes to suppress noise in power lines.
Advantages over other Inductors, Coils, and Chokes
Molded Case Inductors, Coils, and Chokes offer several advantages over other types. The molded case provides enhanced mechanical protection and stability, which can lead to longer component life and reliability. The defined shape and smooth surfaces of the molded case allow for more precise and consistent performance characteristics. Additionally, the containment of the magnetic field within the molded case reduces electromagnetic interference with nearby components, which is particularly beneficial in densely packed electronic assemblies.
Limitations
One limitation of Molded Case Inductors, Coils, and Chokes is that the molded case can add to the overall size and weight of the component, which may be a consideration in applications where space and weight are critical. Additionally, the manufacturing process for the molded case can increase the initial cost compared to non-molded alternatives.
Considerations
When selecting Molded Case Inductors, Coils, and Chokes, it is important to consider factors such as initial costs, operating expenses, and durability. The molded case can increase the initial cost, but it may offer savings in terms of reduced maintenance and longer lifespan. Durability is enhanced by the protective casing, which can reduce the likelihood of damage during handling and operation. However, the accuracy of the component's performance should be evaluated in the context of the specific application requirements, as the molded case may introduce slight variations in inductance values. Replacement and maintenance costs are generally lower due to the robust nature of the molded case, which protects the internal components from environmental factors.
from Coilcraft, Inc.
Windings are precision molded into plastic for mechanical and electrical stability. Tuning is done by means of a threaded powdered iron core with a hex socket. Optional plated brass shield cans with solderable tabs provide integral shielding. Extremely economical, even in small quantities. Tune with... [See More]
- Core Material: Carbonyl J Core length: 142 Series - 1/4"; 143, 144 Series - 3/8"
- Packing Method: Tube
- Application: RF Choke
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array Inductance - Connected in Series 1 µH Inductance - Connected in Parallel 7.5mOhm DC Resistance (DCR) - Parallel 12A Nonstandard [See More]
- Mounting Option: Surface Mount Technology
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel
- Inductance Tolerance: 20
from Coilcraft, Inc.
Windings are precision molded into plastic for mechanical and electrical stability. Tuning is done by means of an aluminum core. Optional plated brass shield cans with solderable tabs provide integral shielding. 165 series offers intermediate L values to the 164 and higher SRF ratings. Samples of... [See More]
- Core Material: Aluminum, 0.187″ (4.75 mm) long
- Packing Method: Tube
- Application: RF Choke
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array Inductance - Connected in Series 1.5 µH Inductance - Connected in Parallel 10mOhm DC Resistance (DCR) - Parallel 11.1A Nonstandard [See More]
- Mounting Option: Surface Mount Technology
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel
- Inductance Tolerance: 20
from Coilcraft, Inc.
Windings are precision molded into polypropylene for mechanical and electrical stability. Tuning is done by means of a threaded powdered iron core with a slotted socket. Optional plated brass shield cans with solderable tabs provide integral shielding. Extremely economical, even in small quantities. [See More]
- Core Material: Carbonyl J, 1/4" long
- Packing Method: Tube
- Application: RF Choke
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array Inductance - Connected in Series 2.2 µH Inductance - Connected in Parallel 16.5mOhm DC Resistance (DCR) - Parallel 8.2A Nonstandard [See More]
- Mounting Option: Surface Mount Technology
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel
- Inductance Tolerance: 20
from Coilcraft, Inc.
EPL2010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling. Compact, cost-effective molded power inductors. Soft saturation... [See More]
- Core Material: Ferrite; Ferrite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array Inductance - Connected in Series 2.7 µH Inductance - Connected in Parallel 16.8mOhm DC Resistance (DCR) - Parallel 7.4A Nonstandard [See More]
- Mounting Option: Surface Mount Technology
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel
- Inductance Tolerance: 20
from Coilcraft, Inc.
EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling. Compact, cost-effective molded power inductors. Soft saturation... [See More]
- Core Material: Ferrite; Ferrite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array Inductance - Connected in Series 3.3 µH Inductance - Connected in Parallel 23.5mOhm DC Resistance (DCR) - Parallel 6.8A Nonstandard [See More]
- Mounting Option: Surface Mount Technology
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel
- Inductance Tolerance: 20
from Coilcraft, Inc.
EPL3010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling. Compact, cost-effective molded power inductors. Soft saturation... [See More]
- Core Material: Ferrite; Ferrite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array Inductance - Connected in Series 4.7 µH Inductance - Connected in Parallel 29mOhm DC Resistance (DCR) - Parallel 6.2A Nonstandard [See More]
- Mounting Option: Surface Mount Technology
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel
- Inductance Tolerance: 20
from Coilcraft, Inc.
EPL3012 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling. Compact, cost-effective molded power inductors. Soft saturation... [See More]
- Core Material: Ferrite; Ferrite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array Inductance - Connected in Series 6.8 µH Inductance - Connected in Parallel 44mOhm DC Resistance (DCR) - Parallel 5A Nonstandard [See More]
- Mounting Option: Surface Mount Technology
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel
- Inductance Tolerance: 20
from Coilcraft, Inc.
EPL3015 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling. Compact, cost-effective molded power inductors. Soft saturation... [See More]
- Core Material: Ferrite; Ferrite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array Inductance - Connected in Series 8.2 µH Inductance - Connected in Parallel 46mOhm DC Resistance (DCR) - Parallel 4.7A Nonstandard [See More]
- Mounting Option: Surface Mount Technology
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel
- Inductance Tolerance: 20
from Coilcraft, Inc.
Our KA5013-AE high-performance molded power inductor is mechanically rugged and magnetically shielded for use in high-density power converter circuits. It offers high current ratings and is ideal for high switching frequencies with low AC losses. Excellent current handling – 8 A and... [See More]
- Core Material: Composite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array Inductance - Connected in Series 15 µH Inductance - Connected in Parallel 95mOhm DC Resistance (DCR) - Parallel 3.25A Nonstandard [See More]
- Mounting Option: Surface Mount Technology
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel
- Inductance Tolerance: 20
from Coilcraft, Inc.
The KTA3030 Series molded power inductors offer ultra-low inductance values starting from 40 nH, making them ideal for today ’s low-voltage, high-current DC-DC converters. Designed for single-phase and multiphase VRMs and PoL regulators, the KTA3030 delivers fast transient response, high... [See More]
- Core Material: Composite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array Inductance - Connected in Series 22 µH Inductance - Connected in Parallel 160mOhm DC Resistance (DCR) - Parallel 2.2A Nonstandard [See More]
- Mounting Option: Surface Mount Technology
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel
- Inductance Tolerance: 20
from Coilcraft, Inc.
The KTA5050 Series molded power inductors offer ultra-low inductance values starting from 65 nH, making them ideal for today ’s low-voltage, high-current DC-DC converters. Designed for single-phase and multiphase VRMs and PoL regulators, the KTA5050 delivers fast transient response, high... [See More]
- Core Material: Composite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array Inductance - Connected in Series 33 µH Inductance - Connected in Parallel 230mOhm DC Resistance (DCR) - Parallel 2.05A Nonstandard [See More]
- Mounting Option: Surface Mount Technology
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel
- Inductance Tolerance: 20
from Coilcraft, Inc.
PFL1005 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Tiny, cost-effective molded power inductors. Soft saturation for peak current... [See More]
- Core Material: Composite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array Inductance - Connected in Series 47 µH Inductance - Connected in Parallel 340mOhm DC Resistance (DCR) - Parallel 1.5A Nonstandard [See More]
- Mounting Option: Surface Mount Technology
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel
- Inductance Tolerance: 20
from Coilcraft, Inc.
The PFL1008 is an ultra-small, molded power inductor series designed for high-density applications. The components feature soft saturation characteristics for functionality during high peak currents and magnetic shielding to minimize EMI in compact layouts. These inductors are specified for use in... [See More]
- Core Material: Composite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array Inductance - Connected in Series 10 µH Inductance - Connected in Parallel 62mOhm DC Resistance (DCR) - Parallel 3.7A Nonstandard [See More]
- Mounting Option: Surface Mount Technology
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel
- Inductance Tolerance: 20
from Coilcraft, Inc.
PFL1609 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Tiny, cost-effective molded power inductors. Soft saturation for peak current... [See More]
- Core Material: Composite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
COMMON MOLD CHOKE [See More]
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
- Application: Common Mode Choke; RF Choke
- Molded / Shielded: Molded; Shielded
from Coilcraft, Inc.
Ultra-small shielded power inductor – only 1 mm high, 1 × 1.8 mm footprint. RoHS-compliant, halogen free. 260 °C compatible. Matte tin over nickel over silver-platinum-glass frit terminations [See More]
- Core Material: Composite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
10 µH Shielded Molded Inductor 1.5A 282mOhm Max Nonstandard [See More]
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
- Core Material: Metal
- Molded / Shielded: Molded; Shielded
from Coilcraft, Inc.
PFL2010 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Tiny, cost-effective molded power inductors. Soft saturation for peak current... [See More]
- Core Material: Composite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
470nH Shielded Molded Inductor 10.5A 9mOhm Max Nonstandard [See More]
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
- Core Material: Metal
- Molded / Shielded: Molded; Shielded
from Coilcraft, Inc.
PFL2015 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Only 1.45 mm high; requires a mere 3.3 mm2 of board space. Tiny, cost-effective... [See More]
- Core Material: Composite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
100nH Unshielded Molded Inductor 895mA 130mOhm Max Axial [See More]
- Mounting Option: Through Hole
- Lead Style: Axial
- Core Material: Phenolic
- Packing Method: Tape Reel
from Coilcraft, Inc.
PFL2510 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Only 1 mm high; requires only 6.4 mm2 of board space. Tiny, cost-effective molded... [See More]
- Core Material: Composite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
18 µH Shielded Molded Inductor 108mA 3.8Ohm Max Axial [See More]
- Mounting Option: Through Hole
- Lead Style: Axial
- Core Material: Iron
- Packing Method: Tape Reel
from Coilcraft, Inc.
PFL2512 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Tiny, cost-effective molded power inductors. Soft saturation for peak current... [See More]
- Core Material: Composite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
FIXED IND 105NH 22.7A 1.67 MOHM [See More]
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
- Core Material: Metal Composite
- Molded / Shielded: Molded; Shielded
from Coilcraft, Inc.
PFL3215 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Tiny, cost-effective molded power inductors. Soft saturation for peak current... [See More]
- Core Material: Composite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
FIXED IND 1.2UH 14A 7.26 MOHM [See More]
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
- Core Material: Metal Composite
- Molded / Shielded: Molded; Shielded
from Coilcraft, Inc.
PFL4514 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Tiny, cost-effective molded power inductors. Soft saturation for peak current... [See More]
- Core Material: Composite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
FIXED IND 0.33UH SMD [See More]
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
- Core Material: Metal Composite
- Molded / Shielded: Molded; Shielded
from Coilcraft, Inc.
PFL4517 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Tiny, cost-effective molded power inductors. Soft saturation for peak current... [See More]
- Core Material: Composite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
FIXED IND 470NH 19.8A 3.63 MOHM [See More]
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
- Core Material: Metal Composite
- Molded / Shielded: Molded; Shielded
from Coilcraft, Inc.
0.300 ″ / 7,6 height is ideal for low profile applications. Windings are precision molded into plastic for mechanical and electrical stability. Threaded Carbonyl J core with a slotted socket. Extremely economical, even in small quantities. RoHS-compliant. Tin-silver over copper terminations. [See More]
- Core Material: Carbonyl J. Core length: 0.375 in / 9,5 mm
- Packing Method: Tube
- Application: RF Choke
- Standards and Certifications: RoHS
from DigiKey
FIXED IND 20UH 6.2A 50.05 MOHM [See More]
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
- Core Material: Metal Composite
- Molded / Shielded: Molded; Shielded
from Coilcraft, Inc.
Ultra low profile — only 1.2 mm high. Exceptionally low DCR and ultra low AC losses for high switching. Superior current handling with soft saturation characteristics. RoHS-compliant, halogen free. 260 °C compatible. Tin-silver over copper terminations. AEC-Q200 qualified. COTS Plus... [See More]
- Core Material: Composite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
FIXED IND 2.5UH 18.1A 5.83 MOHM [See More]
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
- Core Material: Metal Composite
- Molded / Shielded: Molded; Shielded
from Coilcraft, Inc.
XAL1010 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies with low AC losses. Low power losses (AC and DC). Soft saturation... [See More]
- Core Material: Composite
- Packing Method: Tape Reel
- Application: Power Choke
- Standards and Certifications: RoHS
from DigiKey
FIXED IND 220NH 44A 780 MOHM SMD [See More]
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
- Core Material: Metal Composite
- Molded / Shielded: Molded; Shielded
from Trigon Components, Inc.
SERIES. IAM. DESCRIPTION. SMD Flat Top. INDUCTANCE RANGE. 1.65 to 1000nH. IDC. 220 to 1200mA. DCR. 2.6 to 112mohm. PACKAGE. SMD 0603 to 1812. FEATURE. •High frequency. •Highest possible SRFs as well as excellent Q value. •The constitutive property is good and easy to operate. [See More]
- Mounting Option: Surface Mount Technology
- Core Material: Air
- Technology: Standard
- Application: High Frequency
from KEMET Electronics Corporation
Applications. Filtering for decoupling networks. CPU, GPU, & memory voltage regulator modules (VRM) & Supplies. Tablets, Laptops & Servers. HDTVs, Game consoles, and Blu-Ray players. Features and Benefits. Improved power supply efficiency with composite metal core. High permeability for... [See More]
- Mounting Option: Surface Mount Technology
- Core Material: Composite
- Technology: Standard
- Application: Power Choke
from Coilcraft CPS
#9632; High temperature materials allow operation in ambient temperatures up to 200 °C. ■ Passes vibration testing to 80 G and shock testing to 1000 G. ■ Exceptionally low DCR – 3.1 mOhm. ■ Soft saturation makes them ideal for VRM/VRD applications. Coilcraft CPS offers... [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Core Material: Composite
- Lead Style: None
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMDLA1004S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 10 μH. Temperature Rise Current: 7.5 A. Saturation Current: 8.6 A. DC Resistance Max: 30 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from RCD Components, Inc.
GENERAL PURPOSE EPOXY COATED INDUCTORS. Widest selection in the industry!. Delivery typically from stock. Premium grade materials enable high current, SRF, Q, and temperature ratings. Low cost due to automated production [See More]
- Mounting Option: Through Hole
- Application: General Purpose
- Technology: Standard
- Lead Style: Axial
from ODG (Origin Data Global)
POWER CHOKE MOLDED 2.2UH 1.9A [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- Application: Power Choke
- Technology: Molded
- Molded / Shielded: Molded
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Mounting Option: Through Hole; Surface Mount Technology
- Lead Style: Radial; None
- Application: Common Mode Choke; General Purpose
- Standards and Certifications: RoHS
from Trigon Components, Inc.
SERIES. ICR. DESCRIPTION. Radial Choke, Shielded. INDUCTANCE RANGE. 22 to 10000uH. IDC. 0.074 to 1.60A. DCR. 0.08 to 35ohm. PACKAGE. Radial. FEATURE. •Magnetically shield construction. •Ideal for use as an inductor for high current power supplies in all type of electronic instruments. [See More]
- Mounting Option: Through Hole
- Application: High Current; Power Choke
- Technology: Radial
- Lead Style: Radial
from Coilcraft CPS
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi-output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Core Material: Ferrite
- Lead Style: None
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMDLA1306S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 10 μH. Temperature Rise Current: 11 A. Saturation Current: 15 A. DC Resistance Max: 15.8 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from RCD Components, Inc.
HIGH CURRENT POWER CHOKES. HL chokes are s pecifically designed for high c urrent applications. The use of high saturation cores and flame retardant shrink tubing makes them ideal for s witching power supply circuits.'. Low price, wide selection, 2.7 μH to 100,000 μH, up to 15.5A. Option ER... [See More]
- Mounting Option: Through Hole
- Application: High Current
- Technology: Standard
- Lead Style: Axial
from Trigon Components, Inc.
SERIES. ISTD. DESCRIPTION. ISTD01 ISTD 02 ISTD03. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •High performance low loss powder iron core. •Compatible with vapor phase and infrared reflow soldering. [See More]
- Mounting Option: Surface Mount Technology
- Core Material: Iron
- Technology: Toroid
- Application: General Purpose; Power Choke
from Coilcraft CPS
#9632; High temperature material allows operation in ambient temperatures up to 155 °C. ■ Lowest profile, ultra-miniature, magnetically shielded power inductor; only 0.5 mm high, 2 mm × 2 mm footprint. ■ Soft saturation makes them ideal for VRM/VRD applications. ■... [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Core Material: Composite
- Lead Style: None
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMDLA1707S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 10 μH. Temperature Rise Current: 21 A. Saturation Current: 22 A. DC Resistance Max: 10.6 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from RCD Components, Inc.
MIL-C-15305 PERF. MOLDED INDUCTORS. Military-grade performance!. Molded construction provides superior protection and uniformity. Wide selection available from stock. Available to ±3% on special order. Tape & Reel packaging available [See More]
- Mounting Option: Through Hole
- Application: Military Grade Performance
- Technology: Standard
- Lead Style: Axial
from Trigon Components, Inc.
SERIES. ISTR. DESCRIPTION. ISTR0302 ISTR0502. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •High current. •Compatible with vapor phase and infrared reflow soldering. [See More]
- Mounting Option: Surface Mount Technology
- Application: High Current; Power Choke
- Technology: Toroid
- Lead Style: None
from Coilcraft CPS
■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Passes vibration testing to 80 G and shock testing to 1000 G. ■ Exceptionally low DCR – 1.6 mOhm. ■ Soft saturation makes them ideal for VRM/VRD applications. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Core Material: Composite
- Lead Style: None
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMDLA2213S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 10 μH. Temperature Rise Current: 30 A. Saturation Current: 20 A. DC Resistance Max: 4.15 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from RCD Components, Inc.
MIL-C-15305 PERF. SHIELDED, INDUCTORS. FEATURES: MIL-grade performance at commercial grade prices due to automated production. Electromagnetic shield. Performance per MIL-C15305!. Delivery from stock. Tape & Reel packaging available. Standard inductance tolerance is ±10% (available to... [See More]
- Mounting Option: Through Hole
- Application: Military Grade Performance
- Technology: Standard
- Lead Style: Axial
from Trigon Components, Inc.
SERIES. ISTS. DESCRIPTION. ISTS0302 ISTS0502 ISTS1051. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •High current. [See More]
- Mounting Option: Surface Mount Technology
- Application: High Current; Power Choke
- Technology: Toroid
- Lead Style: None
from Coilcraft CPS
■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Passes vibration testing to 80 G and shock testing to 1000 G. ■ High current and very low DCR. ■ Soft saturation makes them ideal for VRM/VRD applications. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Core Material: Composite
- Lead Style: None
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMDLA3010S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 10 μH. Temperature Rise Current: 0.9 A. Saturation Current: 1.4 A. DC Resistance Max: 430 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from RCD Components, Inc.
MOLDED WIREWOUND CHIP INDUCTORS. Molded construction, excellent environmental performance. 1210 and 1812 sizes available from stock. Ferrite core, wirewound construction. Intermediate values, increased current, Q, & SRF available [See More]
- Mounting Option: Surface Mount Technology
- Core Material: Ferrite
- Technology: Wirewound
- Application: General Purpose
from Trigon Components, Inc.
SERIES. ISTU0718. DESCRIPTION. ISTU0718. INDUCTANCE RANGE. 1.0 to 47uH. IDC. 0.31 to 2.10A. DCR. 0.103 to 0.85ohm. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •Compact and thin. •Large current and low DCR. [See More]
- Mounting Option: Surface Mount Technology
- Application: General Purpose; Power Choke
- Technology: Toroid
- Lead Style: None
from Coilcraft CPS
#9632; High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Passes vibration testing to 80 G and shock testing to 1000 G. ■ Exceptionally low DCR – 1.6 mOhm. ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Tin-lead... [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Core Material: Composite
- Lead Style: None
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMDLA3020S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 10 μH. Temperature Rise Current: 1.3 A. Saturation Current: 1.8 A. DC Resistance Max: 260 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from RCD Components, Inc.
SHIELDED WIREWOUND INDUCTORS. RCD ’s MSI Series is ideally suited for telecom, auto, audio, and power supply line applications. The magnetic shield reduces cross talk and suppresses radiation. High tempera- ture internal construction ensures optimum heat durability compatible with lead-free... [See More]
- Mounting Option: Surface Mount Technology
- Application: General Purpose; Power Choke
- Technology: Wirewound
- Lead Style: None
from Trigon Components, Inc.
SERIES. ISTU68. DESCRIPTION. ISTU68. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •High current. [See More]
- Mounting Option: Surface Mount Technology
- Application: High Current; Power Choke
- Technology: Toroid
- Lead Style: None
from Coilcraft CPS
#9632; High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Passes vibration testing to 80 G and shock testing to 1000 G. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion. ■ High current and very low DCR. ■ Soft saturation... [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Core Material: Composite
- Lead Style: None
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMDLA4010S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 10 μH. Temperature Rise Current: 1.1 A. Saturation Current: 1.7 A. DC Resistance Max: 312 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Trigon Components, Inc.
SERIES. ITK. DESCRIPTION. Toroidal Coil, Cased, Design to Fit. INDUCTANCE RANGE. IDC. DCR. PACKAGE. TH. FEATURE. •Closed magnetic circuit for lowest EMI. •Low cost, High current. •Lowest EMI. [See More]
- Mounting Option: Through Hole
- Application: High Current; Power Choke
- Technology: Toroid
- Lead Style: Radial
from Coilcraft CPS
#9632; High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Passes vibration testing to 80 G and shock testing to 1000 G. ■ Tin-lead (Sn-Pb) termination for the best possible boardadhesion. ■ High current and very low DCR. ■ Soft saturation... [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Core Material: Composite
- Lead Style: None
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMDLA4012S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 1 μH. Temperature Rise Current: 5.2 A. Saturation Current: 7.8 A. DC Resistance Max: 43 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Trigon Components, Inc.
SERIES. ITLP / ITVP. DESCRIPTION. ITLP60 ITVP60. INDUCTANCE RANGE. 150 to 1000uH. IDC. 0.50 to 1.70A. DCR. 0.21 to 1.70ohm. PACKAGE. TH. FEATURE. •To be high saturation for surface mounting.. •Large current and Low DCR. [See More]
- Mounting Option: Through Hole
- Application: General Purpose; Power Choke
- Technology: Toroid
- Lead Style: Radial
from Coilcraft CPS
#9632; Exceptionally low DCR; soft saturation. ■ Passes vibration testing to 80 G and shock testing to 1000 G. ■ Passes NASA low outgassing specifications. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Tin-lead (Sn-Pb) terminations... [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Core Material: Composite
- Lead Style: None
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMDLA4020S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 10 μH. Temperature Rise Current: 2 A. Saturation Current: 3.5 A. DC Resistance Max: 190 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Trigon Components, Inc.
SERIES. ITP. DESCRIPTION. Power Choke, High Current. INDUCTANCE RANGE. IDC. DCR. PACKAGE. Axial. FEATURE. •High rated current for high current circuits. •Have lot of dimensions to choose. [See More]
- Mounting Option: Through Hole
- Application: High Current; Power Choke
- Technology: Standard
- Lead Style: Axial
from Coilcraft CPS
#9632; High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Passes NASA low outgassing specifications. ■ Passes vibration testing to 80 G and shock testing to 1000 G. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion. ■... [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Core Material: Composite
- Lead Style: None
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMDLA4530S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 1 μH. Temperature Rise Current: 8.5 A. Saturation Current: 8.5 A. DC Resistance Max: 13.8 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Trigon Components, Inc.
SERIES. ITX. DESCRIPTION. ITX2P ITX4P. INDUCTANCE RANGE. 0.49 to 300.42uH. IDC. 0.21 to 3.95A. DCR. 0.019 to 4.7ohm. PACKAGE. SMD [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Toroid
- Lead Style: None
from Coilcraft CPS
#9632; High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Passes NASA low outgassing specifications. ■ Passes vibration testing to 80 G and shock testing to 1000 G. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion. ■... [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Core Material: Composite
- Lead Style: None
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMELA2010S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 1 μH. Temperature Rise Current: 3.4 A. Saturation Current: 4 A. DC Resistance Max: 53 m Ω. Operating Temperature: -55 °C ~ +125 °C. Tolerance:... [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMELA2012S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 1 μH. Temperature Rise Current: 3.7 A. Saturation Current: 4.3 A. DC Resistance Max: 45 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMPLA1004S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 10 μH. Temperature Rise Current: 7.5 A. Saturation Current: 12 A. DC Resistance Max: 30 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMPLA4012S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 10 μH. Temperature Rise Current: 1.3 A. Saturation Current: 1.4 A. DC Resistance Max: 463 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMPLA4020S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 10 μH. Temperature Rise Current: 1.8 A. Saturation Current: 2.3 A. DC Resistance Max: 243 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMPLA5030S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 10 μH. Temperature Rise Current: 2.75 A. Saturation Current: 3.5 A. DC Resistance Max: 128 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMPLA7012S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 10 μH. Temperature Rise Current: 1.8 A. Saturation Current: 2.5 A. DC Resistance Max: 290 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMPLA7030S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 10 μH. Temperature Rise Current: 3.5 A. Saturation Current: 6 A. DC Resistance Max: 85 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AMPLA7050S. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 10 μH. Temperature Rise Current: 4 A. Saturation Current: 7.5 A. DC Resistance Max: 69 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ASPI-0520LR. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 1 μH. Temperature Rise Current: 7.5 A. Saturation Current: 8 A. DC Resistance Max: 18.5 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ASPI-0530LR. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 1.5 μH. Temperature Rise Current: 8 A. Saturation Current: 7 A. DC Resistance Max: 20 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ASPI-4020HI. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 1 μH. Temperature Rise Current: 6 A. Saturation Current: 7 A. DC Resistance Max: 27 m Ω. Operating Temperature: -55 °C ~ +125 °C. Tolerance:... [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ASPI-7318. Application: Power. Type: Molded (Round Wire). Rating: N/A. Inductance: 10 μH. Temperature Rise Current: 3 A. Saturation Current: 5.5 A. DC Resistance Max: 105 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ASPIAIG-F1040. Application: Power. Type: Molded (Round Wire). Rating: AEC-Q200. Inductance: 10 μH. Temperature Rise Current: 7.5 A. Saturation Current: 12 A. DC Resistance Max: 30 m Ω. Operating Temperature: -55 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Round Wire)
- Standards and Certifications: RoHS
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ASPIAIG-F4020. Application: Power. Type: Molded (Flat Wire). Rating: AEC-Q200. Inductance: 1 μH. Temperature Rise Current: 9.6 A. Saturation Current: 8.8 A. DC Resistance Max: 14.6 m Ω. Operating Temperature: -40 °C ~ +125 °C. [See More]
- Mounting Option: Surface Mount Technology
- Application: Power Choke
- Technology: Molded (Flat Wire)
- Standards and Certifications: RoHS