Axial Leads Inductors, Coils, and Chokes
Description
Axial leads inductors, coils, and chokes are electronic components designed to store energy in a magnetic field when electrical current flows through them. They are characterized by their axial lead configuration, which means the leads extend from opposite ends of the component, allowing for easy integration into circuit boards.
Working Principle
Axial leads inductors, coils, and chokes operate based on the principle of electromagnetic induction. When an electric current passes through the coil, it generates a magnetic field around it. This magnetic field can store energy, which is released when the current flow decreases. This property makes them useful for filtering, energy storage, and managing current flow in circuits. The inductance of these components is influenced by factors such as the number of turns in the coil, the core material, and the coil's geometry. Ferromagnetic core materials, like iron, can significantly increase the inductance by enhancing the magnetic field.
Applications
Axial leads inductors, coils, and chokes are used in various applications. They are commonly found in power supply circuits to filter out noise and stabilize voltage. In radio frequency (RF) applications, they serve as RF chokes to block high-frequency signals while allowing DC or low-frequency signals to pass. They are also used in audio equipment to manage signal integrity and in automotive electronics for noise suppression.
Advantages over other Inductors, Coils, and Chokes
Axial leads inductors offer advantages in terms of ease of installation due to their lead configuration, which is compatible with through-hole mounting techniques. This makes them suitable for applications where mechanical stability and ease of assembly are important. Additionally, their design can provide higher inductance values in a compact form factor compared to some other configurations.
Limitations
One limitation of axial leads inductors is their susceptibility to mechanical stress due to the lead configuration, which can affect their performance in high-vibration environments. They may also have higher DC resistance compared to other types, which can lead to increased power losses in certain applications.
Considerations
When selecting axial leads inductors, coils, and chokes, it is important to consider factors such as initial costs, which can vary based on the core material and design complexity. Operating expenses are generally low, but durability can be a concern in environments with high mechanical stress. Accuracy in terms of inductance value is crucial for precise applications, and replacement and maintenance costs should be considered, especially in critical systems where reliability is paramount.
from DigiKey
2 Line Common Mode Choke Through Hole 430 Ohms @ 100MHz DCR [See More]
- Lead Style: Axial
- Application: Common Mode Choke; RF Choke
- Mounting Option: Through Hole
- Packing Method: Bulk
from RS Components, Ltd.
Wurth Elektronik 7427502 Ferrite Bead [See More]
- Lead Style: Axial
- Application: General Purpose; General electronics
- Core Material: Ferrite
- Standards and Certifications: RoHS
from ERSAELECTRONICS PTE. LTD.
FIXED IND 180NH 1.01A 120MOHM TH Product overview: 8230-02-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]
- Lead Style: Axial; Axial
- Technology: Wirewound
- Mounting Option: Through Hole
- Core Material: Phenolic
from DigiKey
100nH Unshielded Molded Inductor 895mA 130mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Phenolic
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Wurth Elektronik 7427504 Ferrite Bead [See More]
- Lead Style: Axial
- Application: High Frequency; RF Choke; Digital devices, pcb, radio frequency interferences, text processing
- Core Material: Ferrite
- Standards and Certifications: RoHS
from ERSAELECTRONICS PTE. LTD.
180nH 1.12A Axial Wirewound Inductor, 120mR DCR, 25MHz, 10% Product overview: 1025-02K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing... [See More]
- Lead Style: Axial; Axial
- Inductance Range: 0.1800
- Core Material: Phenolic
- Inductance Tolerance: 10
from DigiKey
18 µH Shielded Molded Inductor 108mA 3.8Ohm Max Axial [See More]
- Lead Style: Axial
- Core Material: Iron
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Wurth Elektronik 7427501 Ferrite Bead [See More]
- Lead Style: Axial
- Application: High Frequency; RF Choke; Digital devices, pcb, radio frequency interferences, text processing
- Core Material: Ferrite
- Standards and Certifications: RoHS
from ERSAELECTRONICS PTE. LTD.
FIXED IND 150NH 1.1A 100 MOHM TH Product overview: 9230-00-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]
- Lead Style: Axial; Axial
- Technology: Molded
- Mounting Option: Through Hole
- Core Material: Phenolic
from DigiKey
150nH Unshielded Molded Inductor 1.23A 100mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Phenolic
- Mounting Option: Through Hole
- Packing Method: Bulk
from RS Components, Ltd.
Wurth Elektronik 74275013 Ferrite Bead [See More]
- Lead Style: Axial
- Application: High Frequency; RF Choke; Digital devices, pcb, radio frequency interferences, text processing
- Core Material: Ferrite
- Standards and Certifications: RoHS
from ERSAELECTRONICS PTE. LTD.
FIXED IND 220NH 1.1A 67 MOHM TH Product overview: 9250A-221-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts,... [See More]
- Lead Style: Axial; Axial
- Technology: Molded
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
22nH Unshielded Molded Inductor 3.8A 10mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Phenolic
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Wurth Elektronik 7427503 Ferrite Bead [See More]
- Lead Style: Axial
- Application: General Purpose; General electronics
- Core Material: Ferrite
- Standards and Certifications: RoHS
from ERSAELECTRONICS PTE. LTD.
FIXED IND 100NH 1.2A 60 MOHM TH Product overview: 78FR10M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]
- Lead Style: Axial; Axial
- Technology: Drum Core, Wirewound
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
180nH Unshielded Inductor 1.3A 47mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Phenolic
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Wurth Elektronik 74275223 Ferrite Bead [See More]
- Lead Style: Axial
- Application: High Frequency; RF Choke; Protection against radio frequency interferences of components on pcb's of pc's, text processing and other digital devices
- Core Material: Ferrite
- Standards and Certifications: RoHS
from ERSAELECTRONICS PTE. LTD.
FIXED IND 150NH 1.2A 70 MOHM TH Product overview: 78FR15M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]
- Lead Style: Axial; Axial
- Technology: Drum Core, Wirewound
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
1 µH Unshielded Inductor 1.07A 70mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Iron
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
FERROXCUBE WBC2.5/A-4B1 Ferrite Bead [See More]
- Lead Style: Axial
- Application: Emi suppression, rfi suppression
- Core Material: Ferrite
- Standards and Certifications: RoHS
from ERSAELECTRONICS PTE. LTD.
FIXED IND 1.2MH 680MA 910MOHM TH Product overview: 5900-122-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts,... [See More]
- Lead Style: Axial; Axial
- Technology: Drum Core, Wirewound
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
150nH Unshielded Inductor 2.9A 30mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Phenolic
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Fair-Rite 2761001112 Ferrite Bead [See More]
- Lead Style: Axial
- Application: Emi suppression
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
FIXED IND 1.2UH 740MA 180MOHM TH Product overview: 78F1R2K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]
- Lead Style: Axial; Axial
- Technology: Drum Core, Wirewound
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
3 µH Unshielded Inductor 945mA 140mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Iron
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Fair-Rite 2944666661 Ferrite Bead [See More]
- Lead Style: Axial
- Standards and Certifications: RoHS
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
FIXED IND 1.2UH 895MA 100MOHM TH Product overview: 9250A-122-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts,... [See More]
- Lead Style: Axial; Axial
- Technology: Molded
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
150nH Unshielded Inductor 2.45A 30mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Phenolic
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Fair-Rite 2944666671 Ferrite Bead [See More]
- Lead Style: Axial
- Standards and Certifications: RoHS
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
FIXED IND 180NH 1.3A 47 MOHM TH Product overview: 9250A-181-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts,... [See More]
- Lead Style: Axial; Axial
- Technology: Molded
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
150nH Unshielded Inductor 1.2A 100mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Phenolic
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Fair-Rite 2961666671 Ferrite Bead [See More]
- Lead Style: Axial
- Standards and Certifications: RoHS
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
RF Choke Drum Core 1.5mH 5% 100KHz 60Q-Factor Ferrite 230mA 6.4Ohm DCR AXL T/R Product overview: B82144F1155J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers... [See More]
- Lead Style: Axial; Axial
- Technology: RF Choke
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
150nH Unshielded Inductor 2.74A 30mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Phenolic
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Wurth Elektronik 74270010 Ferrite Bead [See More]
- Lead Style: Axial
- Standards and Certifications: RoHS
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
FIXED IND 1.5MH 55MA 26.5 OHM TH Product overview: 9250A-155-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts,... [See More]
- Lead Style: Axial; Axial
- Technology: Molded
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
1 µH Shielded Inductor 1.09A 70mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Iron
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Wurth Elektronik 74270011 Ferrite Bead [See More]
- Lead Style: Axial
- Standards and Certifications: RoHS
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
RF Choke Drum Core 1.5uH 10% 1MHz 60Q-Factor Ferrite 3.8A 47mOhm DCR AXL Ammo Product overview: B78108E1152K009 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers... [See More]
- Lead Style: Axial; Axial
- Technology: RF Choke
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
6.8 µH Unshielded Inductor 580mA 375mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Iron
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Wurth Elektronik 74270014 Ferrite Bead [See More]
- Lead Style: Axial
- Standards and Certifications: RoHS
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
FIXED IND 1.5UH 700MA 200MOHM TH Product overview: 78F1R5K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]
- Lead Style: Axial; Axial
- Technology: Drum Core, Wirewound
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
470 µH Unshielded Molded Inductor 108mA 11Ohm Max Axial [See More]
- Lead Style: Axial
- Core Material: Iron
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Wurth Elektronik 74270015 Ferrite Bead [See More]
- Lead Style: Axial
- Standards and Certifications: RoHS
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
FIXED IND 1.5UH 745MA 220MOHM TH Product overview: 9230-24-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]
- Lead Style: Axial; Axial
- Technology: Molded
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
10mH Unshielded Molded Inductor 48mA 72Ohm Max Axial [See More]
- Lead Style: Axial
- Core Material: Iron
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Wurth Elektronik 74270017 Ferrite Bead [See More]
- Lead Style: Axial
- Standards and Certifications: RoHS
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
FIXED IND 100NH 1.79A 25 MOHM TH Product overview: 9250A-101-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts,... [See More]
- Lead Style: Axial; Axial
- Technology: Molded
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
100 µH Unshielded Inductor 160mA 3.12Ohm Max Axial [See More]
- Lead Style: Axial
- Core Material: Ferrite
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Wurth Elektronik 7427002 Ferrite Bead [See More]
- Lead Style: Axial
- Standards and Certifications: RoHS
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
FIXED IND 1.8MH 50MA 29.9 OHM TH Product overview: 9250A-185-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts,... [See More]
- Lead Style: Axial; Axial
- Technology: Molded
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
5.6 µH Unshielded Inductor 495mA 320mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Iron
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Wurth Elektronik 74270020 Ferrite Bead [See More]
- Lead Style: Axial
- Standards and Certifications: RoHS
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
FIXED IND 1.8UH 655MA 230MOHM TH Product overview: 78F1R8K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]
- Lead Style: Axial; Axial
- Technology: Drum Core, Wirewound
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
1.1 µH Unshielded Inductor 590mA 180mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Iron
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Wurth Elektronik 74270021 Ferrite Bead [See More]
- Lead Style: Axial
- Standards and Certifications: RoHS
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
RF Choke Drum Core 100000uH 5% 10KHz 30Q-Factor Ferrite 0.02A 420Ohm DCR AXL T/R Product overview: B82144A2107J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers... [See More]
- Lead Style: Axial; Axial
- Technology: RF Choke
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
33 µH Unshielded Inductor 130mA 3.4Ohm Max Axial [See More]
- Lead Style: Axial
- Core Material: Ferrite
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Wurth Elektronik 74270022 Ferrite Bead [See More]
- Lead Style: Axial
- Standards and Certifications: RoHS
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
RF Choke Drum Core 1000uH 5% 100KHz 60Q-Factor Ferrite 0.055A 33Ohm DCR AXL T/R Product overview: B82141A1105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers... [See More]
- Lead Style: Axial; Axial
- Technology: RF Choke
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
3.35 µH Unshielded Wirewound Inductor 20A 10mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Iron; Drum Core, Wirewound
- Mounting Option: Through Hole
- Packing Method: Bulk
from RS Components, Ltd.
Wurth Elektronik 742700221 Ferrite Bead [See More]
- Lead Style: Axial
- Standards and Certifications: RoHS
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
RF Choke Drum Core 1000uH 5% 100KHz 50Q-Factor Ferrite 0.13A 14Ohm DCR AXL T/R Product overview: B78108S1105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers... [See More]
- Lead Style: Axial; Axial
- Technology: RF Choke
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
1.2 µH Unshielded Wirewound Inductor 3.2A 19mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Ferrite; Drum Core, Wirewound
- Mounting Option: Through Hole
- Packing Method: Bulk
from RS Components, Ltd.
Wurth Elektronik 74270023 Ferrite Bead [See More]
- Lead Style: Axial
- Standards and Certifications: RoHS
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
RF Choke Drum Core 1000uH 5% 100KHz 60Q-Factor Ferrite 0.37A 3.6Ohm DCR AXL T/R Product overview: B82145A1105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers... [See More]
- Lead Style: Axial; Axial
- Technology: RF Choke
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
FIXED IND 3.3UH 1.9A 54 MOHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound
- Mounting Option: Through Hole
- Core Material: Ferrite
from RS Components, Ltd.
Wurth Elektronik 74270024 Ferrite Bead [See More]
- Lead Style: Axial
- Standards and Certifications: RoHS
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
FIXED IND 100MH 22MA 484 OHM TH Product overview: 8250-104K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts,... [See More]
- Lead Style: Axial; Axial
- Technology: Drum Core, Wirewound
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
56 µH Unshielded Wirewound Inductor 650mA 470mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Ferrite; Drum Core, Wirewound
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Wurth Elektronik 74270025 Ferrite Bead [See More]
- Lead Style: Axial
- Standards and Certifications: RoHS
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
FIXED IND 100MH 29MA 278 OHM TH Product overview: 70F101AF-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]
- Lead Style: Axial; Axial
- Technology: Drum Core, Wirewound
- Mounting Option: Through Hole
- Core Material: Ferrite
from DigiKey
100 µH Unshielded Wirewound Inductor 550mA 670mOhm Max Axial [See More]
- Lead Style: Axial
- Core Material: Ferrite; Drum Core, Wirewound
- Mounting Option: Through Hole
- Packing Method: Tape Reel
from RS Components, Ltd.
Wurth Elektronik 742700713 Ferrite Bead [See More]
- Lead Style: Axial
- Standards and Certifications: RoHS
- Core Material: Ferrite
- EIA Case Size: Axial
from ERSAELECTRONICS PTE. LTD.
FIXED IND 100MH 70MA 82 OHM TH Product overview: 5900-104-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]
- Lead Style: Axial; Axial
- Technology: Drum Core, Wirewound
- Mounting Option: Through Hole
- Core Material: Ferrite
from RCD Components, Inc.
GENERAL PURPOSE EPOXY COATED INDUCTORS. Widest selection in the industry!. Delivery typically from stock. Premium grade materials enable high current, SRF, Q, and temperature ratings. Low cost due to automated production [See More]
- Lead Style: Axial
- Technology: Standard
- Mounting Option: Through Hole
- Application: General Purpose
from Central Technologies
For use in EMI/RFI filter & heavy duty apps., bulk pack packaging [See More]
- Lead Style: Axial; Radial
- Technology: Toroid
- Mounting Option: Through Hole
- Core Material: Ferrite; Iron
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Lead Style: Axial; Radial; None
- Core Material: Ferrite
- Mounting Option: Through Hole; Surface Mount Technology
- Application: General Purpose; Power Choke
from Bourns, Inc.
Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller ® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to... [See More]
- Lead Style: Axial; Radial
- Technology: Wirewound
- Mounting Option: Through Hole
- Core Material: Ferrite
from Utmel Electronic Limited
Bourns 100 µH ±5% Ferrite DR Leaded Inductor, Max SRF: 5.5MHz, Q: 60, 165mA Idc, 4.1O Rdc 78F [See More]
- Lead Style: Axial; Axial, Through Hole
- Packing Method: Bulk; Bulk
- Mounting Option: Through Hole; Through Hole
- Standards and Certifications: RoHS
from Trigon Components, Inc.
SERIES. ITP. DESCRIPTION. Power Choke, High Current. INDUCTANCE RANGE. IDC. DCR. PACKAGE. Axial. FEATURE. •High rated current for high current circuits. •Have lot of dimensions to choose. [See More]
- Lead Style: Axial
- Technology: Standard
- Mounting Option: Through Hole
- Application: High Current; Power Choke
from ODG (Origin Data Global)
FIXED IND 2.2UH 415MA 400MOHM TH [See More]
- Lead Style: Axial
- Technology: Molded
- Mounting Option: Through Hole; Through Hole
- Core Material: Iron; Iron
from RCD Components, Inc.
HIGH CURRENT FILTER CHOKES. Low cost 1 to 25 Amp rod-core chokes. Non-standard values and sizes available. Varnish or shrink tube insulation available [See More]
- Lead Style: Axial
- Technology: Standard
- Mounting Option: Through Hole
- Application: High Current; Filter Chokes
from Utmel Electronic Limited
EPCOS - B82111B0000C012 - INDUCTOR, AXIAL, 6UH, 4A [See More]
- Lead Style: Axial
- Packing Method: Tape Reel; Tape & Reel (TR)
- Mounting Option: Through Hole; Through Hole
- Standards and Certifications: RoHS
from ODG (Origin Data Global)
FIXED IND 125UH 3.5A 80 MOHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Drum Core, Wirewound
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from RCD Components, Inc.
HIGH CURRENT POWER CHOKES. HL chokes are s pecifically designed for high c urrent applications. The use of high saturation cores and flame retardant shrink tubing makes them ideal for s witching power supply circuits.'. Low price, wide selection, 2.7 μH to 100,000 μH, up to 15.5A. Option ER... [See More]
- Lead Style: Axial
- Technology: Standard
- Mounting Option: Through Hole
- Application: High Current
from Utmel Electronic Limited
EPCOS B78108S1334J Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 330 H, 190 mA, 6.4 ohm,5% [See More]
- Lead Style: Axial
- Application: RF Choke
- Mounting Option: Through Hole; Through Hole
- Packing Method: Tape Reel; Tape & Reel (TR)
from ODG (Origin Data Global)
FIXED IND 270UH 500MA 650MOHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Drum Core, Wirewound
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from RCD Components, Inc.
MIL-C-15305 PERF. MOLDED INDUCTORS. Military-grade performance!. Molded construction provides superior protection and uniformity. Wide selection available from stock. Available to ±3% on special order. Tape & Reel packaging available [See More]
- Lead Style: Axial
- Technology: Standard
- Mounting Option: Through Hole
- Application: Military Grade Performance
from Utmel Electronic Limited
EPCOS B82144A2226JAxial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 mH,5%, 120 ohm, 40 mA [See More]
- Lead Style: Axial
- Application: RF Choke
- Mounting Option: Through Hole; Through Hole
- Packing Method: Tape Reel; Tape & Reel (TR)
from ODG (Origin Data Global)
FIXED IND 100MH 70MA 82 OHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Drum Core, Wirewound
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from RCD Components, Inc.
MIL-C-15305 PERF. SHIELDED, INDUCTORS. FEATURES: MIL-grade performance at commercial grade prices due to automated production. Electromagnetic shield. Performance per MIL-C15305!. Delivery from stock. Tape & Reel packaging available. Standard inductance tolerance is ±10% (available to... [See More]
- Lead Style: Axial
- Technology: Standard
- Mounting Option: Through Hole
- Application: Military Grade Performance
from Utmel Electronic Limited
FIXED IND 1.5MH 700MA 1.18 OHM [See More]
- Lead Style: Axial; Through Hole
- Packing Method: Bulk; Bulk
- Mounting Option: Through Hole; Through Hole
- Standards and Certifications: RoHS
from ODG (Origin Data Global)
FIXED IND 10UH 500MA 650 MOHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Drum Core, Wirewound
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from Utmel Electronic Limited
FIXED IND 150UH 2.22A 129 MOHM [See More]
- Lead Style: Axial
- Packing Method: Bulk; Bulk
- Mounting Option: Through Hole; Through Hole
- Configuration: Fixed
from ODG (Origin Data Global)
FIXED IND 100UH 275MA 2.5 OHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Drum Core, Wirewound
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from Utmel Electronic Limited
FIXED IND 18UH 300MA 890 MOHM TH [See More]
- Lead Style: Axial; Through Hole
- Packing Method: Bulk; Bulk
- Mounting Option: Through Hole; Through Hole
- Configuration: Fixed
from ODG (Origin Data Global)
FIXED IND 220NH 1.15A 75 MOHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Drum Core, Wirewound
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from Utmel Electronic Limited
FIXED IND 270NH 875MA 160MOHM TH [See More]
- Lead Style: Axial; Through Hole
- Packing Method: Bulk; Bulk
- Mounting Option: Through Hole; Through Hole
- Standards and Certifications: RoHS
from ODG (Origin Data Global)
FIXED IND 330UH 62MA 28 OHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Drum Core, Wirewound
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from Utmel Electronic Limited
FIXED IND 330UH 1.6A 257 MOHM TH [See More]
- Lead Style: Axial; Axial, Through Hole
- Packing Method: Bulk; Bulk
- Mounting Option: Through Hole; Through Hole
- Standards and Certifications: RoHS
from ODG (Origin Data Global)
FIXED IND 10UH 180MA 3.7 OHM TH [See More]
- Lead Style: Axial
- Technology: Molded
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from Utmel Electronic Limited
FIXED IND 4.7UH 320MA 1.2 OHM TH [See More]
- Lead Style: Axial; Through Hole
- Packing Method: Bulk; Bulk
- Mounting Option: Through Hole; Through Hole
- Standards and Certifications: RoHS
from ODG (Origin Data Global)
FIXED IND 1.5MH 55MA 26.5 OHM TH [See More]
- Lead Style: Axial
- Technology: Molded
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from Utmel Electronic Limited
FIXED IND 680UH 68MA 25.3 OHM TH [See More]
- Lead Style: Axial; Through Hole
- Packing Method: Bulk; Bulk
- Mounting Option: Through Hole; Through Hole
- Standards and Certifications: RoHS
from ODG (Origin Data Global)
FIXED IND 2.7MH 40MA 47.3 OHM TH [See More]
- Lead Style: Axial
- Technology: Molded
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from Utmel Electronic Limited
FIXED INDUCTOR 4UH 8A 12 MOHM TH [See More]
- Lead Style: Axial; Through Hole
- Packing Method: Bulk; Bulk
- Mounting Option: Through Hole; Through Hole
- Configuration: Fixed
from ODG (Origin Data Global)
FIXED IND 1MH 160MA 7.9 OHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Wirewound
- Mounting Option: Through Hole; Through Hole
- Inductance Range: 1000
from Utmel Electronic Limited
Ind RF Shielded Wirewound 22uH 10% 2.5MHz 55Q-Factor 280mA AXL Ammo Pack [See More]
- Lead Style: Axial
- Packing Method: Tape Reel; Tape & Box (TB)
- Mounting Option: Through Hole; Through Hole
- Standards and Certifications: RoHS
from ODG (Origin Data Global)
FIXED IND 18MH 90MA 48.3 OHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Wirewound
- Mounting Option: Through Hole; Through Hole
- Inductance Range: 18000
from ODG (Origin Data Global)
FIXED IND 12UH 8.21A 20 MOHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Wirewound
- Mounting Option: Through Hole; Through Hole
- Inductance Range: 12
from ODG (Origin Data Global)
FIXED IND 5.6UH 12.6A 11 MOHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Wirewound
- Mounting Option: Through Hole; Through Hole
- Inductance Range: 5.6
from ODG (Origin Data Global)
FIXED IND 6.8UH 11.6A 13 MOHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Drum Core, Wirewound
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from ODG (Origin Data Global)
FIXED IND 1MH 130MA 14 OHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Drum Core, Wirewound
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from ODG (Origin Data Global)
FIXED IND 4.7UH 820MA 340MOHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Drum Core, Wirewound
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from ODG (Origin Data Global)
FIXED IND 470UH 170MA 7.9 OHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Drum Core, Wirewound
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from ODG (Origin Data Global)
FIXED IND 4UH 6A 14 MOHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Drum Core, Wirewound
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from ODG (Origin Data Global)
FIXED IND 15UH 4A 24 MOHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Drum Core, Wirewound
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from ODG (Origin Data Global)
FIXED IND 100UH 1A 650 MOHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Drum Core, Wirewound
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from ODG (Origin Data Global)
FIXED IND 220UH 500MA 2.6 OHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Drum Core, Wirewound
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from ODG (Origin Data Global)
FIXED IND 100UH 170MA 3.5 OHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Drum Core, Wirewound
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite
from ODG (Origin Data Global)
FIXED IND 10UH 1.4A 220 MOHM TH [See More]
- Lead Style: Axial
- Technology: Wirewound; Drum Core, Wirewound
- Mounting Option: Through Hole; Through Hole
- Core Material: Ferrite; Ferrite