No Leads (SMT) Inductors, Coils, and Chokes

Description

No Leads (Surface Mount Technology, SMT) Inductors, Coils, and Chokes are electronic components designed to manage electrical currents and magnetic fields in circuits. They are used to store energy, filter signals, and suppress electromagnetic interference (EMI) in various electronic devices. These components are characterized by their lack of traditional wire leads, allowing them to be directly mounted onto the surface of printed circuit boards (PCBs).

Working Principle

No Leads (SMT) Inductors, Coils, and Chokes operate based on the principle of electromagnetic induction. When an electrical current flows through the coil, it generates a magnetic field around it. This magnetic field can store energy temporarily and release it when needed, making these components essential for energy storage and signal filtering. The absence of leads in SMT designs allows for a more compact and efficient layout on PCBs, which is particularly useful in modern electronics where space is at a premium.

Applications

These components are widely used in various applications, including power supplies, RF circuits, and EMI suppression. For instance, in power supplies, they help in smoothing out voltage fluctuations and storing energy. In RF circuits, they are used to filter and tune frequencies. Additionally, they play a crucial role in preventing electromagnetic interference in sensitive electronic equipment by acting as common-mode chokes.

Advantages over other Inductors, Coils, and Chokes

No Leads (SMT) designs offer several advantages over traditional leaded components. They provide a more compact form factor, which is beneficial for high-density PCB layouts. This design also reduces parasitic inductance and capacitance, leading to improved performance in high-frequency applications. Furthermore, the SMT design facilitates automated assembly processes, reducing manufacturing costs and improving reliability.

Limitations

Despite their advantages, No Leads (SMT) Inductors, Coils, and Chokes have limitations. They may not be suitable for high-power applications due to their smaller size, which can limit their current-carrying capacity. Additionally, their compact design can make them more susceptible to thermal issues, requiring careful thermal management in circuit design.

Considerations

When selecting No Leads (SMT) Inductors, Coils, and Chokes, several factors should be considered. Initial costs may be higher due to the precision manufacturing required for SMT components. However, operating expenses can be lower due to their efficiency and reduced need for manual assembly. Durability and accuracy are generally high, but they may require more frequent replacement in high-stress environments. Maintenance costs are typically low, but careful consideration of thermal management and current capacity is essential to ensure long-term reliability.

134 Results
Inductor and Choke -- 74-HMC856LC5
from ERSAELECTRONICS PTE. LTD.

IC DELAY LINE 100PS 32SMT Product overview: HMC856LC5 from Analog Devices Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]

  • Lead Style: None; No Lead
  • Packing Method: Strip
  • Mounting Option: Surface Mount
  • Standards and Certifications: RoHS
Ferrite Beads -- 332191 [782853112 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

WE-CBA SMT EMI Suppression Ferrite Bead [See More]

  • Lead Style: None
  • Core Material: Ferrite
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
Inductor and Choke -- 74-LTC6994CDCB-1#TRMPBF
from ERSAELECTRONICS PTE. LTD.

IC DELAY BLOCK 8TAP PROG 6DFN Product overview: LTC6994CDCB-1#TRMPBF from Analog Devices Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Lead Style: None; No Lead
  • Packing Method: Tape & Reel (TR)
  • Mounting Option: Surface Mount
  • Standards and Certifications: RoHS
Ferrite Beads -- 332383 [74269241102 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

WE-TMSB SMT EMI Suppression Ferrite Bead [See More]

  • Lead Style: None
  • Core Material: Ferrite
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
Ferrite Beads -- 332628 [7427933 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

WE-PBF Flat Wire High Current SMT Ferrit [See More]

  • Lead Style: None
  • Core Material: Ferrite
  • Mounting Option: Surface Mount Technology
  • Application: High Current
Surface Mount Inductors -- 1084730 [ACM4520-901-2P-T from TDK Corporation]
from RS Components, Ltd.

TDK ACM4520-901-2P-T [See More]

  • Lead Style:
  • Standards and Certifications: RoHS
  • Technology: Wirewound
  • EIA Case Size: 4520
Surface Mount Inductors -- 1620285
from RS Components, Ltd.

TDK B82477G4682M000 [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Ferrite; Ferrite
Surface Mount Inductors -- 1678191
from RS Components, Ltd.

TDK B82464A4105K000 [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Ferrite; Ferrite
Surface Mount Inductors -- 1857042 [7447773101 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 7447773101 [See More]

  • Lead Style: None
  • Core Material: Mnzn
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
Surface Mount Inductors -- 1857045 [7447773150 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 7447773150 [See More]

  • Lead Style: None
  • Core Material: Mnzn
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
Surface Mount Inductors -- 1857047 [7447773220 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 7447773220 [See More]

  • Lead Style: None
  • Core Material: Mnzn
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
Surface Mount Inductors -- 1857049 [7447773330 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 7447773330 [See More]

  • Lead Style: None
  • Core Material: Mnzn
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
Surface Mount Inductors -- 1857050 [7447773331 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 7447773331 [See More]

  • Lead Style: None
  • Core Material: Mnzn
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
Surface Mount Inductors -- 1857052 [7447773471 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 7447773471 [See More]

  • Lead Style: None
  • Core Material: Mnzn
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
Surface Mount Inductors -- 1857053 [7447773680 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 7447773680 [See More]

  • Lead Style: None
  • Core Material: Mnzn
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
Surface Mount Inductors -- 1857054 [7447773681 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 7447773681 [See More]

  • Lead Style: None
  • Core Material: Mnzn
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
Surface Mount Inductors -- 1857056 [7447709222 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 7447709222 [See More]

  • Lead Style: None
  • Core Material: Mnzn
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
Surface Mount Inductors -- 1857072 [7443640100B from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 7443640100B [See More]

  • Lead Style: None
  • Core Material: Mnzn
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
Surface Mount Inductors -- 1857074 [7443640330B from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 7443640330B [See More]

  • Lead Style: None
  • Core Material: Mnzn
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
Surface Mount Inductors -- 1857077 [7443641000B from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 7443641000B [See More]

  • Lead Style: None
  • Core Material: Mnzn
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
Surface Mount Inductors -- 1857356 [7447773102 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 7447773102 [See More]

  • Lead Style: None
  • Core Material: Mnzn
  • Mounting Option: Surface Mount Technology
  • Standards and Certifications: RoHS
Surface Mount Inductors -- 2377300 [AMSLA-1050-100NM-T from Abracon, LLC]
from RS Components, Ltd.

Abracon AMSLA-1050-100NM-T [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Mounting Option: Surface Mount Technology
  • EIA Case Size: SMT
Surface Mount Inductors -- 2377304 [AMSLA-1070-150NM-T from Abracon, LLC]
from RS Components, Ltd.

Abracon AMSLA-1070-150NM-T [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Mounting Option: Surface Mount Technology
  • EIA Case Size: SMT
Air Core Inductor -- DR355-1
from Datatronics™

Features. Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range 2.5nH to 18.5nH. Operating Temp. -40C to +125C. Size: 3.68mm x 4.21mm x 3.18mm. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Core Material: Air
  • Configuration: Fixed
Inductor Products
from MACOM

MACOM's MMI-300 Series of Spiral Inductors are formed by photolithography and plating techniques on quartz substrates. They eliminate the need for hand forming and “staking ” of coil in hybrid circuits. They provide uniformity, durability and repeatability in circuit fabrication. The... [See More]

  • Lead Style: None
  • Application: High Frequency
  • Mounting Option: Surface Mount Technology
  • Configuration: Fixed
High Frequency Inductors
from Samsung Electro-Mechanics

High-frequency inductors consist of ceramic materials made of glass and internal/external electrodes made of silver. They are plated with nickel and tin. These inductors can be applied usefully for high frequency of 100 MHz or higher because they have high Q characteristics in high frequency, the... [See More]

  • Lead Style: None
  • Technology: Multilayer
  • Mounting Option: Surface Mount Technology
  • Core Material: Ferrite
Metal Composite Inductor
from KEMET Electronics Corporation

Applications. Filtering for decoupling networks. CPU, GPU, & memory voltage regulator modules (VRM) & Supplies. Tablets, Laptops & Servers. HDTVs, Game consoles, and Blu-Ray players. Features and Benefits. Improved power supply efficiency with composite metal core. High permeability for... [See More]

  • Lead Style: None
  • Technology: Standard
  • Mounting Option: Surface Mount Technology
  • Core Material: Composite
Chip Chokes -- PE-0805CCMC121STS
from Pulse Electronics Corporation

Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of common mode noise... [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Application: Common Mode Choke
  • Inductance Range: 0.1910
High Frequency Toroidal Inductor, SJ / SU Series
from Standex-Meder Electronics

SJ / SU Series High Frequency Toroidal Power Inductor packaged in a surface mount design (SMD) is ideal where space and weight are critical and surface mount is required. When used as power inductors, they may be connected for higher current lower inductance or lower current higher inductance. When... [See More]

  • Lead Style: None
  • Technology: Toroid
  • Mounting Option: Surface Mount Technology
  • Core Material: Iron
Common Mode Choke
from Murata Power Solutions

Two essential elements of the vast majority of power electronics applications are filtering and isolation. Whether you need to reduce noise or protect vital components, Murata Power Solutions can offer a wide range of products to suit your requirements, having developed over 1,200 highly advanced... [See More]

  • Lead Style: None
  • Technology: Standard; Toroid
  • Mounting Option: Through Hole; Surface Mount Technology
  • Application: Common Mode Choke
LCCM Series Common Mode Chokes
from AVX Corporation

LCCM Series Common Mode Chokes. Features & Benefits. Filtering common mode noise. Available Sizes: 0805 and 1206. Common Mode Impedance: 67 Ω to 2200 Ω. Current Rating: 200mA to 400mA. Operating temperature range: -40 °C ~ 85 °C. Core Material: Ferrite. Typical Applications. [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Ferrite
Spiral Inductor -- SG100
from SemiGen

The SemiGen Spiral Inductor Coils are manufactured using our thin film process on quartz substrates. The precision photolithography and non-chemical etching process provides clean edges to assure uniformity from coil to coil. By using quartz and applying a polyimide coating we produce a device that... [See More]

  • Lead Style: None
  • Inductance Range: 1.00E6 to 2.00E6
  • Mounting Option: Surface Mount Technology
  • Q Factor: 60 to 75
EBS Series
from Trigon Components, Inc.

SERIES. EBS. DESCRIPTION. Design to Fit, High Stability. IMPEDANCE RANGE. CURRENT RATING. FREQUENCY. 0.6MHz to 3300MHz. PACKAGE. SMD. FEATURE. •Pair and triple wire coil for high stability high balance. [See More]

  • Lead Style: None
  • Technology: Toroid
  • Mounting Option: Surface Mount Technology
  • Application: General Purpose
SMD Common Mode Choke
from Frontier Electronics Corp.

Frontier's MCM and SCM series of SMD Common Mode Chokes are used for EMI filtering without filtering performance degradation at high DC currents. This is accomplished by winding both line and neutral around a single core. This causes the unwanted or common mode noise to have a high impedance at the... [See More]

  • Lead Style: None
  • Application: Common Mode Choke
  • Mounting Option: Surface Mount Technology
  • EIA Case Size: 0203 ~ 2925
200° Air Core Inductor -- AT350RAT1N7KSZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specifications [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
Data and Signal Line Chokes / Common-mode Filters
from EPCOS AG

The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]

  • Lead Style: Radial; None
  • Application: Common Mode Choke; General Purpose
  • Mounting Option: Through Hole; Surface Mount Technology
  • Standards and Certifications: RoHS
Ceramic Core Wirewound Chip Inductors -- CI Series
from RCD Components, Inc.

CERAMIC CORE WIREWOUND CHIP INDUCTORS. Industry ’s widest range!. 1nH to 10uH, 1%-10%, 0 402-1008 sizes. Non-magnetic ceramic-core design for HF operation. Customized versions available with non-standard values, increased Q & SRF, marking of induc. value, etc. Ferrite core available for... [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Ceramic; Ferrite (optional feature)
EMI/RFI Common Mode Inductors -- PM-OM01
from Premier Magnetics, Inc.

For High Frequency Power Supply Applications. Custom Values Available. 1250 Vrms Isolation Votage. Industry Standard Package. Vertical Mount. Balanced Windings [See More]

  • Lead Style: None
  • Technology: Toroid
  • Mounting Option: Through Hole
  • Core Material: Air
Air Core Inductor -- DR355-2
from Datatronics™

Features. Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Range from 17.4nH to 43nH. Operating Temp. -40C to +125C. Size: 6.84 x 4.21mm x 3.18mm. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Core Material: Air
  • Configuration: Fixed
Power Inductors
from Samsung Electro-Mechanics

Power inductors are used for the purpose of smoothing in PM (Power Management) ICs and DC-DC converters that require high-rated current and low RDC (Resistance). SEMCO owns a product lineup of low-current multilayer-type inductors, high-current/high-efficiency HEPI (High Efficiency Power Inductors)... [See More]

  • Lead Style: None
  • Technology: Multilayer
  • Mounting Option: Surface Mount Technology
  • Core Material: Ferrite
SMD Inductors & Ferrite Beads
from KEMET Electronics Corporation

KEMET is proud to introduce ferrite products (inductors) to our product portfolio. Inductors are used in every type of electronic equipment including computers, telecommunication, automotive electronics, military electronics, medical electronics and consumer electronics. Offerings include both... [See More]

  • Lead Style: Radial; None
  • Technology: Standard; Wirewound; Multilayer
  • Mounting Option: Through Hole; Surface Mount Technology
  • Packing Method: Tape Reel
Common Mode Chokes -- P0351NL
from Pulse Electronics Corporation

P0XXX SMT Toroid Common Mode Choke Series, Up To 14A [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Application: Common Mode Choke
  • Inductance Range: 1470
High/Low Frequency Toroidal Common Mode Choke, CM Series
from Standex-Meder Electronics

CM Series High/Low Frequency Toroidal Common Mode Choke for EMI/RFI applications is designed for common mode noise up to 30 MHz on A.C. and D.C lines. Build your own standard part number to give exactly the value you require, within an economical family of standard core sizes. Available configured... [See More]

  • Lead Style: None
  • Technology: Toroid
  • Mounting Option: Surface Mount Technology
  • Application: High Frequency
Inductors
from Murata Power Solutions

Two essential elements of the vast majority of power electronics applications are filtering and isolation. Whether you need to reduce noise or protect vital components, Murata Power Solutions can offer a wide range of products to suit your requirements, having developed over 1,200 highly advanced... [See More]

  • Lead Style: Radial; None
  • Technology: Standard
  • Mounting Option: Through Hole; Surface Mount Technology
  • Molded / Shielded: Shielded (optional feature)
SMD Power Inductors
from AVX Corporation

SMD Power Inductors. Surface mount power inductors for applications ranging from power supply to power converters. Core types include ferrite and pressed iron powder with topologies including: non-shielded, shielded, pressed iron powder, ferrite coated, and wirewound chip inductors. [See More]

  • Lead Style: None
  • Technology: Wirewound (optional feature)
  • Mounting Option: Surface Mount Technology
  • Core Material: Ferrite (optional feature); Powdered Iron (optional feature)
ETCM Series
from Trigon Components, Inc.

SERIES. ETCM. DESCRIPTION. Compact, Signal Line. IMPEDANCE RANGE. 30 to 2200 Ohm. CURRENT RATING. 80 to 450mA. FREQUENCY. 100MHz. PACKAGE. SMD 0805 to 1206. FEATURE. •2-line type. •Small Size, Surface Mount. •Highly effective in noise suppression. High common-mode impedance at signal... [See More]

  • Lead Style: None
  • Technology: Standard
  • Mounting Option: Surface Mount Technology
  • Application: General Purpose
SMD RF Signal Choke
from Frontier Electronics Corp.

Frontier's OI series of SMD RF signal chokes have been designed primarily for use in LC filters for CATV diplex filters. Inductance range from 150nH to 430nH. Q (min) range from 80 to 100 [See More]

  • Lead Style: None
  • Application: RF Choke
  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.1800 to 0.4300
200°C Air Core Inductor -- AT426RAT13N_SZ
from Coilcraft CPS

#9632; Only 2 mm tall. ■ High Q over a wide range of frequencies. ■ Low DCR and excellent current handling capability. ■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specifications. [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
High Current Surface Mount Power Inductors -- PIC Series
from RCD Components, Inc.

HIGH CURRENT SURFACE MOUNT POWER INDUCTORS. Series PIC inductors were developed to provide high current capability in an economical surface mount design. The cylindrical geometry enables a wide range of values with excellent high frequency performance. Construction is wirewound and utilizes a... [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Ferrite
Sendust Toroidal Power Inductor -- VTK-01001
from Premier Magnetics, Inc.

FEATURES. Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz. Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron [See More]

  • Lead Style: None
  • Technology: Toroid
  • Mounting Option: Through Hole
  • Core Material: Air
Air Core Inductor -- DR355-4
from Datatronics™

Features. Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Values from 90nH to 538nH. Operating Temp. -40C to +125C. Size: 10.55mm x 8.89mm x 5.97mm. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Core Material: Air
  • Configuration: Fixed
Common Mode Chokes -- PA2670NL
from Pulse Electronics Corporation

PA27XX Series SMT Common Mode Choke, up to 20A [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Application: Common Mode Choke
  • Inductance Range: 500
IAD Series
from Trigon Components, Inc.

SERIES. IAD. DESCRIPTION. SMD Non-Flat Top. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •High frequency. •Highest possible SRFs as well as excellent Q value. [See More]

  • Lead Style: None
  • Technology: Standard
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
SMD Round Air Coil
from Frontier Electronics Corp.

Frontier has one of the widest Standard SMD Air Wound Coil offerings in the industry. Our SMD air coils come tape and reeled and facilitate placement by pick and place machines. [See More]

  • Lead Style: None
  • Technology: Standard
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
200°C Air Core Inductor -- AT439RAT13N_SZ
from Coilcraft CPS

■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specifications. ■ Tin-lead (Sn-Pb) terminations ensures the best possible board adhesion [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
High Frequency Ceramic Chip Inductors -- MHI Series
from RCD Components, Inc.

HIGH FREQUENCY CERAMIC CHIP INDUCTORS. Wide range - 0.6nH to 470nH, up to 10GHz 420mA. Advanced monolithic construction especially suited for high frequency applications. Excellent Q and SRF characteristics. Operating temperature range: -55 °C to +125 °C. Standard tolerance: ±5% (... [See More]

  • Lead Style: None
  • Technology: Multilayer
  • Mounting Option: Surface Mount Technology
  • Core Material: Ceramic
Flat Wire Inductor -- DR77194
from Datatronics™

Features. Inductance: 560nH. Current Rating: 27A. Low Leakage Flux. Operating Temperature -20C to +85C. Materials meet UL94V-0. Size: 13.2mm x 10.8mm x 6.9mm. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Mounting Option: Surface Mount Technology
  • Configuration: Fixed
Common Mode Chokes -- PA4339.101NLT
from Pulse Electronics Corporation

PA4339.XXX SMT Common Mode Choke Series, Up to 9A [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Application: Common Mode Choke
  • Inductance Range: 1.8
IAM Series
from Trigon Components, Inc.

SERIES. IAM. DESCRIPTION. SMD Flat Top. INDUCTANCE RANGE. 1.65 to 1000nH. IDC. 220 to 1200mA. DCR. 2.6 to 112mohm. PACKAGE. SMD 0603 to 1812. FEATURE. •High frequency. •Highest possible SRFs as well as excellent Q value. •The constitutive property is good and easy to operate. [See More]

  • Lead Style: None
  • Technology: Standard
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
SMD Square Air Coil
from Frontier Electronics Corp.

Frontier has one of the widest SMD Square Air Wound Coil offerings in the industry. Our SMD Square air coils come tape and reeled and facilitate placement by pick and place machines. [See More]

  • Lead Style: None
  • Technology: Standard
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
200°C Air Core Inductor -- AT475RAT22N_SZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specification [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
Molded Wirewound Chip Inductors -- MCI Series
from RCD Components, Inc.

MOLDED WIREWOUND CHIP INDUCTORS. Molded construction, excellent environmental performance. 1210 and 1812 sizes available from stock. Ferrite core, wirewound construction. Intermediate values, increased current, Q, & SRF available [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Ferrite
Inductor, High Frequency Wirewound -- DR349-1 Series
from Datatronics™

Features. Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range from 10nH to 220uH. Operating Temp. -40C to +80C. Size: 3.2mm x 2.5mm x 2.2mm. [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Application: High Frequency
Common Mode Chokes -- PA4339.102NLT
from Pulse Electronics Corporation

PA4339.XXX SMT Common Mode Choke Series, Up to 9A [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Application: Common Mode Choke
  • Inductance Range: 8
ISTD Series
from Trigon Components, Inc.

SERIES. ISTD. DESCRIPTION. ISTD01 ISTD 02 ISTD03. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •High performance low loss powder iron core. •Compatible with vapor phase and infrared reflow soldering. [See More]

  • Lead Style: None
  • Technology: Toroid
  • Mounting Option: Surface Mount Technology
  • Core Material: Iron
200°C Air Core Inductor -- AT536RAT90N_SZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specifications [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
Multilayer Sheilded Ferrite Surface Mount Chip Inductor -- MLI Series
from RCD Components, Inc.

MULTILAYER SHEILDED FERRITE SURFACE MOUNT CHIP INDUCTOR. RCD ’s MLI i nductors feature a monolithic multilayer construction. The structure involves no windings/welds/solder joints, ensuring highest reliability and p erformance levels over a wide t emperature and humidity range. Operating... [See More]

  • Lead Style: None
  • Technology: Multilayer
  • Mounting Option: Surface Mount Technology
  • Core Material: Ferrite
Inductor, High Frequency Wirewound -- DR353-1 Series
from Datatronics™

Features. Low Profile Surface Mount Design. Inductance Range from 0.1uH to 560.0uH. Operating Temp. -25C to + 85C. Size: 3.2mm x 2.5mm x 2.0mm. [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Application: High Frequency
Common Mode Chokes -- PA4339.132NLT
from Pulse Electronics Corporation

PA4339.XXX SMT Common Mode Choke Series, Up to 9A [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Application: Common Mode Choke
  • Inductance Range: 9
ISTR Series
from Trigon Components, Inc.

SERIES. ISTR. DESCRIPTION. ISTR0302 ISTR0502. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •High current. •Compatible with vapor phase and infrared reflow soldering. [See More]

  • Lead Style: None
  • Technology: Toroid
  • Mounting Option: Surface Mount Technology
  • Application: High Current; Power Choke
200°C Power Inductor -- AT524PYA681MLZ
from Coilcraft CPS

#9632; High temperature materials allow operation in ambient temperatures up to 200 °C. ■ Passes vibration testing to 80 G and shock testing to 1000 G. ■ Exceptionally low DCR – 3.1 mOhm. ■ Soft saturation makes them ideal for VRM/VRD applications. Coilcraft CPS offers... [See More]

  • Lead Style: None
  • Core Material: Composite
  • Mounting Option: Surface Mount Technology
  • Application: Power Choke
Power Surface Mount Inductors, Shielded And Non-shielded -- HI330 Series
from RCD Components, Inc.

POWER SM INDUCTORS, SHIELDED AND NON_SHIELDED. RCD ’s HI Series represents the ultimate in low cost power inductors. Constructed from high-performance materials optimized for power surface mount applications, and designed to satisfy a wide variety of applications including board mounted DC-DC... [See More]

  • Lead Style: None
  • Technology: Standard
  • Mounting Option: Surface Mount Technology
  • Application: Power Choke; Military Screening
Inductor, High Frequency Wirewound -- DR354-0 Series
from Datatronics™

Features. SMD 0402 Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 1.0nH to 68nH. Operating Temp. -40C to +125C. Size: 1.19mm x 0.64mm x 0.66mm. [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Application: High Frequency
Common Mode Chokes -- PA4339.301NLT
from Pulse Electronics Corporation

PA4339.XXX SMT Common Mode Choke Series, Up to 9A [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Application: Common Mode Choke
  • Inductance Range: 2.8
ISTS Series
from Trigon Components, Inc.

SERIES. ISTS. DESCRIPTION. ISTS0302 ISTS0502 ISTS1051. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •High current. [See More]

  • Lead Style: None
  • Technology: Toroid
  • Mounting Option: Surface Mount Technology
  • Application: High Current; Power Choke
200°C Power Inductor -- AT563PKA301MLZ
from Coilcraft CPS

#9632; High temperature materials allow operation in ambient temperatures up to 200 °C. ■ Soldered self-leaded construction for excellent solderability. ■ Very low DCR values and excellent current handling. Coilcraft CPS offers coils suitable for use in extremely high temperature... [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Ferrite
Shielded Wirewound Inductors -- MSI Series
from RCD Components, Inc.

SHIELDED WIREWOUND INDUCTORS. RCD ’s MSI Series is ideally suited for telecom, auto, audio, and power supply line applications. The magnetic shield reduces cross talk and suppresses radiation. High tempera- ture internal construction ensures optimum heat durability compatible with lead-free... [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Application: General Purpose; Power Choke
Inductor, High Frequency Wirewound -- DR354-1 Series
from Datatronics™

Features. SMD Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 1.6nH to 270nH. Operating Temp. -40C to +130C. Size: 1.80mm x 1.12mm x 1.02mm. [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Application: High Frequency
Common Mode Chokes -- PA4339.501NLT
from Pulse Electronics Corporation

PA4339.XXX SMT Common Mode Choke Series, Up to 9A [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Application: Common Mode Choke
  • Inductance Range: 4
ISTU0718 Series
from Trigon Components, Inc.

SERIES. ISTU0718. DESCRIPTION. ISTU0718. INDUCTANCE RANGE. 1.0 to 47uH. IDC. 0.31 to 2.10A. DCR. 0.103 to 0.85ohm. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •Compact and thin. •Large current and low DCR. [See More]

  • Lead Style: None
  • Technology: Toroid
  • Mounting Option: Surface Mount Technology
  • Application: General Purpose; Power Choke
240°C Air Core Inductor -- AT392RAS12N_SZ
from Coilcraft CPS

#9632; Excellent Q factors – up to 130. ■ Current handling as high as 4.0 Amps!. ■ 5 inductance values from 8.1 to 27.3 nH. ■ Flat top and bottom for reliable pick and place and mechanical stability. ■ Special materials allow operation in ambient temperatures as low as... [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
Inductor, High Frequency Wirewound -- DR354-2 Series
from Datatronics™

Features. SMD Chip Inductor, Low profile. Suitable for High Frequency Applications. Inductance Range from 2.2nH to 820nH. Operating Temp. -40C to +130C. Size: 2.29mm x 1.73mm x 1.52mm. [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Application: High Frequency
Common Mode Chokes -- PA4339.701NLT
from Pulse Electronics Corporation

PA4339.XXX SMT Common Mode Choke Series, Up to 9A [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Application: Common Mode Choke
  • Inductance Range: 5
ISTU68 Series
from Trigon Components, Inc.

SERIES. ISTU68. DESCRIPTION. ISTU68. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •Closed magnetic circuit for lowest EMI. •High current. [See More]

  • Lead Style: None
  • Technology: Toroid
  • Mounting Option: Surface Mount Technology
  • Application: High Current; Power Choke
Air Core Inductor for Critical Applications -- ST350RAT1N7KLZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ Acrylic jacket provides a flat top for pick and place. ■ Solder coated leads ensure reliable soldering [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
Inductor, High Frequency Wirewound -- DR354-3 Series
from Datatronics™

Features. SMD Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 10nH to 10uH. Operating Temp. -40C to +130C. Size: 2.92mm x 2.79mm x 2.03mm. [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Application: High Frequency
Common Mode Chokes -- PE-53910NL
from Pulse Electronics Corporation

PE-539XX SMT Toroid Common Mode Choke Series, Up To 3.6A [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Application: Common Mode Choke
  • Inductance Range: 600
ITX Series
from Trigon Components, Inc.

SERIES. ITX. DESCRIPTION. ITX2P ITX4P. INDUCTANCE RANGE. 0.49 to 300.42uH. IDC. 0.21 to 3.95A. DCR. 0.019 to 4.7ohm. PACKAGE. SMD [See More]

  • Lead Style: None
  • Technology: Toroid
  • Mounting Option: Surface Mount Technology
  • Application: Power Choke
Air Core Inductor for Critical Applications -- ST439RAT13N_LZ
from Coilcraft CPS

■ Small air core inductors feature high Q and tight tolerances. ■ Acrylic jacket provides a flat top for pick and place. ■ Solder coated leads ensure reliable soldering [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
Inductor, High Frequency Wirewound -- DR354-4 Series
from Datatronics™

Features. SMD Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 10nH to 4.7uH. Operating Temp. -40C to +130C. Size: 3.56mm x 2.92mm x 2.29mm. [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Application: High Frequency
Ethernet Chokes -- 23Z105SMFNL
from Pulse Electronics Corporation

Key Specifications for Our Ethernet Chokes. Ethernet, T1/E1, ISDN, VDSL2. HDBaseT Compliant. High Isolation up to 7kV. IEEE 802.3 compliant to 10G. Higher reliability (Carrier class & AEC-Q200). Single, Dual, Quad packages. SMT & BGA options. Extended Temperature -40 °C to +85 °C. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Application: Common Mode Choke
  • Impedance: 200
Air Core Inductor for Critical Applications -- ST475RAT22N_LZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ Excellent current handling. ■ Acrylic top provides a flat surface for pick and place. ■ Solder coated leads ensure reliable soldering [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
Shielded Inductor, SMT -- DR331-7 Series
from Datatronics™

Features. Surface Mount Design. Inductance Range from 1.0uH to 10000uH. Operating Temp. -40C to +85C. Size: 6.60mm x 4.45mm x 2.92mm. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Mounting Option: Surface Mount Technology
  • Molded / Shielded: Shielded
Inductors -- P0144NL
from Pulse Electronics Corporation

P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A [See More]

  • Lead Style: None
  • Inductance Range: 10.4
  • Standards and Certifications: RoHS
Air Core Inductor for Critical Applications -- ST536RAT90N_LZ
from Coilcraft CPS

■ Air core inductors feature higher Q, L and current ratings. ■ Rigid package provides a flat surface for pick and place. ■ Leads are locked in position for precise terminal spacing [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
Shielded Inductor, SMT -- DR331-8 Series
from Datatronics™

Features. Low Profile Surface Mount Design. Inductance Range from 1.0uH to 47uH. Operating Temp. -40C to +85C. Size: 12.95mm x 9.40mm x 5.08mm. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Mounting Option: Surface Mount Technology
  • Molded / Shielded: Shielded
Inductors -- P0174NL
from Pulse Electronics Corporation

P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A [See More]

  • Lead Style: None
  • Inductance Range: 2.2
  • Standards and Certifications: RoHS
Air Core Inductor for Critical Applications -- ST573RAS501_LZ
from Coilcraft CPS

• Excellent Q factors – up to 150 at 400 MHz!. • Current handling of 3.5 Amps. • Flat top and bottom for reliable pick and place and mechanical stability [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
Shielded Inductor, SMT -- DR331-9 Series
from Datatronics™

Features. Surface Mount Design. Inductance Range from 10uH to 1000uH. Operating Temp. -40C to +85C. Size: 18.54mm x 15.24mm x 7.62mm. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Mounting Option: Surface Mount Technology
  • Molded / Shielded: Shielded
Inductors -- P0250.102NL
from Pulse Electronics Corporation

P0250 SMT Unshielded Drum Core Inductor series, up to 8.6A [See More]

  • Lead Style: None
  • Inductance Range: 1
  • Standards and Certifications: RoHS
Common Mode Choke for Critical Applications -- CP312FRA251MAZ
from Coilcraft CPS

• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications. • Supports data rates up to 4.8 Gbit/s. • Miniature EIA 0603 footprint; only 1.17 mm tall. • Most values provide >15 dB common mode attenuation and >100 ohms impedance. [See More]

  • Lead Style: None
  • Core Material: Ferrite
  • Mounting Option: Surface Mount Technology
  • Application: Common Mode Choke
Shielded Inductor, SMT -- DR338 Series
from Datatronics™

Features. Inductance Range from 10uH to 470uH. Rated Current (Amp) 3.6 to 0.53. Operating Temp. -40C to +85C. Size: 12.7mm x 12.7mm x 5.5mm. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Mounting Option: Surface Mount Technology
  • Molded / Shielded: Shielded
Inductors -- P0395NL
from Pulse Electronics Corporation

P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A [See More]

  • Lead Style: None
  • Inductance Range: 2.2
  • Standards and Certifications: RoHS
Common Mode Choke for Critical Applications -- CP336FRA421MAZ
from Coilcraft CPS

• Eliminates virtually all common mode noise in high-speed, differential mode signal transmission applications such as USB 2.0, IEEE1394, HDMI and LVDS. • Most provide >25 dB common mode attenuation and >100 ohms impedance. [See More]

  • Lead Style: None
  • Core Material: Ferrite
  • Mounting Option: Surface Mount Technology
  • Application: Common Mode Choke
Shielded Inductor, SMT -- DR340-1 Series
from Datatronics™

Features. Inductance Range from 1.2uH to 47uH. Rated Current (Amp) 9.8 to 2.5. Operating Temp. -40C to +80C. Size: 12.0mm x 12.0mm x 8.0mm. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Mounting Option: Surface Mount Technology
  • Molded / Shielded: Shielded
Inductors -- P0595NL
from Pulse Electronics Corporation

P059X SMT Toroid Inductor SLIC Series, Up to 38A [See More]

  • Lead Style: None
  • Inductance Range: 10.5
  • Standards and Certifications: RoHS
Coupled Inductor for Critical Applications -- ST450PHD102ML_
from Coilcraft CPS

• Coupled inductors optimized for xDSL filtering applications. • Can be used as a common mode choke, 1:1 transformer or. in SEPIC applications. ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations. [See More]

  • Lead Style: None
  • Core Material: Ferrite
  • Mounting Option: Surface Mount Technology
  • Application: Power Choke
Shielded Inductor, SMT -- DR340-2 Series
from Datatronics™

Features. Inductance Range from 3.0uH to 330uH. Rated Current (Amp) 7.5 to 0.5. Operating Temp. -40C to +80C. Size 12.0mm x 12.0mm x 4.5mm. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Mounting Option: Surface Mount Technology
  • Molded / Shielded: Shielded
Inductors -- P0751.102NL
from Pulse Electronics Corporation

P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A [See More]

  • Lead Style: None
  • Inductance Range: 1
  • Standards and Certifications: RoHS
Coupled Inductor for Critical Applications -- ST466PJD102NLZ
from Coilcraft CPS

The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi-output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. [See More]

  • Lead Style: None
  • Core Material: Ferrite
  • Mounting Option: Surface Mount Technology
  • Application: Power Choke
Shielded Inductor, SMT -- DR340-3 Series
from Datatronics™

Features. Low profile surface mount design. Inductance range from 1.3uH to 1000uH. Operating Temp. -40C to +80C. Size: 12.0mm x 12.0mm x 6.0mm. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Mounting Option: Surface Mount Technology
  • Molded / Shielded: Shielded
Inductors -- P0751.103NL
from Pulse Electronics Corporation

P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A [See More]

  • Lead Style: None
  • Inductance Range: 10
  • Standards and Certifications: RoHS
High Reliability Air Core Inductor -- ML350RAT1N7KLZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ High temperature marterials allow operation in ambient temperatures up to 155 °C. [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
Shielded Inductor, SMT -- DR340-4 Series
from Datatronics™

Features. Low Profile Surface Mount Design. Inductance Range from 10uH to 1000uH. Operating Temp. -40C to +80C. Size: 7.3mm x 7.3mm x 3.4mm. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Mounting Option: Surface Mount Technology
  • Molded / Shielded: Shielded
Inductors -- P0751.152NL
from Pulse Electronics Corporation

P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A [See More]

  • Lead Style: None
  • Inductance Range: 1.5
  • Standards and Certifications: RoHS
High Reliability Air Core Inductor -- ML426RAT13N_LZ
from Coilcraft CPS

■ Only 2 mm tall. ■ High Q over a wide range of frequencies. ■ Low DCR and excellent current handling capability. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
Shielded Inductor, SMT -- DR340-5 Series
from Datatronics™

Features. Low Profile Surface Mount Design. Inductance Range from 10uH to 1000uH. Operating Temp. -40C to +80C. Size: 7.3mm x 7.3mm x 3.4mm. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Mounting Option: Surface Mount Technology
  • Molded / Shielded: Shielded
Inductors -- P0751.153NL
from Pulse Electronics Corporation

P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A [See More]

  • Lead Style: None
  • Inductance Range: 15
  • Standards and Certifications: RoHS
High Reliability Air Core Inductor -- ML439RAT13N_LZ
from Coilcraft CPS

■ Small air core inductors feature high Q and tight tolerances. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
Shielded Inductor, SMT -- DR341 Series
from Datatronics™

Features. Low Profile Surface Mount Design. Inductance Range from 26uH to 260uH. Operating Temp. -40C to +85C. Size: 8.64mm x 8.64mm x 6.86mm. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Mounting Option: Surface Mount Technology
  • Molded / Shielded: Shielded
Inductors -- P0751.222NL
from Pulse Electronics Corporation

P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A [See More]

  • Lead Style: None
  • Inductance Range: 2.2
  • Standards and Certifications: RoHS
High Reliability Air Core Inductor -- ML475RAT22N_LZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
Shielded Inductor, SMT -- DR342 Series
from Datatronics™

Features. Low Profile Surface Mount Design. Inductance Range from 17uH to 380uH. Operating Temp. -40C to +85C. Size: 11.18mm x 11.05mm x 9.15mm. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Mounting Option: Surface Mount Technology
  • Molded / Shielded: Shielded
Inductors -- P0751.223NL
from Pulse Electronics Corporation

P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A [See More]

  • Lead Style: None
  • Inductance Range: 22
  • Standards and Certifications: RoHS
High Reliability Air Core Inductor -- ML536RAT90N_LZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
Shielded Inductor, SMT -- DR343 Series
from Datatronics™

Features. Inductance Range from 18uH to 380uH. Rated Current (Amp) 2.7 to 0.36. Operating Temp. -40C to +85C. Size: 11.48mm x 11.35mm x 9.00mm. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Mounting Option: Surface Mount Technology
  • Molded / Shielded: Shielded
Inductors -- P0751.332NL
from Pulse Electronics Corporation

P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A [See More]

  • Lead Style: None
  • Inductance Range: 3.3
  • Standards and Certifications: RoHS
High Reliability Air Core Inductor -- ML561RAU111MLZ
from Coilcraft CPS

■ Excellent Q factors – up to 180 at 100 MHz!. ■ Current handling as high as 57 Amps. ■ Inductance values from 22 to 257 nH [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
Shielded Inductor, SMT -- DR344 Series
from Datatronics™

Features. Inductance Range from 17uH to 380uH. Rated Current (Amp) 2.7 to 0.36. Operating Temp. -40C to +85C. Size: 15.75mm x 15.24mm x 10.00mm. [See More]

  • Lead Style: None
  • Standards and Certifications: RoHS
  • Mounting Option: Surface Mount Technology
  • Molded / Shielded: Shielded
Inductors -- P0751.333NL
from Pulse Electronics Corporation

P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A [See More]

  • Lead Style: None
  • Inductance Range: 33
  • Standards and Certifications: RoHS
High Reliability Air Core Inductor -- MS426RAT13N_SZ
from Coilcraft CPS

#9632; Only 2 mm tall. ■ High Q over a wide range of frequencies. ■ Low DCR and excellent current handling capability. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board... [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air
Shielded Inductor, SMT -- DR345 Series
from Datatronics™

Featues. Inductance Range from 9.0uH to 1070uH. Rated Current (Amp) 7.2 to 0.71. Operating Temp. -40C to +85C. Size: 17.78mm x 17.02mm x 10.00mm. [See More]

  • Lead Style: None
  • Molded / Shielded: Shielded
  • Mounting Option: Surface Mount Technology
  • Configuration: Fixed
Inductors -- P0751.472NL
from Pulse Electronics Corporation

P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A [See More]

  • Lead Style: None
  • Inductance Range: 4.7
  • Standards and Certifications: RoHS
High Reliability Air Core Inductor -- MS439RAT13N_SZ
from Coilcraft CPS

■ Small air core inductors feature high Q and tight tolerance. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion. [See More]

  • Lead Style: None
  • Technology: Wirewound
  • Mounting Option: Surface Mount Technology
  • Core Material: Air