Variable Inductors, Coils, and Chokes
from Knowles
With an overall height of only 0.350", these variable inductors are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed circuit... [See More]
- Configuration: Fixed (optional feature); Variable
- Technology: Standard
- Mounting Option: Through Hole (optional feature); Surface Mount Technology (optional feature)
- Core Material: PTFE
from DigiKey
30nH Adjustable Inductors 120 @ 100MHz Radial, Horizontal Cylinder [See More]
- Configuration: Variable
- Lead Style: Radial
- Mounting Option: Surface Mount Technology
- Packing Method: Bulk
from DigiKey
74nH Adjustable Inductors 114 @ 100MHz Radial, Vertical Cylinder [See More]
- Configuration: Variable
- Lead Style: Radial
- Mounting Option: Surface Mount Technology
- Packing Method: Bulk
from DigiKey
Adjustable Inductors 72 @ 100MHz 6-SMD, No Lead [See More]
- Configuration: Variable
- Packing Method: Tape Reel
- Mounting Option: Surface Mount Technology
- Q Factor: 72
from DigiKey
50nH Adjustable Inductors 72 @ 100MHz Nonstandard [See More]
- Configuration: Variable
- Packing Method: Tape Reel
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 3
from DigiKey
2.5mH Adjustable Inductors 25 @ 252kHz Nonstandard [See More]
- Configuration: Variable
- Packing Method: Tape Reel
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5
from DigiKey
10 µH Adjustable Inductors 72 @ 7.9MHz Radial, Vertical Cylinder [See More]
- Configuration: Variable
- Lead Style: Radial
- Mounting Option: Through Hole
- Packing Method: Bulk
from DigiKey
100nH Adjustable Inductors 45 @ 25MHz Radial, Horizontal, 4 Leads [See More]
- Configuration: Variable
- Lead Style: Radial
- Mounting Option: Through Hole
- Packing Method: Bulk
from DigiKey
27 µH Adjustable Inductors 80 @ 2.52MHz Radial, Can [See More]
- Configuration: Variable
- Lead Style: Radial
- Mounting Option: Through Hole
- Packing Method: Bulk
from DigiKey
530nH Adjustable Inductors 100 @ 50MHz Radial [See More]
- Configuration: Variable
- Lead Style: Radial
- Mounting Option: Through Hole
- Packing Method: Bulk
from DigiKey
470nH Adjustable Inductors 45 @ 45MHz Radial, Horizontal, 4 Leads [See More]
- Configuration: Variable
- Lead Style: Radial
- Mounting Option: Through Hole
- Packing Method: Bulk
from DigiKey
22 µH Adjustable Inductors 45 @ 2.52MHz Nonstandard [See More]
- Configuration: Variable
- Packing Method: Tape Reel
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5
from DigiKey
73nH Adjustable Inductors 105 @ 100MHz Nonstandard [See More]
- Configuration: Variable
- Packing Method: Tape Reel
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 10
from Dongguan Yili Electronics Co., Ltd.
Enameled light brown flat wire coil inductor, low magnetic leakage, light weight, low resistance, high efficiency, low noise [See More]
- Configuration: Variable
- Application: filter, inverter, reactance