Linear Roller Linear Bearings

4 Results
KBA – Shaft Supporting Housing -- KBA12
from WD Bearing Group

Linear bearings, manufactured with low cost, are used in limitless journey or used to work in column.As loading ball contacts the shaft at certain point, the bearing application loading capacity is quite small. With rotation of ball with a quite slight friction resistance, high-precise level... [See More]

  • Bearing Type: Linear Roller
Roller Bearing Pillow Block Double -- DPB-8-OPN
from Lee Controls, LLC

The unique design of the patented Roller Bearing Pillow Block incorporates a larger "rolling" diameter than conventional linear ball bearing pillow blocks. The larger rolling diameter enables the bearing to operate at significantly higher speeds and acceleration. Constructed with an aluminum body... [See More]

  • Bearing Type: Linear Roller
  • Bearing Width: 2
  • Special Bearing Materials: Corrosion Resistant.
  • Bearing Diameter: 0.5000
Linear Roller Guides
from NSK Americas

Two Types of Linear Roller Guides are offered: The RA/RB Series are the most advanced Roller Guides. With the culmination of NSK ’s analysis technology and tribology research, they meet the needs of a wide range of applications with high load and high rigidity capacity. Industry. Automotive. [See More]

  • Bearing Type: Linear Roller
  • Special Bearing Materials: Stainless; Bearing and Rail Assemblies
Linear Bearings
from IBT Industrial Solutions

Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]

  • Bearing Type: Bushing (Ball); Linear Motion Guide; Linear Roller