Clean Room Use Linear Bearings

3 Results
Hybrid Roller Assembly
from Modern Linear Incorporated

Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an assembly that is best... [See More]

  • Bearing Features: Clean Room; Vacuum Compatible; Medical
  • Special Bearing Materials: Stainless; Bearing and Rail Assemblies
  • Bearing Type: Guide Wheel
  • Open Closed - Bushing: Closed
Linear Bearing Guides
from NSK Americas

NSK Linear Guides are manufactured for superior linear motion. Various designs are offered in order to meet the diverse range of industries we serve. Special coatings, lubricants, accuracies and custom designs are available to meet the demanding needs of your specific applications. For... [See More]

  • Bearing Features: Clean Room
  • Special Bearing Materials: Stainless; Bearing and Rail Assemblies
  • Bearing Type: Linear Motion Guide
Stroke Rotary Bushing -- ST
from IKO International, Inc.

Stroke Rotary Bushings (ST) enable simultaneous rotary and linear motion with a specialized design that combines an external cylinder with a cylindrical raceway and balls incorporated in the retainer. The high rigid, lightweight retainer experiences minimal inertia and is well-suited for both... [See More]

  • Bearing Features: Clean Room; Semiconductor
  • Special Bearing Materials: Stainless; Rotary Motion
  • Bearing Type: Bushing (Ball)
  • Bearing Diameter: 0.1575 to 3.94