Cam Follower Linear Bearings
from RS Components, Ltd.
IKO Nippon Thompson CF 4 BUUR [See More]
- Bearing Type: Cam Follower; Standard caged
- Bearing Diameter: 0.4724
- Special Bearing Materials: High carbon steel
- Bearing Length: 0.7874
from RS Components, Ltd.
IKO Nippon Thompson CF 5 BUUR [See More]
- Bearing Type: Cam Follower; Standard caged
- Bearing Diameter: 0.5118
- Special Bearing Materials: High carbon steel
- Bearing Length: 0.9055
from RS Components, Ltd.
IKO Nippon Thompson CF 8 BUUR [See More]
- Bearing Type: Cam Follower; Standard caged
- Bearing Diameter: 0.7480
- Special Bearing Materials: High carbon steel
- Bearing Length: 1.27
from RS Components, Ltd.
IKO Nippon Thompson CF 10 BUUR [See More]
- Bearing Type: Cam Follower; Standard caged
- Bearing Diameter: 0.8661
- Special Bearing Materials: High carbon steel
- Bearing Length: 1.43
from RS Components, Ltd.
IKO Nippon Thompson CF 10-1 BUUR [See More]
- Bearing Type: Cam Follower; Standard caged
- Bearing Diameter: 1.02
- Special Bearing Materials: High carbon steel
- Bearing Length: 1.43
from RS Components, Ltd.
IKO Nippon Thompson CF 4 FBUUR [See More]
- Bearing Type: Cam Follower; Standard caged
- Bearing Diameter: 0.4724
- Special Bearing Materials: Stainless steel
- Bearing Length: 0.7874
from RS Components, Ltd.
IKO Nippon Thompson CF 6 FBUUR [See More]
- Bearing Type: Cam Follower; Standard caged
- Bearing Diameter: 0.6299
- Special Bearing Materials: Stainless steel
- Bearing Length: 1.11
from RS Components, Ltd.
IKO Nippon Thompson CF 8 FBUUR [See More]
- Bearing Type: Cam Follower; Standard caged
- Bearing Diameter: 0.7480
- Special Bearing Materials: Stainless steel
- Bearing Length: 1.27
from RS Components, Ltd.
IKO Nippon Thompson CF 10 FBUUR [See More]
- Bearing Type: Cam Follower; Standard caged
- Bearing Diameter: 0.8661
- Special Bearing Materials: Stainless steel
- Bearing Length: 1.43
from RS Components, Ltd.
IKO Nippon Thompson CF 10-1 FBUUR [See More]
- Bearing Type: Cam Follower; Standard caged
- Bearing Diameter: 1.02
- Special Bearing Materials: Stainless steel
- Dynamic Cap.: 976
from RS Components, Ltd.
IKO Nippon Thompson CFS 2.5W [See More]
- Bearing Type: Cam Follower; Miniature caged
- Bearing Diameter: 0.1969
- Special Bearing Materials: High carbon steel
- Bearing Length: 0.3937
from RS Components, Ltd.
IKO Nippon Thompson CFS 3W Cam Follower [See More]
- Bearing Type: Cam Follower; Miniature caged
- Bearing Diameter: 0.2362
- Special Bearing Materials: High carbon steel
- Bearing Length: 0.4921
from RS Components, Ltd.
IKO Nippon Thompson CFS 4 Cam Follower [See More]
- Bearing Type: Cam Follower; Miniature caged
- Bearing Diameter: 0.3150
- Special Bearing Materials: High carbon steel
- Bearing Length: 0.5906
from RS Components, Ltd.
IKO Nippon Thompson CFS 5 Cam Follower [See More]
- Bearing Type: Cam Follower; Miniature caged
- Bearing Diameter: 0.3937
- Special Bearing Materials: High carbon steel
- Bearing Length: 0.7087
from RS Components, Ltd.
IKO Nippon Thompson CFS 6 Cam Follower [See More]
- Bearing Type: Cam Follower; Miniature caged
- Bearing Diameter: 0.4724
- Special Bearing Materials: High carbon steel
- Bearing Length: 0.8465
from RS Components, Ltd.
IKO Nippon Thompson CFS 3FW [See More]
- Bearing Type: Cam Follower; Miniature thrust
- Bearing Diameter: 0.2362
- Special Bearing Materials: Stainless steel
- Bearing Length: 0.4921
from RS Components, Ltd.
IKO Nippon Thompson CFS 4FW Cam Follower [See More]
- Bearing Type: Cam Follower; Miniature thrust
- Bearing Diameter: 0.3150
- Special Bearing Materials: Stainless steel
- Bearing Length: 0.6299
from RS Components, Ltd.
IKO Nippon Thompson CFS 6FW Cam Follower [See More]
- Bearing Type: Cam Follower; Miniature thrust
- Bearing Diameter: 0.4724
- Special Bearing Materials: Stainless steel
- Bearing Length: 0.8858
from RS Components, Ltd.
INA KR16-PP-A Cam Follower [See More]
- Bearing Type: Cam Follower; Stud
- Bearing Diameter: 0.6299
- Special Bearing Materials: Steel
- Bearing Length: 0.4331
from RS Components, Ltd.
INA KR19-PP-A Cam Follower [See More]
- Bearing Type: Cam Follower; Stud
- Bearing Diameter: 0.7480
- Special Bearing Materials: Steel
- Bearing Length: 0.4331
from RS Components, Ltd.
INA KR22-PP-A Cam Follower [See More]
- Bearing Type: Cam Follower; Stud
- Bearing Diameter: 0.8661
- Special Bearing Materials: Steel
- Bearing Length: 0.4724
from RS Components, Ltd.
INA KR26-PP-A Track Roller [See More]
- Bearing Type: Cam Follower; Stud
- Bearing Diameter: 1.02
- Special Bearing Materials: Steel
- Bearing Length: 0.4724
from RS Components, Ltd.
INA KR30-PP-A Cam Follower [See More]
- Bearing Type: Cam Follower; Stud
- Bearing Diameter: 1.18
- Special Bearing Materials: Steel
- Bearing Length: 0.5512
from RS Components, Ltd.
INA KR32-PP-A Cam Follower [See More]
- Bearing Type: Cam Follower; Stud
- Bearing Diameter: 1.26
- Special Bearing Materials: Steel
- Bearing Length: 0.5512
from RS Components, Ltd.
INA KR35-PP-A Cam Follower [See More]
- Bearing Type: Cam Follower; Stud
- Bearing Diameter: 1.38
- Special Bearing Materials: Steel
- Bearing Length: 0.7087
from TPA Motion
FXRG series cam roller linear guides are highly customizable linear guides. The round raceway surface sheds dirt and debris that would otherwise inhibit the linear movement of the cam rollers. The cold drawn rails are made of carbon steel that is hardened via nitriding process. They are then post... [See More]
- Bearing Type: Cam Follower
- Dynamic Cap.: 1708
- Special Bearing Materials: Steel
- Static Cap.: 268 to 899
from TPA Motion
The sliders are available in 3 and 5 rollers configuration. The 3 roller version has the two lateral rollers aligned and in contact with the same raceway. These two rollers are concentric and “fixed ” - blocked with Loctite. The adjustable central roller is eccentric for preloading... [See More]
- Bearing Type: Cam Follower
- Bearing Width: 1.02 to 1.56
- Special Bearing Materials: Steel
- Bearing Length: 3.62 to 7.68
from TPA Motion
The TEX rails, with their CEX sliders and rollers, are made entirely of stainless steel. They offer a simple and practical solution for all applications where high corrosion resistance is required, in particular for food industry, chemical, pharmaceutical and medical industries. The sliders are... [See More]
- Bearing Type: Cam Follower
- Bearing Width: 1.02 to 1.56
- Special Bearing Materials: Stainless; Corrosion Resistant.
- Bearing Length: 3.15 to 5.31
from TPA Motion
Sliders are available with either 3 or 5 rollers. For the 3 roller version, the first and third roller are fixed concentric rollers that run on the same raceway. The second roller is eccentric and runs on the opposite raceway. The eccentric feature is used to adjust the slider preload in the rail. [See More]
- Bearing Type: Cam Follower
- Static Cap.: 2185
- Special Bearing Materials: Steel
- Bearing Housing: Rectangular
from TPA Motion
For applications where you need to not just move in a straight line, we offer our curved rail linear guide products. Carriage assembly is made of square shaped plate (12.7 mm thick) with three cam roller bearings attached. It is made of unhardened steel to allow for additional machining if customer... [See More]
- Bearing Type: Cam Follower
- Bearing Width: 2.95
- Special Bearing Materials: Steel
- Static Cap.: 50
from TPA Motion
LAX is a stainless steel series product and the LAN is a nitrided steel series product. Both are economical, light duty rail systems. These cam roller type linear guides systems are ideally suited for various medium or light load applications in high temperature processing environments. Suitable for... [See More]
- Bearing Type: Cam Follower
- Dynamic Cap.: 180
- Special Bearing Materials: Nitrided Steel; Bearing and Rail Assemblies
- Bearing Housing: Rectangular