Open Linear Bearings
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Open Closed - Bushing: Open
- Bearing Length: 1.14
- Special Bearing Materials: Aluminum / J® Polymer
- Dynamic Cap.: 36.64
from NB Corporation of America
The TOPBALL linear motion mechanism is a self-aligning high load capacity linear ball bushing incorporating many unique features that make it an excellent choice for a wide range of applications. TOPBALL linear ball bushings are often used in automated factory equipment and industrial machines,... [See More]
- Open Closed - Bushing: Open; Closed
- Special Bearing Materials: Corrosion Resistant.
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.3740 to 6
from Hangzhou Chinabase Machinery Co., Ltd.
Ball Screw Set is now available. We can also provide you with roller chain and any chain attachments that you may need. In addition, we also offer OEM products – simply send us a drawing or sample and we'll provide you with a free quotation. [See More]
- Open Closed - Bushing: Open; Closed
- Bearing Diameter: 0.1875 to 4
- Bearing Width: 0.3750 to 6
- Bearing Length: 0.5625 to 8
from RS Components, Ltd.
Linear set, R1037 Open, size 12 [See More]
- Open Closed - Bushing: Open
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Open Closed - Bushing: Open
- Bearing Length: 1.14
- Special Bearing Materials: Duracon M90
- Dynamic Cap.: 83.63
from NB Corporation of America
The NB Slide Bush is a linear bushing with mechanism utilizing the rolling motion of ball elements. Since linear motion is obtained with simple mechanism, the linear bushing can be used in a wide variety of applications, including transportation , food processing and semiconductor manufacturing... [See More]
- Open Closed - Bushing: Open; Closed
- Special Bearing Materials: Corrosion Resistant.
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.3937 to 9.45
from RS Components, Ltd.
Linear set, R1037 Open, size 16 [See More]
- Open Closed - Bushing: Open
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Open Closed - Bushing: Open
- Bearing Length: 2.25
- Special Bearing Materials: Stainless Steel
- Dynamic Cap.: 220
from RS Components, Ltd.
Linear set, R1037 Open, size 20 [See More]
- Open Closed - Bushing: Open
from RS Components, Ltd.
Linear set, R1037 Open, size 25 [See More]
- Open Closed - Bushing: Open
from RS Components, Ltd.
Linear Ball Bush/Housing HD Open ID 20mm [See More]
- Open Closed - Bushing: Open
from RS Components, Ltd.
Open pillow block w/bushing,20mm ID [See More]
- Open Closed - Bushing: Open
- Bearing Housing: Pillow Block
from RS Components, Ltd.
Open pillow block 20mm bush [See More]
- Open Closed - Bushing: Open
- Bearing Housing: Pillow Block
from RS Components, Ltd.
Std Linear bush, R0632 Open, size 12 [See More]
- Open Closed - Bushing: Open
- Bearing Width: 0.8661
- Special Bearing Materials: Stainless; Stainless Steel
- Bearing Diameter: 0.4724
from RS Components, Ltd.
Std Linear bush, R0632 Open, size 16 [See More]
- Open Closed - Bushing: Open
- Bearing Width: 1.02
- Special Bearing Materials: Stainless; Stainless Steel
- Bearing Diameter: 0.6299
from RS Components, Ltd.
Std Linear bush, R0632 Open, size 20 [See More]
- Open Closed - Bushing: Open
- Bearing Width: 1.26
- Special Bearing Materials: Stainless; Stainless Steel
- Bearing Diameter: 0.7874
from RS Components, Ltd.
Std Linear bush, R0632 Open, size 25 [See More]
- Open Closed - Bushing: Open
- Bearing Width: 1.57
- Special Bearing Materials: Stainless; Stainless Steel
- Bearing Diameter: 0.9843
from RS Components, Ltd.
Std Linear bush, R0632 Open, size 30 [See More]
- Open Closed - Bushing: Open
- Bearing Width: 1.85
- Special Bearing Materials: Stainless; Stainless Steel
- Bearing Diameter: 1.18
from RS Components, Ltd.
Linear Ball Bush Open ID16, OD26, W36mm [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 0.6299
- Bearing Width: 1.02
- Bearing Length: 1.42
from RS Components, Ltd.
Linear Ball Bush Open ID20, OD32, W45mm [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 0.7874
- Bearing Width: 1.26
- Bearing Length: 1.77
from RS Components, Ltd.
Linear Ball Bush Open ID25, OD40, W58mm [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 0.9843
- Bearing Width: 1.57
- Bearing Length: 2.28
from RS Components, Ltd.
Linear Ball Bush Open ID30, OD47, W68mm [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 1.18
- Bearing Width: 1.85
- Bearing Length: 2.68
from RS Components, Ltd.
Linear Ball Bearing ID 10mm OD17mm W26mm [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 0.3937
- Bearing Width: 0.6693
- Bearing Length: 1.02
from RS Components, Ltd.
Linear Bush HD Open ID20mm OD32mm W45mm [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 0.7874
- Bearing Width: 1.26
- Bearing Length: 1.77
from RS Components, Ltd.
Linear Bush HD Open ID25mm OD40mm W58mm [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 0.9843
- Bearing Width: 1.57
- Bearing Length: 2.28
from RS Components, Ltd.
Linear Bush HD Open ID30mm OD47mm W68mm [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 1.18
- Bearing Width: 1.85
- Bearing Length: 2.68
from RS Components, Ltd.
Linear Bush HD Open ID40mm OD62mm W80mm [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 1.57
- Bearing Width: 2.44
- Bearing Length: 3.15
from RS Components, Ltd.
Linear Bushing LM Type LM10UU [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 0.3937
- Bearing Width: 0.7480
- Bearing Length: 1.14
from RS Components, Ltd.
Linear Bushing LM Type LM20UU [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 0.7874
- Bearing Width: 1.26
- Bearing Length: 1.65
from RS Components, Ltd.
Linear Bushing LM Type LM30UU [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 1.18
- Bearing Width: 1.77
- Bearing Length: 2.52
from RS Components, Ltd.
Linear Bushing LM Type LM4 [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 0.1575
- Bearing Width: 0.3150
- Bearing Length: 0.4724
from Accuride International, Inc.
The FG115 Friction Guide includes a lightweight, corrosion-resistant track and carriage to deliver smooth and silent linear movement to industrial applications. Tracks are available in 1m or 2m. Carriages are available in Auto-Adjust, Non-Adjust, and Manual Adjust options. Able to withstand harshest... [See More]
- Open Closed - Bushing: Open
- Dynamic Cap.: 899
- Bearing Type: Linear Motion Guide
- Bearing Housing: Rectangular
from Daemar Inc.
LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings. BLACK RACER Ceramic Coated Linear Bearings ™ REQUIRE LUBRICATION!. Ordering P/N sample: 1/4" Open Pillow Block . For self Aligning Bearing Add (SA) to P/N [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 0.6250
- Special Bearing Materials: Ceramic
- Bearing Length: 1.94
from Lee Controls, LLC
Precision Linear Ball Bearings are superior to standard linear ball bearings due to their accuracy, travel life, and high load handling. With a lower coefficient of friction, LEE LINEAR's Precision Linear Ball Bearings can be used in a wide variety of applications and are offered in Open and Closed... [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 0.5000
- Bearing Type: Bushing (Ball)
- Bearing Length: 1.25
from Boston Gear
Overview. Boston Gear offers four series of linear bearings: commercial, precision, open, and instrument. The precision and open series are available in either steel or stainless steel and with or without an integral seal for operation in contaminated environments. Linear bearings are designed for... [See More]
- Open Closed - Bushing: Open; Closed
- Bearing Type: Bushing (Ball)
from Nook Industries, Inc.
MOUNTING TOLERANCES The PowerTrax ™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2 °. MATERIALS All PowerTrax ™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6... [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Aluminum Housing
- Bearing Type: Bushing (Ball)
- Bearing Width: 2
from Emerson Bearing Co.
KB Type Millimeter dimension series. Most widely used in Europe. Available options: Chrome or Stainless Steel. Steel or Resin Retainer. Internal Seals (UU). Adjustable or Open Series. Slide Block Housings available in several styles [See More]
- Open Closed - Bushing: Open
- Bearing Housing: None
- Bearing Type: Bushing (Ball)
- Bearing Contact: Full Contact
from igus® inc.
Open, anodized aluminum housing, standard. Contains JUMO-01-XX liner made of iglide ® J is fitted as standard. Adjustable clearance: with 2 set screws (DIN 913) one side of the block can be adjusted. Recommended tolerance for the shaft: h6-h10. Also available with the following liners: TUMO-01:... [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic
- Bearing Type: Plain / Journal
- Bearing Width: 1.69 to 5.2
from Quality Bearings & Components
Frelon ® Lined. PILLOW BLOCKS-OPEN TYPE – INCH. • Self-Aligning. • Anodized Aluminum Body 6061-T6. • Frelon ® Lined Aluminum Bearing. • Self-Lubricating. NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum... [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Anodized Aluminum; Self Lubricating
- Bearing Type: Linear Motion Guide
- Bearing Width: 1.5
from Daemar Inc.
LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings. BLACK RACER Ceramic Coated Linear Bearings ™ REQUIRE LUBRICATION!. Ordering P/N sample: 1/4" Open Pillow Block . For self Aligning Bearing Add (SA) to P/N [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 0.2500
- Special Bearing Materials: Ceramic
- Bearing Length: 2.5
from Lee Controls, LLC
Precision Plus Linear Ball Bearings from LEE LINEAR provide superior life with superb accuracy, while maintaining high load capabilities. Precision Plus Linear Ball Bearings are self-aligning with integral seals. They are available as just a bearing, or mounted in aluminum housings, in open or... [See More]
- Open Closed - Bushing: Open
- Bearing Width: 1.03
- Bearing Type: Bushing (Ball)
- Bearing Diameter: 0.8755
from Nook Industries, Inc.
EXCEL ™ LINEAR BEARINGS are designed to fit into precision bores, these bearings are self aligning and offer long life. Precision hardened and ground bearing plates with ball conforming tracks are contained in a molded thermoplastic housing. [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic Housing
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.8755
from Emerson Bearing Co.
SM Type Millimeter dimension series. Most widely used in Japan. Available options: Chrome or Stainless Steel. Steel or Resin Retainer. Internal Seals (UU). Adjustable or Open Series. Slide Block Housings available in several styles [See More]
- Open Closed - Bushing: Open
- Bearing Housing: None
- Bearing Type: Bushing (Ball)
- Bearing Contact: Full Contact
from igus® inc.
Special Properties. Open, anodized aluminum housing. Liner JUI-01 made from iglide ® J contained according to standard tolerances. Can be fitted with T500 liner material for temperatures up to 356 °F [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic
- Bearing Type: Plain / Journal
- Bearing Width: 2 to 6
from Quality Bearings & Components
Frelon ® Lined. PILLOW BLOCKS-OPEN TYPE – METRIC. • Self-Aligning. • Anodized Aluminum Body 6061-T6. • Frelon ® Lined Aluminum Bearing. • Self-Lubricating [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Anodized Aluminum; Self Lubricating
- Bearing Type: Linear Motion Guide
- Bearing Width: 1.54
from Lee Controls, LLC
Precision Plus Linear Ball Bearing Pillow Blocks from LEE LINEAR have all the advantages of Precision Plus Linear Ball Bearings, with the added bonus of mountability. They are available in opened and closed style to fit a wide variety of applications. [See More]
- Open Closed - Bushing: Open
- Bearing Width: 2
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.6870
from Nook Industries, Inc.
EXCEL ™ LINEAR BEARINGS are designed to fit into precision bores, these bearings are self aligning and offer long life. Precision hardened and ground bearing plates with ball conforming tracks are contained in a molded thermoplastic housing. [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic Housing
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.8693
from Emerson Bearing Co.
SW Type Inch dimension series. Most widely used in the USA. Available options: Chrome or Stainless Steel. Steel or Resin Retainer. Internal Seals (UU). Adjustable or Open Series. Slide Block Housings available in several styles [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 0.6250
- Bearing Type: Bushing (Ball)
- Bearing Length: 1.5
from igus® inc.
Special Features. Open anodized aluminum housing, long design. Contains JUMO-01-xx liner [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic
- Bearing Type: Plain / Journal
- Bearing Width: 1.69 to 5.2
from Quality Bearings & Components
Stainless Steel Retainer. LINEAR BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel Shell. • Heat-Treated. NOTES: To order bearings with seals on both ends click on part number and select the. option. [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Stainless
- Bearing Type: Bushing (Ball)
- Bearing Diameter: 0.6250
from Lee Controls, LLC
The unique design of the patented Roller Bearing Pillow Block incorporates a larger "rolling" diameter than conventional linear ball bearing pillow blocks. The larger rolling diameter enables the bearing to operate at significantly higher speeds and acceleration. Constructed with an aluminum body... [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Corrosion Resistant.
- Bearing Type: Linear Roller
- Bearing Width: 2
from Nook Industries, Inc.
EXCEL ™ Linear Bearings provide high efficiency and smooth operation in a variety of linear guidance applications. EXCEL ™ Flange-Mount Pillow Blocks offer an installation alternative to standard foot-mount pillow blocks when the mounting surface is perpendicular to the guide shafts. [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Aluminum Housing
- Bearing Type: Bushing (Ball)
- Bearing Width: 2
from Emerson Bearing Co.
TW "Super Series" Inch Dimension Style. This series features: Increased Load Capacity. Increased Travel Life. Self Aligning Capability. Floating Integral Wiper Seal. Low Noise and Weight. Available in Open Style [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 0.6250
- Bearing Type: Bushing (Ball)
- Bearing Length: 1.5
from igus® inc.
Special Features. Open, anodized aluminum housing, long design. Contains JUMO-01-xx liner. Compensation of parallelism errors up to 6mm. Compensates for angular errors and bending of the shaft [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic
- Bearing Type: Plain / Journal
- Bearing Width: 1.69 to 3.43
from Quality Bearings & Components
Resin Retainer. LINEAR BALL BEARINGS-OPEN TYPE – INCH. • Steel Shell Hardened to Rc 60-64. NOTE: To order bearings with seals on both ends click on part number and select the option. [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 0.6250
- Bearing Type: Bushing (Ball)
- Bearing Length: 1.5
from Nook Industries, Inc.
These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and... [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Steel Shell
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.8750
from Emerson Bearing Co.
TW "Super Series" Inch Dimension Style. This series features: Increased Load Capacity. Increased Travel Life. Self Aligning Capability. Floating Integral Wiper Seal. Low Noise and Weight. Available in Open Style [See More]
- Open Closed - Bushing: Open
- Bearing Diameter: 0.5000
- Bearing Type: Bushing (Ball)
- Bearing Length: 1.25
from igus® inc.
Features. Housing: Aluminum. Equipped with DryLin ® R linear plain bearings, order number OJUM-01- ø or OJUM-03- ø. Combinable with DryLin ® R housing bearing, order number OJUM-06- ø. The bearings are secured in the housing using set screws. Recommended tolerance for... [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic; Corrosion Resistant.
- Bearing Type: Plain / Journal
- Bearing Width: 1.69 to 5.2
from Quality Bearings & Components
Frelon ® Lined | Precision Series. LINEAR BEARINGS-OPEN TYPE - INCH. Self-Lubricated. Anodized Aluminum. Bonded Frelon ® Liner [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Anodized Aluminum; Self Lubricating
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.1875
from Nook Industries, Inc.
These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a solid steel shell,... [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Stainless Shell
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.6250
from igus® inc.
Features. Housing: Aluminum. Equipped with DryLin ® R linear plain bearings, order number OJUM-01- ø or OJUM-03- ø. Can be combined with with DryLin ® R housing bearing, order number OJUM-06- ø. Bearings secured using set screws. Recommended tolerance for the shaft:... [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic; Corrosion Resistant.
- Bearing Type: Plain / Journal
- Bearing Width: 0.7874 to 2.2
from igus® inc.
Special features. Anodized aluminum adapter. Dimensions interchangeable with linear ball bearings. Equipped with liner made from iglide ® J: temperature range -40 °F to +194 °F. JUI-01 (standard). T500 liner optional for chemicals/high temps (up to 482 °F for steek housing, 356... [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic; Anodized Housing; Corrosion Resistant.; Rotary Motion
- Bearing Type: Plain / Journal
- Bearing Width: 0.8750 to 3
from igus® inc.
Advantages of DryLin ® R. Self-lubricating. Maintenance-free. Can be used in extreme dirt conditions. Can be used underwater or in washdown conditions. Replaceable liner. Dimensionally interchangeable with standard recirculating ball bearings. Vibration dampening. No seals or wipers needed [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic; Anodized Aluminum Housing; Corrosion Resistant.; Rotary Motion
- Bearing Type: Plain / Journal
- Bearing Width: 0.8556 to 2.96
from igus® inc.
Special Features. Very low coefficients of friction while running dry. Very high wear resistance. Maintenance-free. Vibration dampening. Very low moisture absorption. High chemical resistance. Suitable for rotating, oscillating and linear movements [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic
- Bearing Type: Plain / Journal
- Bearing Width: 0.4724 to 2.17
from igus® inc.
Special Features. Very low coefficients of friction while running dry. Very high wear resistance. Maintenance-free. Vibration dampening. Very low moisture absorption. High chemical resistance. Suitable for rotating, oscillating and linear movements [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic
- Bearing Type: Plain / Journal
- Bearing Width: 0.4724 to 2.17
from igus® inc.
Special Features. Open, anodized aluminum adapter for supported shafts. Dimensionally interchangeable with recirculating ball bearings. Equipped with JUMO-20 liner made from iglide ® J. Recommended housing bore H7. Bearing secured with set screws (not included in delivery) [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic
- Bearing Type: Plain / Journal
- Bearing Width: 0.7480 to 2.95
from igus® inc.
Special Features. Open, anodized aluminum adapter with reduced outer diameter, spherical area on the outer diameter for automatic alignment compensation, O-rings for elastic seating, hard-anodized. Dimensions correspond to the standard for recirculating ball bearings. Equipped with JUMO-20 liner... [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic
- Bearing Type: Plain / Journal
- Bearing Width: 0.7300 to 2.91
from igus® inc.
Special Features. Housing: Aluminum. Equipped with drylin ® R linear plain bearings, order number OJUM-01- ø or OJUM-03- ø. Can be combined with drylin ® R housing bearing, part number OJUM-06- ø. Securing of the bearing in the housing is done using set screws. Mounting... [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic
- Bearing Type: Plain / Journal
- Bearing Width: 1.69 to 4.25
from igus® inc.
Features. Housing: Aluminum. Equipped with DryLin ® R linear plain bearings, order number OJUM-01- ø or OJUM-03- ø. Maintenance-free. Mounting bolts according to DIN 912-8.8, lock washer DIN 7980. Securing of the bearing in the housing is done using set screws. Recommended... [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic; Corrosion Resistant.
- Bearing Type: Plain / Journal
- Bearing Width: 3.35 to 9.06
from igus® inc.
Special features. Bearing made from iglide ® J. Dimensionally interchangeable with recirculating ball bushings. Secured by retaining clips (not included). Designed as a press-fit part. Temperature range: -40 °F to +194 ° F. Best with drylin ® AWI shafting, case-hardened steel, 300... [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic; Corrosion Resistant.; Rotary Motion
- Bearing Type: Plain / Journal
- Bearing Width: 0.6250 to 3
from igus® inc.
Special Properties. Open, anodized aluminum housing, twin design. Liner JUI-01 made from iglide ® J contained according to standard tolerances. Can be fitted with T500 liner material for temperatures up to 356 °F. Low clearance liners optional [See More]
- Open Closed - Bushing: Open
- Special Bearing Materials: Plastic
- Bearing Type: Plain / Journal
- Bearing Width: 2 to 6