Rotary Motion Linear Bearings
from IKO International, Inc.
Stroke Rotary Bushings (ST) enable simultaneous rotary and linear motion with a specialized design that combines an external cylinder with a cylindrical raceway and balls incorporated in the retainer. The high rigid, lightweight retainer experiences minimal inertia and is well-suited for both... [See More]
- Special Bearing Materials: Stainless; Rotary Motion
- Bearing Diameter: 0.1575 to 3.94
- Bearing Type: Bushing (Ball)
- Bearing Length: 0.5512 to 3.94
from Precision Ball Specialties Inc. (PBS)
A full line of "Rotating Retainers" is now available from PBS. These Rotating Ball Cages will spin a full 360 ° on a guide post when not under a preloaded condition, thereby allowing the ball bearings to re-register as they engage with the bushing, thus keeping tracking to a minimum. [See More]
- Special Bearing Materials: Rotary Motion
- Bearing Diameter: 0.7500
- Bearing Type: Bushing (Ball)
- Bearing Length: 1.5
from Mahr Inc.
MarMotion high precision Rotary Stroke Bearings are the bearings of choice for backlash-free linear, rotary or combined movements where precision is essential, like: Machine building. Precision mechanics. Optical engineering. Pick & place technology. Medical technology. Printing and textile... [See More]
- Special Bearing Materials: Bearing and Rail Assemblies; Rotary Motion
- Bearing Housing: None
- Bearing Type: Bushing (Ball)
from igus® inc.
Special features. Closed, anodized aluminum adapter. Dimensions equivalent to the standard for recirculating ball bearings. Equipped with JUM-02 liners made from iglide ® J. Secured by pressfit in recommended housing bore. Recommended housing bore H7 [See More]
- Special Bearing Materials: Plastic; Anodized Aluminum; Corrosion Resistant.; Rotary Motion
- Bearing Diameter: 0.4724 to 1.97
- Bearing Type: Plain / Journal
- Bearing Length: 1.1 to 2.76
from Lee Controls, LLC
With a relatively low coefficient of friction, LEE LINEAR ® Composite Pillow Blocks are available in Ceramic and Self Lubricating models with or without the self aligning feature. [See More]
- Special Bearing Materials: Ceramic (optional feature); Rotary Motion; Self Lubricating (optional feature)
- Bearing Diameter: 0.6255
- Bearing Type: Plain / Journal
- Bearing Length: 1.5
from IKO International, Inc.
Stroke Rotary Cages (BG) feature high-accuracy balls incorporated in a uniquely designed retainer to achieve precise rotational motion, as well as simultaneous rotary and linear motion. Highly rigid, lightweight retainers have low inertia and are suitable for abrupt operation. Large load ratings and... [See More]
- Special Bearing Materials: Stainless; Rotary Motion
- Bearing Diameter: 0.7480 to 1.5
- Bearing Type: Bushing (Ball)
- Bearing Length: 2.17 to 3.15
from igus® inc.
Special features. Closed, anodized aluminum adapter. Dimensions equivalent to the standard size for recirculating ball bearings. Equipped with JUM-01 liners made from iglide ® J. Secured by retaining clips according to DIN 471 or 472 (not included in delivery). Recommended housing bore H7 [See More]
- Special Bearing Materials: Plastic; Anodized Aluminum; Corrosion Resistant.; Rotary Motion
- Bearing Width: 0.4724 to 2.95
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.1969 to 1.97
from Lee Controls, LLC
LEE LINEAR ® composite bearings are offered in Self Lubricated and Ceramic. composites, in sleeve bearings and pillow block models. The Self Lubricating. bearing is manufactured with Teflon ® and polyimide filler, while the Ceramic. bearing is a ceramic coating over an aluminum shell. These... [See More]
- Special Bearing Materials: Ceramic (optional feature); Rotary Motion; Self Lubricating (optional feature)
- Bearing Diameter: 2
- Bearing Type: Plain / Journal
- Bearing Length: 4
from igus® inc.
Special features. Anodized aluminum adapter. Dimensions interchangeable with linear ball bearings. Equipped with liner made from iglide ® J: temperature range -40 °F to +194 °F. JUI-01 (standard). T500 liner optional for chemicals/high temps (up to 482 °F for steek housing, 356... [See More]
- Special Bearing Materials: Plastic; Anodized Housing; Corrosion Resistant.; Rotary Motion
- Bearing Width: 0.8750 to 3
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.5000 to 2
from Lee Controls, LLC
LEE LINEAR ® composite bearings are offered in Self Lubricated and Ceramic. composites, in sleeve bearings and pillow block models. The Self Lubricating. bearing is manufactured with Teflon ® and polyimide filler, while the Ceramic. bearing is a ceramic coating over an aluminum shell. These... [See More]
- Special Bearing Materials: Ceramic (optional feature); Rotary Motion; Self Lubricating (optional feature)
- Bearing Diameter: 0.2505
- Bearing Type: Plain / Journal
- Bearing Length: 0.7500
from igus® inc.
Advantages of DryLin ® R. Self-lubricating. Maintenance-free. Can be used in extreme dirt conditions. Can be used underwater or in washdown conditions. Replaceable liner. Dimensionally interchangeable with standard recirculating ball bearings. Vibration dampening. No seals or wipers needed [See More]
- Special Bearing Materials: Plastic; Anodized Aluminum Housing; Corrosion Resistant.; Rotary Motion
- Bearing Width: 0.8556 to 2.96
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.5000 to 2
from Lee Controls, LLC
LEE LINEAR ® composite bearings are offered in Self Lubricated and Ceramic. composites, in sleeve bearings and pillow block models. The Self Lubricating. bearing is manufactured with Teflon ® and polyimide filler, while the Ceramic. bearing is a ceramic coating over an aluminum shell. These... [See More]
- Special Bearing Materials: Ceramic (optional feature); Rotary Motion; Self Lubricating (optional feature)
- Bearing Width: 2.5
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.6250
from igus® inc.
Special features. Anodized aluminum adapter. Dimensionally interchangeable with recirculating ball bushings. Equipped with liner made from iglide ® J. Temperature range -40 °F to +194 °F JUI-01 (standard), JUI-20 (low clearance). T500 liner optional for chemicals/high temps (up to 482... [See More]
- Special Bearing Materials: Plastic; Anodized Housing; Corrosion Resistant.; Rotary Motion
- Bearing Width: 0.5000 to 3
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.5000 to 3
from Lee Controls, LLC
The superiority of LEE LINEAR ® Roller Bearing Pillow Blocks is inherent in the design. Available in single, double, and twin options. Features. Easy Clearance Adjustment. Self-Aligning. Corrosion Resistant. Operate at Higher Speeds [See More]
- Special Bearing Materials: Ceramic; Corrosion Resistant.; Rotary Motion; Self Lubricating (optional feature)
- Bearing Width: 2
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.5000
from igus® inc.
Special features. Hard anodized aluminum adapter. Dimensionally interchangeable with linear ball bearings. Equipped with liner made from iglide ® J. Temperature range -40 °F to +194 °F JUI-01 (standard), JUI-20 (low clearance). T500 liner optional for chemicals/high temps (up to 482... [See More]
- Special Bearing Materials: Plastic; Anodized Housing; Corrosion Resistant.; Rotary Motion
- Bearing Width: 0.4921 to 2.99
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.5008 to 2
from igus® inc.
Special features. Anodized aluminum adapter. Dimensionally interchangeable with linear ball bearings. Equipped with liner made from iglide ® J: temperature range -40 °F to +194 °F, JUI-01 (standard). T500 liner optional for chemicals/high temps (up to 482 °F for steel housing, 356... [See More]
- Special Bearing Materials: Plastic; Anodized Aluminum; Corrosion Resistant.; Rotary Motion
- Bearing Width: 0.8750 to 3
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.5000 to 2
from igus® inc.
Special features. Split aluminum adapter with spherical middle area for automatic compensation of misalignments and O-rings for elastic seating. Dimensions correspond otherwise to the standard for recirculating ball bearings. Mounted with JUI-01 liners. Recommended housing bore H7. Recommended... [See More]
- Special Bearing Materials: Plastic; Anodized Aluminum; Corrosion Resistant.; Rotary Motion
- Bearing Width: 0.8750 to 3
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.5000 to 2
from igus® inc.
Special features. Closed aluminum adapter with reduced outer diameter, spherical area on the outer diameter for automatic alignment compensation, O-rings for elastic seating and a hard-anodized surface. Dimensionally interchangeable with recirculating ball bearings. Equipped with JUM-01 liner made... [See More]
- Special Bearing Materials: Plastic; Anodized Aluminum; Corrosion Resistant.; Rotary Motion
- Bearing Width: 0.6220 to 2.94
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.3937 to 1.57
from igus® inc.
Special features. Open, anodized aluminum adapter with reduced outer diameter, spherical area on the outer diameter for automatic alignment compensation, O-rings for elastic seating, hard-anodized. Dimensions correspond to the standard for recirculating ball bearings. Equipped with JUM0 liner made... [See More]
- Special Bearing Materials: Plastic; Anodized Aluminum; Corrosion Resistant.; Rotary Motion
- Bearing Width: 0.7283 to 2.91
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.3937 to 1.97
from igus® inc.
Special features. Split aluminum adapter with spherical area on the outer diameter for self-alignment purposes and O-rings for elastic seating. Dimensionally interchangeable with recirculating ball bearings. Equipped with JUM-01 liner made from iglide ® J. Secured retaining clips according to... [See More]
- Special Bearing Materials: Plastic; Anodized Aluminum; Corrosion Resistant.; Rotary Motion
- Bearing Width: 0.7480 to 2.95
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.3937 to 1.97
from igus® inc.
Special features. Bearing made from iglide ® J. Dimensionally interchangeable with recirculating ball bushings. Secured by retaining clips (not included). Designed as a press-fit part. Temperature range: -40 °F to +194 ° F. Best with drylin ® AWI shafting, case-hardened steel, 300... [See More]
- Special Bearing Materials: Plastic; Corrosion Resistant.; Rotary Motion
- Bearing Width: 0.6250 to 3
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.3758 to 2
from igus® inc.
Special features. Split, anodized aluminum adapter. Dimensionally interchangeable with recirculating ball bearings. Equipped with JUM-01 liner made from iglide ® J. Secured by retaining clips according to DIN 471 or 472 (not included in delivery). Recommended housing bore H7 [See More]
- Special Bearing Materials: Plastic; Anodized Aluminum; Corrosion Resistant.; Rotary Motion
- Bearing Width: 0.7480 to 2.95
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.3937 to 1.97
from igus® inc.
Special properties. 303 Stainless Steel. Dimensionally equivalent to standard recirculating ball bearings. For long-term temperatures up to 194 °F. Can use iglide ® T500 material liners for long-term temperatures up to 482 °F. Metric and imperial dimensions available [See More]
- Special Bearing Materials: Stainless; Rotary Motion
- Bearing Width: 0.8750 to 1.56
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.5000 to 1
from igus® inc.
Special features. Open, anodized aluminum adapter for supported shafts. Dimensionally interchangeable with recirculating ball bearings. Equipped with JUM0 liner made from iglide ® J. Recommended housing bore H7. Bearing secured with set screws (not included in delivery) [See More]
- Special Bearing Materials: Plastic; Anodized Aluminum; Corrosion Resistant.; Rotary Motion
- Bearing Width: 0.4724 to 2.95
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.3937 to 1.97