Spline Bushing / Ball Spline Linear Bearings
2 Results
Slide Screw -- SS Type
from NB Corporation of America
from NB Corporation of America
The NB SLIDE SCREW can be used as a transport device in many types of machines, whose application is not intended for accurate positioning requirements. Structure and Advantages. The NB SLIDE SCREW converts rotational motion into linear motion by utilizing the friction between radial ball bearings... [See More]
- Bearing Type: Spline Bushing or Ball Spline
- Bearing Width: 0.7874 to 3.54
- Special Bearing Materials: Bearing and Rail Assemblies
- Bearing Diameter: 0.2362 to 1.18
Flanged Bushing for Spline Bar -- FB-0750-16-2
from Grob, Inc.
from Grob, Inc.
Grob spline shafts, spur gears and timing pulleys can be complimented by the Grob mating bushing. Grob's bushings match perfectly to Grob splines. Each bushing is carefully manufactured to very tight tolerances in order to assure the best possible fit. [See More]
- Bearing Type: Spline Bushing or Ball Spline
- Bearing Width: 1.12
- Special Bearing Materials: Steel
- Bearing Diameter: 0.7500