Bearing / Rail Assembly Linear Bearings

49 Results
Slide Screw -- SS Type
from NB Corporation of America

The NB SLIDE SCREW can be used as a transport device in many types of machines, whose application is not intended for accurate positioning requirements. Structure and Advantages. The NB SLIDE SCREW converts rotational motion into linear motion by utilizing the friction between radial ball bearings... [See More]

  • Bearing Type: Spline Bushing or Ball Spline
  • Bearing Width: 0.7874 to 3.54
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Diameter: 0.2362 to 1.18
Cross Roller Guideway
from Hangzhou Chinabase Machinery Co., Ltd.

In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com [See More]

  • Bearing Type: Crossed Roller
  • Bearing Width: 0.1575 to 1.57
  • Special Bearing Materials: Bearing and Rail Assemblies
Hybrid Roller Assembly
from Modern Linear Incorporated

Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an assembly that is best... [See More]

  • Bearing Type: Guide Wheel
  • Open Closed - Bushing: Closed
  • Special Bearing Materials: Stainless; Bearing and Rail Assemblies
  • Bearing Features: Clean Room; Vacuum Compatible; Medical
Linear Guideway -- Type EDH
from Hangzhou Chinabase Machinery Co., Ltd.

Ball Screw Set is now available. We can also provide you with roller chain and any chain attachments that you may need. In addition, we also offer OEM products – simply send us a drawing or sample and we'll provide you with a free quotation. [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 1.34 to 2.36
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 1.58 to 3.86
Linear Guideway -- Type EDW
from Hangzhou Chinabase Machinery Co., Ltd.

Ball Screw Set is now available. We can also provide you with roller chain and any chain attachments that you may need. In addition, we also offer OEM products – simply send us a drawing or sample and we'll provide you with a free quotation. [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 2.05 to 3.54
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 1.58 to 3.86
Linear Guideway -- Type HDH
from Hangzhou Chinabase Machinery Co., Ltd.

Ball Screw Set is now available. We can also provide you with roller chain and any chain attachments that you may need. In addition, we also offer OEM products – simply send us a drawing or sample and we'll provide you with a free quotation. [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 1.34 to 4.96
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 2.42 to 10.22
Linear Guideway -- Type HDW
from Hangzhou Chinabase Machinery Co., Ltd.

Ball Screw Set is now available. We can also provide you with roller chain and any chain attachments that you may need. In addition, we also offer OEM products – simply send us a drawing or sample and we'll provide you with a free quotation. [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 1.85 to 6.69
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 2.42 to 10.22
Linear Guideway -- Type MDN
from Hangzhou Chinabase Machinery Co., Ltd.

Ball Screw Set is now available. We can also provide you with roller chain and any chain attachments that you may need. In addition, we also offer OEM products – simply send us a drawing or sample and we'll provide you with a free quotation. [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.6693 to 1.26
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 0.8858 to 2.31
Linear Guideway -- Type MDW
from Hangzhou Chinabase Machinery Co., Ltd.

Ball Screw Set is now available. We can also provide you with roller chain and any chain attachments that you may need. In addition, we also offer OEM products – simply send us a drawing or sample and we'll provide you with a free quotation. [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.9843 to 2.36
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 1.23 to 2.91
Custom OEM Linear Washdown Products
from TPA Motion

Custom OEM Linear Washdown Products. Made in USA: South Carolina Facility. Size 43 Series. Height = 100 mm (3.95 inches). Width = 28 mm (1.10 inches). Size 28 Series. Height = 75 mm (2.95 inches). Width = 17 mm (0.67 inches). Size 43 Capable of moving up to 1000 lb payload [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.6693 to 1.1
  • Special Bearing Materials: Stainless; Bearing and Rail Assemblies; Corrosion Resistant.
  • Bearing Length: 59.06
Crossed Roller Rail Sets - Metric -- NB-1020
from Del-Tron Precision, Inc.

Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]

  • Bearing Type: Crossed Roller
  • Bearing Width: 0.3346
  • Special Bearing Materials: Stainless (optional feature); Hardened Steel; Bearing and Rail Assemblies; Corrosion Resistant. (optional feature)
  • Bearing Length: 0.7874
Water Pump Bearings -- IB8001
from Aetna Bearing Company

Water Pump Bearings [See More]

  • Bearing Type: Plain / Journal
  • Bearing Diameter: 0.6267
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 2.62
Linear Bearing Guides
from NSK Americas

NSK Linear Guides are manufactured for superior linear motion. Various designs are offered in order to meet the diverse range of industries we serve. Special coatings, lubricants, accuracies and custom designs are available to meet the demanding needs of your specific applications. For... [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Features: Clean Room
  • Special Bearing Materials: Stainless; Bearing and Rail Assemblies
Carriage for Low Profile Linear Guide System -- DryLin® N
from igus® inc.

DryLin ® N - Low profile linear guide system NW-21-27-60P [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 1.06
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 118
Rotary Stroke Bearing -- MarMotion
from Mahr Inc.

MarMotion high precision Rotary Stroke Bearings are the bearings of choice for backlash-free linear, rotary or combined movements where precision is essential, like: Machine building. Precision mechanics. Optical engineering. Pick & place technology. Medical technology. Printing and textile... [See More]

  • Bearing Type: Bushing (Ball)
  • Bearing Housing: None
  • Special Bearing Materials: Bearing and Rail Assemblies; Rotary Motion
Linear guides
from Ewellix

Benefits: Designed for maximum flexibility and ease of use. Units (single, tandem and quadruple) are available for practically every application. Worldwide availability through Ewellix's distribution network. Features: Self-aligning +/- 30 arc minutes and standard designs. Factory pre-lubricated,... [See More]

  • Bearing Type: Linear Motion Guide
  • Dynamic Cap.: 8430
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Static Cap.: 7194
High Temperature Linear Guide -- LAN
from TPA Motion

LAX is a stainless steel series product and the LAN is a nitrided steel series product. Both are economical, light duty rail systems. These cam roller type linear guides systems are ideally suited for various medium or light load applications in high temperature processing environments. Suitable for... [See More]

  • Bearing Type: Cam Follower
  • Dynamic Cap.: 180
  • Special Bearing Materials: Nitrided Steel; Bearing and Rail Assemblies
  • Bearing Housing: Rectangular
Linear Roller Guides
from NSK Americas

Two Types of Linear Roller Guides are offered: The RA/RB Series are the most advanced Roller Guides. With the culmination of NSK ’s analysis technology and tribology research, they meet the needs of a wide range of applications with high load and high rigidity capacity. Industry. Automotive. [See More]

  • Bearing Type: Linear Roller
  • Special Bearing Materials: Stainless; Bearing and Rail Assemblies
Double Rail and Carriage -- DryLin® W
from igus® inc.

Three dimensions Ø: 0.39, 0.63, 0.79 inch (10, 16, 20 mm) [See More]

  • Bearing Type: Plain / Journal
  • Bearing Length: 3.94 to 7.87
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Static Cap.: 270 to 1079
Linear guides
from Ewellix

Benefits: Easy to install with low maintenance. Flexibility to suit a variety of applications. Worldwide availability through Ewellix's distribution network. Features: Light weight casted design. Wide range of unit designs including flange types. Units with or without seals. As a complement to the... [See More]

  • Bearing Type: Linear Motion Guide
  • Dynamic Cap.: 8430
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Static Cap.: 7194
High Temperature Linear Guide -- SBI
from TPA Motion

Standard SBI Series products are modified for high temperature environments. Polymer end caps are replace with all Aluminum end caps. Special surface treatments are applied such as Raydent, TDC, or TDNC. Suitable for temperatures up to 180 °C (356 °F). Industry standard sizes 15 to 65. Load... [See More]

  • Bearing Type: Linear Motion Guide
  • Dynamic Cap.: 1012 to 71936
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Housing: Rectangular
DryLin® W Double Rail, Square -- DryLin® W
from igus® inc.

4 dimensions Ø: 6, 10, 16, 20 mm [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.7100 to 1.67
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 118
Linear guides
from Ewellix

Benefits: Suitable for harsh environments. Movement without stick-slip. Practically maintenance-free. Features: Optimised for vibration and shock loads. High static load carrying capacity. Dimensional interchangeable to linear ball bearings. Our linear plain bearings have the same dimensions as the... [See More]

  • Bearing Type: Linear Motion Guide
  • Dynamic Cap.: 7531
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Static Cap.: 26077
Lightweight Ball Bearing Linear Guide -- HRC
from TPA Motion

Linear guide provides precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail allowing almost frictionless... [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 1.34 to 5.51
  • Special Bearing Materials: Stainless; Bearing and Rail Assemblies
  • Bearing Length: 2.19 to 7.95
DryLin® W Individual Rail, Round -- DryLin® W
from igus® inc.

Three dimensions Ø: 10, 16, 20 mm [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Length: 157
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Height: 0.7087 to 1.77
Linear guides
from Ewellix

Benefits: Easy to install with low maintenance. Flexibility to suit a variety of applications. Worldwide availability through Ewellix's distribution network. Features: Equipped with self-aligning bearings (ISO series 3). Easy to install and built up as linear table. Wide range of unit designs (ISO... [See More]

  • Bearing Type: Linear Motion Guide
  • Dynamic Cap.: 6744
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Static Cap.: 6294
Linear Crossed Roller Guide -- RSD
from TPA Motion

Crossed Roller Bearing "SETS" provide all the components necessary for one axis of motion. These non recirculating type linear bearings are known for their very smooth, high load carrying capacity, and precise motion. They are made to industry standard crossed roller geometry specifications and are... [See More]

  • Bearing Type: Crossed Roller
  • Bearing Width: 0.3346 to 2.28
  • Special Bearing Materials: Stainless (optional feature); Bearing Steel; Bearing and Rail Assemblies
  • Bearing Length: 0.7874 to 47.24
Heavy Duty Linear Bearing -- DryLin® T
from igus® inc.

Linear guide carriage for extreme conditions (dirt, glue resins, chippings, mud, etc.). iglide ® J polymer sliding pads are mechanically fixed by metal end plates. Dimensions equivalent to the TW-01 design and can directly replace standard recirculating ball bearing guides [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.6700 to 1.26
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 78.74
Miniature Linear Guide -- MR
from TPA Motion

Miniature Linear Bearings (MR Series) provide precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail... [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.3150 to 2.36
  • Special Bearing Materials: Stainless; Bearing and Rail Assemblies; Corrosion Resistant.
  • Bearing Length: 0.4606 to 2.99
Lightweight Linear Guide -- DryLin® W
from igus® inc.

Everything in plastic now also applies to the DryLin ® W linear construction kit in size 06. The combination of the WSPC-06-30 double shaft profile, made of durable, high-strength carbon and a linear carriage made of self-lubricating dry-tech ® material make this innovative system extremely... [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 2.13
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 2.36
Linear Guide System, Adjustable clearance -- DryLin® T
from igus® inc.

Sliding carriage with manually adjustable clearance. Maintenance-free, dry operation. Corrosion resistant. Hard-anodized aluminum rails. Standard bore pattern symmetrical C5 = C6 [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 1.85 to 4.29
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 157
Linear Guide System, Automatic -- DryLin® T
from igus® inc.

Self-adjusting carriage (automatic clearance adjustment). Maintenance-free, dry operation. Corrosion resistant. Hard-anodized aluminum rails. Standard bore pattern symmetrical C5 = C6 [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 1.85 to 3.54
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 157
Linear Guide System, Low-profile Guide -- DryLin® T
from igus® inc.

DryLin ® T miniature rail - linear system in compact design, 4 sizes, self-lubricating and maintance-free. Maintenance-free dry operation. Rugged gliding carriages, not adjustable. Carriage body made of zinc. Wear-resistant and replaceable gliding elements made of iglide ® J. Hard-anodized... [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.6700 to 1.26
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 78.74
Linear Guide System, Manual clamp -- DryLin® T
from igus® inc.

Slide carriage with manual clamp for simple locking functions. Slide carriage with manually adjustable clearance. Maintenance-free, dry operation. Corrosion resistant. Hard-anodized aluminum rails. Standard bore pattern symmetrical C5 = C6. Plastic may creep over time resulting in decreased clamping... [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.5906 to 1.18
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 157
Low Profile Linear Guide System -- Drylin® N - .NK-02-80
from igus® inc.

Version 12 - coated with threaded hole [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 2.24
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 157
Low Profile Linear Guide System -- DryLin® N - NK-02-80
from igus® inc.

Version 02 - standard with threaded hole. [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 2.24
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 157
Low Profile Linear Slide -- Drylin® NK-01-27
from igus® inc.

Low profile linear slide [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.5512
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 118
Low Profile Linear Slide -- NK-02-27
from igus® inc.

DryLin ® Low Profile Linear Slide [See More]

  • Bearing Type: Linear Motion Guide
  • Height: 0.3700
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Housing: Rectangular
Low-Profile Guide -- drylin® N NK-01-40
from igus® inc.

Low profile linear guide system NK-01-40 [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.9100
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 1.57
Low-Profile Guide -- drylin® N NK-02-40
from igus® inc.

Low profile linear guide system NK-02-40 [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.9100
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 1.57
Low-Profile Guide -- drylin® N NK-11-27-80
from igus® inc.

Low profile linear guide system NK-11-27-80 [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.5500
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 2.99
Low-Profile Guide -- drylin® N NK-12-27-80
from igus® inc.

Low profile linear guide system NK-12-27-80 [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.5500
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 2.99
Low-Profile Guide -- drylin® N NK-22-17-30
from igus® inc.

Flat. Self-lubricating. Low noise. Smooth operation. Typical application areas:Laboratory equipment, medical device technology, handling, electronics, etc. [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.3800
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 1.18
Low-Profile Guide -- drylin® N NK-22-17-40
from igus® inc.

Low profile linear guide system [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.3800
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 1.57
Low-Profile Guide -- drylin® N NW-01-40P
from igus® inc.

Flat. Self-lubricating. Low noise. Smooth operation. Typical application areas: Laboratory equipment, medical device technology, handling, electronics, etc. [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.9100
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 1.57
Low-Profile Guide -- drylin® N NW-02-40P
from igus® inc.

Flat. Self-lubricating. Low noise. Smooth operation. Clipped around. Typical applications:Laboratory equipment, medical device technology, handling, electronics, etc. [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.9100
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 1.57
Low-Profile Guide -- drylin® N NW-22-27-60P
from igus® inc.

Low profile linear guide system [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Length: 2.36
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Static Cap.: 132
Single Square Rail -- DryLin® W
from igus® inc.

Four dimensions: 6, 10, 16, 20 mm [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.7087 to 1.67
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 118 to 157
Square Linear Guides -- drylin® Q
from igus® inc.

Solid polymer bearing made of iglide ® J. Very light. Tolerates moments up to 3 Nm. Space saving. Torque resistant without 2nd guidance. Self-lubricating. Fits to square profile AWMQ-10. Optional available with manual clamp [See More]

  • Bearing Type: Linear Motion Guide
  • Bearing Width: 0.8661
  • Special Bearing Materials: Bearing and Rail Assemblies
  • Bearing Length: 1.26