Self Aligning Linear Bearings
from TPA Motion
The sliders are available in 3 and 5 rollers configuration. The 3 roller version has the two lateral rollers aligned and in contact with the same raceway. These two rollers are concentric and “fixed ” - blocked with Loctite. The adjustable central roller is eccentric for preloading... [See More]
- Bearing Features: Self Aligning; Wipe / Seal (optional feature)
- Special Bearing Materials: Steel
- Bearing Type: Cam Follower
- Bearing Width: 1.02 to 1.56
from Emerson Bearing Co.
TW "Super Series" Inch Dimension Style. This series features: Increased Load Capacity. Increased Travel Life. Self Aligning Capability. Floating Integral Wiper Seal. Low Noise and Weight. Available in Open Style [See More]
- Bearing Features: Self Aligning
- Bearing Diameter: 0.6250
- Bearing Type: Bushing (Ball)
- Bearing Length: 1.5
from Quality Bearings & Components
Frelon ® Lined. FLANGE-MOUNTED SLEEVE BEARINGS – INCH. • Self-Aligning. • Anodized 6061-T6 Aluminum Housing. • Frelon ® Lined. • Self-Lubricating [See More]
- Bearing Features: Self Aligning
- Special Bearing Materials: Anodized Aluminum; Self Lubricating
- Bearing Type: Plain / Journal
- Bearing Width: 1.25
from Del-Tron Precision, Inc.
Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]
- Bearing Features: Self Aligning
- Special Bearing Materials: Stainless (optional feature); Hardened Steel; Bearing and Rail Assemblies; Corrosion Resistant. (optional feature)
- Bearing Type: Crossed Roller
- Bearing Width: 0.3346
from Lee Controls, LLC
The unique design of the patented Roller Bearing Pillow Block incorporates a larger "rolling" diameter than conventional linear ball bearing pillow blocks. The larger rolling diameter enables the bearing to operate at significantly higher speeds and acceleration. Constructed with an aluminum body... [See More]
- Bearing Features: Adjustable Preload; Lubrication Port (optional feature); Recirculating Bearings; Self Aligning; Wipe / Seal; Top Grease
- Special Bearing Materials: Corrosion Resistant.
- Bearing Type: Linear Roller
- Bearing Width: 2
from igus® inc.
Advantages of DryLin ® R. Self-lubricating. Maintenance-free. Can be used in extreme dirt conditions. Can be used underwater or in washdown conditions. Replaceable liner. Dimensionally interchangeable with standard recirculating ball bearings. Vibration dampening. No seals or wipers needed [See More]
- Bearing Features: Self Aligning; O-Rings
- Special Bearing Materials: Plastic; Anodized Aluminum Housing; Corrosion Resistant.; Rotary Motion
- Bearing Type: Plain / Journal
- Bearing Width: 0.8556 to 2.96
from Nook Industries, Inc.
MOUNTING TOLERANCES The PowerTrax ™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2 °. MATERIALS All PowerTrax ™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6... [See More]
- Bearing Features: Lubrication Port; Self Aligning; Wipe / Seal
- Special Bearing Materials: Aluminum Housing
- Bearing Type: Bushing (Ball)
- Bearing Width: 1.75
from TPA Motion
The TEX rails, with their CEX sliders and rollers, are made entirely of stainless steel. They offer a simple and practical solution for all applications where high corrosion resistance is required, in particular for food industry, chemical, pharmaceutical and medical industries. The sliders are... [See More]
- Bearing Features: Self Aligning; Wipe / Seal (optional feature)
- Special Bearing Materials: Stainless; Corrosion Resistant.
- Bearing Type: Cam Follower
- Bearing Width: 1.02 to 1.56
from Emerson Bearing Co.
TW "Super Series" Inch Dimension Style. This series features: Increased Load Capacity. Increased Travel Life. Self Aligning Capability. Floating Integral Wiper Seal. Low Noise and Weight. Available in Open Style [See More]
- Bearing Features: Self Aligning
- Bearing Diameter: 0.5000
- Bearing Type: Bushing (Ball)
- Bearing Length: 1.25
from Quality Bearings & Components
Frelon ® Lined. FLANGE-MOUNTED SLEEVE BEARINGS – INCH. • Self-Aligning. • Anodized 6061-T6 Aluminum Housing. • Frelon ® Lined. • Self-Lubricating [See More]
- Bearing Features: Self Aligning
- Special Bearing Materials: Anodized Aluminum; Self Lubricating
- Bearing Type: Plain / Journal
- Bearing Width: 1.25
from igus® inc.
Special features. Hard anodized aluminum adapter. Dimensionally interchangeable with linear ball bearings. Equipped with liner made from iglide ® J. Temperature range -40 °F to +194 °F JUI-01 (standard), JUI-20 (low clearance). T500 liner optional for chemicals/high temps (up to 482... [See More]
- Bearing Features: Self Aligning
- Special Bearing Materials: Plastic; Anodized Housing; Corrosion Resistant.; Rotary Motion
- Bearing Type: Plain / Journal
- Bearing Width: 0.4921 to 2.99
from Nook Industries, Inc.
EXCEL ™ LINEAR BEARINGS are designed to fit into precision bores, these bearings are self aligning and offer long life. Precision hardened and ground bearing plates with ball conforming tracks are contained in a molded thermoplastic housing. [See More]
- Bearing Features: Self Aligning; Vacuum Compatible (optional feature)
- Special Bearing Materials: Plastic Housing
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.5005
from Quality Bearings & Components
Frelon ® Lined. PILLOW BLOCKS-CLOSED TYPE – INCH. • Self-Aligning. • Anodized Aluminum Body 6061-T6. • Frelon ® Lined Aluminum Bearing. • Self-Lubricating. NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum... [See More]
- Bearing Features: Self Aligning
- Special Bearing Materials: Anodized Aluminum; Self Lubricating
- Bearing Type: Linear Motion Guide
- Bearing Width: 1.19
from igus® inc.
Special features. Split aluminum adapter with spherical middle area for automatic compensation of misalignments and O-rings for elastic seating. Dimensions correspond otherwise to the standard for recirculating ball bearings. Mounted with JUI-01 liners. Recommended housing bore H7. Recommended... [See More]
- Bearing Features: Self Aligning
- Special Bearing Materials: Plastic; Anodized Aluminum; Corrosion Resistant.; Rotary Motion
- Bearing Type: Plain / Journal
- Bearing Width: 0.8750 to 3
from Nook Industries, Inc.
EXCEL ™ LINEAR BEARINGS are designed to fit into precision bores, these bearings are self aligning and offer long life. Precision hardened and ground bearing plates with ball conforming tracks are contained in a molded thermoplastic housing. [See More]
- Bearing Features: Lubrication Port; Self Aligning; Wipe / Seal (optional feature)
- Special Bearing Materials: Plastic Housing
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.7504
from Quality Bearings & Components
Frelon ® Lined. PILLOW BLOCKS-CLOSED TYPE – METRIC. • Self-Aligning. • Anodized Aluminum Body 6061-T6. • Frelon ® Lined Aluminum Bearing. • Self-Lubricating [See More]
- Bearing Features: Self Aligning
- Special Bearing Materials: Anodized Aluminum; Self Lubricating
- Bearing Type: Linear Motion Guide
- Bearing Width: 1.26
from igus® inc.
Special Features. Open, anodized aluminum adapter with reduced outer diameter, spherical area on the outer diameter for automatic alignment compensation, O-rings for elastic seating, hard-anodized. Dimensions correspond to the standard for recirculating ball bearings. Equipped with JUMO-20 liner... [See More]
- Bearing Features: Self Aligning
- Special Bearing Materials: Plastic
- Bearing Type: Plain / Journal
- Bearing Width: 0.7300 to 2.91
from Nook Industries, Inc.
MOUNTING TOLERANCES The PowerTrax ™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2 °. MATERIALS All PowerTrax ™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6... [See More]
- Bearing Features: Lubrication Port; Self Aligning; Wipe / Seal
- Special Bearing Materials: Aluminum Housing
- Bearing Type: Bushing (Ball)
- Bearing Width: 2
from Quality Bearings & Components
Frelon ® Lined. PILLOW BLOCKS-OPEN TYPE – INCH. • Self-Aligning. • Anodized Aluminum Body 6061-T6. • Frelon ® Lined Aluminum Bearing. • Self-Lubricating. NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum... [See More]
- Bearing Features: Self Aligning
- Special Bearing Materials: Anodized Aluminum; Self Lubricating
- Bearing Type: Linear Motion Guide
- Bearing Width: 1.5
from igus® inc.
Special Properties. Flange housing made from anodized aluminum, square flange. Liner JUI-01 made from iglide ® J. Can be fitted with T500 liner material for temperatures up to 356 °F. Low clearance liners optional [See More]
- Bearing Features: Self Aligning
- Special Bearing Materials: Plastic
- Bearing Type: Plain / Journal
- Bearing Width: 1.25 to 2.25
from Nook Industries, Inc.
MOUNTING TOLERANCES The PowerTrax ™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2 °. MATERIALS All PowerTrax ™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6... [See More]
- Bearing Features: Self Aligning; Wipe / Seal
- Special Bearing Materials: Aluminum Housing
- Bearing Type: Bushing (Ball)
- Bearing Width: 1.34
from Quality Bearings & Components
Frelon ® Lined. PILLOW BLOCKS-OPEN TYPE – METRIC. • Self-Aligning. • Anodized Aluminum Body 6061-T6. • Frelon ® Lined Aluminum Bearing. • Self-Lubricating [See More]
- Bearing Features: Self Aligning
- Special Bearing Materials: Anodized Aluminum; Self Lubricating
- Bearing Type: Linear Motion Guide
- Bearing Width: 1.54
from igus® inc.
Special Properties. Flange housing made from anodized aluminum, square flange. Liner JUI-01 made from iglide ® J. Can be fitted with T500 liner material for temperatures up to 356 °F. Low clearance liners optional [See More]
- Bearing Features: Self Aligning
- Special Bearing Materials: Plastic
- Bearing Type: Plain / Journal
- Bearing Width: 1.25 to 2.12
from Nook Industries, Inc.
EXCEL ™ Linear Bearings provide high efficiency and smooth operation in a variety of linear guidance applications. EXCEL ™ Flange-Mount Pillow Blocks offer an installation alternative to standard foot-mount pillow blocks when the mounting surface is perpendicular to the guide shafts. [See More]
- Bearing Features: Lubrication Port; Self Aligning; Wipe / Seal
- Special Bearing Materials: Aluminum Housing
- Bearing Type: Bushing (Ball)
- Bearing Width: 1.63
from Quality Bearings & Components
Frelon ® Lined | Self-Aligning O.D. LINEAR BEARINGS-CLOSED TYPE – INCH. • Self-Lubricated. • Anodized Aluminum. • Bonded Frelon ® Liner [See More]
- Bearing Features: Self Aligning
- Special Bearing Materials: Anodized Aluminum; Self Lubricating
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.2502 to 0.2511
from igus® inc.
Special features. Closed aluminum adapter with reduced outer diameter, spherical area on the outer diameter for automatic alignment compensation, O-rings for elastic seating and a hard-anodized surface. Dimensionally interchangeable with recirculating ball bearings. Equipped with JUM-01 liner made... [See More]
- Bearing Features: Self Aligning
- Special Bearing Materials: Plastic; Anodized Aluminum; Corrosion Resistant.; Rotary Motion
- Bearing Type: Plain / Journal
- Bearing Width: 0.6220 to 2.94
from Nook Industries, Inc.
MOUNTING TOLERANCES The PowerTrax ™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2 °. MATERIALS All PowerTrax ™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6... [See More]
- Bearing Features: Lubrication Port; Self Aligning; Wipe / Seal
- Special Bearing Materials: Aluminum Housing
- Bearing Type: Bushing (Ball)
- Bearing Width: 2
from igus® inc.
Special Features. Split aluminum adapter with spherical area on the outer diameter for self-alignment purposes and O-rings for elastic seating. Dimensionally interchangeable with recirculating ball bearings. Equipped with JUM-20 liner made from iglide ® J. Secured retaining clips according to... [See More]
- Bearing Features: Self Aligning
- Special Bearing Materials: Plastic
- Bearing Type: Plain / Journal
- Bearing Width: 0.7283 to 2.91
from Nook Industries, Inc.
MOUNTING TOLERANCES The PowerTrax ™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2 °. MATERIALS All PowerTrax ™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6... [See More]
- Bearing Features: Self Aligning; Wipe / Seal
- Special Bearing Materials: Aluminum Housing
- Bearing Type: Bushing (Ball)
- Bearing Width: 1.34