Wipers / Seals Linear Bearings

17 Results
Excel™ Closed Pillow Block -- XEP-06
from Nook Industries, Inc.

MOUNTING TOLERANCES The PowerTrax ™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2 °. MATERIALS All PowerTrax ™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6... [See More]

  • Bearing Features: Lubrication Port; Self Aligning; Wipe / Seal
  • Special Bearing Materials: Aluminum Housing
  • Bearing Type: Bushing (Ball)
  • Bearing Width: 1.75
Precision Linear Ball Bearing Closed -- A4812
from Lee Controls, LLC

Precision Linear Ball Bearings are superior to standard linear ball bearings due to their accuracy, travel life, and high load handling. With a lower coefficient of friction, LEE LINEAR's Precision Linear Ball Bearings can be used in a wide variety of applications and are offered in Open and Closed... [See More]

  • Bearing Features: Wipe / Seal; Seals suffix DD
  • Bearing Diameter: 0.2500
  • Bearing Type: Bushing (Ball)
  • Bearing Length: 0.7500
Cam Roller Slider Assembly -- RVG & RPG
from TPA Motion

Sliders are available with either 3 or 5 rollers. For the 3 roller version, the first and third roller are fixed concentric rollers that run on the same raceway. The second roller is eccentric and runs on the opposite raceway. The eccentric feature is used to adjust the slider preload in the rail. [See More]

  • Bearing Features: Wipe / Seal
  • Special Bearing Materials: Steel
  • Bearing Type: Cam Follower
  • Static Cap.: 2185
Excel™ Open Pillow Block -- XEP-08-OPN
from Nook Industries, Inc.

MOUNTING TOLERANCES The PowerTrax ™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2 °. MATERIALS All PowerTrax ™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6... [See More]

  • Bearing Features: Lubrication Port; Self Aligning; Wipe / Seal
  • Special Bearing Materials: Aluminum Housing
  • Bearing Type: Bushing (Ball)
  • Bearing Width: 2
Precision Linear Ball Bearing Open -- OPN81420
from Lee Controls, LLC

Precision Linear Ball Bearings are superior to standard linear ball bearings due to their accuracy, travel life, and high load handling. With a lower coefficient of friction, LEE LINEAR's Precision Linear Ball Bearings can be used in a wide variety of applications and are offered in Open and Closed... [See More]

  • Bearing Features: Wipe / Seal; Seals suffix DD
  • Bearing Diameter: 0.5000
  • Bearing Type: Bushing (Ball)
  • Bearing Length: 1.25
Custom OEM Window Wiper System
from TPA Motion

Many food processing lines use multiple cameras to scan and monitor product quality. These typically are positioned just outside a window to keep them away from direct contact with liquids or sprays used in the processing environment. The window needs frequent cleaning as it gets clouded with... [See More]

  • Bearing Features: Wipe / Seal
  • Special Bearing Materials: Stainless; Bearing and Rail Assemblies; Corrosion Resistant.
  • Bearing Type: Linear Motion Guide
  • Bearing Housing: Rectangular
Excel™ Open Self-Aligning Bearing -- XLEN08UU
from Nook Industries, Inc.

EXCEL ™ LINEAR BEARINGS are designed to fit into precision bores, these bearings are self aligning and offer long life. Precision hardened and ground bearing plates with ball conforming tracks are contained in a molded thermoplastic housing. [See More]

  • Bearing Features: Self Aligning; Wipe / Seal
  • Special Bearing Materials: Plastic Housing
  • Bearing Type: Bushing (Ball)
  • Bearing Width: 0.8755
Roller Bearing Pillow Block Double -- DPB-8-OPN
from Lee Controls, LLC

The unique design of the patented Roller Bearing Pillow Block incorporates a larger "rolling" diameter than conventional linear ball bearing pillow blocks. The larger rolling diameter enables the bearing to operate at significantly higher speeds and acceleration. Constructed with an aluminum body... [See More]

  • Bearing Features: Adjustable Preload; Lubrication Port (optional feature); Recirculating Bearings; Self Aligning; Wipe / Seal; Top Grease
  • Special Bearing Materials: Corrosion Resistant.
  • Bearing Type: Linear Roller
  • Bearing Width: 2
Lightweight Ball Bearing Linear Guide -- HRC
from TPA Motion

Linear guide provides precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail allowing almost frictionless... [See More]

  • Bearing Features: Lubrication Port; Wipe / Seal
  • Special Bearing Materials: Stainless; Bearing and Rail Assemblies
  • Bearing Type: Linear Motion Guide
  • Bearing Width: 1.34 to 5.51
Excel™ Open Self-Aligning Bearing -- XLMN12UU
from Nook Industries, Inc.

EXCEL ™ LINEAR BEARINGS are designed to fit into precision bores, these bearings are self aligning and offer long life. Precision hardened and ground bearing plates with ball conforming tracks are contained in a molded thermoplastic housing. [See More]

  • Bearing Features: Lubrication Port; Self Aligning; Wipe / Seal
  • Special Bearing Materials: Plastic Housing
  • Bearing Type: Bushing (Ball)
  • Bearing Width: 0.8693
Excel™ Single Closed Pillow Block -- XMP-08
from Nook Industries, Inc.

MOUNTING TOLERANCES The PowerTrax ™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2 °. MATERIALS All PowerTrax ™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6... [See More]

  • Bearing Features: Self Aligning; Wipe / Seal
  • Special Bearing Materials: Aluminum Housing
  • Bearing Type: Bushing (Ball)
  • Bearing Width: 1.34
Excel™ Single Flanged Pillow Block -- XEP-08-FLM
from Nook Industries, Inc.

EXCEL ™ Linear Bearings provide high efficiency and smooth operation in a variety of linear guidance applications. EXCEL ™ Flange-Mount Pillow Blocks offer an installation alternative to standard foot-mount pillow blocks when the mounting surface is perpendicular to the guide shafts. [See More]

  • Bearing Features: Lubrication Port; Self Aligning; Wipe / Seal
  • Special Bearing Materials: Aluminum Housing
  • Bearing Type: Bushing (Ball)
  • Bearing Width: 1.63
Excel™ Twin Closed Pillow Block -- TEP-08
from Nook Industries, Inc.

MOUNTING TOLERANCES The PowerTrax ™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2 °. MATERIALS All PowerTrax ™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6... [See More]

  • Bearing Features: Lubrication Port; Self Aligning; Wipe / Seal
  • Special Bearing Materials: Aluminum Housing
  • Bearing Type: Bushing (Ball)
  • Bearing Width: 2
Excel™ Twin Closed Pillow Block -- TMP-08
from Nook Industries, Inc.

MOUNTING TOLERANCES The PowerTrax ™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2 °. MATERIALS All PowerTrax ™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6... [See More]

  • Bearing Features: Self Aligning; Wipe / Seal
  • Special Bearing Materials: Aluminum Housing
  • Bearing Type: Bushing (Ball)
  • Bearing Width: 1.34
LBB Closed Sealed Linear Bearing -- LBB-250PP
from Nook Industries, Inc.

These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and... [See More]

  • Bearing Features: Wipe / Seal
  • Special Bearing Materials: Steel Shell
  • Bearing Type: Bushing (Ball)
  • Bearing Width: 0.5000
LBB Open Linear Bearing -- OPN375SS
from Nook Industries, Inc.

These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a solid steel shell,... [See More]

  • Bearing Features: Wipe / Seal
  • Special Bearing Materials: Stainless Shell
  • Bearing Type: Bushing (Ball)
  • Bearing Width: 0.6250
LBB Open Sealed Linear Bearing -- OPN-500PP
from Nook Industries, Inc.

These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and... [See More]

  • Bearing Features: Wipe / Seal
  • Special Bearing Materials: Steel Shell
  • Bearing Type: Bushing (Ball)
  • Bearing Width: 0.8750