Bushing, Ball Linear Bearings
from NB Corporation of America
The TOPBALL linear motion mechanism is a self-aligning high load capacity linear ball bushing incorporating many unique features that make it an excellent choice for a wide range of applications. TOPBALL linear ball bushings are often used in automated factory equipment and industrial machines,... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.3740 to 6
- Special Bearing Materials: Corrosion Resistant.
- Bearing Diameter: 0.1875 to 2
from THK America, Inc.
The nut is integrated with a flange. This enables this model to be directly mounted onto the housing with bolts, thus achieving easy installation. [See More]
- Bearing Type: Bushing (Ball)
from Isotech, Inc.
The Isotech Slide Bushing is a linear motion mechanism utilizing the rotational motion of ball elements. Since linear motion is obtained using a simple mechanism, the slide bushing can be used in a wide variety of applications, including transportation equipment, food processing equipment, and... [See More]
- Bearing Type: Bushing (Ball)
from NB Corporation of America
The NB Slide Bush is a linear bushing with mechanism utilizing the rolling motion of ball elements. Since linear motion is obtained with simple mechanism, the linear bushing can be used in a wide variety of applications, including transportation , food processing and semiconductor manufacturing... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.3937 to 9.45
- Special Bearing Materials: Corrosion Resistant.
- Bearing Diameter: 0.4016 to 6.72
from THK America, Inc.
With the Linear Bushing nut having the most accurate cylindrical shape, this type is widely used. [See More]
- Bearing Type: Bushing (Ball)
from Isotech, Inc.
Isotech ’s RK type slide rotary bushing is a highly accurate rigid component providing smooth continuous linear and rotational motion. Its structure imposes no constraints on either motion. It is much more compact than a standard slide bush with separate rotational bearing. Isotech ’s... [See More]
- Bearing Type: Bushing (Ball)
from NB Corporation of America
The NB STROKE BUSH is a linear and rotational motion mechanism utilizing the rotational motion of ball elements between an outer cylinder and a shaft. It is compact and can withstand high loading. The retainer is made of a light metal alloy with high wear resistance. Smooth motion is achieved under... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Diameter: 0.2362 to 3.94
- Bearing Width: 0.4724 to 5.12
- Bearing Length: 0.5906 to 3.94
from Isotech, Inc.
The Isotech Slide Screw converts rotational motion into linear motion by utilizing the friction between radial ball bearings and a shaft. This simple mechanism eases maintenance and installation cost. The slide screw is most commonly used as transport devices in many types of machines, and is not... [See More]
- Bearing Type: Bushing (Ball)
from NB Corporation of America
NB SLIDE ROTARY BUSH RK type is a highly accurate and high load capacity bearing providing smooth continuous linear and rotational motions. Its structure imposes no constraints on linear and rotational motions. It is much more compact than a standard slide bush with separate rotational bearing. This... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Diameter: 0.4724 to 1.18
- Bearing Width: 1.26 to 2.36
- Bearing Length: 1.42 to 2.91
from Isotech, Inc.
A wide variety of linear slide units are available. Their high precision blocks increase the accuracy of machinery and other equipment. The blocks can be constructed of resin to reduce cost and weight. The use of standard shaft end supports and shaft support rails simplifies the components. The use... [See More]
- Bearing Type: Bushing (Ball)
from NB Corporation of America
The NB SLIDE ROTARY BUSH SRE SERIES provides rotary and linear motion functions. Linear motion with unlimited stroke and rotary motion are merged into a single bush resulting in great space saving compared with a combination of any conventional bearings. There are three types; standard, flange, and... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Diameter: 0.2362 to 1.57
- Bearing Width: 0.4724 to 4.88
- Bearing Length: 0.7480 to 5.43
from Isotech, Inc.
The Isotech Stroke Bushing is a linear and rotational motion mechanism utilizing the rotational motion of ball elements between an outer cylinder and a shaft. It is compact and can with stand high loading. The retainer is made of a light metal alloy with high wear resistance. Smooth motion is... [See More]
- Bearing Type: Bushing (Ball)
from Isotech, Inc.
Isotech now offers a new standard in linear motion with TOPBALL High Performance Slide Bushing. The TOPBALL Linear Side Bushing is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. Features Include:... [See More]
- Bearing Type: Bushing (Ball)
from Quality Bearings & Components
Stainless Steel Retainer. LINEAR BALL BEARINGS-CLOSED TYPE – INCH. • Stainless Steel Shell. • Heat-Treated. NOTE: To order bearings with seals on both ends click on part number and select the option. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Diameter: 0.6250
- Special Bearing Materials: Stainless
- Bearing Length: 1.5
from Lee Controls, LLC
Precision Linear Ball Bearings are superior to standard linear ball bearings due to their accuracy, travel life, and high load handling. With a lower coefficient of friction, LEE LINEAR's Precision Linear Ball Bearings can be used in a wide variety of applications and are offered in Open and Closed... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Length: 0.7500
- Bearing Diameter: 0.2500
- Dynamic Cap.: 19
from Nook Industries, Inc.
MOUNTING TOLERANCES The PowerTrax ™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2 °. MATERIALS All PowerTrax ™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 1.75
- Special Bearing Materials: Aluminum Housing
- Bearing Diameter: 0.3750
from IBT Industrial Solutions
Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]
- Bearing Type: Bushing (Ball); Linear Motion Guide; Linear Roller
from Emerson Bearing Co.
KB Type Millimeter dimension series. Most widely used in Europe. Available options: Chrome or Stainless Steel. Steel or Resin Retainer. Internal Seals (UU). Adjustable or Open Series. Slide Block Housings available in several styles [See More]
- Bearing Type: Bushing (Ball)
- Open Closed - Bushing: Closed
- Bearing Housing: None
- Bearing Contact: Full Contact
from IKO International, Inc.
Linear Bushings (LM) feature a high-precision design comprised of a rolling guide that travels along a shaft to achieve unlimited linear motion. A specialized retainer is used to accurately guide interior steel balls for low friction and highly stable linear motion. Multiple styles and sizes are... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Diameter: 0.2362 to 5.91
- Special Bearing Materials: Stainless; Corrosion Resistant.
- Bearing Length: 0.6693 to 9.45
from Boston Gear
Overview. Boston Gear offers four series of linear bearings: commercial, precision, open, and instrument. The precision and open series are available in either steel or stainless steel and with or without an integral seal for operation in contaminated environments. Linear bearings are designed for... [See More]
- Bearing Type: Bushing (Ball)
- Open Closed - Bushing: Open; Closed
from Mahr Inc.
MarMotion high precision Rotary Stroke Bearings are the bearings of choice for backlash-free linear, rotary or combined movements where precision is essential, like: Machine building. Precision mechanics. Optical engineering. Pick & place technology. Medical technology. Printing and textile... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Housing: None
- Special Bearing Materials: Bearing and Rail Assemblies; Rotary Motion
from MPS Micro Precision Systems AG
Miniature high precision linear bearings DBL series with plastic body (POM), with stainless steel balls and needles. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.6693
- Special Bearing Materials: Plastic; Polyoxymethylen (POM) housing and stainless steel balls and needles
- Bearing Diameter: 0.3937
from Precision Ball Specialties Inc. (PBS)
PBS offers an economic Commercial Ball Cage where assembly and disassembly is easily achieved. Along with our high quality standards, this commercial retainer will handle most die set applications as required. It is completely interchangeable with our "Precision" and "Rotating Retainer" style ball... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Length: 1.5
- Bearing Diameter: 0.7500
from Quality Bearings & Components
Resin Retainer. LINEAR BALL BEARINGS-CLOSED TYPE – INCH. • Stainless Steel Shell. • Heat-Treated [See More]
- Bearing Type: Bushing (Ball)
- Bearing Diameter: 0.6250
- Special Bearing Materials: Stainless
- Bearing Length: 1.5
from Lee Controls, LLC
Precision Linear Ball Bearings are superior to standard linear ball bearings due to their accuracy, travel life, and high load handling. With a lower coefficient of friction, LEE LINEAR's Precision Linear Ball Bearings can be used in a wide variety of applications and are offered in Open and Closed... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Length: 1.25
- Bearing Diameter: 0.5000
- Dynamic Cap.: 85
from Nook Industries, Inc.
EXCEL ™ LINEAR BEARINGS are designed to fit into precision bores, these bearings are self aligning and offer long life. Precision hardened and ground bearing plates with ball conforming tracks are contained in a molded thermoplastic housing. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.5005
- Special Bearing Materials: Plastic Housing
- Bearing Diameter: 0.2500
from Emerson Bearing Co.
SM Type Millimeter dimension series. Most widely used in Japan. Available options: Chrome or Stainless Steel. Steel or Resin Retainer. Internal Seals (UU). Adjustable or Open Series. Slide Block Housings available in several styles [See More]
- Bearing Type: Bushing (Ball)
- Bearing Contact: Full Contact
- Bearing Housing: None
from IKO International, Inc.
Linear Bushings (LMG) are designed to offer a large load capacity to enable unlimited linear motion of an external cylinder along a shaft with grooved raceways. Cylinders and shafts feature high dimensional accuracy and may be easily mixed and matched. Both solid and hollow shafts are available to... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Diameter: 0.2047 to 0.6890
- Special Bearing Materials: Stainless; Corrosion Resistant.
- Bearing Length: 0.7480 to 1.65
from MPS Micro Precision Systems AG
Miniature high precision linear bearings DBL series with plastic body (POM), with stainless steel balls and needles. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.7480
- Special Bearing Materials: Plastic; Polyoxymethylen (POM) housing and stainless steel balls and needles
- Bearing Diameter: 0.4724
from Precision Ball Specialties Inc. (PBS)
PBS has been manufacturing the "Precision Style" since 1981 and has yet to sacrifice on any quality requirements. We are the original innovators of the resistant socket set screw and double stake. Heat treated aluminum alloy cages containing premium grade 25 chrome ball bearing presents a unique... [See More]
- Bearing Type: Bushing (Ball)
from Quality Bearings & Components
Stainless Steel Retainer. LINEAR BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel Shell. • Heat-Treated. NOTES: To order bearings with seals on both ends click on part number and select the. option. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Diameter: 0.6250
- Special Bearing Materials: Stainless
- Bearing Length: 1.5
from Lee Controls, LLC
Precision Plus Linear Ball Bearings from LEE LINEAR provide superior life with superb accuracy, while maintaining high load capabilities. Precision Plus Linear Ball Bearings are self-aligning with integral seals. They are available as just a bearing, or mounted in aluminum housings, in open or... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Diameter: 0.6250
- Bearing Width: 0.6890
- Bearing Length: 0.8750
from Nook Industries, Inc.
EXCEL ™ LINEAR BEARINGS are designed to fit into precision bores, these bearings are self aligning and offer long life. Precision hardened and ground bearing plates with ball conforming tracks are contained in a molded thermoplastic housing. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.7504
- Special Bearing Materials: Plastic Housing
- Bearing Diameter: 0.3937
from Emerson Bearing Co.
SW Type Inch dimension series. Most widely used in the USA. Available options: Chrome or Stainless Steel. Steel or Resin Retainer. Internal Seals (UU). Adjustable or Open Series. Slide Block Housings available in several styles [See More]
- Bearing Type: Bushing (Ball)
- Bearing Length: 1.5
- Bearing Diameter: 0.6250
- Bearing Housing: None
from IKO International, Inc.
Miniature Linear Bushings (LMS) are tiny rolling guides that travel along a shaft to achieve unlimited linear motion and are available in shaft diameters of 3, 4 and 5 mm. The external cylinder design features a retainer, steel balls and stop rings in a compact unit for precise positioning. Both... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Diameter: 0.1181 to 0.1969
- Special Bearing Materials: Stainless; Corrosion Resistant.
- Bearing Length: 0.3937 to 1.14
from MPS Micro Precision Systems AG
Miniature high precision linear bearings DBL series with plastic body (POM), with stainless steel balls and needles. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.8661
- Special Bearing Materials: Plastic; Polyoxymethylen (POM) housing and stainless steel balls and needles
- Bearing Diameter: 0.4724
from Precision Ball Specialties Inc. (PBS)
A full line of "Rotating Retainers" is now available from PBS. These Rotating Ball Cages will spin a full 360 ° on a guide post when not under a preloaded condition, thereby allowing the ball bearings to re-register as they engage with the bushing, thus keeping tracking to a minimum. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Diameter: 0.7500
- Special Bearing Materials: Rotary Motion
- Bearing Length: 1.5
from Quality Bearings & Components
Resin Retainer. LINEAR BALL BEARINGS-OPEN TYPE – INCH. • Steel Shell Hardened to Rc 60-64. NOTE: To order bearings with seals on both ends click on part number and select the option. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Length: 1.5
- Bearing Diameter: 0.6250
- Dynamic Cap.: 174
from Nook Industries, Inc.
MOUNTING TOLERANCES The PowerTrax ™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2 °. MATERIALS All PowerTrax ™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 2
- Special Bearing Materials: Aluminum Housing
- Bearing Diameter: 0.5000
from Emerson Bearing Co.
TW "Super Series" Inch Dimension Style. This series features: Increased Load Capacity. Increased Travel Life. Self Aligning Capability. Floating Integral Wiper Seal. Low Noise and Weight. Available in Open Style [See More]
- Bearing Type: Bushing (Ball)
- Bearing Length: 1.5
- Bearing Diameter: 0.6250
- Dynamic Cap.: 400
from IKO International, Inc.
Stroke Rotary Bushings (ST) enable simultaneous rotary and linear motion with a specialized design that combines an external cylinder with a cylindrical raceway and balls incorporated in the retainer. The high rigid, lightweight retainer experiences minimal inertia and is well-suited for both... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Diameter: 0.1575 to 3.94
- Special Bearing Materials: Stainless; Rotary Motion
- Bearing Length: 0.5512 to 3.94
from MPS Micro Precision Systems AG
Miniature high precision linear bearings DBL series with plastic body (POM), with stainless steel balls and needles. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 1.02
- Special Bearing Materials: Plastic; Polyoxymethylen (POM) housing and stainless steel balls and needles
- Bearing Diameter: 0.6299
from Precision Ball Specialties Inc. (PBS)
Valcour "D" Series ball cages are manufactured to our exacting standards and to interchange with similar retainers on the market. A full 360 ° degree circle stake insures each ball bearing is held securely during the most severe press operations. Special washer assembly allows our "D" series... [See More]
- Bearing Type: Bushing (Ball)
from Nook Industries, Inc.
MOUNTING TOLERANCES The PowerTrax ™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2 °. MATERIALS All PowerTrax ™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 1.34
- Special Bearing Materials: Aluminum Housing
- Bearing Diameter: 0.3150
from Emerson Bearing Co.
TW "Super Series" Inch Dimension Style. This series features: Increased Load Capacity. Increased Travel Life. Self Aligning Capability. Floating Integral Wiper Seal. Low Noise and Weight. Available in Open Style [See More]
- Bearing Type: Bushing (Ball)
- Bearing Length: 1.25
- Bearing Diameter: 0.5000
- Dynamic Cap.: 230
from IKO International, Inc.
Stroke Rotary Cages (BG) feature high-accuracy balls incorporated in a uniquely designed retainer to achieve precise rotational motion, as well as simultaneous rotary and linear motion. Highly rigid, lightweight retainers have low inertia and are suitable for abrupt operation. Large load ratings and... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Diameter: 0.7480 to 1.5
- Special Bearing Materials: Stainless; Rotary Motion
- Bearing Length: 2.17 to 3.15
from MPS Micro Precision Systems AG
Miniature high precision linear bearings DBL series with plastic body (POM), with stainless steel balls and needles. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 1.26
- Special Bearing Materials: Plastic; Polyoxymethylen (POM) housing and stainless steel balls and needles
- Bearing Diameter: 0.7874
from Precision Ball Specialties Inc. (PBS)
These ball cages are manufactured by our same standards of the highest quality available today. Valcour Metric Ball Cages interchange with most other manufacturers parts and our line of metric ball cages is expanding to meet the European sector as well. 19mm - 44mm utilizes 5mm ball bearings, 1 set... [See More]
- Bearing Type: Bushing (Ball)
from Nook Industries, Inc.
EXCEL ™ Linear Bearings provide high efficiency and smooth operation in a variety of linear guidance applications. EXCEL ™ Flange-Mount Pillow Blocks offer an installation alternative to standard foot-mount pillow blocks when the mounting surface is perpendicular to the guide shafts. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 1.63
- Special Bearing Materials: Aluminum Housing
- Bearing Diameter: 0.5000
from MPS Micro Precision Systems AG
Miniature high precision linear bearings DBL series with plastic body (POM), with stainless steel balls and needles. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 1.57
- Special Bearing Materials: Plastic; Polyoxymethylen (POM) housing and stainless steel balls and needles
- Bearing Diameter: 0.9843
from Nook Industries, Inc.
MOUNTING TOLERANCES The PowerTrax ™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2 °. MATERIALS All PowerTrax ™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 2
- Special Bearing Materials: Aluminum Housing
- Bearing Diameter: 0.5000
from MPS Micro Precision Systems AG
Miniature high precision linear bearings DBL series with plastic body (POM), with stainless steel balls and needles. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.2756
- Special Bearing Materials: Plastic; Polyoxymethylen (POM) housing and stainless steel balls and needles
- Bearing Diameter: 0.1181
from Nook Industries, Inc.
MOUNTING TOLERANCES The PowerTrax ™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2 °. MATERIALS All PowerTrax ™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 1.34
- Special Bearing Materials: Aluminum Housing
- Bearing Diameter: 0.3150
from MPS Micro Precision Systems AG
Miniature high precision linear bearings DBL series with plastic body (POM), with stainless steel balls and needles. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.3150
- Special Bearing Materials: Plastic; Polyoxymethylen (POM) housing and stainless steel balls and needles
- Bearing Diameter: 0.1575
from Nook Industries, Inc.
Similar in construction to LBB linear bearings, Instrument Series Linear Bearings are small diameter, high precision bearings with stainless steel shells. When matched with Instrument Series Linear Shafting, ILBB Linear Bearings provide high performance with .0001 to .0003 inch clearances. ILBB... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.3125
- Special Bearing Materials: Stainless Shell
- Bearing Diameter: 0.1250
from MPS Micro Precision Systems AG
Miniature high precision linear bearings DBL series with plastic body (POM), with stainless steel balls and needles. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.3937
- Special Bearing Materials: Plastic; Polyoxymethylen (POM) housing and stainless steel balls and needles
- Bearing Diameter: 0.1969
from Nook Industries, Inc.
These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.5000
- Special Bearing Materials: Steel Shell
- Bearing Diameter: 0.2500
from MPS Micro Precision Systems AG
Miniature high precision linear bearings DBL series with plastic body (POM), with stainless steel balls and needles. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.4724
- Special Bearing Materials: Plastic; Polyoxymethylen (POM) housing and stainless steel balls and needles
- Bearing Diameter: 0.2362
from Nook Industries, Inc.
These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a solid steel shell,... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.5000
- Special Bearing Materials: Stainless Shell
- Bearing Diameter: 0.2500
from MPS Micro Precision Systems AG
Miniature high precision linear bearings DBL series with plastic body (POM), with stainless steel balls and needles. [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.5906
- Special Bearing Materials: Plastic; Polyoxymethylen (POM) housing and stainless steel balls and needles
- Bearing Diameter: 0.3150
from Nook Industries, Inc.
These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.8750
- Special Bearing Materials: Steel Shell
- Bearing Diameter: 0.5000
from MPS Micro Precision Systems AG
MPS Microsystems is specialized in manufacturing high-precision, miniature linear bearings. We offer a comprehensive range of exceptionally smooth bearings with bore diameters from Ø 2 mm to Ø 6 mm. The balls of these precision bearings meet ‘Grade 3 ’, the highest quality... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.1575
- Special Bearing Materials: Stainless; Stainless steel (AISI 440C) housing and brass cage (on request: stainless steel AISI 303)
- Bearing Diameter: 0.0787
from MPS Micro Precision Systems AG
MPS Microsystems is specialized in manufacturing high-precision, miniature linear bearings. We offer a comprehensive range of exceptionally smooth bearings with bore diameters from Ø 2 mm to Ø 6 mm. The balls of these precision bearings meet ‘Grade 3 ’, the highest quality... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.2362
- Special Bearing Materials: Stainless; Stainless steel (AISI 440C) housing and brass cage (on request: stainless steel AISI 303)
- Bearing Diameter: 0.1181
from MPS Micro Precision Systems AG
MPS Microsystems is specialized in manufacturing high-precision, miniature linear bearings. We offer a comprehensive range of exceptionally smooth bearings with bore diameters from Ø 2 mm to Ø 6 mm. The balls of these precision bearings meet ‘Grade 3 ’, the highest quality... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.2756
- Special Bearing Materials: Stainless; Stainless steel (AISI 440C) housing and brass cage (on request: stainless steel AISI 303)
- Bearing Diameter: 0.1181
from MPS Micro Precision Systems AG
MPS Microsystems is specialized in manufacturing high-precision, miniature linear bearings. We offer a comprehensive range of exceptionally smooth bearings with bore diameters from Ø 2 mm to Ø 6 mm. The balls of these precision bearings meet ‘Grade 3 ’, the highest quality... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.3150
- Special Bearing Materials: Stainless; Stainless steel (AISI 440C) housing and brass cage (on request: stainless steel AISI 303)
- Bearing Diameter: 0.1575
from MPS Micro Precision Systems AG
MPS Microsystems is specialized in manufacturing high-precision, miniature linear bearings. We offer a comprehensive range of exceptionally smooth bearings with bore diameters from Ø 2 mm to Ø 6 mm. The balls of these precision bearings meet ‘Grade 3 ’, the highest quality... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.3937
- Special Bearing Materials: Stainless; Stainless steel (AISI 440C) housing and brass cage (on request: stainless steel AISI 303)
- Bearing Diameter: 0.1969
from MPS Micro Precision Systems AG
MPS Microsystems is specialized in manufacturing high-precision, miniature linear bearings. We offer a comprehensive range of exceptionally smooth bearings with bore diameters from Ø 2 mm to Ø 6 mm. The balls of these precision bearings meet ‘Grade 3 ’, the highest quality... [See More]
- Bearing Type: Bushing (Ball)
- Bearing Width: 0.4724
- Special Bearing Materials: Stainless; Stainless steel (AISI 440C) housing and brass cage (on request: stainless steel AISI 303)
- Bearing Diameter: 0.2362