Guide Wheel Linear Bearings

Description

Guide Wheel Linear Bearings are specialized components designed to facilitate smooth and precise linear motion. They consist of wheels that roll along a track, providing a guided path for movement. These bearings are engineered to handle both radial and axial loads, ensuring stability and efficiency in linear motion systems.

Working Principle

Guide Wheel Linear Bearings operate by utilizing wheels that roll along a track, which can be either hardened or unhardened. The wheels are designed to sweep away debris from the track, maintaining a clean path and reducing friction. This design allows for smooth motion and is particularly effective in environments where contaminants are present. The bearings are capable of handling both radial and axial loads, with the ability to accommodate long travel lengths by joining track sections together. This makes them useful in applications requiring precise and reliable linear motion.

Applications

Guide Wheel Linear Bearings are used in a variety of applications due to their versatility and efficiency. Specific examples include:

  • Food, beverage, and pharmaceutical packaging and processing, where cleanliness and precision are critical.
  • Pick-and-place applications in manufacturing, where rapid and accurate movement is required.
  • Security and defense systems, which demand reliable and robust components.
  • Machine tools and printing equipment, where precision and durability are essential.
  • Welding and pipe applications, which require components that can withstand harsh environments.

Advantages over other Linear Bearings

Guide Wheel Linear Bearings offer several advantages over other types of linear bearings, such as re-circulating ball bearings. They are particularly effective in harsh environments due to their ability to sweep away contaminants from the track. Additionally, they can reduce noise levels by up to 20% compared to re-circulating ball technologies, which is beneficial in applications like medical equipment. The design also allows for dry operation, eliminating the need for lubrication in certain applications, which can prevent contamination.

Limitations

While Guide Wheel Linear Bearings have many advantages, they also have limitations. They may not be suitable for applications requiring extremely tight tolerances, as they generally achieve positioning tolerances of +/- 0.005 inches. Additionally, the initial cost of setting up a guide wheel system can be higher compared to other linear bearing systems, especially if long travel lengths are required.

Considerations

When selecting Guide Wheel Linear Bearings, several factors should be considered:

  • Initial Costs: The cost of the system can vary depending on the length and type of track required. Hardened tracks may be more expensive but offer greater durability.
  • Operating Expense: These bearings can operate without lubrication, reducing maintenance costs in certain applications.
  • Durability: The ability to handle contaminants and operate in harsh environments contributes to the longevity of the system.
  • Accuracy: While they offer good precision, they may not meet the requirements of applications needing extremely tight tolerances.
  • Replacement and Maintenance Costs: The design allows for easy maintenance, but replacement costs can be influenced by the specific application and environment.
8 Results
Hybrid Roller Assembly
from Modern Linear Incorporated

Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an assembly that is best... [See More]

  • Bearing Type: Guide Wheel
  • Open Closed - Bushing: Closed
  • Special Bearing Materials: Stainless; Bearing and Rail Assemblies
  • Bearing Features: Clean Room; Vacuum Compatible; Medical
Linear Guide Rollers -- VW-1
from Modern Linear Incorporated

guide-roller-03guide-roller-04guide-roller-02Guide Rollers Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer... [See More]

  • Bearing Type: Guide Wheel
  • Bearing Width: 0.3100
  • Special Bearing Materials: Stainless
  • Bearing Diameter: 0.1875
Studded Linear Guide Rollers -- VWIC
from Modern Linear Incorporated

Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud,... [See More]

  • Bearing Type: Guide Wheel
  • Bearing Features: Studded
  • Special Bearing Materials: Stainless
Guide Wheels - Inch -- BGSCOM-1S
from Quality Bearings & Components

"V" Groove. GUIDE WHEELS – INCH. • 52100 Chrome Steel. • 440C Stainless Steel. NOTE: Stainless Steel wheels only available sealed. [See More]

  • Bearing Type: Guide Wheel
  • Bearing Length: 0.3100
  • Bearing Diameter: 0.1875
  • Dynamic Cap.: 274
Linear Motion Double V Guide Wheel W1 Series -- Model W1FF
from Schatz Bearing Corp.

Schatz Double V GuideWheel Bearings. The superior choice for linear motion applications. Maintenance-free operation. Bearings are “greased for life ”. Track surfaces hardened for long wear life. High-precision bearings allow for smooth and quiet operation. Ideal for harsh environments. [See More]

  • Bearing Type: Guide Wheel
  • Bearing Width: 0.3100
  • Special Bearing Materials: SAE 52100 Steel; Corrosion Resistant. (optional feature); Self Lubricating
  • Dynamic Cap.: 500
Integral Bushing-guide Wheels - Inch -- BGXCOMMBWIC3
from Quality Bearings & Components

"V" Groove. INTEGRAL BUSHING-GUIDE WHEELS – INCH. • 52100 Chrome Steel. • Nylon Retainer. • Shielded Type [See More]

  • Bearing Type: Guide Wheel
  • Dynamic Cap.: 1326
Integral Studded Guide Wheels - Metric -- BGXCOMMSWIC0
from Quality Bearings & Components

"V" Groove. INTEGRAL STUDDED GUIDE WHEELS – METRIC. • 52100 Chrome Steel. • Nylon Retainer. • Shielded Type [See More]

  • Bearing Type: Guide Wheel
  • Dynamic Cap.: 146
Journals-Eccentric & Concentric Guide Wheel - Inch -- BASCOM-BCC0
from Quality Bearings & Components

Guide Wheel. JOURNALS-ECCENTRIC & CONCENTRIC – INCH. • Stainless Steel AISI 303. *O.D. tolerance: for size 0: +.0000, -.0005. Part number with suffix BJ indicates eccentric (adjustable) bushing; rotation of eccentric allows fit up adjustment between track and guide wheels. Part number... [See More]

  • Bearing Type: Guide Wheel; Plain / Journal
  • Bearing Length: 1.38
  • Special Bearing Materials: Stainless