Aluminum Clad Steel Multiconductor Cables
from Flexco Microwave, Inc.
Super Low Loss: Frequency up to 8.0 GHz. Insertion Loss 0.105 db/Ft. @ 8.0 GHz [See More]
- Cable Conductor: Aluminum Clad Steel
- Rated Voltage: 5
- Product Category: Cable Assembly
- Rated Temperature: -55 to 80
from Southwire Company, LLC
MC TYPE. 1000 FT. 1000 LENGTH IN FT. 1.374 INCH OUTER DIAMETER. ALUMINUM ALLOY CONDUCTOR MATERIAL. UL 83, UL 1569, UL 1685 APPROVAL. 600 V VOLTAGE RATING. 135 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING. 90 DEG C TEMPERATURE RATING. 800 LB/MFT WEIGHT. 3 CONDUCTOR(S). THHN/THWN-2... [See More]
- Cable Conductor: Aluminum Clad Steel
- Number of Conductors: 3
- Product Category: Cable
- Rated Voltage: 0.6000
from General Cable
As your long-standing energy partner, we have the breadth of product and application engineering expertise to meet your specific transmission, distribution, generation and substation cabling needs. With over one hundred years of experience in developing advanced materials and compounds that deliver... [See More]
- Cable Conductor: Aluminum and Aluminum Alloys; Aluminum Clad Steel; Copper
- Rated Voltage: 0.3000 to 500
- Product Category: Cable
from Southwire Company, LLC
RHH/RHW-2/USE-2 TYPE. 1000 FT. 292 MIL OUTER DIAMETER. ALUMINUM ALLOY CONDUCTOR MATERIAL. UL 44/854 APPROVAL. 600 V VOLTAGE RATING. 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 60 AMPERE (90 DEG C) CURRENT RATING. 1 CONDUCTOR(S). XLPE INSULATION MATERIAL. 6 AWG CONDUCTOR SIZE. SPOOL PACKAGE TYPE. 7... [See More]
- Cable Conductor: Aluminum Clad Steel
- Number of Conductors: 1
- Product Category: Cable
- Rated Voltage: 0.6000
from Southwire Company, LLC
RHH/RHW-2/USE-2 TYPE. 500 FT. 944 MIL OUTER DIAMETER. ALUMINUM ALLOY CONDUCTOR MATERIAL. UL 44, UL 854 APPROVAL. 600 V VOLTAGE RATING. 100 AMPERE CURRENT RATING. 351 LB/1000 FT WEIGHT. 4 CONDUCTOR(S). XLPE INSULATION MATERIAL. (2) 2 AWG (PHASE), 4 AWG (GROUND) CONDUCTOR SIZE. REEL PACKAGE TYPE. 7... [See More]
- Cable Conductor: Aluminum Clad Steel
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.6000