Foil Braid Multiconductor Cables
Description
Foil braid multiconductor cables are designed to transmit electrical signals with enhanced protection against electromagnetic interference (EMI). These cables incorporate both foil and braided shielding to ensure signal integrity by minimizing noise and interference. The foil provides a lightweight barrier, while the braided shield offers additional strength and coverage.
Working Principle
Foil braid multiconductor cables work by combining two types of shielding: foil and braid. The foil shield, typically made of aluminum, offers 100% coverage over the core conductors, effectively blocking high-frequency noise. The braided shield, made of interwoven metal conductors, provides protection against low-frequency noise and adds physical strength to the cable. This dual-layer shielding ensures that the cable can maintain signal integrity in environments with significant electromagnetic interference, making it highly effective for maintaining clear and accurate signal transmission.
Applications
Foil braid multiconductor cables are commonly used in environments where noise rejection is critical. Specific applications include utility plants and heavy industrial sites where electromagnetic interference is prevalent. They are also suitable for use in power, control, and data applications where maintaining signal integrity is essential.
Advantages over other Multiconductor Cables
Foil braid multiconductor cables offer superior shielding compared to cables with only foil or braid shielding. The combination of foil and braid provides comprehensive protection against both high and low-frequency noise, making them ideal for environments with significant electromagnetic interference. This dual-layer shielding also enhances the cable's physical strength and flexibility, allowing it to perform well in demanding conditions.
Limitations
One limitation of foil braid multiconductor cables is their reduced flexibility compared to other cable types. The aluminum foil laminate can make the cable stiff and inflexible, which may not be suitable for applications requiring frequent movement. Additionally, the foil shield can be sensitive and may tear or displace if the cable is subjected to excessive bending or movement, potentially compromising its shielding effectiveness.
Considerations
When selecting foil braid multiconductor cables, consider the initial costs and operating expenses. While these cables offer excellent EMI protection, their stiffness may lead to higher installation costs in applications requiring flexibility. Durability is generally high due to the braided shield, but the foil shield's sensitivity may necessitate careful handling to avoid damage. Replacement and maintenance costs should also be considered, especially in environments where cables are frequently moved or flexed.
from DigiKey
Cable [See More]
- Cable Shielding: Foil Braid
- Rated Temperature: -40 to 75
- Product Category: Cable
- North American: 18
from PIC Wire & Cable
The DV0824 is a shielded 4-Pair, 1000 Base-T ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The DV0824 ’s twisted-pair construction (four separate pairs) effectively reduces inductive... [See More]
- Cable Shielding: Braid; Foil Braid; Silver-Plated Copper Round Braid (each pair)
- Rated Voltage: 0.9000
- Product Category: Cable
- Rated Temperature: -55 to 200
from Strainsert
Strainsert ’s standard cable assemblies come in common usage lengths of 10, 25, 50 and 100 feet or can be made to fit particular customer specifications. See the specification table below for more detailed information. [See More]
- Cable Shielding: Foil Braid; Foil w/ Overall Braided
- Number of Conductors: 4
- Product Category: Cable Assembly
- Rated Temperature: -65 to 204
from DigiKey
Conductor Cable [See More]
- Cable Shielding: Foil Braid
- Rated Temperature: -40 to 60
- Product Category: Cable
- North American: 26
from PIC Wire & Cable
The E10222 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters. The stranded tin-plated copper conductors protect against vibration, oxidation, and... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyimide Foil
- Rated Voltage: 0.9000
- Product Category: Cable
- Rated Temperature: -55 to 150
from DigiKey
Conductor Cable [See More]
- Cable Shielding: Foil Braid
- Rated Temperature: -40 to 60
- Product Category: Cable
- North American: 26
from PIC Wire & Cable
The E10224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters. The twisted-pair construction of silver-plated copper alloy conductors assures uniform... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyimide Foil
- Rated Voltage: 0.9000
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
Conductor Cable [See More]
- Cable Shielding: Foil Braid
- Rated Temperature: -40 to 60
- Product Category: Cable
- North American: 26
from PIC Wire & Cable
The E10422 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 328 ft. The twisted-pair construction of silver-plated copper alloy conductors... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyimide Foil
- Rated Voltage: 0.9000
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
Conductor Multi-Conductor Cable Black 16 AWG Foil, Braid 100.0' (30.5m) [See More]
- Cable Shielding: Foil Braid
- Rated Temperature: -20 to 60
- Product Category: Cable
- North American: 16
from PIC Wire & Cable
The E10424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 268 ft. The twisted-pair construction of silver-plated copper conductors assures... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyimide Foil
- Rated Voltage: 0.9000
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Red 22 AWG Foil, Braid 328.1' (100.0m) [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 70
from PIC Wire & Cable
The E12224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 255 ft. The stranded tin-plated copper conductors protect against vibration,... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyimide Foil
- Rated Voltage: 0.9000
- Product Category: Cable
- Rated Temperature: -55 to 150
from DigiKey
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 328.1' (100.0m) [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 70
from PIC Wire & Cable
The E12424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters. The E12424 ’s twisted-pair construction (two separate pairs) of tin-plated copper... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyimide Foil
- Rated Voltage: 0.9000
- Product Category: Cable
- Rated Temperature: -55 to 150
from DigiKey
Conductor Cable [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 70
from PIC Wire & Cable
The E1G4222 is a 1000Base-T1 Single Pair Ethernet cable engineered specifically for aerospace applications. Featuring a shielded 22 AWG twisted pair, it ensures superior signal integrity and supports run lengths up to 40 meters with four in-line connectors, meeting IEEE 802.3bp, Type B standards. [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyester Foil
- Rated Voltage: 0.9000
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Black 22 AWG Foil, Braid 1640.4' (500.0m) [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 70
from PIC Wire & Cable
The E20424 is a 2 pair, 10/100 Base-T CAT5e cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E20424 allows a smaller overall diameter and weight while retaining performance and required operating parameters. The E20424 ’s... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyimide Foil (each pair)
- Rated Voltage: 1.5
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Black 22 AWG Foil, Braid 1640.4' (500.0m) [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 90
from PIC Wire & Cable
The E50424 is 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E50424 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E50424 ’s construction of silver-plated copper... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Kapton Foil
- Rated Voltage: 1.5
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
4 (1 Twisted Quad) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 65.62' (20.00m) [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 75
from PIC Wire & Cable
The E50824 is a shielded 4-Pair, 1000 Base-T Cat 5E ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 5E Channel Requirements) that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The E50824 ’s twisted-pair... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyester Foil
- Rated Voltage: 1.5
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Black 22 AWG Foil, Braid 328.1' (100.0m) [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 90
from PIC Wire & Cable
The E5E1724 is a CAT5e Power over Ethernet (PoE) cable specially designed for airborne applications as defined by ARINC Specification 664. The E5E1724 data pairs are manufactured using a high-temp fluoropolymer and will perform at frequencies from CAT 5e, up to CAT 6a requirements. The E5E1724... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyimide Foil
- Rated Voltage: 0.9000
- Product Category: Cable
- Rated Temperature: -55 to 150
from DigiKey
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green Foil, Braid 1640.4' (500.0m) [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 80
from PIC Wire & Cable
The E5E2222-D is a 1 pair, 10/100 Base-T CAT5e cable specially designed for airborne applications such as cabin management, in-flight entertainment, and internet backbones. The E5E2222-D ’s twisted-pair construction of silver-plated copper conductors assures uniform conductivity with excellent... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyimide Foil
- Rated Voltage: 0.9000
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Black 26 AWG Foil, Braid 1640.4' (500.0m) [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 80
from PIC Wire & Cable
The E5E3624 is a CAT5e Power over Ethernet (PoE) cable specially designed for airborne applications as defined by ARINC Specification 664. The E5E3624 data pairs are manufactured using a high-temp fluoropolymer and will perform at frequencies from CAT 5e, up to CAT 6a requirements. The E5E3624... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyimide Foil
- Rated Voltage: 1.5
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Yellow 23 AWG Foil, Braid 1640.4' (500.0m) [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -25 to 90
from PIC Wire & Cable
The E61224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 328 ft. The twisted-pair construction of silver-plated copper alloy conductors... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyimide Foil
- Rated Voltage: 0.9000
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
4 (1 Twisted Quad) Conductor Multi-Pair, Cat5e Cable Gray 16 AWG, 22 AWG Foil, Braid [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -20 to 80
from PIC Wire & Cable
The E61424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 269 ft. The twisted-pair construction of silver-plated high-strength copper alloy... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyimide Foil
- Rated Voltage: 0.9000
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
CABLE 4COND 24/28AWG BEIGE FOOT [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: 80
from PIC Wire & Cable
The E6A0824 is a 4-Pair, 10G Base-T Cat 6a ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 6a Channel Requirements) that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The E6A0824 ’s stranded silver-plated copper... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyester/Aluminum Foil
- Rated Voltage: 1.5
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 1640.4' (500.0m) [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 70
from PIC Wire & Cable
The E6A5824 is a 4-Pair, 10G Base-T Cat 6a ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A5824 cable cannot only be used for Cat 6a, 10 Gbit Ethernet applications, but also can be used for video... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyimide Foil (each pair)
- Rated Voltage: 0.9000
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
CBL CAT6A 8COND 26AWG METER [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 80
from PIC Wire & Cable
The E6A5826 Cat 6a ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 6a Channel Requirements) incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A5826 delivers 10 Gigabit performance by incorporating a silver-plated... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyimide Foil (each pair)
- Rated Voltage: 0.9000
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
CABLE - CAT7 ETHERNET SEA-CABLE, [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -40 to 80
from PIC Wire & Cable
The E6A6824 Cat 6a ethernet cable incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The E6A6824 preserves technical performance by incorporating differential lay lengths between pairs and utilizing a foil and braided... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyimide Foil
- Rated Voltage: 1.5
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
CBL CAT6A 8CON 26AWG YLW METER [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -40 to 80
from PIC Wire & Cable
The E6A6826 Cat 6a ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 6a Channel Requirements) incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A6826 delivers 10 Gigabit performance, up to 214 ft. by incorporating... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyimide Foil
- Rated Voltage: 1.5
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
CABLE - CAT7 ETHERRAIL, 4X2XAWG2 [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -40 to 80
from PIC Wire & Cable
The E74824 is a 4 pair, 10G Base-T Cat 7 cable that incorporates an innovative design that provides maximum electrical performance in a small, lightweight, flexible package. Each pair uses a silver-plated copper alloy conductor and is individually shielded. The E74824 cable delivers 10 Gb... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyester Foil (Each Pair)
- Rated Voltage: 0.9000
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
CABLE - CAT5 ETHERRAIL, 4XAWG22/ [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 85
from PIC Wire & Cable
The E74826 is a 4 pair, 10G Base-T Cat 7 cable that incorporates an innovative design that provides maximum electrical performance in a small, lightweight, flexible package. Each pair uses a Silver-Plated Copper alloy conductor and is individually shielded. The E74826 cable delivers 10 Gb... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyester Foil (Each Pair)
- Rated Voltage: 0.9000
- Product Category: Cable
- Rated Temperature: -55 to 200
from DigiKey
CABLE - CAT5 ETHERRAIL, 4XAWG22/ [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 85
from PIC Wire & Cable
F20424 is a 150 Ohm quad fiber channel cable specifically designed for airborne high-speed data applications. Each conductor is surrounded by a foam fluoropolymer insulation and is designed to be terminated in ARINC 600 and 38999 quadrax contacts A fluoropolymer jacket protects the cable against... [See More]
- Cable Shielding: Braid; Foil Braid; Aluminum/Polyester Foil
- Rated Voltage: 0.9000
- Product Category: Cable
- Rated Temperature: -55 to 150
from DigiKey
CABLE - T1 SPE CABLE, 1X2XAWG26/ [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -40 to 80
from PIC Wire & Cable
The H1926-HS is the first aerospace-grade cable to achieve HDMI certification, meeting HDMI specifications. Engineered to transmit uncompressed video, it transports 4K resolution up to distances of 5m (16.4 ft). With a smaller diameter and reduced weight, it offers easy installation and routing in... [See More]
- Cable Shielding: Braid; Foil Braid; 100 % Foil / 85 % Braid
- Rated Voltage: 1.5
- Product Category: Cable
- Rated Temperature: -55 to 200
from Daburn Electronics & Cable
Each conductor is #24 AWG 7/32 tinned copper, color coded, .009" wall of semi-rigid PVC (UL Style 1061, CSA Type S-R PVC). Conductors are twisted in pairs. Overall aluminum/polyester foil shield and 7 strand tinned copper drain wire, plus an overall braided shield of tinned copper (SHIELD-PLUS... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 2 to 102
- Product Category: Cable
- Rated Voltage: 0.3000
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046701. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46701 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 20
from Harbour Industries, Inc.
AeroPOWER ™ Cables are designed to provide reliable power to In-Flight Entertainment and Connectivity (IFEC) networks while meeting the FAR 25 airworthiness requirements needed in-flight. Ideal for applications such as in-seat power receptacles, USB jacks, cabin controls, cabin lighting,... [See More]
- Cable Shielding: Braid; Foil Braid
- Number of Conductors: 5 to 7
- Product Category: Cable
- Rated Temperature: 200
from L-com, Inc.
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (15) 24 AWG stranded tinned copper conductors... [See More]
- Cable Shielding: Foil Braid
- North American: 24
- Product Category: Cable
- Cable Insulation: Polyethylene
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 14 AWG (Solid) Bare Copper Wire (BC). Insulation: Foam Polyethylene (FP). Shield: 100% coverage Aluminum Foil shield. 60% coverage Tinned Copper Braid shield. Jacket: Black PVC. Temperature: -20 °C to +80 °C. Industry Approvals: OSHA acceptable. RoHS... [See More]
- Cable Shielding: Foil Braid
- Rated Temperature: -20 to 80
- Product Category: Cable
- North American: 14
from Winchester Interconnect
Ruggedized polyurethane jacketed power or power-brake servo cables. MotionFlex Servo PUR cables for servo motors, automation systems and machine tools are designed to be rugged. These polyurethane jacketed power or power-brake servo cables have been optimized for resistance to abrasion and harsh... [See More]
- Cable Shielding: Braid; Foil Braid
- Rated Voltage: ? to 0.6000
- Product Category: Cable
- North American: 2
from National Wire & Cable Corporation
THE D-200 SERIES CABLE ARE MULTIPLE-PAIR FLEXIBLE CABLES DESIGNED FOR TRANSMISSION OF DIGITAL PULSE SIGNALS. DESIGN FEATURES OF THE D-200 SERIES DIGITAL DATA CABLE. Unlike conventional flexible cable construction, the primary features offered by the D-200 series data cable are the high and... [See More]
- Cable Shielding: Foil Braid
- North American: 24
- Product Category: Cable
- Cable Jacket: Vinyl
from Hi-Tech Controls, Inc.
Bus technology is being used in an increasing number of industrial applications. This technology can be applied in every branch in industry where process-control techniques are used. The enormous pressures of competitiveness and costs in all areas of process control emphasize the need for even more... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 1 to 4
- Product Category: Cable
- Rated Voltage: 1.5
from Carlisle Interconnect Technologies
100 Ohm Data Bus Cable [See More]
- Cable Shielding: Foil Braid
- North American: 22 to 24
- Product Category: Cable
- Cable Jacket: FEP
from SAB North America
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied. for the exchange of digital information, control apparatus net. (CAN) for faster data transmission/exchange. Application in. power supply cable tracks, highly flexible data cables. [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3500
from General Cable
General Cable ’s advanced cables, assemblies and system solutions support the reliable flow of a growing torrent of high-speed data across high-bandwidth global communication networks in our increasingly connected world. Fiber optic submarine communications cables. Copper, fiber aerial and... [See More]
- Cable Shielding: Braid; Drain Wire; Foil; Foil Braid
- Number of Conductors: 1 to 16
- Product Category: Cable
- Rated Voltage: 0.3000
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046702. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46702 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 20
from Harbour Industries, Inc.
Like all of Harbour ’s Gigabit Ethernet high-speed data cables, AeroBIT ® 8 utilizes proprietary Fluoropolymer insulation that provides superior crush resistance and ease of termination as well as a tight bend radius. ADVANCED TECHNOLOGY. • Low-Density Composite Fluoropolymer with... [See More]
- Cable Shielding: Braid; Foil Braid
- Rated Temperature: -55 to 200
- Product Category: Cable
- North American: 24
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 18 AWG (Solid) Bare Copper Wire (BC). Insulation: Foam Polyethylene (FP). Shield: 100% coverage aluminum foil in bonded and non bonded construction. 40% coverage aluminum braid. 60% coverage aluminum braid. Jacket: Black PVC. Temperature: -20 °C to +75 °C... [See More]
- Cable Shielding: Foil Braid
- Rated Temperature: -20 to 80
- Product Category: Cable
- North American: 18
from National Wire & Cable Corporation
LOW VOLTAGE COMPUTER CABLE. (D-210 Series). UL AWM Style 2835. Meets E.I.A. Standards RS-422, RS-423, RS-485. Black Vinyl Jackets. D-210 XX (XX designates number of pairs). D-210 XXRF (RF designates braided shield over aluminum mylar foil shield) Δ [See More]
- Cable Shielding: Foil Braid
- North American: 24 to 26
- Product Category: Cable
- Cable Jacket: Vinyl
from Hi-Tech Controls, Inc.
The CC link (control and communication link) is a field bus system that is used in the area of testing, sensors and actuators. The main target market is Asia, but the USA and Great Britain also rely more and more on CC link. As an option, a version with power supply conductors is available. It is... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 3
- Product Category: Cable
- Rated Voltage: 2
from Carlisle Interconnect Technologies
Boeing BMS 13-72 Specification cables are designed for general use in various aircraft cable applications. 22 or 24 AWG multi conductor shielded databus cable. Built in accordance with the Boeing BMS 13-72 specification. Designed for use in the range of 1MHz to 100 MHz [See More]
- Cable Shielding: Foil Braid
- Rated Temperature: -55 to 150
- Product Category: Cable
- North American: 22 to 24
from SAB North America
CC 500 CP is a multi-conductor, shielded, flexible oil resistant control cable. The special polyurethane jacket provides an excellent chemical and abrasion resistance. as well as being tear resistant. An overall tinned copper shield is recommended whenever electrical interference distorts signal... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
from General Cable
General Cable is a full Electronics solutions provider with commitment to designing and manufacturing innovative Carol ® Brand cable constructions. With a full line available today for signal and data transmission, security, fire alarm and life safety, sound and audio/video & home... [See More]
- Cable Shielding: Drain Wire; Foil Braid
- Number of Conductors: 2 to 50
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.6000
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046703. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46703 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 20
from Harbour Industries, Inc.
PHYSICAL CONSTRUCTIONS. Through the use of special materials and innovative techniques, Harbour Industries is able to offer Aerospace DATA MASTER ® Cables that are high speed, lightweight, flexible and easy to terminate ... all of which sets Harbour apart from the competition. Harbour carefully... [See More]
- Cable Shielding: Braid; Foil Braid
- Rated Temperature: -55 to 200
- Product Category: Cable
- North American: 24 to 26
from Consolidated Electronic Wire & Cable
Product Construction. Conductors: 1/c 20 AWG (7x28) Bare Copper Wire. 1/c 20 AWG (7x28) Tinned Copper Wire. Dielectric: Solid Polyethylene. Shield: Mylar/aluminum foil plus tinned copper drain wire. Tinned copper braid 85% coverage. Jacket: Polyvinyl chloride (PVC). Temperature -20 °C to +60... [See More]
- Cable Shielding: Braid; Foil Braid
- Cable Jacket: Polyvinyl Chloride
- Product Category: Cable
- Cable Insulation: Polyethylene
from National Wire & Cable Corporation
National Wire & Cable Corporation manufactures a complete line of MINIATURE low voltage signal and control cable. Available as cabled pairs or cabled singles, with optional overall shield. Conductors are stranded tinned copper with .010" wall of vinyl primary insulation for use up to 105 °C. [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -55 to 105
from Hi-Tech Controls, Inc.
Interbus-S is an inexpensive way to network sensors and actuators with all standard automation instruments. The twisted two-conductor conductor is used as a standard transfer medium. This bus system replaces the expensive parallel cabling for the different signal types in the lower levels of... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 3
- Product Category: Cable
- Rated Voltage: 1
from Carlisle Interconnect Technologies
BMS 13-80 Boeing Specification Cable is designed for general use in various aircraft cable areas and aerospace applications. This particular aircraft cable is commonly used in data bus applications for signal transmission. [See More]
- Cable Shielding: Foil Braid
- North American: 20 to 26
- Product Category: Cable
- Cable Jacket: PTFE
from SAB North America
CC 600 CP is a multi-conductor, 600 V, 80 °C oil resistant shielded control cable. The specially blended polyurethane jacket provides an excellent chemical and. abrasion resistance as well as being tear resistant and halogen free with low flame propagation. The overall tinned copper braid is... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.6000
from General Cable
Since 1981, Gepco ® has been committed to the development and manufacture of cable and connectivity products for the broadcast, professional & commercial AV markets. Through continual involvement with our customers and technology, Gepco has developed unique and innovative, solutions-based... [See More]
- Cable Shielding: Braid; Drain Wire; Foil Braid
- Number of Conductors: 1 to 64
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.6000
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046708. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46708 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 18
from Harbour Industries, Inc.
PHYSICAL CONSTRUCTION. Harbour's four-conductor "Quadrax" constructions offer stable electrical performance supporting 1000 Base T Ethernet and Cat 5e performance over defined distances. Lightweight and small in size, these cables are specifically for high speed airborne data applications. [See More]
- Cable Shielding: Braid; Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: 200
from Consolidated Electronic Wire & Cable
Product Construction. Conductors: Two 25 AWG (7x33) Tinned Copper Wire. Dielectric: Foam Polyethylene. Shield: Mylar/aluminum foil plus tinned copper drain. Jacket: Polyvinyl chloride (PVC). Temperature -20 °C to +60 °C. Temperature -20 °C to +75 °C. Applications: Broadcast. [See More]
- Cable Shielding: Braid; Foil Braid
- Cable Jacket: Polyvinyl Chloride
- Product Category: Cable
- Cable Insulation: Polyethylene
from National Wire & Cable Corporation
National Wire & Cable Corporation manufactures a complete line of MINIATURE low voltage signal and control cable. Available as cabled pairs or cabled singles, with optional overall shield. Conductors are stranded tinned copper with .010" wall of vinyl primary insulation for use up to 105 °C. [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 2
- Product Category: Cable
- North American: 16 to 26
from Hi-Tech Controls, Inc.
These copper data cables, designed especially for heavy-duty industrial applications are very well suited for Ethernet applications. They ensure superiour transmission properties and can be used even under most severe conditions. The line specified here correspond to the PROFInet type A and because... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 2
from Carlisle Interconnect Technologies
100 Ohm Data Bus Cable [See More]
- Cable Shielding: Foil Braid
- Rated Temperature: -55 to 150
- Product Category: Cable
- North American: 22 to 24
from SAB North America
DC 300 DS is a double shielded UL/CSA approved multiconductor signal and control cable for use in American designed computer, data transmission and office. equipment, process control and instrumentation. [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3500
from General Cable
From exploration and extraction to production and refining, our state-of-the-art Oil, Gas and Petrochemical (OGP) cable solutions are designed to successfully address the upstream, midstream and downstream application challenges you face in this demanding market. Our effective cable designs help you... [See More]
- Cable Shielding: No Shielding; Braid; Drain Wire; Foil; Foil Braid
- Number of Conductors: 1 to 10
- Product Category: Cable
- Rated Voltage: 0.6000 to 15
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046709. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46709 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 18
from Harbour Industries, Inc.
PHYSICAL CONSTRUCTION. Harbour has a long history of providing cost effective solutions to support even the most demanding program requirements. Databus cable and twinax (such as the MIL-DTL-17 construction M17/176-00002) streamline communication between various electronic components and avionic... [See More]
- Cable Shielding: Braid; Foil Braid
- Number of Conductors: 2 to 10
- Product Category: Cable
- Rated Temperature: -55 to 200
from Consolidated Electronic Wire & Cable
Product Construction. Conductors: Two 22 AWG (19x34) Tinned Copper Wire. Dielectric: Foam Polyethylaene. Shield: Mylar/aluminum foil plus tinned copper drain wire. Jacket: Polyvinyl chloride (PVC). Temperature -20 °C to +60 °C. Applications: Broadcast. Computer. Factory communications. [See More]
- Cable Shielding: Braid; Foil Braid
- Cable Jacket: Polyvinyl Chloride
- Product Category: Cable
- Cable Insulation: Polyethylene
from National Wire & Cable Corporation
National Wire & Cable Corporation manufactures a complete line of MINIATURE low voltage signal and control cable. Available as cabled pairs or cabled singles, with optional overall shield. Conductors are stranded tinned copper with .010" wall of vinyl primary insulation for use up to 105 °C. [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 1
- Product Category: Cable
- Rated Voltage: 5
from Hi-Tech Controls, Inc.
This copper data cable, designed especially for heavy-duty industrial applications is very well suited for Ethernet applications. It ensures superior transmission properties and can be used even under most severe conditions. The lines specified here corresponds the PROFInet types B and C, i.e. they... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.7000
from SAB North America
DC 300 DS TP is a double shielded UL/CSA approved multipair signal and control cable for use in American designed computer, data transmission and office. equipment, process control and instrumentation. [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3500
from General Cable
2919 (UL), CMH (CSA), CL2 TYPE. 500 FT. 0.246 INCH OUTER DIAMETER. UL, CSA APPROVAL. CAD/CAM SYSTEM, CONTROL CIRCUIT, EIA RS-232/RS-423 SYSTEM, HIGH SPEED COMPUTER INTERCONNECT, INDUSTRIAL EQUIPMENT, LOW SIGNAL DISTORTION DATA REQUIREMENT APPLICATION. 30 V VOLTAGE RATING. -20 TO 80 DEG C TEMPERATURE... [See More]
- Cable Shielding: Drain Wire; Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.0300
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046710. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46710 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 18
from Harbour Industries, Inc.
Electrical and electronic installations with ambient temperatures up to 200 ° C and voltage requirements to 600 volts. [See More]
- Cable Shielding: Braid; Foil Braid
- Rated Voltage: 0.6000
- Product Category: Cable
- Rated Temperature: 200
from Consolidated Electronic Wire & Cable
Product Construction. Conductors: Two 20 AWG (7x28) Tinned Copper Wire. Dielectric: Solid Polyethylene. Shield: Mylar/aluminum foil plus tinned copper drain. Tinned copper braid 57% coverage. Jacket: Polyvinyl chloride (PVC). Temperature -20 °C to +60 °C. Temperature -20 °C to +75... [See More]
- Cable Shielding: Braid; Foil Braid
- Cable Jacket: Polyvinyl Chloride
- Product Category: Cable
- Cable Insulation: Polyethylene
from National Wire & Cable Corporation
National Wire & Cable Corp. manufactures a complete line of flexible signal and control cables in which each trio is individually shielded and plastic-jacketed. Conforming to MIL-C-27072, these cables provide extended temperature, rough usage, military shielding, excellent flexibility. Provides... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 1
- Product Category: Cable
- Rated Voltage: 5
from Hi-Tech Controls, Inc.
These feedback-cables are used in machinery and control construction as well as in plant engineering as these enable an excellent transmission of data and signals, e.g. in energy management chains, robotics and handling equipment. Additional conductors for the power supply to individual components... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 8 to 12
- Product Category: Cable
- Rated Voltage: 1 to 2
from SAB North America
The DR 717 P Highflex is used for spring cable reels on stages and theaters. [See More]
- Cable Shielding: Foil Braid
- Rated Voltage: 0.3000 to 0.5000
- Product Category: Cable
- Rated Temperature: -40 to 90
from General Cable
2919 (UL), CMH (UL, CUL), CM TYPE. 1000 FT. 0.677 INCH OUTER DIAMETER. ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. CAD/CAM SYSTEM, CONTROL CIRCUIT, EIA RS-232/RS-423 SYSTEM, HIGH SPEED COMPUTER INTERCONNECT, INDUSTRIAL EQUIPMENT, LOW SIGNAL DISTORTION DATA... [See More]
- Cable Shielding: Drain Wire; Foil Braid
- Number of Conductors: 50
- Product Category: Cable
- Rated Voltage: 0.0300
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046711. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46711 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 18
from Harbour Industries, Inc.
NEMA WC 27500 cables are constructed for use in aircraft and ground support equipment for commercial and military applications. The following constructions outline just a few of the Mil-Spec cables that Harbour manufactures. The M27500 Cable specification is commonly used to describe both shielded... [See More]
- Cable Shielding: Braid; Foil Braid
- Number of Conductors: 3 to 18
- Product Category: Cable
- Rated Voltage: 0.6000
from National Wire & Cable Corporation
National Wire & Cable Corp. manufactures a complete line of flexible signal and control cables in which each trio is individually shielded and plastic-jacketed. Conforming to MIL-C-27072, these cables provide extended temperature, rough usage, military shielding, excellent flexibility. Provides... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 1
- Product Category: Cable
- Rated Voltage: 5
from Hi-Tech Controls, Inc.
These feedback-cables are used in machinery and control construction as well as in plant engineering as these enable an excellent transmission of data and signals. Particularly suitable in power drag chains, robotics and handling equipment. Additional conductors for the power supply to individual... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 12 to 19
- Product Category: Cable
- Rated Voltage: 1 to 2
from SAB North America
The DR 721 P is used for spring cable and motor cable reels, hoists, transport systems and farm vehicles with medium mechanical stress. [See More]
- Cable Shielding: Foil Braid
- North American: 16
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from General Cable
2464 (UL), CM (UL, CUL), CMG (CSA) TYPE. 500 FT. 0.285 INCH OUTER DIAMETER. ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, EIA RS-232 APPLICATION, INDUSTRIAL EQUIPMENT APPLICATION. 300 V VOLTAGE RATING. -20 TO 80 DEG C... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 6
- Product Category: Cable
- Rated Voltage: 0.3000
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046712. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46712 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 18
from Hi-Tech Controls, Inc.
These feedback-cables are used in machinery and control construction as well as in plant engineering as these enable an excellent transmission of data and signals. Additional conductors for the power supply to individual components are available. EMI = Electromagnetic Interference. To optimize the... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 8 to 12
- Product Category: Cable
- Rated Voltage: 1 to 2
from SAB North America
LiYCY (B) TP is a shielded, multi-paired signal and control cable recommended for use in European designed computers, data transmission and office equipment,. process controls and instrumentation, where additional EMI protection is required. Twisting the conductors in special paired assemblies... [See More]
- Cable Shielding: Drain Wire; Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.3500
from General Cable
CM (UL, CUL), CMH TYPE. 1000 FT. 0.235 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, UL (CANADA AND US), UL 2919 APPROVAL. COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE REQUIREMENT APPLICATION. 30 V VOLTAGE RATING. -20 TO 80 DEG C... [See More]
- Cable Shielding: Drain Wire; Foil Braid
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.0300
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046716. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46716 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 16
from Hi-Tech Controls, Inc.
These feedback-cables are used in machinery and control construction as well as in plant engineering as these enable an excellent transmission of data and signals. Additional conductors for the power supply to individual components are available. EMI = Electromagnetic Interference. To optimize the... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 12 to 19
- Product Category: Cable
- Rated Voltage: 1 to 2
from SAB North America
LiYCY is a shielded, multiconductor signal and control cable recommended for use in European designed computer, data transmission and office equipment,. process control and instrumentation, where additional EMI protection is required. [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3500
from General Cable
UL 2094, CL2 TYPE. 500 FT. 0.316 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, UL (CANADA AND US) APPROVAL. BROADCAST AND STUDIO, RF SHIELDING ELECTRONIC CIRCUIT, SOUND SYSTEM, VIDEO INTERCONNECT APPLICATION. 300 V VOLTAGE RATING. -20 TO 75 DEG C TEMPERATURE RATING. 8... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 8
- Product Category: Cable
- Rated Voltage: 0.3000
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046717. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46717 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 16
from Hi-Tech Controls, Inc.
These cables conduct different tastes to control the servo motors. The incremental feedback-cables or the position feedback cables transmit the control impulse for positioning and operating characteristics of servomotors. These cables are used as connecting cable for tachometer, brakes and impulse... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 8 to 19
- Product Category: Cable
- Rated Voltage: 1 to 2
from SAB North America
LiYDY-CY TP is a multi-paired, individually spiral shielded and overall braided shield and jacketed signal and control cable recommended for use in European. designed computer, data transmission and office equipment, process control and instrumentation, where maximum EMI protection is required. [See More]
- Cable Shielding: Drain Wire; Foil Braid
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.5000
from General Cable
2919 (UL), CMH (CSA), CM TYPE. 1000 FT. 0.623 INCH OUTER DIAMETER. ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. COMPUTER, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT, ISOLATION OF SIGNAL APPLICATION. 30 V VOLTAGE RATING. -20 TO 80 DEG C TEMPERATURE RATING. 24... [See More]
- Cable Shielding: Drain Wire; Foil Braid
- Number of Conductors: 24
- Product Category: Cable
- Rated Voltage: 0.0300
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046718. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46718 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 16
from Hi-Tech Controls, Inc.
This low-loss, paired, double-shielded data cable is extremely suitable for interference-free transmission of data signals in the fields of electrical engineering, metrology and control technology. Can be used in process control, as a signal cable in machining centers, or as a signal cable for... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 5 to 50
- Product Category: Cable
- Rated Voltage: 0.8000 to 1.2
from SAB North America
S 200 is a continuous flex multi-conductor cable with a temperature range of -40 °C up to +90 °C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and provides... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 1
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046719. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46719 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 16
from Hi-Tech Controls, Inc.
Oil resistant and flame retardant. Color code. Pair/counting pair: black/blue. Pair/counting direction pair: black/brown. Subsequent pairs: black/gray. Approved by. BWB (Bundesamt f ür Wehrtechnik und Beschaffung), i.e. German Federal Office for Defense and Procurement [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 2 to 16
- Product Category: Cable
- Rated Temperature: 85
from SAB North America
S 200 C is a continuous flex shielded multi-conductor cable with a temperature range of -40 °C up to +90 °C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 1
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046720. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46720 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 16
from Hi-Tech Controls, Inc.
The incremental encoder cables or position feedback cables transmit the control pulses for positioning and operating characteristics of servomotors. These cables are used as connecting cables for tachometer, brakes and pulse generators in applications subjected to heavy mechanical stresses in... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4 to 19
- Product Category: Cable
- Rated Voltage: 1 to 2
from SAB North America
Reinforced outer jacket, good flexibility [See More]
- Cable Shielding: Foil Braid
- Rated Voltage: 0.6000
- Product Category: Cable
- North American: 20
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046721. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46721 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 16
from Hi-Tech Controls, Inc.
These low capacitance incremental encoder cables or position feedback cables transmit the control pulses for positioning and operating characteristics of servomotors. These cables are used as connecting cables for tachometer, brakes and pulse generators in applications subjected to heavy mechanical... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 8 to 12
- Product Category: Cable
- Rated Voltage: 1 to 2
from SAB North America
AA 238 FRNC is a halogen free, tinned copper braid, multi-conductor, flexible control cable with a smaller OD for tighter installations designed for use in. all electrical equipment in dry, damp and wet conditions. An overall tinned copper braid is recommended whenever electrical interference... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.5000
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046723. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046723 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 16
from Hi-Tech Controls, Inc.
Particularly suitable for RS 422 and RS 485 interfaces. This low capacitance cable type is used as a measuring and signal cable for transmission rates up to 10 megabits per second. The twisted-pair stranding results in good cross talk attenuation properties. EMI = Electromagnetic Interference. To... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4 to 28
- Product Category: Cable
- Rated Voltage: 1 to 1.5
from SAB North America
SABIX CC 625 S FRNC M is multi-conductor, shielded, flexible control cable with a smaller OD for tighter installations. It is designed for use in all electrical. equipment in dry, damp, and wet conditions. An overall tinned copper braid is recommended whenever electrical interference distorts signal... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.6000
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046724. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46724 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 16
from Hi-Tech Controls, Inc.
The incremental encoder cables or position feedback cables transmit the control pulses for positioning and operating characteristics of servomotors. These cables are used as connecting cables for tachometer, brakes and pulse generators in applications subjected to heavy mechanical stresses in... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4 to 16
- Product Category: Cable
- Rated Voltage: 1 to 2
from SAB North America
The SL 801 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. The composite. cable offers a unique combination of signal and power conductors, under one jacket, while reducing weight and saving space. The special design makes... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 8
- Product Category: Cable
- Rated Voltage: 0.5000
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046728. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046728 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 14
from Hi-Tech Controls, Inc.
These low-capacitance incremental encoder cables or position feedback cables transmit the control pulses for positioning and operating characteristics of servomotors. These cables are used as connecting cables for tachometer, brakes and pulse generators in applications subjected to heavy mechanical... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4 to 16
- Product Category: Cable
- Rated Voltage: 1 to 2
from SAB North America
The SL 802 C is a continuous flex servo motor feedback cable, overall shielded and designed for automated servo systems. This cable is ideally suited for automated. applications, such as cable tracks, automated handling equipment, pick-and-place units, gantry robots, machine tools, and other... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 9
- Product Category: Cable
- Rated Voltage: 0.5000
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046729. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046729 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 14
from Hi-Tech Controls, Inc.
The combination of feeder conductors with the control conductors for the braking function and the thermal protection in these cables is ideal. Precision servomotors, as used today in many areas of highly-automated manufacturing processes, call for high quality, reliable and long lasting cables. [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 6
- Product Category: Cable
- Rated Voltage: 1 to 4
from SAB North America
The SL 806 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. This composite. cable offers a unique combination of signal and power conductors, under one jacket, while reducing weight and saving space. The special design... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 8
- Product Category: Cable
- Rated Voltage: 0.5000
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046730. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46730 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 14
from Hi-Tech Controls, Inc.
The combination of feeder conductors with the control conductors for the braking function and the thermal protection in these cables is ideal. Precision servomotors, as used today in many areas of highly-automated manufacturing processes, call for high-quality, reliable and long-lasting cables. [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 6
- Product Category: Cable
- Rated Voltage: 1 to 4
from SAB North America
The SL 807 C is a continuous flex servo motor feedback cable, overall shielded and designed for automated servo systems. This cable is ideally suited for automated. applications, such as cable tracks, automated handling equipment, pick-and-place units, gantry robots, machine tools, and other... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 9
- Product Category: Cable
- Rated Voltage: 0.5000
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046734. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46734 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 12
from Hi-Tech Controls, Inc.
The combination of supply conductors with the control conductors for the braking function and the thermal protection in these cables is ideal. Precision servomotors, as used today in many areas of highly-automated manufacturing processes, call for high-quality, reliable and long-lasting cables. [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 8
- Product Category: Cable
- Rated Voltage: 1 to 4
from SAB North America
The SL 811 is a very flexible, continuous flex motor power supply cable which has been designed for automated servo systems. This cable is ideally suited for. automated applications, such as cable tracks, automated handling equipment, pick-and place units, gantry robots, machine tools, and other... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 1
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046735. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46735 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 12
from Hi-Tech Controls, Inc.
The combination of supply conductors with the control conductors for the braking function and the thermal protection in these cables is ideal. Precision servomotors, as used today in many areas of highly-automated manufacturing processes, call for high-quality, reliable and long-lasting cables. [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 6
- Product Category: Cable
- Rated Voltage: 1 to 4
from SAB North America
The SL 813 C is a shielded continuous flex, motor power supply cable which has been designed for automated servo systems. This cable is ideally suited for. automated applications, such as cable tracks, automated handling equipment, pick-and place units, gantry robots, machine tools, and other... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 1
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046736. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46736 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 12
from Hi-Tech Controls, Inc.
HELUKAT ®200 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s, or ISDN... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -30 to 70
from SAB North America
The SL 823 C is a halogen free, super flexible, shielded, continuous flex motor supply cable which has been designed for automated servo systems. The flexible. design makes this cable ideally suited for small bend radius applications, such as cable tracks, automated handling equipment, and other... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 1
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046740. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046740 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 10
from Hi-Tech Controls, Inc.
HELUKAT ®200 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s, or ISDN... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -20 to 60
from SAB North America
SL 833 C is a halogen free UL/CSA approved, highly flexible, continuous flex motor supply cable which has been designed for automated servo systems. The. special ultra flexible design makes SL 833 C ideally suited for small bend radius applications, such as cable track, automated handling equipment... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 1
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046741. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46741 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 10
from Hi-Tech Controls, Inc.
HELUKAT ®200 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -20 to 60
from SAB North America
SL 839 C is a UL approved, continuous flexible tinned copper shielded, multi conductor, motor feedback and transmission cable. This cable is designed for use in. highly flexible, mobile connection, primary in speedometer, brake, temperature control in motors and continuous flex applications for... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 8
- Product Category: Cable
- Rated Voltage: 1
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046742. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46742 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -50 to 150
- Rated Voltage: 0.6000
- North American: 8
from Hi-Tech Controls, Inc.
All HELUKAT ® data cables and wires comply with the latest standardisation recommendations and are designed for use in high-speed networks with transmission rates of 100Mbit/s and higher (e.g. CCDI, TPDDI, ATM, SDH/SONET). All HELUKAT ® types of cables and wires meet the requirements of... [See More]
- Cable Shielding: Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -20 to 60
from SAB North America
Low surface transfer impedance [See More]
- Cable Shielding: Foil Braid
- Rated Voltage: 4
- Product Category: Cable
- North American: 16