Drain Wire / Copper Wire Multiconductor Cables
from General Cable
Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains,... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2 to 100
- Product Category: Cable
- Rated Voltage: 0.3000 to 35
from OMEGA Engineering, Inc.
Shielded cable provides the high conductivity and noise immunity required for instrumentation hookups to transducers. It is suitable for low and high level voltage signals and mA pick-up in high EMI/RFI environments. The PVC insulation is rated for temperatures from -40 to 105 °C (-40 to 221... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -40 to 105
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 22 AWG annealed solid or stranded tinned copper per ASTM B-33. Insulation: PVC color coded. Shield: Mylar aluminum foil plus stranded tinned copper drain wire. Jacket: Chrome gray PVC. PVC jacketed: Temperature: -20 °C to +75 °C (CL2/CM). Voltage: 300 Volts... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Multi/Cable Corporation
APPLICATIONS: Industrial process control systems. Power limited alarm circuits. Petrochemical refineries. Intrinsically safe wiring. Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft... [See More]
- Cable Shielding: Drain Wire; Aluminum/ Polyester Foil
- Rated Temperature: -20 to 105
- Rated Voltage: 0.3000
- Cable Jacket: Polyvinyl Chloride
from Quabbin Wire & Cable Co., Inc.
Commercial Data Cable: T1, E1, xDSL Multipair. Pair Count: 12. AWG: 22. Solid/Stranded: Solid. Insulation: Polypropylene, .020". Shield: Unshielded. Jacket Type: PVC. Jacket Color: Chrome Gray. Other Details: Drain, Shielded Pairs. Ratings and Approvals: CM. RoHS Compliant: Yes. Temp Max.: 60. [See More]
- Cable Shielding: Drain Wire
- Rated Voltage: 0.3000
- Product Category: Cable
- Rated Temperature: 60
from Hi-Tech Controls, Inc.
The E-bus cable is used for the transmission of bus signals for intelligent systems in buildings. The cables ensure perfect communication in accordance with EIB regulations (European installation bus). They can be installed over, in, or below the plaster, in pipes and pipe ducts, in dry, moist, and... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: 70
from BEI Sensors
This high quality custom BEI cable consisting of 18 conductor wires with an overall shield, provides excellent noise immunity. Extra large conductors for power and signal ground (22 AWG), all within an abrasion-resistant PVC jacket create a durable cable for a variety of industrial applications. [See More]
- Cable Shielding: Braid; Drain Wire; Foil
- Number of Conductors: 18
- Product Category: Cable
- North American: 22 to 26
from LAPP
The Lapp Group ’s new I 304 is an instrumentation cable rated for UL CMG, PLTC & ITC and CSA CMG. It is available with individually shielded pairs and triads and has an overall foil shield. [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2 to 32
- Product Category: Cable
- Rated Voltage: 0.3000
from Daburn Electronics & Cable
Each conductor is #22 AWG solid tinned copper, insulated with .013" color coded, vinyl cabled in pairs. Each pair is shielded with a laminate of aluminum polyester foil and stranded tinned copper drain wire. Pairs are jacketed with a chrome gray PVC jacket. Passes VW-1. [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 6 to 54
- Product Category: Cable
- Rated Voltage: 0.3000
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from OneTech Group
FTP cable is used commonly in computer networking. It is suitable for transmission until 130Mbits/s of digital and analogue voice, data and video signals with a low attenuation due to its shielding. [See More]
- Cable Shielding: Drain Wire; Foil
- North American: 24
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from SAB North America
CC 640 CP is a flexible multi-conductor, 600 V, 80 °C UL-approved TPE insulated flexible power supply and control cable with a rugged, abrasion resistant polyurethane. jacket. The polyurethane jacket allows this cable to be used both indoor and outdoor in wet, dry, and extremely cold conditions. [See More]
- Cable Shielding: Braid; Drain Wire
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.6000
from General Cable
General Cable ’s advanced cables, assemblies and system solutions support the reliable flow of a growing torrent of high-speed data across high-bandwidth global communication networks in our increasingly connected world. Fiber optic submarine communications cables. Copper, fiber aerial and... [See More]
- Cable Shielding: Braid; Drain Wire; Foil; Foil Braid
- Number of Conductors: 1 to 16
- Product Category: Cable
- Rated Voltage: 0.3000
from OMEGA Engineering, Inc.
Common extension wire types are made up into standard multipair cables. Each conductor is covered with a polyvinyl jacket, nominal 0.015" (0.38 mm) thick, and the pairs are individually twisted. Clear Mylar tape is then wrapped around the bundle of twisted pairs. A solid tinned-copper drain wire is... [See More]
- Cable Shielding: Drain Wire; Foil
- Cable Jacket: Polyvinyl Chloride; Mylar Tape
- Product Category: Cable Assembly
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 22 AWG annealed solid or stranded tinned copper per ASTM B-33. Insulation: PVC color coded. Shield: Mylar aluminum foil plus stranded tinned copper drain wire. Jacket: Chrome gray PVC. PVC jacketed: Temperature: -20 °C to +75 °C (CL2/CM). Voltage: 300 Volts... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Multi/Cable Corporation
APPLICATIONS: Industrial process control systems. Power limited alarm circuits. Petrochemical refineries. Intrinsically safe wiring. Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft... [See More]
- Cable Shielding: Drain Wire; Aluminum/ Polyester Foil
- Rated Temperature: -20 to 105
- Rated Voltage: 0.3000
- Cable Jacket: Polyvinyl Chloride
from Quabbin Wire & Cable Co., Inc.
Commercial Data Cable: T1, E1, xDSL Multipair. Pair Count: 2. AWG: 22. Solid/Stranded: Solid. Insulation: Polyolefin, .020". Shield: Shielded. Jacket Type: PVC. Jacket Color: Gray. Other Details: Drain. Ratings and Approvals: CMR. RoHS Compliant: Yes. Temp Max.: 60 [See More]
- Cable Shielding: Drain Wire
- Rated Temperature: 60
- Product Category: Cable
- North American: 22
from Hi-Tech Controls, Inc.
Interbus-S is an inexpensive way to network sensors and actuators with all standard automation instruments. The twisted two-conductor conductor is used as a standard transfer medium. This bus system replaces the expensive parallel cabling for the different signal types in the lower levels of... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 2
from LAPP
UNITRONIC ® 300/300 S is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improvemed flexibility and easier installation. UNITRONIC 300 S... [See More]
- Cable Shielding: Braid; Drain Wire; Foil
- Number of Conductors: 2 to 25
- Product Category: Cable
- Rated Voltage: 0.3000
from Daburn Electronics & Cable
Each conductor is #22 AWG stranded tinned copper, insulated with color coded, high density polyethylene and twisted into pairs. Each pair is shielded with a laminate of aluminum polyester foil and has a stranded tinned copper drain wire. Pairs are jacketed with a chrome gray PVC jacket. Passes VW-1. [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 4 to 54
- Product Category: Cable
- Rated Voltage: 0.3000
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from OneTech Group
For connection of IT system units in the desktop area, between workstations and as riser cable up to 600 Mbit/s (category 7+). It fully complies with the requirements to electromagnetic compatibility (EMC) of the European Standard EN 55022. Additional, the copper braiding ensures perfect matching... [See More]
- Cable Shielding: Braid; Drain Wire
- Cable Jacket: LSZH Compound
- Product Category: Cable
- Cable Insulation: Polyethylene
from SAB North America
DC 105 CTP is a shielded, multi-paired signal and control cable designed for use with process control instrumentation, computers, data transmission, and office. equipment. [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from General Cable
The world is familiar with transportation networks such as highway and roads. Another network is the computer network, which is less noticeable since we do not see the cable and the hardware. However, they serve critical functions in today's world with the assistance of data cables. Data cables,... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 8 to 64
- Product Category: Cable
- Rated Temperature: -20 to 90
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 18 AWG 2 conductor annealed stranded bare copper wire. Insulation: Color coded 90 °C EDPM rubber. Jacket: Neoprene (CPE) black jacket. Temperature: -40 °C to +90 °C. Voltage: 18 AWG 600 volts. Applications: Portable lighting. Motors. Machine/power tools. [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -40 to 90
from Multi/Cable Corporation
APPLICATIONS: Industrial process control systems. Power limited alarm circuits. Petrochemical refineries. Intrinsically safe wiring. Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft... [See More]
- Cable Shielding: Drain Wire; Aluminum/ Polyester Foil
- Rated Temperature: -20 to 105
- Rated Voltage: 0.3000
- Cable Jacket: Polyvinyl Chloride
from Quabbin Wire & Cable Co., Inc.
Commercial Data Cable: T1, E1, xDSL Multipair. Pair Count: 2. AWG: 22. Solid/Stranded: Solid. Insulation: Polyolefin, .020". Shield: Unshielded. Jacket Type: PVC. Jacket Color: Green. Other Details: Drain, Shielded Pairs. Ratings and Approvals: CMR. RoHS Compliant: Yes. Temp Max.: 60 [See More]
- Cable Shielding: Drain Wire
- Rated Temperature: 60
- Product Category: Cable
- North American: 22
from Hi-Tech Controls, Inc.
Used as a data transmission and connection cable suitable for fixed installation in and under plaster, for data transmission applications, for periphery instrument data processing computers. Suitable for transmission of analog- and digital signals up to 16 Mbits/s. High cross-talk attenuation... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2 to 100
- Product Category: Cable
- Rated Voltage: 0.8000
from LAPP
C 304 S is a shielded 300V communication and control cable with UL & CSA CMG and AWM approvals. It has very good flame resistance, passing FT4. It is ideal for EIA RS-232* applications and most other signal, audio, control, and broadcast applications that require a shielded cable. [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2 to 25
- Product Category: Cable
- Rated Voltage: 0.3000
from Daburn Electronics & Cable
Each Daburn modular cord is 28 AWG 7/36 soft copper, color coded with a PVC jacket and modular plugs at each end. Shielded constructions use an overall aluminum/polyester shield and drain wire. [See More]
- Cable Shielding: Drain Wire
- North American: 28
- Number of Conductors: 4 to 8
- Cable Jacket: Polyvinyl Chloride
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from OneTech Group
For connection of IT system units in the desktop area, between workstations and as riser cable up to 1000 Mbit/s (category 7+). It fully complies with the requirements to electromagnetic compatibility (EMC) of the European Standard EN 55022. Additional, the copper braiding ensures perfect matching... [See More]
- Cable Shielding: Braid; Drain Wire
- Cable Jacket: LSZH Compound
- Product Category: Cable
- Cable Insulation: Polyethylene
from SAB North America
DC 105 C has an overall foil tape with drain wire and tinned copper braid that is recommended whenever electrical interference distorts signal transmission, or. when EMI emissions need to be suppressed. [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from General Cable
General Cable is recognized worldwide for its leadership and breadth in power, control and instrumentation cable products. Our solutions span a very broad range of manufacturing and industrial distribution applications, engineered to perform reliably in the most demanding environments. Our... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2 to 6
- Product Category: Cable
- Rated Voltage: 0.6000 to 35
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 18 AWG 3 conductor annealed stranded bare copper wire. Insulation: Color coded 90 °C EDPM rubber. Jacket: Neoprene (CPE) black jacket. Temperature: -40 °C to +90 °C. Voltage: 18 AWG 600 volts. Applications: Portable lighting. Motors. Machine/power tools. [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 3
- Product Category: Cable
- Rated Voltage: 0.6000
from Multi/Cable Corporation
APPLICATIONS: Industrial process control systems. Power limited alarm circuits. Petrochemical refineries. Intrinsically safe wiring. Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft... [See More]
- Cable Shielding: Drain Wire; Aluminum/ Polyester Foil
- Rated Temperature: -20 to 105
- Rated Voltage: 0.3000
- Cable Jacket: Polyvinyl Chloride
from Quabbin Wire & Cable Co., Inc.
Commercial Data Cable: T1, E1, xDSL Multipair. Pair Count: 2. AWG: 24. Solid/Stranded: Solid. Insulation: Polyolefin, .023". Shield: Shielded. Jacket Type: OVAL PVC. Jacket Color: Beige. Other Details: Drain. Ratings and Approvals: CMR. RoHS Compliant: Yes. Temp Max.: 75. Temp Min.: -20. Voltage... [See More]
- Cable Shielding: Drain Wire
- Rated Voltage: 0.3000
- Product Category: Cable
- Rated Temperature: -20 to 75
from Hi-Tech Controls, Inc.
This cable is especially suitable for transmission of signals and measurements in the fields of electronics and for data transmission in computers. Suitable for flexing and fixed installations in dry and moist environments in and under plaster as well as in the open for fixed installation on outer... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 1 to 80
- Product Category: Cable
- Rated Voltage: 0.5000 to 2
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from OneTech Group
A data cable for high flow transmission in local computer networks. Its transmission capacity may reach 130 Mbits/s. It is particularly suitable for the transmission of images, voice and data. [See More]
- Cable Shielding: Drain Wire; Foil; Polyester Tape
- Cable Jacket: Polyvinyl Chloride
- Product Category: Cable
- Cable Insulation: Polyethylene
from SAB North America
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied. for the exchange of digital information, control apparatus net. (CAN) for faster data transmission/exchange. Application in. power supply cable tracks, highly flexible data cables. [See More]
- Cable Shielding: Drain Wire; Foil Braid; Fine Cotton Binding
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.3500
from General Cable
General Cable is a full Electronics solutions provider with commitment to designing and manufacturing innovative Carol ® Brand cable constructions. With a full line available today for signal and data transmission, security, fire alarm and life safety, sound and audio/video & home... [See More]
- Cable Shielding: Drain Wire; Foil Braid
- Number of Conductors: 2 to 50
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.6000
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 18 AWG 4 conductor annealed stranded bare copper wire. Insulation: Color coded 90 °C EDPM rubber. Jacket: Neoprene (CPE) black jacket. Temperature: -40 °C to +90 °C. Voltage: 18 AWG 600 volts. Applications: Portable lighting. Motors. Machine/power tools. [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.6000
from Multi/Cable Corporation
APPLICATIONS: Industrial process control systems. Power limited alarm circuits. Petrochemical refineries. Intrinsically safe wiring. Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft... [See More]
- Cable Shielding: Drain Wire; Aluminum/ Polyester Foil
- Rated Temperature: -20 to 105
- Rated Voltage: 0.3000
- Cable Jacket: Polyvinyl Chloride
from Quabbin Wire & Cable Co., Inc.
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor. Conductor Count: 12. AWG: 14. Solid/Stranded: Stranded. Stranded Copper: 41/30. Insulation: PVC, .016". Shield: Shielded. Jacket Type: PVC. Jacket Color: Chrome Gray. Other Details: Drain, Ripcord. Ratings and... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 12
- Product Category: Cable
- Rated Voltage: 0.6000
from Hi-Tech Controls, Inc.
The data transmission cables RD-Y(St)Yv are used in measurement and control technology such as in control rooms of industrial plants and power stations. The pairs are twisted with short pitches and different lay-lengths which lead to good cross talk attenuation values in a unit. The cables serves... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2 to 96
- Product Category: Cable
- Rated Voltage: 1 to 2
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from OneTech Group
Petroleum jelly filled cables for local distribution telecommunication networks, suitable for drawing into ducts or directly buried. [See More]
- Cable Shielding: Drain Wire; Foil; Polyester Tape
- Cable Jacket: Polyethylene
- Product Category: Cable
- Cable Insulation: Polyethylene
from SAB North America
LiYCY (B) TP is a shielded, multi-paired signal and control cable recommended for use in European designed computers, data transmission and office equipment,. process controls and instrumentation, where additional EMI protection is required. Twisting the conductors in special paired assemblies... [See More]
- Cable Shielding: Drain Wire; Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.3500
from General Cable
FPL, MID CAPACITANCE TYPE. 500 FT. 500 LENGTH IN FT. 0.182 INCH OUTER DIAMETER. ANNEALED BARE COPPER CONDUCTOR MATERIAL. UL APPROVAL. 300 V VOLTAGE RATING. 0 TO 60 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). POLYPROPYLENE INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. BLACK, RED COLOR CODE. PVC JACKET... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 22 AWG annealed stranded bare copper per ASTM B-33. Insulation: Color coded plastic (PVC) insulation. Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing in with stranded tinned copper drain wire. Jacket: Chrome gray PVC. Temperature: -20 °C to +80... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Multi/Cable Corporation
APPLICATIONS: Direct burial in wet or dry locations. Outdoor locations where sunlight resistance is require. Cable trays, conduit, ducts, troughs, wireways. Used for power, control, lighting, signaling, telemetering, relaying, etc. Overall shield for superior ESI & EMI rejection. [See More]
- Cable Shielding: Drain Wire
- Cable Insulation: Polyvinyl Chloride
- Cable Jacket: Polyvinyl Chloride
- Cable Conductor: Copper
from Quabbin Wire & Cable Co., Inc.
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor. Conductor Count: 7. AWG: 20. Solid/Stranded: Stranded. Stranded Copper: 7/28. Insulation: Polyvinylchloride, .016". Shield: Unshielded. Jacket Type: PVC. Jacket Color: Gray. Other Details: Drain. Ratings and Approvals:... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 7
- Product Category: Cable
- Rated Voltage: 0.6000
from Hi-Tech Controls, Inc.
Instrumentation cables are used in data processing and process control. Instrumentation cables are suitable for fixed installations in damp locations, in open spaces and for underground laying. [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 1 to 48
- Product Category: Cable
- Rated Voltage: 1 to 2
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from OneTech Group
Unshielded twisted pairs cable UTP which is used in a horizontal or vertical configuration. It is made up of a central element PE cross facilitating the holding of the twisted pairs. This cable is used for transmission of digital and analogue voice, Data and video signals. [See More]
- Cable Shielding: Drain Wire
- Cable Jacket: Polyvinyl Chloride
- Product Category: Cable
- Cable Insulation: Polyethylene
from SAB North America
LiYDY-CY TP is a multi-paired, individually spiral shielded and overall braided shield and jacketed signal and control cable recommended for use in European. designed computer, data transmission and office equipment, process control and instrumentation, where maximum EMI protection is required. [See More]
- Cable Shielding: Drain Wire; Foil Braid
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.5000
from General Cable
FPLP, MID CAPACITANCE TYPE. 1000 FT. 0.238 INCH OUTER DIAMETER. ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL. UL APPROVAL. 300 V VOLTAGE RATING. 0 TO 75 DEG C TEMPERATURE RATING. 4 CONDUCTOR(S). PREMIUM GRADE FLUOROPOLYMER INSULATION MATERIAL. 16 AWG CONDUCTOR SIZE. BLACK, RED, BROWN, BLUE COLOR... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.3000
from Consolidated Electronic Wire & Cable
Product Construction. Conductor. 22 AWG (7x30) Bare copper (Coaxial Cable). 22 AWG (7x30) Tinned copper (2 Conductor Cable). Insulation: Polyvinyl Chloride (PVC) (2 Conductor Cable). Foam polyethylene (FP) (Coaxial Cable). Shield: Aluminum / Mylar with a Tinned Copper drain wire (2 Conductor Cable). [See More]
- Cable Shielding: Braid; Drain Wire
- North American: 22
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from Quabbin Wire & Cable Co., Inc.
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor. Conductor Count: 2. AWG: 22. Solid/Stranded: Solid. Insulation: PVC, .016". Shield: Shielded. Jacket Type: PVC. Jacket Color: Black. Other Details: Drain, Braid. [See More]
- Cable Shielding: Braid; Drain Wire
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Hi-Tech Controls, Inc.
Used as a data transmission and connecting cable suitable for fixed installation in and under plaster, for data transmission applications, for periphery instrument data processing computers. Suitable for transmission of analog and digital signals up to 16 Mbits/s. High cross-talk attenuation values. [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2 to 100
- Product Category: Cable
- Rated Voltage: 0.8000
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from OneTech Group
Aerial self supporting cables for local distribution telecommunication network. [See More]
- Cable Shielding: Drain Wire; Dielectric Polyester Tape
- Cable Jacket: Polyethylene
- Product Category: Cable
- Cable Insulation: Polyethylene
from SAB North America
The SL 801 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. The composite. cable offers a unique combination of signal and power conductors, under one jacket, while reducing weight and saving space. The special design makes... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 8
- Product Category: Cable
- Rated Voltage: 0.5000
from General Cable
FPLP, MULTI CONDUCTOR TYPE. 1000 FT. 1000 LENGTH IN FT. 0.168 INCH OUTER DIAMETER. ANNEALED BARE COPPER CONDUCTOR MATERIAL. UL APPROVAL. 300 V VOLTAGE RATING. -10 TO 75 DEG C TEMPERATURE RATING. 4 CONDUCTOR(S). PVC INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. BLACK, RED, BROWN, BLUE COLOR CODE. [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.3000
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 20 & 18 AWG annealed stranded tinned copper per ASTM B-33. Insulation: Premium grade EPDM rubber. Premium grade polypropylene. Shield: P/N 1700 Spiral tinned copper serve shield 90% coverage. P/N 1701 Spiral tinned copper serve shield 80% coverage. P/N 1462,... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Quabbin Wire & Cable Co., Inc.
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor. Conductor Count: 10. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: Semi-Rigid PVC, .010". Shield: Shielded. Jacket Type: PVC. Jacket Color:... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 10
- Product Category: Cable
- Rated Voltage: 0.3000
from Hi-Tech Controls, Inc.
The halogen-free installation cables with improved characteristics in the case of fire are used for the telephone transmission, measurement and control technology. The static shield protects the transmission circuits against outer electrical interferences. A fire propagation is prevented through... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2 to 100
- Product Category: Cable
- Rated Voltage: 0.8000
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from OneTech Group
Aerial self supporting cables for local distribution telecommunication network. [See More]
- Cable Shielding: Drain Wire; Foil; Dielectric Polyester Tape
- Cable Jacket: Polyethylene
- Product Category: Cable
- Cable Insulation: Polyethylene
from SAB North America
The SL 802 C is a continuous flex servo motor feedback cable, overall shielded and designed for automated servo systems. This cable is ideally suited for automated. applications, such as cable tracks, automated handling equipment, pick-and-place units, gantry robots, machine tools, and other... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 9
- Product Category: Cable
- Rated Voltage: 0.5000
from General Cable
FPLR, CL3R, CMR, MULTI CONDUCTOR TYPE. 1000 FT. 0.126 INCH OUTER DIAMETER. ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL. UL APPROVAL. 300 V VOLTAGE RATING. -20 TO 75 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). SEMI RIGID PVC INSULATION MATERIAL. 22 AWG CONDUCTOR SIZE. BLACK, RED COLOR CODE. PREMIUM... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 20 thru 18 AWG annealed solid, stranded tinned, bare copper per ASTM B-33. Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation. Shield: Clear wrap. Braid tinned copper shield 85% coverage and spiral tinned copper... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Quabbin Wire & Cable Co., Inc.
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor. Conductor Count: 10. AWG: 18. Stranded Copper: 16/30. Insulation: PVC, .010". Shield: Shielded. Jacket Type: PVC. Jacket Color: Chrome Gray. Other Details: Drain. [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 10
- Product Category: Cable
- Rated Voltage: 0.3000
from Hi-Tech Controls, Inc.
Flame resistant, halogen-free, static shielded installation cables for telecommunication purpose. The static shield prevents strong interference impulse. Suitable for fixed installation everywhere, where in case of fire human life and material assets are to be protected and a safety consciousness... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2 to 52
- Product Category: Cable
- Rated Voltage: 2
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from OneTech Group
This cable is used for BUS (EIB) system applications, transmission of measured values and for being used in automated and adjustment fields. [See More]
- Cable Shielding: Drain Wire; Foil; Dielectric Polyester tape
- International: 0.8000
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from SAB North America
The SL 806 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. This composite. cable offers a unique combination of signal and power conductors, under one jacket, while reducing weight and saving space. The special design... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 8
- Product Category: Cable
- Rated Voltage: 0.5000
from General Cable
FPLP, MULTI CONDUCTOR TYPE. 500 FT. 0.158 INCH OUTER DIAMETER. ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL. UL APPROVAL. 300 V VOLTAGE RATING. 0 TO 75 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. BLACK, RED COLOR CODE. PREMIUM... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 20 thru 18 AWG annealed solid, stranded tinned, bare copper per ASTM B-33. Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation. Shield: Clear wrap. Braid tinned copper shield 85% coverage and spiral tinned copper... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Quabbin Wire & Cable Co., Inc.
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor. Conductor Count: 2. AWG: 18. Solid/Stranded: Stranded. Stranded Copper: 16/30. Insulation: Polyethylene, .021". Shield: Shielded. Jacket Type: PVC. Jacket Color:... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Hi-Tech Controls, Inc.
Flame resistant, halogen-free, static shielded installation cables for telecommunication purpose. The static shield prevents strong interference impulse. Suitable for fixed installation everywhere, where in case of fire human life and material assets are to be protected and a safety consciousness... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2 to 52
- Product Category: Cable
- Rated Voltage: 2
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from OneTech Group
Shielded twisted pairs cable F/FTP which is used in a horizontal or vertical configuration. Its shielding with a very high coverage allows him a use in a disturbed environment and a correct operation up to 555 MHZ. This cable is used for transmission of digital and analogue voice, Data and video... [See More]
- Cable Shielding: Drain Wire; Foil
- Cable Jacket: LSZH compound
- Product Category: Cable
- Cable Insulation: Polyethylene
from SAB North America
The SL 807 C is a continuous flex servo motor feedback cable, overall shielded and designed for automated servo systems. This cable is ideally suited for automated. applications, such as cable tracks, automated handling equipment, pick-and-place units, gantry robots, machine tools, and other... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 9
- Product Category: Cable
- Rated Voltage: 0.5000
from General Cable
Since 1981, Gepco ® has been committed to the development and manufacture of cable and connectivity products for the broadcast, professional & commercial AV markets. Through continual involvement with our customers and technology, Gepco has developed unique and innovative, solutions-based... [See More]
- Cable Shielding: Braid; Drain Wire; Foil Braid
- Number of Conductors: 1 to 64
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.6000
from Quabbin Wire & Cable Co., Inc.
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor. Conductor Count: 2. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: Polypropylene, .009". Shield: Shielded. Jacket Type: PVC. Jacket Color:... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Hi-Tech Controls, Inc.
See also type N2XH. The concentric conductor can be used as PE- PEN conductor or as shield. Suitable for fixed installation in dry, damp or wet environments, in, above, on and beneath plaster as well as in concrete. These cables are suitable for outdoor applications and in underground by using in... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2 to 30
- Product Category: Cable
- Rated Voltage: 4
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from OneTech Group
Shielded twisted pairs cable F/UTP which is used in a horizontal or vertical configuration. It is made up of a central element PE cross facilitating the holding of the twisted pairs. Its shielding with a very high coverage allows him a use in a disturbed environment and in a correct operation up to... [See More]
- Cable Shielding: Drain Wire; Foil
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from SAB North America
The SL 811 is a very flexible, continuous flex motor power supply cable which has been designed for automated servo systems. This cable is ideally suited for. automated applications, such as cable tracks, automated handling equipment, pick-and place units, gantry robots, machine tools, and other... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 1
from General Cable
From exploration and extraction to production and refining, our state-of-the-art Oil, Gas and Petrochemical (OGP) cable solutions are designed to successfully address the upstream, midstream and downstream application challenges you face in this demanding market. Our effective cable designs help you... [See More]
- Cable Shielding: No Shielding; Braid; Drain Wire; Foil; Foil Braid
- Number of Conductors: 1 to 10
- Product Category: Cable
- Rated Voltage: 0.6000 to 15
from Quabbin Wire & Cable Co., Inc.
General Purpose Wire & Cable: RS-232 Multiconductor. Conductor Count: 10. AWG: 24. Stranded Copper: 7/32. Insulation: Polypropylene, .015". Shield: Shielded. Jacket Type: PVC. Jacket Color: Chrome Gray. Other Details: Drain, Braid. Ratings and Approvals: CM. RoHS Compliant: Yes. Temp Max.: 60... [See More]
- Cable Shielding: Braid; Drain Wire
- Number of Conductors: 10
- Product Category: Cable
- Rated Voltage: 0.3000
from Hi-Tech Controls, Inc.
The halogen-free data transmission cable RD-H(St)H are used for measurement and control technology for transmission of analog and digital signals up to frequencies of approx. 10 kHz. The twisted pairs with short pitches ( <50 mm for 0.5 mm2) and different lay-lengths which lead good cross-talk... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2 to 96
- Product Category: Cable
- Rated Voltage: 2
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from OneTech Group
Petroleum jelly filled cables for local distribution telecommunication networks, suitable for drawing into ducts. The armored cables can be directly buried [See More]
- Cable Shielding: Drain Wire; Foil; Paper and Polyester Tape
- International: 0.4000 to 0.8000
- Product Category: Cable
- Cable Jacket: Polyethylene
from SAB North America
The SL 813 C is a shielded continuous flex, motor power supply cable which has been designed for automated servo systems. This cable is ideally suited for. automated applications, such as cable tracks, automated handling equipment, pick-and place units, gantry robots, machine tools, and other... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 1
from General Cable
Our extensive line of quality rail and transit cables ensure performance, reliability and safety, while lowering your cost through easier and faster installation, simplified maintenance and infrastructure longevity. As an industry leader with nearly a century of expertise, we consistently provide... [See More]
- Cable Shielding: No Shielding; Braid; Drain Wire
- Number of Conductors: 1 to 8
- Product Category: Cable
- Rated Voltage: 0.6000 to 2
from Quabbin Wire & Cable Co., Inc.
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair. Pair Count: 2. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: Polyethylene, .008". Shield: Unshielded. Jacket Type: PVC. Jacket Color: Chrome Gray. [See More]
- Cable Shielding: Drain Wire
- Rated Voltage: 0.3000
- Product Category: Cable
- Rated Temperature: 60
from Hi-Tech Controls, Inc.
This cable type is suitable for use as a flexible connector cable in the fields of electronics, control and command technology as well as for measuring, signal and impulse transfer. Quick and cost favorable connections through cutting and clamping technics. EMI = Electromagnetic Interference. To... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2 to 30
- Product Category: Cable
- Rated Voltage: 2
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from OneTech Group
These cables are suitable for indoors telecommunication fixed installation. These cables are halogen free and flame retardant. They are used in locations with fire hazard to reduce damage in case of fire. [See More]
- Cable Shielding: Drain Wire; Foil; Polyester Tape
- Cable Jacket: FRNC Compound
- Product Category: Cable
- Cable Insulation: FRNC Compound
from SAB North America
The SL 823 C is a halogen free, super flexible, shielded, continuous flex motor supply cable which has been designed for automated servo systems. The flexible. design makes this cable ideally suited for small bend radius applications, such as cable tracks, automated handling equipment, and other... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 1
from General Cable
CMP TYPE. 1000 FT. 0.295 INCH OUTER DIAMETER. ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL. UL, UL 444, ETL APPROVAL. ATM, BROADBAND AND BASEBAND ANALOG VIDEO, CDDI, DIGITAL VIDEO, TOKEN RING APPLICATION. -20 TO 75 DEG C TEMPERATURE RATING. 8 CONDUCTOR(S). FOAMED FLUOROPOLYMER INSULATION MATERIAL. [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 75
from Quabbin Wire & Cable Co., Inc.
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair. Pair Count: 11. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: Polyethylene, .012". Shield: Unshielded. Jacket Type: PVC. Jacket Color: Chrome Gray. [See More]
- Cable Shielding: Drain Wire
- North American: 22
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride; PVC
from Hi-Tech Controls, Inc.
Hi-Tech Controls, Inc. and it's supplier, HELUKABEL ®, are your one stop source for wires and cables requiring RoHS, UL, CSA, Harmonized & CE approval. We offer cables for power, control, high/low temp., hi-flex, etc. [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2 to 33
- Product Category: Cable
- Rated Temperature: -10 to 85
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from OneTech Group
Cables of series 278 are used for indoor telephone installations. [See More]
- Cable Shielding: Drain Wire; Foil; Polyester Tape
- Cable Jacket: Polyvinyl Chloride
- Product Category: Cable
- Cable Insulation: Polyethylene
from SAB North America
Radiation res-5*107cJ/Kg, flame ret, self-ext, oil & chem res [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 9
- Product Category: Cable
- Rated Voltage: 0.5000
from General Cable
2919 (UL), CMH (CSA), CL2 TYPE. 500 FT. 0.246 INCH OUTER DIAMETER. UL, CSA APPROVAL. CAD/CAM SYSTEM, CONTROL CIRCUIT, EIA RS-232/RS-423 SYSTEM, HIGH SPEED COMPUTER INTERCONNECT, INDUSTRIAL EQUIPMENT, LOW SIGNAL DISTORTION DATA REQUIREMENT APPLICATION. 30 V VOLTAGE RATING. -20 TO 80 DEG C TEMPERATURE... [See More]
- Cable Shielding: Drain Wire; Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.0300
from Quabbin Wire & Cable Co., Inc.
General Purpose Wire & Cable: Data & Computer Interconnect Multipair. Pair Count: 2. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: Polypropylene, .008". Shield: Shielded. Jacket Type: PVC. Jacket Color: Chrome Gray. Other Details: Drain, Shielded Pairs. Ratings and... [See More]
- Cable Shielding: Drain Wire
- Rated Voltage: 0.3000
- Product Category: Cable
- Rated Temperature: 60
from Hi-Tech Controls, Inc.
According to VG 95281 part 61 shielded. No loss of insulation if directly exposed to fire. No special fire-proofed layer necessary. Conductor Operating Temperature. Max. +85 °C/+185 °F. Nominal Voltage 500 V. Minimum Bending Radius. Approx. 5x cable Ø [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2 to 33
- Product Category: Cable
- Rated Temperature: -10 to 85
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from OneTech Group
These cables are used for internal installations. They are particularly used for telephony distribution and ADSL. These cables could be supplied without armor (SYT1+) or with armor (SYT2+) where mechanical damages could be expected. [See More]
- Cable Shielding: Drain Wire; Foil; Dielectric Polyester Tape
- Cable Jacket: Polyvinyl Chloride
- Product Category: Cable
- Cable Insulation: Polyethylene
from SAB North America
SL 833 C is a halogen free UL/CSA approved, highly flexible, continuous flex motor supply cable which has been designed for automated servo systems. The. special ultra flexible design makes SL 833 C ideally suited for small bend radius applications, such as cable track, automated handling equipment... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 1
from General Cable
2919 (UL), CMH (UL, CUL), CM TYPE. 1000 FT. 0.677 INCH OUTER DIAMETER. ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. CAD/CAM SYSTEM, CONTROL CIRCUIT, EIA RS-232/RS-423 SYSTEM, HIGH SPEED COMPUTER INTERCONNECT, INDUSTRIAL EQUIPMENT, LOW SIGNAL DISTORTION DATA... [See More]
- Cable Shielding: Drain Wire; Foil Braid
- Number of Conductors: 50
- Product Category: Cable
- Rated Voltage: 0.0300
from Quabbin Wire & Cable Co., Inc.
General Purpose Wire & Cable: Data & Computer Interconnect Multipair. Pair Count: 2. AWG: 20. Solid/Stranded: Stranded. Stranded Copper: 7/28. Insulation: Semi-Rigid PVC, .010". Shield: Shielded. Jacket Type: PVC. Jacket Color: Chrome Gray. Other Details: Drain. Ratings and Approvals: CSA... [See More]
- Cable Shielding: Drain Wire
- Rated Voltage: 0.3000
- Product Category: Cable
- Rated Temperature: -20 to 80
from Hi-Tech Controls, Inc.
These data transmission cables, oil and fuel resistant, are used for internal and external wiring applications ar gas pumps, for data transmission from the pumps to the cash desk and in the installation of the video surveillance systems. These cables are also installed directly underground and are... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 4 to 12
- Product Category: Cable
- Rated Voltage: 1.5
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from OneTech Group
Tele report cables armored or non armored are for Data transmission between power or fluid counters and the property's interface box They are suitable for installation inside buildings, on walls or in duct. [See More]
- Cable Shielding: Drain Wire; Foil; Dielectric Polyester Tape
- Cable Jacket: Polyvinyl Chloride
- Product Category: Cable
- Cable Insulation: Polyvinyl Chloride
from SAB North America
SL 839 C is a UL approved, continuous flexible tinned copper shielded, multi conductor, motor feedback and transmission cable. This cable is designed for use in. highly flexible, mobile connection, primary in speedometer, brake, temperature control in motors and continuous flex applications for... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 8
- Product Category: Cable
- Rated Voltage: 1
from General Cable
CMR, CMG TYPE. 500 FT. 0.225 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, UL (CANADA AND US), CSA APPROVAL. COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT APPLICATION. 300 V VOLTAGE RATING. -20 TO 80 DEG C TEMPERATURE RATING. 6 CONDUCTOR(S). SEMI... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 6
- Product Category: Cable
- Rated Voltage: 0.3000
from Quabbin Wire & Cable Co., Inc.
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair. Pair Count: 2. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: Polypropylene, .010". Shield: Shielded. Jacket Type: PVC. Jacket Color: Chrome Gray. [See More]
- Cable Shielding: Drain Wire
- Rated Voltage: 0.3000
- Product Category: Cable
- Rated Temperature: 60
from Hi-Tech Controls, Inc.
Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for laying racks for industrial and switching systems and power plants. Limited use when buried in ground if the PVC outer jacket could be damaged by high mechanical stress. The inner conducting layer... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 3
- Product Category: Cable
- Rated Voltage: 15
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from OneTech Group
These cables are for exterior use in local networks. They are plastic-wrapped suitable for underground installations in ducts. [See More]
- Cable Shielding: Drain Wire; Foil; Polyester Tape
- Cable Jacket: Polyethylene
- Product Category: Cable
- Cable Insulation: Polyethylene
from SAB North America
FEP insulated connection cable with enlarged temperature range and colored conductors, UL, CE [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.9000
from General Cable
AWM 2919, CM (UL, CUL), CMH TYPE. 1000 FT. 0.227 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, UL (CANADA AND US), CSA APPROVAL. CONTROL CIRCUIT, HIGH-SPEED COMPUTER, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE APPLICATION. 30 V VOLTAGE RATING. -20 TO 80 DEG C TEMPERATURE... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.0300
from Quabbin Wire & Cable Co., Inc.
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multipair. Pair Count: 19. AWG: 22. Solid/Stranded: Solid. Insulation: PVC, .013". Shield: Shielded. Jacket Type: PVC. Jacket Color: Chrome Gray. Other Details: Drain. Ratings and... [See More]
- Cable Shielding: Drain Wire
- Rated Voltage: 0.3000
- Product Category: Cable
- Rated Temperature: 60 to 80
from Hi-Tech Controls, Inc.
According to VG 95218, part 60, shielded. The conductor insulation continues to function during a fire without the need for extra flame-proof taping. Conductor Operating Temperature. Max. +85 °C/+185 °F. Nominal Voltage U0/U 0.6/1 kV. Minimum Bending Radius. Approx. 5x cable Ø [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 1 to 4
- Product Category: Cable
- Rated Temperature: 85
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from General Cable
CMR, CMG TYPE. 500 FT. 0.201 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, UL (CANADA AND US), UL 2464, CSA APPROVAL. COMPUTER INTERCONNECTION, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT CONTROL APPLICATION. 300 V VOLTAGE RATING. -20 TO 80 DEG C... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 6
- Product Category: Cable
- Rated Voltage: 0.3000
from Quabbin Wire & Cable Co., Inc.
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair. Pair Count: 11. AWG: 18. Stranded Copper: 16/30. Insulation: PVC, .016". Shield: Shielded. Jacket Type: PVC. Jacket Color: Chrome Gray. Other Details: Drain. Ratings and Approvals: CSA AWM FT4,... [See More]
- Cable Shielding: Drain Wire
- Rated Voltage: 0.3000
- Product Category: Cable
- North American: 18
from Hi-Tech Controls, Inc.
In DIN VDE the operational areas are defined, where the applications of switchboard cables are permitted. These cables are preferred for the transmission of data signals of telecommunication and control processing i.e. in interlocking installations, to connect the outdoor cables with relay groups as... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 3 to 56
- Product Category: Cable
- Rated Voltage: 0.8000
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from General Cable
CM (UL, CUL), CMH TYPE. 1000 FT. 0.235 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, UL (CANADA AND US), UL 2919 APPROVAL. COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE REQUIREMENT APPLICATION. 30 V VOLTAGE RATING. -20 TO 80 DEG C... [See More]
- Cable Shielding: Drain Wire; Foil Braid
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.0300
from Quabbin Wire & Cable Co., Inc.
General Purpose Wire & Cable: RS-422 Multipair. Pair Count: 10. AWG: 24. Stranded Copper: 7/32. Insulation: Polyethylene, .011". Shield: Shielded. Jacket Type: PVC. Jacket Color: Chrome Gray. Other Details: Drain, Braid. Ratings and Approvals: CM, CMG. RoHS Compliant: Yes. Temp Max.: 60 &... [See More]
- Cable Shielding: Braid; Drain Wire
- Rated Voltage: 0.3000
- Product Category: Cable
- Rated Temperature: -20 to 80
from Hi-Tech Controls, Inc.
This cable type with electrostatic shielding (St) protects the transmission circuits against extern electrical interferences. Installation cables laid up in pairs are preferable used for indoor telecommunication installation in dry and damp environments in, on and under plaster as well as in the... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 1 to 100
- Product Category: Cable
- Rated Voltage: 0.8000
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from General Cable
CM, CMH TYPE. 1000 FT. 0.283 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, UL (CANADA AND US), UL 2493, CUL APPROVAL. CONTROL CIRCUIT, HIGH-SPEED COMPUTER, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE APPLICATION. 300 V VOLTAGE RATING. -20 TO 75 DEG C TEMPERATURE RATING. 4... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.3000
from Hi-Tech Controls, Inc.
This cable type with electrostatic shielding (St) protects the transmission circuits against extern electrical interferences. Installation cables laid up in pairs are preferable used for indoor telecommunication installation in dry and damp environments in, on and under plaster as well as in the... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2 to 100
- Product Category: Cable
- Rated Voltage: 0.8000
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from General Cable
CM (UL, CUL), CMH TYPE. 500 FT. 0.16 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, UL (CANADA AND US) APPROVAL. COMPUTER, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT APPLICATION. 300 V VOLTAGE RATING. -20 TO 80 DEG C TEMPERATURE RATING. 4 CONDUCTOR(S). POLYPROPYLENE... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.3000
from Hi-Tech Controls, Inc.
USA NFPA79, edition 2007 conformant flexible power cables up to 600 V, for all machinery in tool and plant construction, suitable for installation in dry, humid and damp environments, in the open and in pipes. For underground installation and for open, unprotected installation from the cable rack to... [See More]
- Cable Shielding: Drain Wire
- Number of Conductors: 2 to 61
- Product Category: Cable
- Rated Voltage: 3
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from General Cable
UL 2092, CM (UL, CUL), CMH TYPE. 500 FT. 0.167 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, UL (CANADA AND US), CSA APPROVAL. BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION. 300 V VOLTAGE RATING. -20 TO... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from General Cable
UL 2494, CMG TYPE. 500 FT. 0.238 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, UL (CANADA AND US), CSA APPROVAL. AUDIO, BROADCAST, INSTRUMENTATION AND SOUND SYSTEMS APPLICATION. 300 V VOLTAGE RATING. -20 TO 80 DEG C TEMPERATURE RATING. 4 CONDUCTOR(S). SEMI RIGID PVC... [See More]
- Cable Shielding: Drain Wire; Foil
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.3000
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26
from General Cable
CM (UL, CUL), CL2 TYPE. 1000 FT. 0.211 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, UL (CANADA AND US) APPROVAL. GOOD FLEXIBILITY, EXCELLENT SHIELDING FOR NOISE REDUCTION, RF SHIELDING ELECTRONIC CIRCUIT, RADIO TRANSMITTER, RECORDING STUDIO, SOUND SYSTEM APPLICATION. [See More]
- Cable Shielding: Braid; Drain Wire
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Black Box
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place —until YOU take them out. [See More]
- Cable Shielding: Drain Wire; Foil
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- North American: 26