AWG 2/0, 3/0, 4/0 or Larger Multiconductor Cables
from New England Wire Technologies Corporation
The cables listed here are common constructions that New England Wire manufactures to order. We specialize in designing rope lay cables, concentric and miniature bunched strands that offer the ultimate in flexibility. Many of these designs are used in our specialty insulated wire products where... [See More]
- Product Category: Cable
- Cable Conductor: Copper
- North American: 1 to 26
from New England Wire Technologies Corporation
Extra flexible, high strand count, tinned copper conductors. Meets SAE J 1654 & 1127 for 600 Volt and 125 ° C diesel applications. Improved flexibility over XLPO insulations. Improved chemical resistance, temperature rating and cold weather performance vs. PVC. Available in shielded and... [See More]
- Product Category: Cable
- Rated Voltage: 600
- Number of Conductors: 168 to 2499
- Rated Temperature: 125
from Southwire Company, LLC
MC TYPE. 1000 FT. 1000 LENGTH IN FT. 1.374 INCH OUTER DIAMETER. ALUMINUM ALLOY CONDUCTOR MATERIAL. UL 83, UL 1569, UL 1685 APPROVAL. 600 V VOLTAGE RATING. 135 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING. 90 DEG C TEMPERATURE RATING. 800 LB/MFT WEIGHT. 3 CONDUCTOR(S). THHN/THWN-2... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000
- Number of Conductors: 3
- Rated Amperage: 135 to 150
from Hi-Tech Controls, Inc.
Waterproof heavy hose cable for connection of submerged pumps. For a recommended water depth to 10 m and max. water temperature to +40 °C/+104 °F. Can be used in dry, damp and wet areas as well as in open air. [See More]
- Product Category: Cable
- Rated Voltage: 2.5
- Number of Conductors: 1 to 3
- Rated Temperature: -30 to 60
from SAB North America
Harmonized European flexible cordage is recommended for use in electronic and electrical equipment such as office equipment and appliances designed for. export to European countries and for MRO replacement of European made equipment cable. Standards: HD 21.1 S2, HD 21.2, HD 21.3 S2, H; HD 308, 361,. [See More]
- Product Category: Cable
- Rated Voltage: 0.7500
- Number of Conductors: 1
- Rated Temperature: 60
from Carlisle Interconnect Technologies
CarlisleIT's Seamless-T product line meets the enhanced "seamless" insulation and enhanced requirements of AS22759/180-/192, once again raising the bar for outstanding performance. Weight and space savings over extruded insulation. Improved resistance to scrape abrasion. Further improved laser... [See More]
- Product Category: Cable
- Rated Temperature: -55 to 260
- Rated Voltage: 0.6000
- North American: 8 to 26
from LAPP
Ouml;LFLEX ® TRAY II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000 to 1
- Number of Conductors: 3 to 61
- Rated Temperature: -40 to 105
from General Cable
Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains,... [See More]
- Product Category: Cable
- Rated Voltage: 0.3000 to 35
- Number of Conductors: 2 to 100
- Rated Temperature: -40 to 105
from Philatron Wire & Cable
PHILAFIN ™ Flexible Power Cable Single Conductor Multi-Purpose 600 Volts UL [See More]
- Product Category: Cable
- > AWG 0: 1/0 - 4/0
- North American: 1 to 8
- Cable Shielding: No Shielding
from Southwire Company, LLC
WELDING CABLE TYPE. 250 FT. 0.525 INCH OUTER DIAMETER. ASTM B-172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. 600 V VOLTAGE RATING. -50 TO 105 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). EPDM INSULATION MATERIAL. 1/0 AWG CONDUCTOR SIZE. BLACK COLOR CODE. REEL PACKAGE TYPE. 789/30 STRANDS... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000
- Number of Conductors: 1
- Rated Temperature: -50 to 105
from Hi-Tech Controls, Inc.
Single and multi conductor outer jacket cable, with low smoke and corrosive gas production in case of fire for interior use. Not suitable for continuous outdoor use. In this case, cable with a special tested covering should be used. Skin contact should be avoided when the cable is used in high... [See More]
- Product Category: Cable
- Rated Voltage: 2.5
- Number of Conductors: 1 to 36
- Rated Temperature: -20 to 70
from SAB North America
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied. for the exchange of digital information, control apparatus net. (CAN) for faster data transmission/exchange. Application in. power supply cable tracks, highly flexible data cables. [See More]
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
- Number of Conductors: 1
- Rated Temperature: 220
from LAPP
ÖLFLEX ® CRANE F is a flexible oil-resistant, neoprene-jacketed festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. [See More]
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
- Number of Conductors: 4 to 12
- Rated Temperature: -25 to 90
from General Cable
General Cable's copper building wire consists of Types XHHW-2, THHN/THWN-2, and TFFN along with Canadian constructions such as RW90, RWU90, and T90 that come in a variety of colors and feature the High Speed, extra low friction jacket designed to improve installation even under the most difficult... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000 to 2
- Number of Conductors: 1 to 3
- North American: 0.0 to 22
from Philatron Wire & Cable
PHILAFLEX ™ 600 Volts Power Submersible Pump Cable UL Listed 90 ºC Dry / 75 ºC Wet [See More]
- Product Category: Cable
- North American: 1 to 14
- Rated Voltage: 0.6000
- > AWG 0: 1/0, 2/0, 3/0, 4/0, 250 MCM, 350 MCM, 500 MCM
from Southwire Company, LLC
STAGE LIGHTING CABLE, SC/PPC TYPE. 1000 FT. 1000 LENGTH IN FT. 0.78 INCH OUTER DIAMETER. ASTM B-172 ANNEALED BARE COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 405 AMPERE CURRENT RATING. -50 TO 105 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). 4/0 AWG CONDUCTOR SIZE. CPE JACKET... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000
- Number of Conductors: 1
- Rated Amperage: 405
from Hi-Tech Controls, Inc.
Trailing cables are used for high mechanical stress, especially for applications with frequent winding and unwinding with simultaneous tensile and torsion stress, for building machinery, conveyors, shifts and cranes. They are used as robust and all weather resistant cables of roughest operations in... [See More]
- Product Category: Cable
- Rated Voltage: 2.5
- Number of Conductors: 3 to 50
- Rated Temperature: -40 to 70
from LAPP
ÖLFLEX ® VFD SYMMETRICAL is a large AWG VFD cable designed with 3 symmetrical grounds and a longitudinal copper tape shield. It is UL TC-ER and CSA TC approved. ÖLFLEX ® VFD SYMMETRICAL is available from 1 AWG to 500 KCMIL for 75 HP drives and larger. [See More]
- Product Category: Cable
- Rated Temperature: -40 to 105
- Rated Voltage: 0.6000 to 1
- > AWG 0: 2/0, 3/0, 4/0, 250 KCMIL, 350 KCMIL, 500 KCMIL
from General Cable
General Cable is recognized worldwide for its leadership and breadth in power, control and instrumentation cable products. Our solutions span a very broad range of manufacturing and industrial distribution applications, engineered to perform reliably in the most demanding environments. Our... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000 to 35
- Number of Conductors: 2 to 6
- Rated Amperage: 60 to 785
from Southwire Company, LLC
WELDING CABLE TYPE. 250 FT. 250 LENGTH IN FT. 0.67 INCH OUTER DIAMETER. ANNEALED ROPE STRANDED BARE COPPER CONDUCTOR MATERIAL. 600 V VOLTAGE RATING. 380 AMPERE CURRENT RATING. -55 TO 105 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). 3/0 AWG CONDUCTOR SIZE. EPDM JACKET MATERIAL. REEL PACKAGE TYPE. [See More]
- Product Category: Cable
- Rated Voltage: 0.6000
- Number of Conductors: 1
- Rated Amperage: 380
from Hi-Tech Controls, Inc.
Are suited as a connecting cable for very high mechanical stress in underground mining and tools, for use in industries and outdoors. They are also used for the mining industry: surface mining, stone-pits, on building sites, outdoors as well as indoors. Suitable for fixed installation on plaster in... [See More]
- Product Category: Cable
- Rated Voltage: 3
- Number of Conductors: 1 to 19
- Rated Temperature: -40 to 80
from LAPP
ÖLFLEX ® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulated conductors for optimal low-loss power transmission when compared to PVC. [See More]
- Product Category: Cable
- Rated Voltage: 1
- Number of Conductors: 4 to 6
- Rated Temperature: -40 to 70
from General Cable
Since 1981, Gepco ® has been committed to the development and manufacture of cable and connectivity products for the broadcast, professional & commercial AV markets. Through continual involvement with our customers and technology, Gepco has developed unique and innovative, solutions-based... [See More]
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.6000
- Number of Conductors: 1 to 64
- North American: 0.0 to 26
from Southwire Company, LLC
POWER CABLE, G/GGC ROUND TYPE. 1640 FT. 1640 LENGTH IN FT. 1.67 INCH OUTER DIAMETER. ANNEALED COPPER CONDUCTOR MATERIAL. UL, CUL, MSHA APPROVAL. 2 KV VOLTAGE RATING. 237 AMPERE CURRENT RATING. -40 TO 90 DEG C TEMPERATURE RATING. 3 CONDUCTOR(S). EPDM RUBBER INSULATION MATERIAL. 2/0 AWG CONDUCTOR... [See More]
- Product Category: Cable
- Rated Voltage: 2
- Number of Conductors: 3
- Rated Amperage: 237
from Hi-Tech Controls, Inc.
Tauchflex-FL is a special cable for use as a connecting and control cable for submersible motor pumps, underwater floodlights, floating switch and has proven its worth for constant use in waste water or water for general use up to the depth of immersion of 500 m (50 bar) and under temperatures of up... [See More]
- Product Category: Cable
- Rated Voltage: 2.5
- Number of Conductors: 3 to 4
- Rated Temperature: -40 to 90
from LAPP
ÖLFLEX ® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insulated conductors for optimal low-loss power transmission when compared to PVC. ÖLFLEX ® SERVO 9YSLCY-JB is UL & CSA AWM rated. [See More]
- Product Category: Cable
- Rated Voltage: 1
- Number of Conductors: 4 to 6
- Rated Temperature: -40 to 80
from General Cable
With its industry-leading and diverse product offering, General Cable is positioned to meet the challenges faced by today ’s industrial automation customers. Our customers include automotive and consumer products manufacturers, plants and facilities management, industrial equipment... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000 to 8
- Number of Conductors: 2 to 100
- Rated Temperature: -40 to 105
from Southwire Company, LLC
WELDING CABLE TYPE. 1000 FT. 1000 LENGTH IN FT. 0.82 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 1276 APPROVAL. 600 V VOLTAGE RATING. 440 AMPERE CURRENT RATING. 105 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). 4/0 AWG CONDUCTOR SIZE. CPE JACKET MATERIAL. REEL PACKAGE TYPE. 5225/34 STRANDS... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000
- Number of Conductors: 1
- Rated Amperage: 440
from Hi-Tech Controls, Inc.
Tauchflex-R is a special cable for use as a connecting and control cable for submersible motor pumps, underwater floodlights, floating switch and has proven its worth for constant use in waste water or water for general use up to the depth of immersion of 500 m (50 bar) and under temperatures of up... [See More]
- Product Category: Cable
- Rated Voltage: 2.5
- Number of Conductors: 1 to 5
- Rated Temperature: -40 to 90
from LAPP
ÖLFLEX ® CLASSIC 100 is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European style cable, conforms to CE, and is available shielded or unshielded. [See More]
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.7500
- Number of Conductors: 2 to 5
- Rated Temperature: -40 to 80
from General Cable
For the military and its defense programs, we offer Mil Spec cables to support advanced 21st century mission-critical systems, equipment and weaponry that ensure your best defense on land, at sea or in the air. Our military-qualified wire and cable products have been called to action wherever and... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000 to 5
- Number of Conductors: 3 to 8
- Rated Temperature: ? to 90
from Southwire Company, LLC
WELDING CABLE TYPE. 250 FT. 250 LENGTH IN FT. 0.7 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL, CSA, MSHA APPROVAL. 600 V VOLTAGE RATING. 350 AMPERE CURRENT RATING. -50 TO 90 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). 3/0 AWG CONDUCTOR SIZE. CPE JACKET MATERIAL. REEL... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000
- Number of Conductors: 1
- Rated Amperage: 350
from Hi-Tech Controls, Inc.
HELUKABEL® BIOFLEX-500 is an extremely robust control cable with high abrasion and tear resistant properties due to its high resistance to Bio-fuel, Bio-oil and coolant emulsions. It is especially suited for use in the machine, tool making and plant industries as well as in the steel industry for... [See More]
- Product Category: Cable
- Rated Voltage: 3
- Number of Conductors: 2 to 42
- Rated Temperature: -40 to 80
from LAPP
ÖLFLEX ® CLASSIC 100 is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European style cable, conforms to CE, and is available shielded or unshielded. [See More]
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.7500
- Number of Conductors: 2 to 5
- Rated Temperature: -40 to 80
from General Cable
With more than 80 years of expertise in mining cable technology, our pioneering advancements set the industry standard while our breadth of product provides you with a single source for all your mining cable requirements. Our well-known mining- and industrial-grade cable designs enable high... [See More]
- Product Category: Cable
- Rated Voltage: 2 to 8
- Number of Conductors: 2 to 30
- Rated Temperature: -40 to 90
from Southwire Company, LLC
DIESEL LOCOMOTIVE CABLE TYPE. 0.81 INCH OUTER DIAMETER. ANNEALED TINNED COPPER CONDUCTOR MATERIAL. UL 44, CSA C22.2 APPROVAL. 2000 V VOLTAGE RATING. 405 AMPERE CURRENT RATING. 90 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). EPDM RUBBER INSULATION MATERIAL. 4/0 AWG CONDUCTOR SIZE. SUNLIGHT RESISTANT CPE... [See More]
- Product Category: Cable
- Rated Voltage: 2
- Number of Conductors: 1
- Rated Amperage: 405
from Hi-Tech Controls, Inc.
HELUKABEL® BIOFLEX-500-C is an extremely robust control cable with high abrasion and tear resistant properties due to its high resistance to bio-fuel, bio-oil and coolant emulsions. It is especially suited for use in the machine, tool making and plant industries as well as in the steel industry for... [See More]
- Product Category: Cable
- Rated Voltage: 3
- Number of Conductors: 2 to 42
- Rated Temperature: -40 to 80
from LAPP
Ouml;LFLEX ® 110 H/110 CH is a low smoke, zero halogen (LSZH), multi-conductor control and power cable with improved oil resistance and flame protection. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant and comes in shielded and unshielded... [See More]
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.6000
- Number of Conductors: 3 to 25
- Rated Temperature: -40 to 80
from General Cable
ULTROL ® 60+ - safe, reliable, advanced nuclear cable solutions for the next 60 years and beyond. General Cable ’s ULTROL ® 60+ Cable Solutions for Generation III+ and Legacy Nuclear Power Facilities. Advanced Reliability, Safety and Sustainability. With a 40-year track record of... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000 to 15
- Number of Conductors: 1 to 61
- Rated Temperature: -40 to 90
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 1 CONDUCTOR(S). 1/0 AWG CONDUCTOR SIZE. 1769 FT REEL PACKAGING. ACSR TYPE CODE. 75 DEG C TEMPERATURE. TRADE NAME RAVEN. STRANDING 6 STRANDS. CURRENT RATING 242 AMPERE. WEIGHT 145 LB PER 1000 FT [See More]
- Product Category: Cable
- > AWG 0: 1/0 AWG
- Number of Conductors: 1
- Cable Conductor: Aluminum and Aluminum Alloys
from Hi-Tech Controls, Inc.
JZ-HF cables are ideal for use in the machine tool industry, in robotics and machine production and anywhere where high flexibility is essential. These cables have shown excellent performance in combination with standard cable trays. These cables are suitable for flexible use for medium mechanical... [See More]
- Product Category: Cable
- Rated Voltage: 3
- Number of Conductors: 2 to 25
- Rated Temperature: -40 to 80
from LAPP
ÖLFLEX ® CRANE VS (N)SHT ÖU is specially designed with a reinforced abrasion-resistant jacket, which enables this cable to be used in high-stress applications that require reeling and unreeling. [See More]
- Product Category: Cable
- Rated Voltage: 0.6000 to 1
- Number of Conductors: 4 to 36
- Rated Temperature: -25 to 80
from General Cable
From exploration and extraction to production and refining, our state-of-the-art Oil, Gas and Petrochemical (OGP) cable solutions are designed to successfully address the upstream, midstream and downstream application challenges you face in this demanding market. Our effective cable designs help you... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000 to 15
- Number of Conductors: 1 to 10
- Rated Temperature: -55 to 125
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 1 CONDUCTOR(S). 1/0 AWG CONDUCTOR SIZE. REEL PACKAGING. ACSR TYPE CODE. SOUTHWIRE[R] BRAND. TRADE NAME RAVEN. STRANDING 6/1. WEIGHT 884 LB [See More]
- Product Category: Cable
- > AWG 0: 1/0 AWG
- Number of Conductors: 1
- Cable Conductor: Aluminum and Aluminum Alloys
from Hi-Tech Controls, Inc.
These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air, as measuring and control cables in tool machinery, conveyor belts, production lines, as well as in machinery... [See More]
- Product Category: Cable
- Rated Voltage: 4
- Number of Conductors: 2 to 61
- Rated Temperature: -40 to 80
from LAPP
V 2000 is a large AWG VFD 2KV cable designed with 3 symmetrical grounds and a helical copper tape shield. It is UL Type TC-ER approved. [See More]
- Product Category: Cable
- Rated Temperature: -25 to 90
- Rated Voltage: 0.6000 to 2
- > AWG 0: 2/0, 3/0, 4/0, 250 KCMIL, 350 KCMIL, 500 KCMIL
from General Cable
Our extensive line of quality rail and transit cables ensure performance, reliability and safety, while lowering your cost through easier and faster installation, simplified maintenance and infrastructure longevity. As an industry leader with nearly a century of expertise, we consistently provide... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000 to 2
- Number of Conductors: 1 to 8
- Rated Amperage: 15 to 1254
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 1 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 1/0 AWG CONDUCTOR SIZE. 4000 FT REEL PACKAGING. ACSR TYPE CODE. 75 DEG C TEMPERATURE. SOUTHWIRE[R] BRAND. TRADE NAME ALMOND. STRANDING 6/1. WEIGHT 190 LB PER 1000 FT [See More]
- Product Category: Cable
- > AWG 0: 1/0 AWG
- Number of Conductors: 1
- Cable Insulation: Polyethylene
from Hi-Tech Controls, Inc.
These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air, as measuring and control cables in tool machines, conveyor belts, production lines in machinery production,... [See More]
- Product Category: Cable
- Rated Voltage: 4
- Number of Conductors: 2 to 100
- Rated Temperature: -40 to 80
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 2 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 1/0 AWG CONDUCTOR SIZE. 600 V VOLTAGE. 500 FT COIL PACKAGING. 1/0 AWG NEUTRAL CONDUCTOR SIZE. TRIPLEX TYPE CODE. 75 DEG C TEMPERATURE. 1 NEUTRAL CONDUCTOR(S). SOUTHWIRE[R] BRAND. TRADE NAME NERITINA. STRANDING 7 (PHASE),... [See More]
- Product Category: Cable
- > AWG 0: 1/0 AWG
- Number of Conductors: 2
- Cable Insulation: Polyethylene
from Hi-Tech Controls, Inc.
These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air, wherever internationally recognized PVC cables are required. E.g. as a control or measurements cable on... [See More]
- Product Category: Cable
- Rated Voltage: 2 to 2.5
- Number of Conductors: 2 to 25
- Rated Temperature: -40 to 100
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 3 CONDUCTOR(S). XLPE INSULATION MATERIAL. 1/0 AWG CONDUCTOR SIZE. 600 V VOLTAGE. 1200 FT REEL PACKAGING. 1/0 AWG NEUTRAL CONDUCTOR SIZE. QUADRUPLEX TYPE CODE. 90 DEG C TEMPERATURE. 1 NEUTRAL CONDUCTOR(S). SOUTHWIRE[R] BRAND. TRADE NAME SHETLAND. STRANDING 9 (PHASE), 7... [See More]
- Product Category: Cable
- > AWG 0: 1/0 AWG
- Number of Conductors: 3
- Cable Conductor: Aluminum and Aluminum Alloys
from Hi-Tech Controls, Inc.
PURo ¨ -JZ-HF is an extremely robust cable. noted for its good tear and abrasion. resistance. Due to its good performance. with mineral oils and especially in. connection with coolants, this cable is. well suited for use in the machinery, tool. making and steel industries in critical. areas. Its... [See More]
- Product Category: Cable
- Rated Voltage: 4
- Number of Conductors: 2 to 50
- Rated Temperature: -40 to 80
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 2 CONDUCTOR(S). XLPE INSULATION MATERIAL. 4/0 AWG CONDUCTOR SIZE. 600 V VOLTAGE. 1000 FT REEL PACKAGING. 4/0 AWG NEUTRAL CONDUCTOR SIZE. 90 DEG C TEMPERATURE. 1 NEUTRAL CONDUCTOR(S). SOUTHWIRE[R] BRAND. TRADE NAME DURANT. STRANDING 7 (PHASE/NEUTRAL). WEIGHT 756 LB PER... [See More]
- Product Category: Cable
- > AWG 0: 4/0 AWG
- Number of Conductors: 2
- Cable Conductor: Aluminum and Aluminum Alloys
from Hi-Tech Controls, Inc.
PURo ¨ -JZ is an extremely robust control. cable with high abrasion and tear resistant. properties. With high-grade oil. resistant PVC core insulation. Due to its. high resistance to mineral oils and especially. to coolant emulsions, it is especially. suited for use in the machine, tool. making... [See More]
- Product Category: Cable
- Rated Voltage: 4
- Number of Conductors: 2 to 50
- Rated Temperature: -40 to 80
from Southwire Company, LLC
SEU TYPE. 500 FT. 500 LENGTH IN FT. ALUMINUM CONDUCTOR MATERIAL. UL 44, UL 83, UL 854 APPROVAL. 600 V VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. WITH GROUND WIRE. (2) 1/0 AWG CONDUCTOR SIZE. GRAY PVC JACKET MATERIAL. REEL PACKAGE TYPE. 1/0 AWG GROUND CONDUCTOR SIZE. SOUTHWIRE[R] BRAND [See More]
- Product Category: Cable
- Rated Temperature: 90
- Rated Voltage: 0.6000
- > AWG 0: (2) 1/0 AWG
from Hi-Tech Controls, Inc.
SY-JB cables are used as measuring and control cables in tool machinery, plant installation, power stations and in data equipment. The braided shielding offers best possible protection against mechanical damage. The galvanized coating on the steel wire braiding not only helps protect against... [See More]
- Product Category: Cable
- Rated Voltage: 4
- Number of Conductors: 2 to 12
- Rated Temperature: -40 to 80
from Southwire Company, LLC
SEU TYPE. 500 FT. 500 LENGTH IN FT. 1275 MIL X 763 MIL OUTER DIAMETER. ANNEALED COPPER CONDUCTOR MATERIAL. UL 44, UL 83, UL 854 APPROVAL. 600 V VOLTAGE RATING. 145 AMPERE (60 DEG C), 175 AMPERE (75 DEG C), 195 AMPERE (90 DEG C) CURRENT RATING. 90 DEG C TEMPERATURE RATING. 1378 LB/MFT WEIGHT. WITH... [See More]
- Product Category: Cable
- Rated Amperage: 145 to 195
- Rated Voltage: 0.6000
- Rated Temperature: 90
from Hi-Tech Controls, Inc.
Extremely robust control cable characterized by high abrasion and notch resistance properties. Used for critical areas in such applications as machinery, tooling and plant construction, in rolling mills and steel works particularily because of the resistance to mineral oils and to coolant emulsions. [See More]
- Product Category: Cable
- Rated Voltage: 4
- Number of Conductors: 2 to 50
- Rated Temperature: -40 to 80
from Southwire Company, LLC
DIRECT BURIAL TYPE. 1000 FT. 1000 LENGTH IN FT. 658 MIL OUTER DIAMETER. ALUMINUM CONDUCTOR MATERIAL. UL 854 APPROVAL. 600 V VOLTAGE RATING. 290 AMPERE DIRECT BURIAL, 225 AMPERE IN DUCT CURRENT RATING. 90 DEG C TEMPERATURE RATING. 263 LB/1000 FT WEIGHT. 1 CONDUCTOR(S). XLPE INSULATION MATERIAL. 4/0... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000
- Number of Conductors: 1
- Rated Amperage: 225 to 290
from Hi-Tech Controls, Inc.
For use as a data and control cable in machinery, computer systems etc. as well as a signal cable for electronics. The high level of shielding ensures a high degree of interference protection. The shielding density assures disturbance-free transmission of all signals and impulses. The PVC inner... [See More]
- Product Category: Cable
- Rated Voltage: 4
- Number of Conductors: 2 to 5
- Rated Temperature: -40 to 80
from Southwire Company, LLC
DIRECT BURIAL TYPE. 1400 FT. 1400 LENGTH IN FT. 1106 MIL OUTER DIAMETER. ALUMINUM CONDUCTOR MATERIAL. UL 854 APPROVAL. 600 V VOLTAGE RATING. 215 AMPERE DIRECT BURIAL, 160 AMPERE IN DUCT CURRENT RATING. 90 DEG C TEMPERATURE RATING. 441 LB/1000 FT WEIGHT. 3 CONDUCTOR(S). XLPE INSULATION MATERIAL. 1/0... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000
- Number of Conductors: 3
- Rated Amperage: 160 to 215
from Hi-Tech Controls, Inc.
For use as a data and control cable in machinery, computer systems etc. as well as a signal cable for electronics. The shielding density assures disturbance-free transmission of all signals and impulses. The PVC inner jacket of those cables raise the mechanical stress. The applied transparent PVC... [See More]
- Product Category: Cable
- Rated Voltage: 4
- Number of Conductors: 2 to 100
- Rated Temperature: -40 to 80
from Southwire Company, LLC
DIRECT BURIAL TYPE. 1400 FT. 1400 LENGTH IN FT. 1236 MIL OUTER DIAMETER. ALUMINUM CONDUCTOR MATERIAL. UL 854 APPROVAL. 600 V VOLTAGE RATING. 200 AMPERE DIRECT BURIAL, 150 AMPERE IN DUCT CURRENT RATING. 90 DEG C TEMPERATURE RATING. 534 LB/1000 FT WEIGHT. 4 CONDUCTOR(S). XLPE INSULATION MATERIAL. 1/0... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000
- Number of Conductors: 4
- Rated Amperage: 150 to 200
from Hi-Tech Controls, Inc.
TOPSERV ® 100 (not shielded). Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery, processing and manufacturing machinery. The optimized outside diameter, reduced weight... [See More]
- Product Category: Cable
- Rated Voltage: 4
- Number of Conductors: 4
- Rated Temperature: 80 to 90
from Southwire Company, LLC
RHH/RHW-2/USE-2 TYPE. 1000 FT. 523 MIL OUTER DIAMETER. ASTM B-3 ANNEALED COPPER CONDUCTOR MATERIAL. UL 44/854 APPROVAL. 600 V VOLTAGE RATING. 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING. 1 CONDUCTOR(S). XLPE INSULATION MATERIAL. 1/0 AWG CONDUCTOR SIZE. REEL... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000
- Number of Conductors: 1
- Rated Amperage: 125 to 170
from Hi-Tech Controls, Inc.
Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery, processing and manufacturing machinery. The optimized outside diameter, reduced weight and excellent torsion... [See More]
- Product Category: Cable
- Rated Voltage: 4
- Number of Conductors: 4
- Rated Temperature: 80 to 90
from Southwire Company, LLC
RHH/RHW-2/USE-2 TYPE. 1000 FT. 499 MIL OUTER DIAMETER. ALUMINUM ALLOY CONDUCTOR MATERIAL. UL 44/854 APPROVAL. 600 V VOLTAGE RATING. 100 AMPERE (60 DEG C), 120 AMPERE (75 DEG C), 135 AMPERE (90 DEG C) CURRENT RATING. 1 CONDUCTOR(S). XLPE INSULATION MATERIAL. 1/0 AWG CONDUCTOR SIZE. REEL PACKAGE TYPE. [See More]
- Product Category: Cable
- Rated Voltage: 0.6000
- Number of Conductors: 1
- Rated Amperage: 100 to 135
from Hi-Tech Controls, Inc.
Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery, processing and manufacturing machinery. The optimized outside diameter, reduced weight and excellent torsion... [See More]
- Product Category: Cable
- Rated Voltage: 4
- Number of Conductors: 4
- Rated Temperature: -40 to 80
from Southwire Company, LLC
RHH/RHW-2/USE-2 TYPE. 500 FT. 1301 MIL OUTER DIAMETER. ALUMINUM ALLOY CONDUCTOR MATERIAL. UL 44, UL 854 APPROVAL. 600 V VOLTAGE RATING. 150 AMPERE CURRENT RATING. 679 LB/1000 FT WEIGHT. 4 CONDUCTOR(S). XLPE INSULATION MATERIAL. (2) 2/0 AWG (PHASE), 1 AWG (GROUND) CONDUCTOR SIZE. REEL PACKAGE TYPE. [See More]
- Product Category: Cable
- Rated Voltage: 0.6000
- Number of Conductors: 4
- Rated Amperage: 150
from Hi-Tech Controls, Inc.
Halogen-free, flame retardant control cables are used for instrumentation and control cables in tooling machinery, conveyor and transportation belts, product lines, in plant construction, air-conditioning systems as well as in iron and steel works. For fixed installation or for flexing applications,... [See More]
- Product Category: Cable
- Rated Voltage: 2
- Number of Conductors: 2 to 65
- Rated Temperature: -40 to 70
from Hi-Tech Controls, Inc.
Wiring cable for measuring and controlling purposes in tool machinery, conveyor belts and production lines, for plant installations, air conditioning and in steel production plants and rolling mills. Suitable for installation for flexible use for medium mechanical stresses with free movement without... [See More]
- Product Category: Cable
- Rated Voltage: 4
- Number of Conductors: 2 to 100
- Rated Temperature: -40 to 80
from Hi-Tech Controls, Inc.
UL-listed and CSA certified flexible control cable rated at 600 V. Used in machine tools, control systems, connection between control panels and machines, assembly lines and other industrial equipment. Suitable for installation in dry, moist or wet environment and moderate flexing applications. [See More]
- Product Category: Cable
- Rated Voltage: 3
- Number of Conductors: 2 to 41
- Rated Temperature: -40 to 90
from Hi-Tech Controls, Inc.
See also type N2XH. The concentric conductor can be used as PE- PEN conductor or as shield. Suitable for fixed installation in dry, damp or wet environments, in, above, on and beneath plaster as well as in concrete. These cables are suitable for outdoor applications and in underground by using in... [See More]
- Product Category: Cable
- Rated Voltage: 4
- Number of Conductors: 2 to 30
- Rated Temperature: -30 to 90