Teflon® Multiconductor Cables

45 Results
Multiple Conductor Cables -- 17-C6A-26C444X814-9-ND [C6A-26C444X814-9 from TE Connectivity]
from DigiKey

C6A-26C444X814-9 [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 8
  • Product Category: Cable
  • Rated Temperature: -55 to 150
E13226 - CAT 5e Ethernet Cable (1 Data Pair) -- E13226
from PIC Wire & Cable

The E13226 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 224 ft. The twisted-pair construction of silver-plated high-strength copper alloy... [See More]

  • Cable Jacket: Teflon; PTFE, White (Laser-Markable)
  • Rated Voltage: 1.5
  • Product Category: Cable
  • Rated Temperature: -55 to 200
Strainsert Cable -- Be83554
from Strainsert

Strainsert ’s standard cable assemblies come in common usage lengths of 10, 25, 50 and 100 feet or can be made to fit particular customer specifications. See the specification table below for more detailed information. [See More]

  • Cable Jacket: Teflon; FEP Teflon
  • Number of Conductors: 4
  • Product Category: Cable Assembly
  • Rated Temperature: -65 to 204
Multiple Conductor Cables -- 17-C6A-26C444X824-6-ND [C6A-26C444X824-6 from TE Connectivity]
from DigiKey

C6A-26C444X824-6 [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 8
  • Product Category: Cable
  • Rated Temperature: -55 to 150
E13426 - CAT 5e Ethernet Cable (2 Data Pair) -- E13426
from PIC Wire & Cable

The E13426 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 224 ft. The E13426 ’s twisted-pair construction (two separate pairs) of... [See More]

  • Cable Jacket: Teflon; PTFE (Laser Markable)
  • Rated Voltage: 1.5
  • Product Category: Cable
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 18RC2S06NA005-ND [18RC2S06 NA005 from Alpha Wire]
from DigiKey

2 Conductor Multi-Conductor Cable Natural 18 AWG Braid 100.0' (30.5m) [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Temperature: -55 to 200
E51428 - CAT 5e Ethernet Cable (Quadraxial) -- E51428
from PIC Wire & Cable

The E51428 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51428 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E51428 ’s construction of silver-plated... [See More]

  • Cable Jacket: Teflon; PTFE, White (Laser-Markable)
  • Rated Voltage: 1.5
  • Product Category: Cable
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 2053-J9T2AS-1000-ND [J9T2AS-1000 from Wilcoxon Sensing Technologies]
from DigiKey

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow Braid 1000.0' (304.8m) [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Temperature: 200
E5E3624 - CAT 5e Ethernet Cable (Power over Ethernet (PoE)) -- E5E3624
from PIC Wire & Cable

The E5E3624 is a CAT5e Power over Ethernet (PoE) cable specially designed for airborne applications as defined by ARINC Specification 664. The E5E3624 data pairs are manufactured using a high-temp fluoropolymer and will perform at frequencies from CAT 5e, up to CAT 6a requirements. The E5E3624... [See More]

  • Cable Jacket: Teflon; PTFE Tape, Dual Layer White (Laser Markable)
  • Rated Voltage: 1.5
  • Product Category: Cable
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 20RC2S06NA005-ND [20RC2S06 NA005 from Alpha Wire]
from DigiKey

2 Conductor Multi-Conductor Cable Natural 20 AWG Braid 100.0' (30.5m) [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Temperature: -55 to 200
E6A5824 - CAT 6a Ethernet Cable (4 Data Pair) -- E6A5824
from PIC Wire & Cable

The E6A5824 is a 4-Pair, 10G Base-T Cat 6a ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A5824 cable cannot only be used for Cat 6a, 10 Gbit Ethernet applications, but also can be used for video... [See More]

  • Cable Jacket: Teflon; PTFE Tape, White (Laser Markable)
  • Rated Voltage: 0.9000
  • Product Category: Cable
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 216-2821/2WH001-DS-ND [2821/2 WH001 from Alpha Wire]
from DigiKey

CBL 2COND 24AWG WHTE SHLD FOOT [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Temperature: -55 to 200
E6A5826 - CAT 6a Ethernet Cable (4 Data Pair) -- E6A5826
from PIC Wire & Cable

The E6A5826 Cat 6a ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 6a Channel Requirements) incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A5826 delivers 10 Gigabit performance by incorporating a silver-plated... [See More]

  • Cable Jacket: Teflon; PTFE Tape (White), Laser Markable
  • Rated Voltage: 0.9000
  • Product Category: Cable
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 216-M1223WH005-ND [M1223 WH005 from Alpha Wire]
from DigiKey

3 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m) [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Temperature: -55 to 200
E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) -- E6A6824
from PIC Wire & Cable

The E6A6824 Cat 6a ethernet cable incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The E6A6824 preserves technical performance by incorporating differential lay lengths between pairs and utilizing a foil and braided... [See More]

  • Cable Jacket: Teflon; PTFE, White (Laser Markable)
  • Rated Voltage: 1.5
  • Product Category: Cable
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 24RC2S06NA005-ND [24RC2S06 NA005 from Alpha Wire]
from DigiKey

2 Conductor Multi-Conductor Cable Natural 24 AWG Braid 100.0' (30.5m) [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Temperature: -55 to 200
E6A6826 - CAT 6a Ethernet Cable (4 Data Pair) -- E6A6826
from PIC Wire & Cable

The E6A6826 Cat 6a ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 6a Channel Requirements) incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A6826 delivers 10 Gigabit performance, up to 214 ft. by incorporating... [See More]

  • Cable Jacket: Teflon; PTFE, White (Laser Markable)
  • Rated Voltage: 1.5
  • Product Category: Cable
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 24RC3S06NA005-ND [24RC3S06 NA005 from Alpha Wire]
from DigiKey

3 Conductor Multi-Conductor Cable Natural 24 AWG Braid 100.0' (30.5m) [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Temperature: -55 to 200
USB2624 - USB 2.0 Cable -- USB2624
from PIC Wire & Cable

The USB2624 is a USB 2.0 cable specially designed for airborne application. The USB2624 ’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80% braided shielding assure uniform conductivity with excellent solderability, further... [See More]

  • Cable Jacket: Teflon; PTFE, White (Laser Markable)
  • Rated Temperature: -55 to 200
  • Product Category: Cable
  • North American: 26
Multiple Conductor Cables -- 24RC4S06NA005-ND [24RC4S06 NA005 from Alpha Wire]
from DigiKey

4 Conductor Multi-Conductor Cable Natural 24 AWG Braid 100.0' (30.5m) [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Temperature: -55 to 200
USB3-2624 - USB 3.1 Cable -- USB3-2624
from PIC Wire & Cable

The USB3-2624 is a USB 3.1 cable specially designed for high speed airborne applications and delivers performance up to 10Gb. The USB3-2624 cable will perform as a USB 3.1 & USB 3.0 cable solution and is also backwards compatible for USB 2.0. It ’s twisted-pair construction of... [See More]

  • Cable Jacket: Teflon; PTFE, White (Laser Markable)
  • Rated Temperature: -55 to 200
  • Product Category: Cable
  • North American: 26
Multiple Conductor Cables -- 2811/4WH001-ND [2811/4 WH001 from Alpha Wire]
from DigiKey

4 Conductor Multi-Conductor Cable White 24 AWG Braid 1000.0' (304.8m) [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 2814/6WH001-ND [2814/6 WH001 from Alpha Wire]
from DigiKey

6 Conductor Multi-Conductor Cable White 22 AWG Braid 1000.0' (304.8m) [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 6
  • Product Category: Cable
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 2824/4WH001-ND [2824/4 WH001 from Alpha Wire]
from DigiKey

4 Conductor Multi-Conductor Cable White 22 AWG Braid 1000.0' (304.8m) [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 2824/5WH001-ND [2824/5 WH001 from Alpha Wire]
from DigiKey

5 Conductor Multi-Conductor Cable White 22 AWG Braid 1000.0' (304.8m) [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 5
  • Product Category: Cable
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 2826/3WH001-ND [2826/3 WH001 from Alpha Wire]
from DigiKey

3 Conductor Multi-Conductor Cable White 16 AWG Braid 1000.0' (304.8m) [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 2827/3WH005-ND [2827/3 WH005 from Alpha Wire]
from DigiKey

3 Conductor Multi-Conductor Cable White 20 AWG Braid 100.0' (30.5m) [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 2827/4WH005-ND [2827/4 WH005 from Alpha Wire]
from DigiKey

4 Conductor Multi-Conductor Cable White 20 AWG Braid 100.0' (30.5m) [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 2829/3WH001-ND [2829/3 WH001 from Alpha Wire]
from DigiKey

3 Conductor Multi-Conductor Cable White 18 AWG Braid 1000.0' (304.8m) [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 2829/4WH005-ND [2829/4 WH005 from Alpha Wire]
from DigiKey

4 Conductor Multi-Conductor Cable White 18 AWG Braid 100.0' (30.5m) [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 5425-XE-2155-010-ND [XE-2155-010 from Labfacility Ltd.]
from DigiKey

10M IEC CABLE/WIRE PTFE K 7/0.2M [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Temperature: -75 to 260
Multiple Conductor Cables -- 5425-XE-2353-010-ND [XE-2353-010 from Labfacility Ltd.]
from DigiKey

10M IEC CABLE/WIRE PTFE T 1/0.31 [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Temperature: -75 to 260
Multiple Conductor Cables -- 5425-XE-2355-010-ND [XE-2355-010 from Labfacility Ltd.]
from DigiKey

10M IEC CABLE/WIRE PTFE T 7/0.2M [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Temperature: -75 to 260
Multiple Conductor Cables -- 5425-XE-2517-010-ND [XE-2517-010 from Labfacility Ltd.]
from DigiKey

10M IEC CABLE/WIRE PTFE K 1/0.31 [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Temperature: -75 to 260
Multiple Conductor Cables -- 5425-XE-2528-010-ND [XE-2528-010 from Labfacility Ltd.]
from DigiKey

10M IEC CABLE/WIRE PTFE T 1/0.50 [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Temperature: -75 to 260
Multiple Conductor Cables -- 5614-0091330-ND [0091330 from LAPP]
from DigiKey

OLFLEX HEAT 260 C MC 3G0,75 [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Temperature: -190 to 260
Extention Wire Chart -- RTD_Extwire
from OMEGA Engineering, Inc.

This cable is great for manufacturing sensors or for use as extension wire. Available in 2, 3 and 4 wire constructions, two color codes (red/black or red/white), three insulation and jacketing materials (PFA, Fiberglass and PVC) and two conductor sizes (#24 or #26 AWG Stranded) this cable will work... [See More]

  • Cable Jacket: Polyvinyl Chloride; Teflon; Fiberglass
  • Number of Conductors: 2 to 4
  • Product Category: Cable Assembly
  • Cable Conductor: Copper
Coaxial Cable -- 9187A
from Alpha Wire

Alpha Wire offers 50-, 75-, 93-, and 100-ohm coaxial, twinaxial, and triaxial cables in a wide range of insulation and jacket materials and rated for UL, CSA and military specifications. We now also provide non-magnetic coaxial cable options 9849 and 9851, which provide better signal transmission... [See More]

  • Cable Jacket: Teflon
  • Rated Temperature: -55 to 200
  • Rated Voltage: 0.9000
  • North American: 30
Heat-Resistant Cable -- Heluflon® -FEP-6Y
from Hi-Tech Controls, Inc.

These cables are predominantly used for installing in control cabinets subjected to high thermal effects as well as in brickworks, heaters, kitchen fitments and measuring appliances as well as in the chemical industry. These cables are non-flammable and resistant to acids, alkalis, solvents, oil and... [See More]

  • Cable Jacket: Teflon; FEB-Heluflon®
  • Number of Conductors: 2 to 25
  • Product Category: Cable
  • Rated Voltage: 2.5
Rugged/Power Connectors Mini Mate™ Wire-to-Board System -- MMSDT
from Samtec Inc.

Available up to 25 Contacts Per Row. Double Row. Selective Gold Plating [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 2 to 25
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000 to 0.8480
TD 842 (ST) F - FEP Insulated Connection Cable with Wider Temperature Range, Colored Conductors and Electrostatic Screen -- 38422402
from SAB North America

FEP insulated connection cable with enlarged temperature range and colored conductors, UL, CE [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Voltage: 0.9000
High Low Temperature Cable -- 18RC2S06
from Alpha Wire

Alpha Wire ’s high/low temperature cables are available for temperatures ranging from -55 °C to 200 °C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power... [See More]

  • Cable Jacket: Teflon
  • Rated Temperature: -55 to 200
  • Rated Voltage: 0.6000
  • North American: 18
Rugged/Power Connectors Mini Mate™ Wire-to-Board System -- MMSST
from Samtec Inc.

Available up to 25 Contacts Per Row. Double Row. Selective Gold Plating [See More]

  • Cable Jacket: Teflon
  • Number of Conductors: 2 to 25
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000 to 0.8480
High Low Temperature Cable -- 2803/2
from Alpha Wire

Alpha Wire ’s high/low temperature cables are available for temperatures ranging from -55 °C to 200 °C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power... [See More]

  • Cable Jacket: Teflon
  • Rated Temperature: -55 to 200
  • Rated Voltage: 0.6000
  • North American: 12
High Low Temperature Cable -- 2821
from Alpha Wire

Alpha Wire ’s high/low temperature cables are available for temperatures ranging from -55 °C to 200 °C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power... [See More]

  • Cable Jacket: Teflon
  • Rated Temperature: -55 to 200
  • Rated Voltage: 0.6000
  • North American: 24