Neoprene Multiconductor Cables
Description
Neoprene multiconductor cables are designed to house multiple conductors within a single cable assembly. These cables are encased in a neoprene jacket, which is a synthetic rubber known for its resistance to oil, flames, and chemicals. The primary function of these cables is to provide a reliable means of transmitting electrical signals or power across multiple channels within a single, unified cable structure.
Working Principle
Neoprene multiconductor cables operate by encasing multiple insulated conductors within a neoprene jacket. The neoprene material serves as an effective barrier against environmental factors such as oil, chemicals, and flames, ensuring the integrity and performance of the conductors inside. This design is particularly useful in environments where exposure to harsh conditions is expected, as the neoprene jacket provides both protection and durability. The cables are engineered to minimize current leakage and maintain signal integrity, making them a reliable choice for transmitting electrical signals or power.
Applications
Neoprene multiconductor cables are commonly used in environments where exposure to chemicals, oil, or flames is a concern. Specific applications include industrial settings where machinery and equipment require robust cabling solutions to withstand harsh conditions. They are also used in chemical plants, oil refineries, and other facilities where chemical resistance is crucial.
Advantages over other Multiconductor Cables
Neoprene multiconductor cables offer several advantages over other types of multiconductor cables. Their resistance to oil, flames, and chemicals makes them particularly suitable for harsh environments where other materials might degrade or fail. This resistance ensures a longer lifespan and reduces the need for frequent replacements, providing cost savings over time. Additionally, the durability of neoprene makes these cables a reliable choice for applications requiring robust performance under challenging conditions.
Limitations
While neoprene multiconductor cables offer significant advantages in terms of chemical and flame resistance, they may not provide the same level of flexibility as cables made from materials like silicon rubber. This reduced flexibility can be a limitation in applications where tight bends or frequent movement of the cable is required.
Considerations
When selecting neoprene multiconductor cables, it is important to consider the initial costs, which may be higher than other cable types due to the specialized materials used. However, the durability and resistance to harsh conditions can lead to lower operating expenses and maintenance costs over time. The robust nature of neoprene also means that these cables may require less frequent replacement, contributing to long-term cost savings. It is essential to evaluate the specific environmental conditions and performance requirements to ensure that neoprene multiconductor cables are the most suitable choice for the intended application.
from Alpha Wire
For consumer and industrial devices, business and communication machines, and medical and test equipment, our cords give you everything you need for reliable plugin power. All our cords are UL Listed and CSA Certified; we also offer a wide range of CENELEC-approved products for international use. [See More]
- Cable Insulation: Neoprene
- Rated Temperature: -40 to 90
- Rated Voltage: 0.6000
- North American: 18
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: Stranded Bare Copper. Insulation: (4081-4083) Neoprene. Jacket: Parallel UL & CSA HPN Neoprene Cord. Temperature: -20 °C to +90 °C. Voltage: 300 volts. VW-1 and FT2 Flame Test. Industry Approvals: HPN. OSHA acceptable. Applications: Cordage. Extension and... [See More]
- Cable Insulation: Neoprene
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from SAB North America
Harmonized European flexible cordage is recommended for use in electronic and electrical equipment such as office equipment and appliances designed for. export to European countries and for MRO replacement of European made equipment cable. Standards: HD 21.1 S2, HD 21.2, HD 21.3 S2, H; HD 308, 361,. [See More]
- Cable Insulation: Neoprene
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.7500
from LAPP
ÖLFLEX ® CRANE F is a flexible oil-resistant, neoprene-jacketed festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. [See More]
- Cable Insulation: Neoprene
- Number of Conductors: 4 to 12
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
from Belden Inc.
High Temperature Electronic, 2 Conductor 18AWG (Solid) Bare Copper, Silicone Insulation, Overall Beldfoil ® Shield, LSZH Outer Jacket, FPLR-CI (UL2196) [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Silicone Rubber
- Rated Voltage: 0.3000
- Number of Conductors: 2
- Rated Temperature: -20 to 105
from LAPP
ÖLFLEX ® CRANE is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain relief. [See More]
- Cable Insulation: Neoprene
- Number of Conductors: 2 to 48
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
from Belden Inc.
Electronic, 2 Conductor 18AWG (16x30) Tinned Copper, EPDM Insulation, Overall Tinned Copper Braid(73%) Shield, PVC Outer Jacket [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer; Neoprene; Silicon Rubber; EPDM - Ethylene Propylene Diene Monomer
- Rated Voltage: 0.3000
- Number of Conductors: 2
- Rated Temperature: -20 to 80
from LAPP
ÖLFLEX ® CRANE NSHT ÖU pendant and reel cable is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. [See More]
- Cable Insulation: Neoprene
- Number of Conductors: 2 to 5
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
from Belden Inc.
High Temperature Electronic, 4 Conductor 18AWG (7x26) Bare Copper, Silicone Insulation, Overall Beldfoil ® Shield, LSZH Outer Jacket, FPLR-CI (UL2196) [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Silicone Rubber
- Rated Voltage: 0.3000
- Number of Conductors: 4
- Rated Temperature: -20 to 105
from LAPP
ÖLFLEX ® CRANE VS (N)SHT ÖU is specially designed with a reinforced abrasion-resistant jacket, which enables this cable to be used in high-stress applications that require reeling and unreeling. [See More]
- Cable Insulation: Neoprene
- Number of Conductors: 4 to 36
- Product Category: Cable
- Rated Voltage: 0.6000 to 1
from Belden Inc.
Portable Cordage, 3 Conductor 16AWG (26x30) Bare Copper, EPDM Insulation, CPE Outer Jacket, UL Type SJO [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer; Neoprene; Silicon Rubber; EPDM - Ethylene Propylene Diene Monomer
- Rated Voltage: 0.3000
- Number of Conductors: 3
- Rated Temperature: 90
from LAPP
SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. [See More]
- Cable Insulation: Neoprene
- Number of Conductors: 3 to 5
- Product Category: Cable
- Rated Voltage: 0.4500 to 0.7500
from Belden Inc.
Safe-T-Line 3 x 1.5 mm2 Fire resistant LPCB approved Multi-conductor, BS 6387 CWZ, EN 50200 PH120, Shielded, Silicone Rubber insulation, Low Smoke Zero Halogen Jacket [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Rubber (Silicone, Neoprene, SBR)
- Rated Temperature: -40 to 90
- Number of Conductors: 3
- International: 1.5
from Belden Inc.
Safe-T-Line 3 x 2.5 mm2 Fire resistant LPCB approved Multi-conductor, BS 6387 CWZ, EN 50200 PH120, Shielded, Silicone Rubber insulation, Low Smoke Zero Halogen Jacket [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Rubber (Silicone, Neoprene, SBR)
- Rated Temperature: -40 to 90
- Number of Conductors: 3
- International: 2.5
from Belden Inc.
Safe-T-Line 4 x 1.5 mm2 Fire resistant LPCB approved Multi-conductor, BS 6387 CWZ, EN 50200 PH120, Shielded, Silicone Rubber insulation, Low Smoke Zero Halogen Jacket [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Rubber (Silicone, Neoprene, SBR)
- Rated Temperature: -40 to 90
- Number of Conductors: 4
- International: 1.5
from Belden Inc.
Safe-T-Line 4 x 2.5 mm2 Fire resistant LPCB approved Multi-conductor, BS 6387 CWZ, EN 50200 PH120, Shielded, Silicone Rubber insulation, Low Smoke Zero Halogen Jacket [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Rubber (Silicone, Neoprene, SBR)
- Rated Temperature: -40 to 90
- Number of Conductors: 4
- International: 2.5