Polyethylene (PE) Multiconductor Cables
Description
Polyethylene (PE) Multiconductor Cables are designed to carry multiple electrical signals or power within a single cable assembly. These cables consist of several insulated conductors bundled together, each encased in a polyethylene insulation material, which provides excellent dielectric properties and resistance to environmental factors.
Working Principle
Polyethylene Multiconductor Cables operate by utilizing the insulating properties of polyethylene to prevent electrical leakage and ensure efficient signal transmission. The polyethylene insulation offers high dielectric strength and low dielectric loss, making these cables suitable for maintaining signal integrity across various frequencies. The bundled conductors allow for the simultaneous transmission of multiple signals or power, which is particularly useful in complex electrical systems.
Applications
Polyethylene Multiconductor Cables are widely used in telecommunications for telephone signal and control cables, as well as in high-frequency electronic applications. They are also employed in high and low voltage power cables, line wires, and service drop cables, where their excellent electrical properties are crucial for performance and reliability .
Advantages over other Multiconductor Cables
Polyethylene insulation provides several advantages over other materials. It offers outstanding electrical properties, including high insulation resistance and low dielectric constant, which are essential for high-frequency applications. Additionally, polyethylene's resistance to moisture and chemicals makes it a durable choice for various environments .
Limitations
One limitation of polyethylene cables is their susceptibility to softening at elevated temperatures, which can occur in specific environments such as aircraft. This requires careful routing to avoid hot spots that could compromise the cable's integrity .
Considerations
When selecting Polyethylene Multiconductor Cables, it is important to consider the initial costs and operating expenses, which can vary based on the specific application and environmental conditions. The durability of polyethylene provides a long service life, but attention must be paid to potential temperature-related issues that could affect performance. Maintenance and replacement costs are generally low due to the material's resistance to environmental degradation and mechanical wear .
from TE Connectivity
Body Features. Conductor Material : Copper. Insulation Material : PE. Configuration Features. Number of Conductors : 4. Number of Pairs : 4. Dimensions. Conductor Diameter (MM) : .65. Length : 100 M [328.08 FT ]. [See More]
- Cable Insulation: Polyethylene; PE
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.0240
from DigiKey
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Red 22 AWG Foil, Braid 328.1' (100.0m) [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 70
from TE Connectivity
Body Features. Conductor Material : Copper. Wire & Cable Insulation Material : PE. Configuration Features. Number of Conductors : 8. Number of Pairs : 8. Number of Strands : 7. Dimensions. Cable Length : 100 M [328.08 FT... [See More]
- Cable Insulation: Polyethylene; PE
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 60
from DigiKey
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 328.1' (100.0m) [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 70
from TE Connectivity
Body Features. Conductor Material : Copper. Insulation Material : PE. Configuration Features. Number of Conductors : 4. Number of Pairs : 4. Number of Strands : 7. Dimensions. Conductor Diameter (MM) : .8. Length : 100 M ... [See More]
- Cable Insulation: Polyethylene; PE
- Number of Conductors: 4
- Product Category: Cable
- North American: 22
from DigiKey
Conductor Cable [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 70
from DigiKey
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Black 22 AWG Foil, Braid 1640.4' (500.0m) [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 70
from DigiKey
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Black 22 AWG Foil, Braid 1640.4' (500.0m) [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 90
from DigiKey
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Black 22 AWG Foil, Braid 328.1' (100.0m) [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 90
from DigiKey
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Black 26 AWG Foil 1640.4' (500.0m) [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -10 to 60
from DigiKey
Conductor Cable [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -40 to 90
from DigiKey
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green Foil, Braid 1640.4' (500.0m) [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 80
from DigiKey
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Black 26 AWG Foil, Braid 1640.4' (500.0m) [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 80
from DigiKey
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Yellow 23 AWG Foil, Braid 1640.4' (500.0m) [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -25 to 90
from DigiKey
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Black 24 AWG Foil 3281' (1000.0m) [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -40 to 90
from DigiKey
Conductor Cable [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -40 to 80
from DigiKey
Conductor Cable [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 85
from DigiKey
4 (1 Twisted Quad) Conductor Multi-Pair, Cat5e Cable Gray 16 AWG, 22 AWG Foil, Braid [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -20 to 80
from DigiKey
MULTI-PAIR 4COND 22/24AWG FOOT [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: 75
from DigiKey
CABLE 4COND 24/28AWG BEIGE FOOT [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: 80
from DigiKey
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 1640.4' (500.0m) [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 70
from DigiKey
CBL CAT6A 8COND 26AWG METER [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 80
from DigiKey
CBL CAT6A 8CON 26AWG YLW METER [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -40 to 80
from DigiKey
CABLE - CAT7A, 4X2XAWG26/7, PUR [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -40 to 70
from DigiKey
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Yellow 26 AWG Foil, Braid 65.62' (20.00m) [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 80
from DigiKey
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Yellow 26 AWG Foil, Braid 164.0' (50.0m) [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 80
from DigiKey
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Yellow 27 AWG Foil, Braid 65.62' (20.00m) [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -40 to 80
from DigiKey
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Yellow 27 AWG Foil, Braid 164.0' (50.0m) [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -40 to 80
from Quabbin Wire & Cable Co., Inc.
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Broadcast & Computer Interconnect Multiconductor. Conductor Count: 2. AWG: 20. Solid/Stranded: Stranded. Stranded Copper: 7/28. Insulation: Polyethylene, .021". Shield: Shielded. Jacket Type: PVC. Jacket Color: Blue. [See More]
- Cable Insulation: Polyethylene; Polyethylene, .021"
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from LAPP
ÖLFLEX ® VFD SYMMETRICAL is a large AWG VFD cable designed with 3 symmetrical grounds and a longitudinal copper tape shield. It is UL TC-ER and CSA TC approved. ÖLFLEX ® VFD SYMMETRICAL is available from 1 AWG to 500 KCMIL for 75 HP drives and larger. [See More]
- Cable Insulation: Polyethylene
- Rated Voltage: 0.6000 to 1
- Product Category: Cable
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
400 Hz cables are used to supply power to aircraft (on-board power), data processing systems, radar stations, radio stations, etc. For safety reasons, 400 Hz cables are used to connect data processing systems, radar systems and communications systems to uninterruptible power supplies. Such power... [See More]
- Cable Insulation: Polyethylene; TPE
- Number of Conductors: 7 to 31
- Product Category: Cable
- Rated Voltage: 4
from Black Box
A center isolation member maintains pair separation for optimal NEXT performance. Construction: Internal separator, FEP insulation, dielectric tape, drain wire, aluminum/Mylar 174 tape. Smaller outside diameter than normal CAT6A UTP (0.283"). [See More]
- Cable Insulation: Polyethylene
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
Petroleum jelly filled cables for local distribution telecommunication networks, suitable for drawing into ducts. The armored cables can be directly buried [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyethylene
- Product Category: Cable
- Cable Conductor: Copper
from James Monroe Wire and Cable Corporation
Polyethylene insulated, polyvinyl chloride jacketed cable rated 600 volts. For use in underground conduit or as aerial cable supported by messenger or installation in raceway in buildings either as fire protective signaling cable or as traffic signal cable. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.6000
from Belden Inc.
DIGITAL AUDIO 1 PAIR AES/EBU, 22AWG/0.34mm ², ISTP, LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- North American: 22
- Number of Conductors: 2
- Cable Jacket: LSZH / FRNC
from L-com, Inc.
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (15) 24 AWG stranded tinned copper conductors... [See More]
- Cable Insulation: Polyethylene
- North American: 24
- Product Category: Cable
- Cable Conductor: Copper
from Southwire Company, LLC
FPLR (UL), CMG/FT4 (CUL), MULTI CONDUCTOR TYPE. 1000 FT. 0.117 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 444, UL 1424, CUL APPROVAL. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 13.1 LB/MFT WEIGHT. 4 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 22 AWG CONDUCTOR SIZE. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.3000
from Alpha Wire
Alpha Wire offers 50-, 75-, 93-, and 100-ohm coaxial, twinaxial, and triaxial cables in a wide range of insulation and jacket materials and rated for UL, CSA and military specifications. We now also provide non-magnetic coaxial cable options 9849 and 9851, which provide better signal transmission... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -20 to 60
- Rated Voltage: 3.7
- North American: 13
from Lapp Tannehill
SAE J1939/11 CAN bus cable features a TPR jacket with excellent oil and chemical resistance, that is easy to strip with benchtop equipment. 18 AWG, 2 conductor, 19 strand, Overall Shield. MANUFACTURER : Data Guide Cable MANUFACTURER PART NUMBER : 17L22-3 AVAILABILITY : In Stock AWG/GAUGE : 18... [See More]
- Cable Insulation: Polyethylene; Cross-Linked Polyethylene
- Rated Voltage: 1
- Number of Conductors: 2
- Rated Temperature: 125
from Daburn Electronics & Cable
Each conductor is #22 AWG stranded tinned copper, insulated with color coded, high density polyethylene and twisted into pairs. Each pair is shielded with a laminate of aluminum polyester foil and has a stranded tinned copper drain wire. Pairs are jacketed with a chrome gray PVC jacket. Passes VW-1. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4 to 54
- Product Category: Cable
- Rated Voltage: 0.3000
from General Cable
Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains,... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2 to 100
- Product Category: Cable
- Rated Voltage: 0.3000 to 35
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 20 AWG annealed stranded tinned copper wire per ASTM B-33. Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM. Shield: Individually shielded pairs. 100% Mylar/aluminum foil shield 25% overlap. Stranded tinned copper drain wire each pair. Jacket: Chrome... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -20 to 75
- Product Category: Cable
- North American: 20
from SAB North America
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied. for the exchange of digital information, control apparatus net. (CAN) for faster data transmission/exchange. Application in. power supply cable tracks, highly flexible data cables. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3500
from Quabbin Wire & Cable Co., Inc.
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor. Conductor Count: 2. AWG: 18. Solid/Stranded: Stranded. Stranded Copper: 16/30. Insulation: Polyethylene, .021". Shield: Shielded. Jacket Type: PVC. Jacket Color:... [See More]
- Cable Insulation: Polyethylene; Polyethylene, .021"
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from LAPP
ÖLFLEX ® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulated conductors for optimal low-loss power transmission when compared to PVC. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4 to 6
- Product Category: Cable
- Rated Voltage: 1
from Hi-Tech Controls, Inc.
AS components are interconnected with this special system cable. With the AS interface, the cable assembly from the control system to the sensor/actuator is not needed. The AS interface is the field bus system that transmits both data and power in one single cable. With fast contacting in... [See More]
- Cable Insulation: Polyethylene; TPE
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.0320 to 0.0480
from Black Box
A center isolation member maintains pair separation for optimal NEXT performance. Construction: Internal separator, FEP insulation, dielectric tape, drain wire, aluminum/Mylar 174 tape. Smaller outside diameter than normal CAT6A UTP (0.283"). [See More]
- Cable Insulation: Polyethylene
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
FTP cable is used commonly in computer networking. It is suitable for transmission until 130Mbits/s of digital and analogue voice, data and video signals with a low attenuation due to its shielding. [See More]
- Cable Insulation: Polyethylene
- North American: 24
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from Belden Inc.
1 PAIR AES/EBU, 24AWG, ISTP, FRNC/LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- North American: 24
- Number of Conductors: 2
- Cable Jacket: LSZH / FRNC
from Southwire Company, LLC
FPLR (UL), CMG/FT4 (CUL), MULTI CONDUCTOR TYPE. 500 FT. 0.154 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 444, UL 1424, CUL APPROVAL. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 30.2 LB/MFT WEIGHT. 4 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.3000
from Alpha Wire
Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -20 to 75
- Rated Voltage: 0.3000
- North American: 20
from Daburn Electronics & Cable
Constructed with white foam polyethylene insulation, braided tinned copper shield, chrome gray vinyl jacket. The low loss foam polyethylene construction has lower capacitance and attenuation than standard polyethylene mike cables - as much as 50%. This increases the effective length of cable as much... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1
- Product Category: Cable
- Rated Temperature: -20 to 60
from General Cable
General Cable's copper building wire consists of Types XHHW-2, THHN/THWN-2, and TFFN along with Canadian constructions such as RW90, RWU90, and T90 that come in a variety of colors and feature the High Speed, extra low friction jacket designed to improve installation even under the most difficult... [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride; Silicon Rubber
- Number of Conductors: 1 to 3
- Product Category: Cable
- Rated Voltage: 0.6000 to 2
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 22 AWG annealed tinned copper wire per ASTM B-33. Insulation: Color coded foam polyethylene. Shield: 100% coverage Mylar/aluminum with 22 (7 x 30) tinned copper drain wire. Jacket: PVC. Temperature. -20 °C to +60 °C UL Style 2668. -20 °C to +75 °C... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -20 to 75
- Product Category: Cable
- North American: 22
from SAB North America
The SL 806 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. This composite. cable offers a unique combination of signal and power conductors, under one jacket, while reducing weight and saving space. The special design... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Category: Cable
- Rated Voltage: 0.5000
from Quabbin Wire & Cable Co., Inc.
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair. Pair Count: 2. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: Polyethylene, .008". Shield: Unshielded. Jacket Type: PVC. Jacket Color: Chrome Gray. [See More]
- Cable Insulation: Polyethylene; Polyethylene, .008"
- Rated Voltage: 0.3000
- Product Category: Cable
- Rated Temperature: 60
from LAPP
ÖLFLEX ® VFD XL is a robust oil-resistant shielded motor cable for VFD drives. Due to the enhanced electrical properties of its XLPE insulation, ÖLFLEX ® provides problem-free performance where precision control is critical. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.6000 to 1
from Hi-Tech Controls, Inc.
Bus technology is being used in an increasing number of industrial applications. This technology can be applied in every branch in industry where process-control techniques are used. The enormous pressures of competitiveness and costs in all areas of process control emphasize the need for even more... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1 to 4
- Product Category: Cable
- Rated Voltage: 1.5
from Black Box
A center isolation member maintains pair separation for optimal NEXT performance. Construction: Internal separator, FEP insulation, dielectric tape, drain wire, aluminum/Mylar 174 tape. Smaller outside diameter than normal CAT6A UTP (0.283"). [See More]
- Cable Insulation: Polyethylene
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
For connection of IT system units in the desktop area, between workstations and as riser cable up to 600 Mbit/s (category 7+). It fully complies with the requirements to electromagnetic compatibility (EMC) of the European Standard EN 55022. Additional, the copper braiding ensures perfect matching... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: LSZH Compound
- Product Category: Cable
- Cable Conductor: Copper
from Belden Inc.
DIGITAL AUDIO 1 PAIR AES/EBU, 24AWG/0.22mm ², ISTP, LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- North American: 24
- Number of Conductors: 2
- Cable Jacket: LSZH / FRNC
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 1 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 2 AWG CONDUCTOR SIZE. 6700 FT REEL PACKAGING. ACSR TYPE CODE. 75 DEG C TEMPERATURE. SOUTHWIRE[R] BRAND. TRADE NAME PIGNUT. STRANDING 6/1. WEIGHT 118 LB PER 1000 FT [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1
- Product Category: Cable
- North American: 2
from Alpha Wire
Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -20 to 60
- Rated Voltage: 3.5
- North American: 24
from Daburn Electronics & Cable
Single conductor of stranded tinned copper (or tinned copper and Copperweld) covered with polyethylene insulation and a spiral (or a braided) tinned copper shield. Overall gray vinyl jacket. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1
- Product Category: Cable
- Rated Temperature: -20 to 60
from General Cable
General Cable is recognized worldwide for its leadership and breadth in power, control and instrumentation cable products. Our solutions span a very broad range of manufacturing and industrial distribution applications, engineered to perform reliably in the most demanding environments. Our... [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride
- Number of Conductors: 2 to 6
- Product Category: Cable
- Rated Voltage: 0.6000 to 35
from Consolidated Electronic Wire & Cable
Product Construction. Conductor. 20 AWG annealed tinned copper wire per ASTM B-33. Insulation: Color coded Solid Polyethylene. Color coded PVC. Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper drain wires. 95% coverage tinned copper braid. Jacket: PVC. [See More]
- Cable Insulation: Polyethylene
- Rated Voltage: 0.3000
- Product Category: Cable
- Rated Temperature: -20 to 80
from SAB North America
The SL 807 C is a continuous flex servo motor feedback cable, overall shielded and designed for automated servo systems. This cable is ideally suited for automated. applications, such as cable tracks, automated handling equipment, pick-and-place units, gantry robots, machine tools, and other... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 9
- Product Category: Cable
- Rated Voltage: 0.5000
from Quabbin Wire & Cable Co., Inc.
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair. Pair Count: 11. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: Polyethylene, .012". Shield: Unshielded. Jacket Type: PVC. Jacket Color: Chrome Gray. [See More]
- Cable Insulation: Polyethylene; Polyethylene, .012"
- North American: 22
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride; PVC
from LAPP
V 2000 is a large AWG VFD 2KV cable designed with 3 symmetrical grounds and a helical copper tape shield. It is UL Type TC-ER approved. [See More]
- Cable Insulation: Polyethylene; 3 Bare Stranded Copper Grounds
- Rated Voltage: 0.6000 to 2
- Product Category: Cable
- Rated Temperature: -25 to 90
from Hi-Tech Controls, Inc.
The CC link (control and communication link) is a field bus system that is used in the area of testing, sensors and actuators. The main target market is Asia, but the USA and Great Britain also rely more and more on CC link. As an option, a version with power supply conductors is available. It is... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 3
- Product Category: Cable
- Rated Voltage: 2
from Black Box
A center isolation member maintains pair separation for optimal NEXT performance. Construction: Internal separator, FEP insulation, dielectric tape, drain wire, aluminum/Mylar 174 tape. Smaller outside diameter than normal CAT6A UTP (0.283"). [See More]
- Cable Insulation: Polyethylene
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
For connection of IT system units in the desktop area, between workstations and as riser cable up to 1000 Mbit/s (category 7+). It fully complies with the requirements to electromagnetic compatibility (EMC) of the European Standard EN 55022. Additional, the copper braiding ensures perfect matching... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: LSZH Compound
- Product Category: Cable
- Cable Conductor: Copper
from Belden Inc.
DIGITAL AUDIO 1 PAIR AES/EBU, 24AWG/0.22mm ², ISTP, LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- North American: 24
- Number of Conductors: 2
- Cable Jacket: LSZH / FRNC
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 1 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 6 AWG CONDUCTOR SIZE. 600 V VOLTAGE. 1000 FT COIL PACKAGING. 6 AWG NEUTRAL CONDUCTOR SIZE. DUPLEX TYPE CODE. 75 DEG C TEMPERATURE. 1 NEUTRAL CONDUCTOR(S). SOUTHWIRE[R] BRAND. TRADE NAME COLLIE. STRANDING 7... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1
- Product Category: Cable
- North American: 6
from Alpha Wire
Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -20 to 75
- Rated Voltage: 0.3000
- North American: 14
from Daburn Electronics & Cable
Each conductor tinned copper, polyethylene insulation - color coded. Conductors are cabled with fillers, textile wrapped, tinned copper braided shield (unless otherwise noted), gray polyvinyl jacket overall. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Category: Cable
- North American: 22 to 24
from General Cable
General Cable is a full Electronics solutions provider with commitment to designing and manufacturing innovative Carol ® Brand cable constructions. With a full line available today for signal and data transmission, security, fire alarm and life safety, sound and audio/video & home... [See More]
- Cable Insulation: Polyethylene; Polypropylene; Polyvinyl Chloride
- Number of Conductors: 2 to 50
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.6000
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: · (0.198") Bare Copper Wire. Insulation: · Solid polyethylene (P). Shield: · Double Tinned Copper Braid 96% Coverage. Jacket: · White PVC jacket. · Temperature: -20 °C to +80 °C [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -20 to 80
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from SAB North America
SL 808 C is a continuous flexible, multi conductor, tinned copper shielded transmission cable for use in speedometers, brakes controlling motor temperature,. continuous flexible applications, automation and control application. An overall tinned copper braid is recommended whenever electrical... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 10
- Product Category: Cable
- Rated Voltage: 0.3500
from Quabbin Wire & Cable Co., Inc.
General Purpose Wire & Cable: RS-232 Multipair. Pair Count: 12. AWG: 24. Stranded Copper: 7/32. Insulation: Polyethylene, .015". Shield: Shielded. Jacket Type: PVC. Jacket Color: Chrome Gray. Other Details: Drain. Ratings and Approvals: CM, CMG. RoHS Compliant: Yes. Temp Max.: 60 & 75. Temp... [See More]
- Cable Insulation: Polyethylene; Polyethylene, .015"
- Rated Voltage: 0.3000
- Product Category: Cable
- Rated Temperature: -20 to 75
from Hi-Tech Controls, Inc.
Interbus-S is an inexpensive way to network sensors and actuators with all standard automation instruments. The twisted two-conductor conductor is used as a standard transfer medium. This bus system replaces the expensive parallel cabling for the different signal types in the lower levels of... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 3
- Product Category: Cable
- Rated Voltage: 1
from Black Box
A center isolation member maintains pair separation for optimal NEXT performance. Construction: Internal separator, FEP insulation, dielectric tape, drain wire, aluminum/Mylar 174 tape. Smaller outside diameter than normal CAT6A UTP (0.283"). [See More]
- Cable Insulation: Polyethylene
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
A data cable for high flow transmission in local computer networks. Its transmission capacity may reach 130 Mbits/s. It is particularly suitable for the transmission of images, voice and data. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Category: Cable
- Cable Conductor: Copper
from Belden Inc.
DIGITAL AUDIO 1 PAIR AES/EBU, 24AWG/0.22mm ², ISTP,bare copper spiral serve, PVC [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene
- Rated Temperature: -30 to 70
- Number of Conductors: 2
- North American: 24
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 2 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 4 AWG CONDUCTOR SIZE. 600 V VOLTAGE. 1500 FT REEL PACKAGING. 4 AWG NEUTRAL CONDUCTOR SIZE. TRIPLEX TYPE CODE. 75 DEG C TEMPERATURE. 1 NEUTRAL CONDUCTOR(S). SOUTHWIRE[R] BRAND. TRADE NAME OYSTER. STRANDING 7... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Category: Cable
- North American: 4
from Alpha Wire
Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -20 to 80
- Rated Voltage: 0.3000
- North American: 24
from Daburn Electronics & Cable
Each conductor tinned copper, polyethylene insulation - color coded. Conductors are cabled with fillers, textile wrapped, tinned copper braided shield, gray polyvinyl jacket overall. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 3 to 20
- Product Category: Cable
- Rated Temperature: -20 to 80
from General Cable
Since 1981, Gepco ® has been committed to the development and manufacture of cable and connectivity products for the broadcast, professional & commercial AV markets. Through continual involvement with our customers and technology, Gepco has developed unique and innovative, solutions-based... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1 to 64
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.6000
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 22 AWG annealed tinned copper wire per ASTM B-33. Insulation: Color coded solid polyethylene. Shield: 85% coverage tinned copper braid. Jacket: PVC. Temperature: -20 °C to +60 °C. Voltage: 300 volts. Applications: Computers. Local area network. RF signal... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Quabbin Wire & Cable Co., Inc.
General Purpose Wire & Cable: RS-422 Multipair. Pair Count: 10. AWG: 24. Stranded Copper: 7/32. Insulation: Polyethylene, .011". Shield: Shielded. Jacket Type: PVC. Jacket Color: Chrome Gray. Other Details: Drain, Braid. Ratings and Approvals: CM, CMG. RoHS Compliant: Yes. Temp Max.: 60 &... [See More]
- Cable Insulation: Polyethylene; Polyethylene, .011"
- Rated Voltage: 0.3000
- Product Category: Cable
- Rated Temperature: -20 to 80
from Hi-Tech Controls, Inc.
These copper data cables, designed especially for heavy-duty industrial applications, are very well suited for Ethernet applications. They ensure superior transmission properties and can be used even under most severe conditions. The line specified here correspond to the PROFInet type A it is... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1 to 2
- Product Category: Cable
- Rated Temperature: 70
from Black Box
A center isolation member maintains pair separation for optimal NEXT performance. Construction: Internal separator, FEP insulation, dielectric tape, drain wire, aluminum/Mylar 174 tape. Smaller outside diameter than normal CAT6A UTP (0.283"). [See More]
- Cable Insulation: Polyethylene
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
Petroleum jelly filled cables for local distribution telecommunication networks, suitable for drawing into ducts or directly buried. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyethylene
- Product Category: Cable
- Cable Conductor: Copper
from Belden Inc.
1 PAIR AES/EBU, 26AWG/0.14mm ², ISTP, LSZH, STAGE [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene
- North American: 26
- Number of Conductors: 2
- Cable Jacket: LSZH / FRNC
from Southwire Company, LLC
ALUMINUM CONDUCTOR MATERIAL. 3 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 6 AWG CONDUCTOR SIZE. 600 V VOLTAGE. 500 FT COIL PACKAGING. 6 AWG NEUTRAL CONDUCTOR SIZE. QUADRUPLEX TYPE CODE. 75 DEG C TEMPERATURE. 1 NEUTRAL CONDUCTOR(S). SOUTHWIRE[R] BRAND. TRADE NAME CHOLA. STRANDING 7 (PHASE), 6/1... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 3
- Product Category: Cable
- North American: 6
from Alpha Wire
Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -20 to 80
- Rated Voltage: 0.3000
- North American: 24
from Daburn Electronics & Cable
Each conductor is stranded tinned copper-color coded with polyethylene insulation, conductors are twisted with an overall aluminum/polyester foil shield and drain. Gray PVC jacket. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2 to 4
- Product Category: Cable
- Rated Voltage: 0.4000
from General Cable
With its industry-leading and diverse product offering, General Cable is positioned to meet the challenges faced by today ’s industrial automation customers. Our customers include automotive and consumer products manufacturers, plants and facilities management, industrial equipment... [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer; Polyethylene; Polyvinyl Chloride
- Number of Conductors: 2 to 100
- Product Category: Cable
- Rated Voltage: 0.6000 to 8
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 14 AWG (Solid) Bare Copper Wire (BC). Insulation: Foam Polyethylene (FP). Shield: 100% coverage Aluminum Foil shield. 60% coverage Tinned Copper Braid shield. Jacket: Black PVC. Temperature: -20 °C to +80 °C. Industry Approvals: OSHA acceptable. RoHS... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -20 to 80
- Product Category: Cable
- North American: 14
from Hi-Tech Controls, Inc.
These copper data cables, designed especially for heavy-duty industrial applications are very well suited for Ethernet applications. They ensure superiour transmission properties and can be used even under most severe conditions. The line specified here correspond to the PROFInet type A and because... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 2
from Black Box
A center isolation member maintains pair separation for optimal NEXT performance. Construction: Internal separator, FEP insulation, dielectric tape, drain wire, aluminum/Mylar 174 tape. Smaller outside diameter than normal CAT6A UTP (0.283"). [See More]
- Cable Insulation: Polyethylene
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
Unshielded twisted pairs cable UTP which is used in a horizontal or vertical configuration. It is made up of a central element PE cross facilitating the holding of the twisted pairs. This cable is used for transmission of digital and analogue voice, Data and video signals. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Category: Cable
- Cable Conductor: Copper
from Belden Inc.
1 PAIR AES/EBU, 26AWG/0.14mm ², ISTP, LSZH, STAGE [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene
- North American: 26
- Number of Conductors: 2
- Cable Jacket: LSZH / FRNC
from Southwire Company, LLC
SOFT COPPER CONDUCTOR MATERIAL. 1 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 4 AWG CONDUCTOR SIZE. 500 FT COIL PACKAGING. SOUTHWIRE[R] BRAND [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1
- Product Category: Cable
- North American: 4
from Alpha Wire
Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -20 to 75
- Rated Voltage: 0.3000
- North American: 20
from General Cable
For the military and its defense programs, we offer Mil Spec cables to support advanced 21st century mission-critical systems, equipment and weaponry that ensure your best defense on land, at sea or in the air. Our military-qualified wire and cable products have been called to action wherever and... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 3 to 8
- Product Category: Cable
- Rated Voltage: 0.6000 to 5
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 22 (7x30) and 18 (16x30) AWG annealed tinned copper per ASTM B-33. Insulation: Color coded Foamed HDPE insulation. Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out. Stranded tinned copper drain wire. Jacket: Orange PVC jacket. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Hi-Tech Controls, Inc.
This copper data cable, designed especially for heavy-duty industrial applications is very well suited for Ethernet applications. It ensures superior transmission properties and can be used even under most severe conditions. The lines specified here corresponds the PROFInet types B and C, i.e. they... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.7000
from Black Box
Supports 10-GbE up to 328 feet (100 m). Supports PoE and PoE+ for VoIP, WAP, and security applications. Ideal for server-to-server/-storage/-switch, distributed backbone, and zone connections. [See More]
- Cable Insulation: Polyethylene
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
This is an unshielded data cable for high flow transmission in local computer networks (LAN).Its transmission capacity may reach 130 Mbits/s. It's suitable for the transmission of images, voice and data. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Category: Cable
- Cable Conductor: Copper
from Belden Inc.
AUDIO 1 x QUAD SNAKE, 26AWG/0.14mm ², LSZH-C [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene
- North American: 26
- Number of Conductors: 4
- Cable Jacket: LSZH / FRNC
from Alpha Wire
Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -20 to 75
- Rated Voltage: 0.3000
- North American: 24
from General Cable
ULTROL ® 60+ - safe, reliable, advanced nuclear cable solutions for the next 60 years and beyond. General Cable ’s ULTROL ® 60+ Cable Solutions for Generation III+ and Legacy Nuclear Power Facilities. Advanced Reliability, Safety and Sustainability. With a 40-year track record of... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1 to 61
- Product Category: Cable
- Rated Voltage: 0.6000 to 15
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 22 (7x30), 16 (26x30) and 12 (65x30) AWG annealed tinned copper per ASTM B-33. Insulation: Color coded PVC (12 AWG) and foamed HDPE insulation (22 and 16 AWG). Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out. Stranded tinned copper... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 3
- Product Category: Cable
- Rated Voltage: 0.3000
from Hi-Tech Controls, Inc.
The CAN bus series (control area network) is a variable field bus system. In the area of automation technology, complex controllers and control units are networked. Industries, such as the textile or construction machine industry and the medical technology, use this series. The above mentioned types... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2 to 4
- Product Category: Cable
- Rated Temperature: -40 to 70
from Black Box
Supports 10-GbE up to 328 feet (100 m). Supports PoE and PoE+ for VoIP, WAP, and security applications. Ideal for server-to-server/-storage/-switch, distributed backbone, and zone connections. [See More]
- Cable Insulation: Polyethylene
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
As motor connecting cable in machine tools, handling devices, production and processing tools band conveyors and industrial robots. Recommended for EMC application. Outdoor use only with UV protection ( black color). Not for direct burial [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 3 to 4
- Product Category: Cable
- Rated Temperature: ? to 70
from Belden Inc.
DIGITAL AUDIO 10 PAIR AES/EBU, 24AWG/0.22mm ², ISTP, LSZH-C [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- North American: 24
- Number of Conductors: 20
- Cable Jacket: LSZH / FRNC
from Alpha Wire
Alpha Essentials Data & Bus cables offer industry-leading mechanical and electrical performance for the major industrial automation protocols, including ControlNet ™, RS-485, DeviceNet ™, Fieldbus, PROFIBUS ™, and Industrial Twinax. With multiple configurations, we are sure to... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -30 to 75
- Rated Voltage: 0.3000
- North American: 18
from General Cable
Our extensive line of quality rail and transit cables ensure performance, reliability and safety, while lowering your cost through easier and faster installation, simplified maintenance and infrastructure longevity. As an industry leader with nearly a century of expertise, we consistently provide... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1 to 8
- Product Category: Cable
- Rated Voltage: 0.6000 to 2
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 22 (7x30) and two 16 (26x30) AWG annealed tinned copper per ASTM B-33. Insulation: Color coded PVC (16 AWG) and foamed HDPE insulation (22 and 16 AWG). Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out. Stranded tinned copper drain wire. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 3
- Product Category: Cable
- Rated Voltage: 0.3000
from Hi-Tech Controls, Inc.
DATAFLAMM halogen-free data cable are used as connecting cable for signal, measuring, control, call-announcing and two-way intercom speaking systems, clock installations, electronic weighting equipment and electrical apparatus for office requirements. The cables are suitable for installation in dry,... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2 to 40
- Product Category: Cable
- Rated Voltage: 1.2
from Black Box
Supports 10-GbE up to 328 feet (100 m). Supports PoE and PoE+ for VoIP, WAP, and security applications. Ideal for server-to-server/-storage/-switch, distributed backbone, and zone connections. [See More]
- Cable Insulation: Polyethylene
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
Aerial self supporting cables for local distribution telecommunication network. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyethylene
- Product Category: Cable
- Cable Conductor: Copper
from Belden Inc.
10 PAIR AES/EBU, 26AWG/0.14mm ², ISTP, FLEX, LSZH, STAGE [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- North American: 26
- Number of Conductors: 20
- Cable Jacket: LSZH / FRNC
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -40 to 80
- Product Category: Cable Assembly
- North American: 26
from General Cable
CMR TYPE. 1000 FT. 0.305 INCH OUTER DIAMETER. ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL. UL, UL 444, ETL APPROVAL. ATM, BROADBAND AND BASEBAND ANALOG VIDEO, CDDI, DIGITAL VIDEO, TOKEN RING APPLICATION. -20 TO 75 DEG C TEMPERATURE RATING. 8 CONDUCTOR(S). FOAMED HDPE INSULATION MATERIAL. 23 AWG... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 75
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 20 AWG annealed stranded tinned copper wire per ASTM B-33. Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM. Shield: Individually shielded pairs. 100% Mylar/aluminum foil shield 25% overlap, foil facing in. Stranded tinned copper drain wire each pair. [See More]
- Cable Insulation: Polyethylene
- Rated Voltage: 0.3000
- Product Category: Cable
- Rated Temperature: -20 to 80
from Hi-Tech Controls, Inc.
Are used as connecting cable for signal, measuring, control, call-announcing and two-way intercom speaking systems, clock installations, electronic weighting equipment and electrical apparatus for office requirements. The cables are suitable for installation in dry, damp and wet environments as well... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2 to 40
- Product Category: Cable
- Rated Voltage: 1.2
from Black Box
Supports 10-GbE up to 328 feet (100 m). Supports PoE and PoE+ for VoIP, WAP, and security applications. Ideal for server-to-server/-storage/-switch, distributed backbone, and zone connections. [See More]
- Cable Insulation: Polyethylene
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
Aerial self supporting cables for local distribution telecommunication network. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyethylene
- Product Category: Cable
- Cable Conductor: Copper
from Belden Inc.
Digital Audio 10 Pair AES/EBU, 26AWG/0.14mm ², ISTP, LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- North American: 26
- Number of Conductors: 20
- Cable Jacket: LSZH / FRNC
from Alpha Wire
Designed to be Tough. Alpha Wire ’s Xtra-Guard ® Industrial Ethernet flex cables are designed to ensure a reliable Ethernet network without compromising performance in continuous-flex applications. Offers additional low-temperature flexibility and is significantly more resistant to... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -40 to 80
- Rated Voltage: 0.6000
- North American: 24
from General Cable
CM (UL, CUL), CMH TYPE. 1000 FT. 0.235 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, UL (CANADA AND US), UL 2919 APPROVAL. COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE REQUIREMENT APPLICATION. 30 V VOLTAGE RATING. -20 TO 80 DEG C... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.0300
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 2 Conductor (Figure 8) 0.023 AWG annealed tinned copper wire per ASTM B-33. Insulation: Color coded solid polyethylene. Shield: 95% bare copper braid. Jacket: PVC. Temperature. -20 °C to +80 °C. Voltage: 300 volts. Applications: Computers. Local area network. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Hi-Tech Controls, Inc.
Are used as connecting cable for signal, measuring, control, call-announcing and two-way intercom speaking systems, clock installations, electronic weighting equipment and electrical apparatus for office requirements. The cables are suitable for installation in dry, damp and wet environments as well... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2 to 18
- Product Category: Cable
- Rated Voltage: 1.2
from Black Box
Supports 10-GbE up to 328 feet (100 m). Supports PoE and PoE+ for VoIP, WAP, and security applications. Ideal for server-to-server/-storage/-switch, distributed backbone, and zone connections. [See More]
- Cable Insulation: Polyethylene
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
They are used as a Subscriber line cable in local distribution networks for short and medium distances [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- International: 0.6000 to 0.8000
from Belden Inc.
10 PAIR AES/EBU, 26AWG/0.14mm ², ISTP, LSZH, STAGE [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene
- North American: 26
- Number of Conductors: 20
- Cable Jacket: LSZH / FRNC
from Alpha Wire
Designed to be Tough. Alpha Wire ’s Xtra-Guard ® Industrial Ethernet flex cables are designed to ensure a reliable Ethernet network without compromising performance in continuous-flex applications. Offers additional low-temperature flexibility and is significantly more resistant to... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -40 to 80
- Rated Voltage: 0.6000
- North American: 24
from General Cable
UL 2094, CL2 TYPE. 500 FT. 0.316 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, UL (CANADA AND US) APPROVAL. BROADCAST AND STUDIO, RF SHIELDING ELECTRONIC CIRCUIT, SOUND SYSTEM, VIDEO INTERCONNECT APPLICATION. 300 V VOLTAGE RATING. -20 TO 75 DEG C TEMPERATURE RATING. 8... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Category: Cable
- Rated Voltage: 0.3000
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 16 AWG annealed stranded tinned copper wire per ASTM B-33. Insulation: Fire Retardant Polyethylene (FRPE), color coded. Shield: Mylar aluminum foil plus stranded tinned copper drain wire. Jacket: Chrome gray PVC. PVC jacketed. Temperature: -20 °C to +75 °C... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.6000
from Hi-Tech Controls, Inc.
All HELUKAT ® data cables and wires comply with the latest standardisation recommendations and are designed for use in high-speed networks with transmission rates of 100Mbit/s and higher (e.g. CCDI, TPDDI, ATM, SDH/SONET). All HELUKAT ® types of cables and wires meet the requirements of... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Supports 10-GbE up to 328 feet (100 m). Supports PoE and PoE+ for VoIP, WAP, and security applications. Ideal for server-to-server/-storage/-switch, distributed backbone, and zone connections. [See More]
- Cable Insulation: Polyethylene
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
They are used as a subscriber line cable in local distribution networks for short and medium distances. The cavities of the cable core are filled continuously with viscous compound to avoid water penetration. [See More]
- Cable Insulation: Polyethylene
- International: 0.6000 to 0.8000
- Product Category: Cable
- Cable Jacket: Polyethylene
from Belden Inc.
100 Ohm Twinax, 20 AWG stranded (7x28) .037" one tinned/ one bare copper conductors, polyethylene insulation, Duofoil ® + tinned copper braid shield (95% coverage), high-density polyethylene jacket. [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene
- Rated Temperature: -55 to 80
- Number of Conductors: 2
- North American: 20
from Alpha Wire
Designed to be Tough. Alpha Wire ’s Xtra-Guard ® Industrial Ethernet flex cables are designed to ensure a reliable Ethernet network without compromising performance in continuous-flex applications. Offers additional low-temperature flexibility and is significantly more resistant to... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -40 to 80
- Rated Voltage: 0.6000
- North American: 22
from General Cable
UL 2092, CM (UL, CUL), CMH TYPE. 500 FT. 0.167 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, UL (CANADA AND US), CSA APPROVAL. BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION. 300 V VOLTAGE RATING. -20 TO... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 20 AWG annealed solid, stranded tinned, bare copper per ASTM B-33. Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation. Shield: Clear wrap. Braid tinned copper shield 85% coverage and spiral tinned copper serve shield... [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.3000
from Hi-Tech Controls, Inc.
HELUKAT ®200 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s, or ISDN... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Supports 10-GbE up to 328 feet (100 m). Supports PoE and PoE+ for VoIP, WAP, and security applications. Ideal for server-to-server/-storage/-switch, distributed backbone, and zone connections. [See More]
- Cable Insulation: Polyethylene
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
Shielded twisted pairs cable F/FTP which is used in a horizontal or vertical configuration. Its shielding with a very high coverage allows him a use in a disturbed environment and a correct operation up to 555 MHZ. This cable is used for transmission of digital and analogue voice, Data and video... [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: LSZH compound
- Product Category: Cable
- Cable Conductor: Copper
from Belden Inc.
20 AWG stranded (7x28) one tinned copper conductor, one bare copper conductor, polyethylene insulation, polyethylene inner jacket, Duofoil ® (100% coverage) plus a tinned copper braid shield (85% coverage), LSZH outer jacket, Flame resistance IEC 60332-3C [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene
- North American: 20
- Number of Conductors: 2
- Cable Jacket: LSZH / FRNC
from Alpha Wire
Designed to be Tough. Alpha Wire ’s Xtra-Guard ® Industrial Ethernet flex cables are designed to ensure a reliable Ethernet network without compromising performance in continuous-flex applications. Offers additional low-temperature flexibility and is significantly more resistant to... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -40 to 80
- Rated Voltage: 0.6000
- North American: 24
from General Cable
CM, CSA CMH TYPE. 1000 FT. 0.292 INCH OUTER DIAMETER. ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL (CANADA AND US), CSA APPROVAL. TOTAL ISOLATION OF SIGNAL, COMPUTERS, CONTROL CIRCUITS, INDUSTRIAL EQUIPMENT APPLICATION. 30 V VOLTAGE RATING. -20 TO 80 DEG C TEMPERATURE RATING. 3... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 3
- Product Category: Cable
- Rated Voltage: 0.0300
from Consolidated Electronic Wire & Cable
23 AWG Solid 4 Pair Unshielded (UTP) CMR Category 6 Lan Cable Pairs: 4 Pair (UTP) Cable. Conductor: 23 AWG (Solid) Bare Copper Wire. Insulation: Polyethylene Insulation. Jacket: Blue PVC Jacket. Temperature: -20 °C to + 75 °C. Voltage: 300 Volts. Approvals: UL, NEC and CSA. Meets or exceeds... [See More]
- Cable Insulation: Polyethylene
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from Hi-Tech Controls, Inc.
All HELUKAT ® data cables and wires comply with the latest standardisation recommendations and are designed for use in high-speed networks with transmission rates of 100Mbit/s and higher (e.g. CCDI, TPDDI, ATM, SDH/SONET). All HELUKAT ® types of cables and wires meet the requirements of... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -30 to 70
from Black Box
This bulk cable features the Accu-Pull Measuring System: Descending sequential foot markings let you know exactly how much is left on the spool. No more guesswork or measuring to see how much cable you have left. [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: ? to 1.20E-14
- Product Category: Cable Assembly
- North American: 24
from OneTech Group
Shielded twisted pairs cable F/UTP which is used in a horizontal or vertical configuration. It is made up of a central element PE cross facilitating the holding of the twisted pairs. Its shielding with a very high coverage allows him a use in a disturbed environment and in a correct operation up to... [See More]
- Cable Insulation: Polyethylene
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from Belden Inc.
Twinax 100 Ω, 1 Pair, 20 AWG (7x28) one tinned copper, one bare copper conductor, polyethylene insulation, polyethylene inner jacket, Duofoil ® (100% coverage) + a tinned copper braid shield (85% coverage), PVC outer jacket, CMG [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene
- Rated Voltage: 0.3000
- Number of Conductors: 2
- Rated Temperature: -30 to 75
from General Cable
2919 (UL), CMH (CSA), CM TYPE. 1000 FT. 0.623 INCH OUTER DIAMETER. ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. COMPUTER, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT, ISOLATION OF SIGNAL APPLICATION. 30 V VOLTAGE RATING. -20 TO 80 DEG C TEMPERATURE RATING. 24... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 24
- Product Category: Cable
- Rated Voltage: 0.0300
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 24 thru 20 AWG annealed solid, stranded tinned, bare copper per ASTM B-33. Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation. Shield: Clear wrap. Braid tinned copper shield 85% coverage and spiral tinned copper... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 1
- Product Category: Cable
- Rated Voltage: 0.6000
from Hi-Tech Controls, Inc.
All HELUKAT ® data cables and wires comply with the latest standardisation recommendations and are designed for use in high-speed networks with transmission rates of 100Mbit/s and higher (e.g. CCDI, TPDDI, ATM, SDH/SONET). All HELUKAT ® types of cables and wires meet the requirements of... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
This bulk cable features the Accu-Pull Measuring System: Descending sequential foot markings let you know exactly how much is left on the spool. No more guesswork or measuring to see how much cable you have left. [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: ? to 1.20E-14
- Product Category: Cable Assembly
- North American: 24
from OneTech Group
Petroleum jelly filled cables for local distribution telecommunication networks, suitable for drawing into ducts. The armored cables can be directly buried [See More]
- Cable Insulation: Polyethylene; Petroleum Jelly
- International: 0.4000 to 0.8000
- Product Category: Cable
- Cable Jacket: Polyethylene
from Belden Inc.
Category 6A (500MHz), 4-Pair, F/UTP, 23 AWG Solid Bare Copper Conductors, PE Insulation, LSZH Jacket [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene
- Number of Conductors: 8
- Product Category: Cable Assembly
- Rated Temperature: -20 to 75
from General Cable
Telecommunications is the communication of information over distances and includes electronic transmission of impulses by telephone, computer and television. The beginning of telecommunications started with the invention of the telephone in 1874. Today, it has evolved from basic voice conversation... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2 to 4200
- Product Category: Cable
- Rated Temperature: -45 to 80
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 24 thru 20 AWG annealed solid, stranded tinned, bare copper per ASTM B-33. Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation. Shield: Clear wrap. Braid tinned copper shield 85% coverage and spiral tinned copper... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Hi-Tech Controls, Inc.
All HELUKAT ® data cables and wires comply with the latest standardisation recommendations and are designed for use in high-speed networks with transmission rates of 100Mbit/s and higher (e.g. CCDI, TPDDI, ATM, SDH/SONET). All HELUKAT ® types of cables and wires meet the requirements of... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: down/down, down/straight, and down/up. Tab faces up or down depending on the cable. Tab faces up or down depending on the cable. [See More]
- Cable Insulation: Polyethylene
- North American: 26
- Product Category: Cable Assembly
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
Cables of series 278 are used for indoor telephone installations. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Category: Cable
- Cable Conductor: Copper
from Belden Inc.
10GX Copper Pre-Term 6x S/FTP LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Rated Temperature: -20 to 60
- Product Category: Cable Assembly
- North American: 26
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 24 thru 20 AWG annealed solid, stranded tinned, bare copper per ASTM B-33. Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation. Shield: Clear wrap. Braid tinned copper shield 85% coverage and spiral tinned copper... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Hi-Tech Controls, Inc.
As a supply and connecting cable for medium mechanical stresses in fixed installations and forced movements in dry, moist and wet environments, however, not for outdoor applications. Used in automotive and food industries, environmental technology, packaging industry, machine tools. Handling... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 6
- Product Category: Cable
- Rated Voltage: 2.5
from Black Box
Cables with combo of right angles. Tab faces up or down depending on the cable. Reduce cabling congestion. 100MHz cable features (4) 26AWG UTP wires, RJ45 connectors, shielded connector, & PVC jacket. [See More]
- Cable Insulation: Polyethylene
- North American: 26
- Product Category: Cable Assembly
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
These cables are used for internal installations. They are particularly used for telephony distribution and ADSL. These cables could be supplied without armor (SYT1+) or with armor (SYT2+) where mechanical damages could be expected. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyvinyl Chloride
- Product Category: Cable
- Cable Conductor: Copper
from Belden Inc.
10GX Copper Pre-Term 6x UTP LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Number of Conductors: 48
- Product Category: Cable Assembly
- Rated Temperature: -20 to 60
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 24 AWG annealed solid, stranded tinned, bare copper per ASTM B-33. Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation. Shield: Clear wrap. Braid tinned copper shield 85% coverage and spiral tinned copper serve shield... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Category: Cable
- North American: 24
from Hi-Tech Controls, Inc.
This TOPFLEX ®-EMV-2YSLCY-J motor power supply cable for frequency converters assures electromagnetic compatibility in plants and buildings, facilities with units and operating equipments where fields of electromagnetic interference might cause adverse effects on the surroundings. As a supply... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 2.5
from Black Box
Cables with combo of right angles. Tab faces up or down depending on the cable. Reduce cabling congestion. 100MHz cable features (4) 26AWG UTP wires, RJ45 connectors, shielded connector, & PVC jacket. [See More]
- Cable Insulation: Polyethylene
- North American: 26
- Product Category: Cable Assembly
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
These cables are for exterior use in local networks. They are plastic-wrapped suitable for underground installations in ducts. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyethylene
- Product Category: Cable
- Cable Conductor: Copper
from Belden Inc.
10GX Copper Patch Cord S/FTP LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Rated Temperature: -20 to 60
- Product Category: Cable Assembly
- North American: 26
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33. Insulation: Color coded polyethylene insulation (PE). Shield: 85% coverage tinned copper braid shield. Jacket: Chrome gray PVC jacket. Temperature: -20 °C to +75 °C (CL2/CM). Voltage: 300 volts. [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Hi-Tech Controls, Inc.
As a supply and connecting cable for medium mechanical stresses in fixed installations and forced movements in dry, moist and wet environments, however, not for outdoor applications. Used in automotive and food industries, environmental technology, packaging industry, machine tools. Handling... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 6
- Product Category: Cable
- Rated Voltage: 2.5
from Black Box
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords. Use these cables for your everyday network connections. [See More]
- Cable Insulation: Polyethylene
- North American: 26
- Product Category: Cable Assembly
- Cable Jacket: Polyvinyl Chloride
from OneTech Group
It's a filled quad used for consumers' connection. It may be set up underground or in pipes. [See More]
- Cable Insulation: Polyethylene
- Cable Jacket: Polyethylene
- Product Category: Cable
- Cable Conductor: Copper
from Belden Inc.
10GX Copper Patch Cord UTP LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Rated Temperature: -20 to 60
- Product Category: Cable Assembly
- North American: 26
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 28 AWG annealed tinned copper per ASTM B-33. Insulation: Color coded poly "low-cap" insulation. Shield: (5370/5395) (5755/5766). 100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid. (5980/5993). [See More]
- Cable Insulation: Polyethylene
- Rated Voltage: 0.0300
- Product Category: Cable
- Rated Temperature: -20 to 80
from Hi-Tech Controls, Inc.
This TOPFLEX ®-EMV-2YSLCY-J motor power supply cable for frequency converters assures electromagnetic compatibility in plants and buildings, facilities with units and operating equipments where fields of electromagnetic interference might cause adverse effects on the surroundings. As a supply... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 2.5
from Black Box
Slim fit. 28-AWG Ethernet patch cables save space and reduce clutter in crowded telecom rooms and high-density data centers. With a diameter of only .161", this 28-AWG cable is almost half the size of a typical 24-AWG cable. [See More]
- Cable Insulation: Polyethylene
- North American: 28
- Product Category: Cable Assembly
- Cable Jacket: Polyvinyl Chloride
from Belden Inc.
10GX Copper Patch Cord UTP PVC [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Rated Temperature: -20 to 60
- Product Category: Cable Assembly
- North American: 26
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 22 AWG annealed solid or stranded tinned copper per ASTM B-33. Conductors twisted into pairs or singles (as Indicated). Insulation: PVC (PE) polyethylene and color coded. Foil shielded: Color coded polyethylene insulation (UL) CL2/CM where applicable. Shield: Mylar... [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride
- Rated Voltage: 0.3000
- Product Category: Cable
- Rated Temperature: -20 to 80
from Hi-Tech Controls, Inc.
These halogen-free, flame retardant cables provide an ideal combination of supply conductors with the control conductors for the braking function and thermal protection. Precision servomotors, as used today in many areas of highly-automated manufacturing processes, call for high-quality, reliable... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 8
- Product Category: Cable
- Rated Voltage: 1 to 4
from Black Box
This cable saves space in crowded telecom rooms & data centers. With a diameter of .161", it's half the size of 24-AWG cable. You can save more than 50% space, compared to traditional cables. [See More]
- Cable Insulation: Polyethylene
- North American: 28
- Product Category: Cable Assembly
- Cable Jacket: Polyvinyl Chloride
from Belden Inc.
10GX Copper RFID Patch Cord S/FTP LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Rated Temperature: -20 to 60
- Product Category: Cable Assembly
- North American: 26
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 22 annealed solid or stranded tinned copper per ASTM B-33. Conductors twisted into pairs or singles (as Indicated). 5594, 5528 cabled on a common axis to reduce cable diameter. Insulation: PVC (PE) polyethylene or (PP) polypropylene as indicated and color coded. Foil... [See More]
- Cable Insulation: Polyethylene
- Rated Voltage: 0.3000
- Product Category: Cable
- North American: 22
from Hi-Tech Controls, Inc.
This MOTORFLEX 1/1 two approvals, triple shielded motor power supply cable for frequency converters provides outstanding EMI in machines and systems. Suitable as a supply and connecting cable for high mechanical stresses, in Fixed Installations and occasional free movements in dry, moist, wet rooms,... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 3
from Black Box
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. Tab faces up, down, left, or right, depending on the cable. [See More]
- Cable Insulation: Polyethylene
- North American: 26
- Product Category: Cable Assembly
- Cable Jacket: Polyvinyl Chloride
from Belden Inc.
10GX Copper RFID Patch Cord UTP LSZH [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Rated Temperature: -20 to 60
- Product Category: Cable Assembly
- North American: 26
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 18 AWG (Solid) Bare Copper Wire (BC). Insulation: Foam Polyethylene (FP). Shield: 100% coverage aluminum foil in bonded and non bonded construction. 40% coverage aluminum braid. 60% coverage aluminum braid. Jacket: Black PVC. Temperature: -20 °C to +75 °C... [See More]
- Cable Insulation: Polyethylene
- Rated Temperature: -20 to 80
- Product Category: Cable
- North American: 18
from Hi-Tech Controls, Inc.
These external subscriber telephone cables are installed as telecommunication connection cable for connecting the telephone extension to the telephone exchange or central offices and as well as for industrial plants. These subscriber connecting cables are suitable for laying in under ground, in... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2 to 600
- Product Category: Cable
- Rated Voltage: 2
from Black Box
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords. Use these cables for your everyday network connections. [See More]
- Cable Insulation: Polyethylene
- North American: 26
- Product Category: Cable Assembly
- Cable Jacket: Polyvinyl Chloride
from Belden Inc.
10X COAX MINI RG59 dBII HEAD END [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Rated Temperature: -40 to 70
- Number of Conductors: 10
- North American: 23
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 22 thru 18 AWG annealed solid, stranded tinned, bare copper per ASTM B-33. Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation. Shield: Clear wrap. Braid tinned copper shield 85% coverage and spiral tinned copper... [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Hi-Tech Controls, Inc.
These external subscriber telephone cables are installed as telecommunication connection cable for connecting the telephone extension to the telephone exchange or central offices and as well as for industrial plants. These subscriber connecting cables are suitable for laying in under ground, in... [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2 to 500
- Product Category: Cable
- Rated Voltage: 2
from Black Box
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: down/down, down/straight, and down/up. Tab faces up or down depending on the cable. Tab faces up or down depending on the cable. [See More]
- Cable Insulation: Polyethylene
- North American: 26
- Product Category: Cable Assembly
- Cable Jacket: Polyvinyl Chloride
from Belden Inc.
12 GHz, 4K UHD Precision Video Cable, RG-6 Type, 75 Ohm 5 Coax 18 AWG solid 0.040" silver-plated copper conductor, gas-injected foamed high-density polyethylene insulation, Duofoil ® bonded to the core + tinned copper braid shield (95% coverage), PVC inner and outer jackets [See More]
- Cable Insulation: Polyethylene; PE - Polyethylene (Foam)
- Number of Conductors: 5
- Product Category: Cable Assembly
- Rated Temperature: -20 to 75
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 22 thru 18 AWG annealed solid, stranded tinned, bare copper per ASTM B-33. Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation. Shield: Clear wrap. Braid tinned copper shield 85% coverage and spiral tinned copper... [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000