Silicon Rubber Multiconductor Cables
from Cooner Wire Company
Extra flexible multiconductor cable is available “off the shelf ” from Cooner Wire in a variety of materials, colors and constructions. Our specialty wire and cable inventory offers a vast array of flexible wire, shielded cable, miniature cable, medical cable, silicone cable, pvc cable,... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 1
- Product Category: Cable
- Rated Voltage: 0.6000
from New England Wire Technologies Corporation
Conductors are ultra flexible tin- or silver-plated copper strands insulated with 10 mil walls of silicone rubber. Extra flexible silver-plated copper braided or spiral shields can be applied over the cable conductors prior to jacketing with silicone rubber. For special applications, spiral shields... [See More]
- Cable Insulation: Silicon Rubber
- Rated Voltage: 0.3000
- Product Category: Cable
- Rated Temperature: 150
from SAB BRÖCKSKES GmbH & Co. KG
BiAF/YW is a low-voltage connection cable for halogen lamps. Due to its silicone core insulation, it is suitable for temperatures up to 180 °C at conductors. Additionally, it is space saving due to its flat construction. Moreover, it is applied as connection cable for low-voltage lamps and... [See More]
- Cable Insulation: Silicon Rubber; Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
- Rated Temperature: -40 to 90
- Rated Voltage: 0.0240
- Cable Jacket: PVC, TM4 acc. to EN 50363-4-1 + VDE 0207-363-4-1
from General Cable
General Cable's copper building wire consists of Types XHHW-2, THHN/THWN-2, and TFFN along with Canadian constructions such as RW90, RWU90, and T90 that come in a variety of colors and feature the High Speed, extra low friction jacket designed to improve installation even under the most difficult... [See More]
- Cable Insulation: Polyethylene; Polyvinyl Chloride; Silicon Rubber
- Number of Conductors: 1 to 3
- Product Category: Cable
- Rated Voltage: 0.6000 to 2
from SAB North America
BiHF-J is a multi-conductor, silicone insulated control cable with a reddish brown silicone jacket. Silicone cables are recommended for use where high temperatures. rapidly cause other cables to deteriorate. Recommended applications include foundries, steel mills and glass factories and other high... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.5000
from Belden Inc.
High Temperature Electronic, 2 Conductor 18AWG (Solid) Bare Copper, Silicone Insulation, Overall Beldfoil ® Shield, LSZH Outer Jacket, FPLR-CI (UL2196) [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Silicone Rubber
- Rated Voltage: 0.3000
- Number of Conductors: 2
- Rated Temperature: -20 to 105
from LAPP
ÖLFLEX ® HEAT 180 SiHF is a high temperature silicone cable with a European color code. It has a temperature rating of 180 °C and is halogen-free. [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2 to 24
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
from Hi-Tech Controls, Inc.
Heavy duty rubber-outer jacket flexible cables are suited for use for medium mechanical stress in dry, damp and wet areas as well as in open air and in agriculture plants. They are used for equipment in industry works such as boilers, heating plates, hand lamps, electric tools such as drills,... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 3 to 37
- Product Category: Cable
- Rated Voltage: 2.5
from General Cable
1000 FT. 0.035 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). RUBBER INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. BLACK, WHITE... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from SAB North America
BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures,. mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature alternative to teflon cables where... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.5000
from Belden Inc.
Electronic, 2 Conductor 18AWG (16x30) Tinned Copper, EPDM Insulation, Overall Tinned Copper Braid(73%) Shield, PVC Outer Jacket [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer; Neoprene; Silicon Rubber; EPDM - Ethylene Propylene Diene Monomer
- Rated Voltage: 0.3000
- Number of Conductors: 2
- Rated Temperature: -20 to 80
from LAPP
Ouml;LFLEX ® HEAT 180 MS is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. ÖLFLEX ® HEAT 180 C MS is a shielded version available with an overall tinned copper braid. This is recommended when electrical... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2 to 25
- Product Category: Cable
- Rated Voltage: 0.6000
from Hi-Tech Controls, Inc.
H05 RR-F. These cables are suitable for connecting electrical appliances, for example: vacuum cleaners, flat irons, soldering irons, kitchen appliances, toasters, stoves, etc. They are also used for medium mechanical stress in households and offices. These cables are suitable for fixed installation... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2 to 5
- Product Category: Cable
- Rated Voltage: 2
from General Cable
500 FT. 0.305 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 3 CONDUCTOR(S). RUBBER INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. BLACK, WHITE, RED... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 3
- Product Category: Cable
- Rated Voltage: 0.3000
from SAB North America
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied. for the exchange of digital information, control apparatus net. (CAN) for faster data transmission/exchange. Application in. power supply cable tracks, highly flexible data cables. [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2 to 24
- Product Category: Cable
- Rated Voltage: 0.6000
from Belden Inc.
High Temperature Electronic, 4 Conductor 18AWG (7x26) Bare Copper, Silicone Insulation, Overall Beldfoil ® Shield, LSZH Outer Jacket, FPLR-CI (UL2196) [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Silicone Rubber
- Rated Voltage: 0.3000
- Number of Conductors: 4
- Rated Temperature: -20 to 105
from LAPP
ÖLFLEX ® HEAT 180 MS is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2 to 25
- Product Category: Cable
- Rated Voltage: 0.6000
from Hi-Tech Controls, Inc.
Waterproof heavy hose cable for connection of submerged pumps. For a recommended water depth to 10 m and max. water temperature to +40 °C/+104 °F. Can be used in dry, damp and wet areas as well as in open air. [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 1 to 3
- Product Category: Cable
- Rated Voltage: 2.5
from General Cable
1000 FT. 0.27 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). RUBBER INSULATION MATERIAL. 20 AWG CONDUCTOR SIZE. BLACK, WHITE... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from SAB North America
SC 500 HDTRS is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications. where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 500 HDTRS is a flexible,... [See More]
- Cable Insulation: Silicon Rubber; SABIX® 722
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.6000
from Belden Inc.
Portable Cordage, 3 Conductor 16AWG (26x30) Bare Copper, EPDM Insulation, CPE Outer Jacket, UL Type SJO [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer; Neoprene; Silicon Rubber; EPDM - Ethylene Propylene Diene Monomer
- Rated Voltage: 0.3000
- Number of Conductors: 3
- Rated Temperature: 90
from LAPP
ÖLFLEX ® HEAT 180 GLS is a high temperature silicone control cable with a galvanized steel braid for mechanical protection. It has a temperature rating of 180 °C and is halogen-free. [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2 to 12
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
from Hi-Tech Controls, Inc.
Trailing cables are used for high mechanical stress, especially for applications with frequent winding and unwinding with simultaneous tensile and torsion stress, for building machinery, conveyors, shifts and cranes. They are used as robust and all weather resistant cables of roughest operations in... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 3 to 50
- Product Category: Cable
- Rated Voltage: 2.5
from General Cable
1000 FT. 0.23 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION. 350 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). RUBBER INSULATION MATERIAL. 20 AWG CONDUCTOR SIZE. BLACK, WHITE... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3500
from Belden Inc.
Safe-T-Line 3 x 1.5 mm2 Fire resistant LPCB approved Multi-conductor, BS 6387 CWZ, EN 50200 PH120, Shielded, Silicone Rubber insulation, Low Smoke Zero Halogen Jacket [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Rubber (Silicone, Neoprene, SBR)
- Rated Temperature: -40 to 90
- Number of Conductors: 3
- International: 1.5
from LAPP
Ouml;LFLEX ® HEAT 180 H05SS-F EWKF is a high temperature tear-resistant silicone control cable with <HAR > approval. It has a high temperature rating of 180 °C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2 to 5
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
from Hi-Tech Controls, Inc.
Are suited as a connecting cable for very high mechanical stress in underground mining and tools, for use in industries and outdoors. They are also used for the mining industry: surface mining, stone-pits, on building sites, outdoors as well as indoors. Suitable for fixed installation on plaster in... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 1 to 19
- Product Category: Cable
- Rated Voltage: 3
from Belden Inc.
Safe-T-Line 3 x 2.5 mm2 Fire resistant LPCB approved Multi-conductor, BS 6387 CWZ, EN 50200 PH120, Shielded, Silicone Rubber insulation, Low Smoke Zero Halogen Jacket [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Rubber (Silicone, Neoprene, SBR)
- Rated Temperature: -40 to 90
- Number of Conductors: 3
- International: 2.5
from Hi-Tech Controls, Inc.
AS components are interconnected with this special system cable. With the AS interface, the cable assembly from the control system to the sensor/actuator is not needed. The AS interface is the field bus system that transmits both data and power in one single cable. With fast contacting in... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 1
from Belden Inc.
Safe-T-Line 4 x 1.5 mm2 Fire resistant LPCB approved Multi-conductor, BS 6387 CWZ, EN 50200 PH120, Shielded, Silicone Rubber insulation, Low Smoke Zero Halogen Jacket [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Rubber (Silicone, Neoprene, SBR)
- Rated Temperature: -40 to 90
- Number of Conductors: 4
- International: 1.5
from Hi-Tech Controls, Inc.
AS components are interconnected with this special system cable. With the AS interface, the cable assembly from the control system to the sensor/actuator is not needed. The AS interface is the field bus system that transmits both data and power in one single cable. With fast contacting in... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 1
from Belden Inc.
Safe-T-Line 4 x 2.5 mm2 Fire resistant LPCB approved Multi-conductor, BS 6387 CWZ, EN 50200 PH120, Shielded, Silicone Rubber insulation, Low Smoke Zero Halogen Jacket [See More]
- Cable Insulation: Neoprene; Silicon Rubber; Rubber (Silicone, Neoprene, SBR)
- Rated Temperature: -40 to 90
- Number of Conductors: 4
- International: 2.5
from Hi-Tech Controls, Inc.
Neoprene shielded flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must be transported in standing position on the... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 4 to 12
- Product Category: Cable
- Rated Voltage: 0.3500 to 0.6000
from Hi-Tech Controls, Inc.
Neoprene type of flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must be transported in standing position on the... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 4 to 24
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
from Hi-Tech Controls, Inc.
For use as a feeder cable under rough conditions in motors and machine construction, at shipyards, in steel production and in farming. [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2 to 61
- Product Category: Cable
- Rated Voltage: 2
from Hi-Tech Controls, Inc.
If you use PVC or PUR cables, the color of the feeder may mostly be brought into line with the object. Even copper shielded cables are available. The use of spiral cables will be necessary in almost all market segments. Whether communication (telephone, radio) or medical technology, motor vehicle... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2 to 5
- Product Category: Cable
- Rated Voltage: 2 to 2.5
from Hi-Tech Controls, Inc.
For use as a feeder cable under rough. conditions in motors and machine. construction, at shipyards, in steel. production and in farming. Supply lengths are on original reels of. 76 m or 152 m or on drums of 305 m. lengths. Resistant. – Oil. – Wetness. – UV-radiation [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 2 to 4
- Product Category: Cable
- Rated Temperature: -40 to 90