Ethylene Propylene Diene Elastomer (EPDM) Multiconductor Cables

Description

Ethylene Propylene Diene Elastomer (EPDM) Multiconductor Cables are designed to provide excellent flexibility and durability across a wide range of temperatures. These cables are constructed with multiple conductors, each insulated with EPDM, a synthetic rubber known for its robust electrical insulating properties and resistance to environmental factors.

Working Principle

EPDM Multiconductor Cables function by utilizing the insulating properties of EPDM to prevent electrical leakage and ensure reliable transmission of electrical signals. The flexibility of EPDM allows these cables to maintain performance in varying temperature conditions, making them particularly useful in environments where temperature fluctuations are common. The material's resistance to ozone, weathering, and aging further enhances the cable's longevity and reliability.

Applications

EPDM Multiconductor Cables are commonly used in outdoor applications due to their excellent weather resistance. They are suitable for use in environments exposed to water, steam, and oxidation. Specific examples include their use in automotive and mass transit industries for components like belts, hoses, and O-rings, where durability and flexibility are crucial.

Advantages over other Multiconductor Cables

EPDM cables offer superior flexibility over a wide temperature range compared to other materials like Neoprene or silicon rubber. While Neoprene is resistant to oil and chemicals, EPDM provides better resistance to weathering and ozone. Additionally, EPDM's ability to remain flexible at low temperatures and its strong resistance to acids and alkalis make it a preferred choice for applications requiring robust environmental resistance.

Limitations

Despite its advantages, EPDM is not suitable for applications involving mineral oils or aromatic hydrocarbons, as it does not perform well in the presence of petroleum derivatives. This limitation restricts its use in certain industrial applications where exposure to such substances is common.

Considerations

When considering EPDM Multiconductor Cables, it is important to evaluate the initial costs and operating expenses in relation to the specific application requirements. EPDM offers durability and low maintenance costs due to its resistance to environmental factors, which can offset higher initial costs. However, its limitations in chemical resistance should be carefully considered to avoid premature failure in unsuitable environments. Regular inspections and maintenance can further extend the cable's lifespan, ensuring continued performance and reliability.

95 Results
Multiple Conductor Cables -- 01311.38.01-ND [01311.38.01 from Encore Wire Corporation]
from DigiKey

3 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Temperature: -40 to 90
CPE Weather Resistant Cordage -- 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899
from BRIM Electronics, Inc.

Each conductor is stranded bare copper, EPDM insulation, non-wicking fillers where necessary, cotton serve, Yellow* CPE jacket overall. UL & CSA recognized. Suitable for most outdoor/in-door applications. Cable is resistant to many acids, oils, and is water, weather, sunlight (UV), ozone,... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • North American: 10 to 18
  • Product Category: Cable
  • Cable Jacket: CPE
Multiple Conductor Cables -- 01312.41.01-ND [01312.41.01 from Encore Wire Corporation]
from DigiKey

2 Conductor Multi-Conductor Cable Black 16 AWG 1000.0' (304.8m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Multiple Conductor Cables -- 01342.38.01-ND [01342.38.01 from Encore Wire Corporation]
from DigiKey

3 Conductor Multi-Conductor Cable Black 16 AWG 500.0' (152.4m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Multiple Conductor Cables -- 01344.38.01-ND [01344.38.01 from Encore Wire Corporation]
from DigiKey

4 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Multiple Conductor Cables -- 01360.41.01-ND [01360.41.01 from Encore Wire Corporation]
from DigiKey

3 Conductor Multi-Conductor Cable Black 14 AWG 1000.0' (304.8m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Multiple Conductor Cables -- 01380.35.01-ND [01380.35.01 from Encore Wire Corporation]
from DigiKey

3 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Multiple Conductor Cables -- 01381.35.01-ND [01381.35.01 from Encore Wire Corporation]
from DigiKey

4 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Multiple Conductor Cables -- 01822.46.01-ND [01822.46.01 from Prysmian Cables & Systems]
from DigiKey

3 Conductor Multi-Conductor Cable Black 4 AWG 5000' (1524.0m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Multiple Conductor Cables -- 01827.38.01-ND [01827.38.01 from Encore Wire Corporation]
from DigiKey

4 Conductor Multi-Conductor Cable Black 8 AWG 500.0' (152.4m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Multiple Conductor Cables -- 02645.85.05-ND [02645.85.05 from Encore Wire Corporation]
from DigiKey

3 Conductor Multi-Conductor Cable Yellow 10 AWG 250.0' (76.2m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Temperature: -50 to 105
Multiple Conductor Cables -- 02724.85.01-ND [02724.85.01 from Encore Wire Corporation]
from DigiKey

2 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Multiple Conductor Cables -- 02725.35.01-ND [02725.35.01 from Encore Wire Corporation]
from DigiKey

3 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Multiple Conductor Cables -- 02725.85.01-ND [02725.85.01 from Encore Wire Corporation]
from DigiKey

3 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Multiple Conductor Cables -- 02726.32.01-ND [02726.32.01 from Prysmian Cables & Systems]
from DigiKey

4 Conductor Multi-Conductor Cable Black 12 AWG 150.0' (45.7m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Multiple Conductor Cables -- 02727.32.01-ND [02727.32.01 from Prysmian Cables & Systems]
from DigiKey

4 Conductor Multi-Conductor Cable Black 10 AWG 150.0' (45.7m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Multiple Conductor Cables -- 02770.35.01-ND [02770.35.01 from Encore Wire Corporation]
from DigiKey

4 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Multiple Conductor Cables -- 09816.35.01-ND [09816.35.01 from Encore Wire Corporation]
from DigiKey

16 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 16
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Multiple Conductor Cables -- 1450/16BK001-ND [1450/16 BK001 from Alpha Wire]
from DigiKey

2 Conductor Multi-Conductor Cable Black 16 AWG Braid 1000.0' (304.8m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Temperature: -20 to 60
Multiple Conductor Cables -- 1450BK005-ND [1450 BK005 from Alpha Wire]
from DigiKey

2 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Temperature: -20 to 60
Multiple Conductor Cables -- 1454BK002-ND [1454 BK002 from Alpha Wire]
from DigiKey

6 Conductor Multi-Conductor Cable Black 18 AWG Braid 500.0' (152.4m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 6
  • Product Category: Cable
  • Rated Temperature: -20 to 60
Multiple Conductor Cables -- 16065.35.01-ND [16065.35.01 from Encore Wire Corporation]
from DigiKey

5 Conductor Multi-Conductor Cable Black 8 AWG 250.0' (76.2m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 5
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Multiple Conductor Cables -- 16074.41.01-ND [16074.41.01 from Encore Wire Corporation]
from DigiKey

4 Conductor Multi-Conductor Cable Black 6 AWG 1000.0' (304.8m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Multiple Conductor Cables -- 42-01303.15T.01-ND [01303.15T.01 from Prysmian Cables & Systems]
from DigiKey

3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m) [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Temperature: -40 to 60
Multiple Conductor Cables -- 8407010100-ND [8407 010100 from Lumberg Automation - A Belden Brand]
from DigiKey

4 #16 EPDM BRD CPE [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Temperature: -30 to 60
Multiple Conductor Cables -- 8412010500-ND [8412 010500 from Lumberg Automation - A Belden Brand]
from DigiKey

2 #20 EPDM BRD EPDM [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Temperature: -50 to 90
Halogen-Free Security Cable -- FMSGSGO
from Hi-Tech Controls, Inc.

Oil resistant and flame retardant. Color code. Pair/counting pair: black/blue. Pair/counting direction pair: black/brown. Subsequent pairs: black/gray. Approved by. BWB (Bundesamt f ür Wehrtechnik und Beschaffung), i.e. German Federal Office for Defense and Procurement [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 2 to 16
  • Product Category: Cable
  • Rated Temperature: 85
Carolprene® Jacketed Type SJOOW Portable Cord - 10 AWG 3 Conductor - 300V - Black - 01383 -- KLTSJOOW-10/3-0-1 [1383 from General Cable]
from Lapp Tannehill

This Carol Brand 10 guage, 3 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.3000
  • Number of Conductors: 3
  • Rated Amperage: 30
Industrial Cord/Cable -- 104110508
from Southwire Company, LLC

WELDING CABLE TYPE. 500 FT. 0.305 INCH OUTER DIAMETER. ASTM B-172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. 600 V VOLTAGE RATING. -50 TO 105 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). EPDM INSULATION MATERIAL. 6 AWG CONDUCTOR SIZE. BLACK COLOR CODE. REEL PACKAGE TYPE. 266/30 STRANDS... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 1
  • Product Category: Cable
  • Rated Voltage: 0.6000
Electronic, 2 C #18 Str TC, EPDM Ins, OA TC Brd, PVC Jkt -- 8208
from Belden Inc.

Electronic, 2 Conductor 18AWG (16x30) Tinned Copper, EPDM Insulation, Overall Tinned Copper Braid(73%) Shield, PVC Outer Jacket [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; Neoprene; Silicon Rubber; EPDM - Ethylene Propylene Diene Monomer
  • Rated Voltage: 0.3000
  • Number of Conductors: 2
  • Rated Temperature: -20 to 80
Portable Control Cable -- 4327
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 18 AWG 2 conductor annealed stranded bare copper wire. Insulation: Color coded 90 °C EDPM rubber. Jacket: Neoprene (CPE) black jacket. Temperature: -40 °C to +90 °C. Voltage: 18 AWG 600 volts. Applications: Portable lighting. Motors. Machine/power tools. [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Temperature: -40 to 90
Control and Instrumentation Cable -- 09807.35.01
from General Cable

SOOW TYPE. 0.5 INCH OUTER DIAMETER. BARE ANNEALED COPPER CONDUCTOR MATERIAL. UL, CSA C22.2, MSHA APPROVAL. 600 V VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 7 CONDUCTOR(S). EPDM INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. WHITE COLOR CODE. SUPER VU-TRON[R] JACKET MATERIAL. REEL PACKAGE TYPE. 16/30... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 7
  • Product Category: Cable
  • Rated Voltage: 0.6000
MotionFlex Servo TPE Cable -- MST0204
from Winchester Interconnect

Continuous flex power and power-brake cables for automation applications. MotionFlex Servo TPE cables for servo motors, automation systems and machine tools offer ruggedized jacketing materials and long flex life of up to 10 million cycles. These thermoplastic elastomer power or power-brake cables... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Rated Voltage: ? to 0.6000
  • Product Category: Cable
  • North American: 2
Communication and Control Cable -- 1450/16
from Alpha Wire

Get control of your communication and control applications. Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Rated Temperature: -20 to 60
  • Rated Voltage: 0.6000
  • North American: 16
Carolprene® Jacketed Type SJOOW Portable Cord - 10 AWG 4 Conductor - 300V - Black - 01384 -- KLTSJOOW-10/4-0-1 [1384 from General Cable]
from Lapp Tannehill

This Carol Brand 10 guage, 4 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.3000
  • Number of Conductors: 4
  • Rated Amperage: 25
Industrial Cord/Cable -- 104130408
from Southwire Company, LLC

WELDING CABLE TYPE. 250 FT. 0.411 INCH OUTER DIAMETER. ANNEALED ASTM B172 BARE COPPER CONDUCTOR MATERIAL. 600 V VOLTAGE RATING. -50 TO 105 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). EPDM INSULATION MATERIAL. 2 AWG CONDUCTOR SIZE. BLACK COLOR CODE. CHEMICAL/WEATHER RESISTANT JACKET MATERIAL. 644... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 1
  • Product Category: Cable
  • Rated Voltage: 0.6000
Microphone Cable, 2 C #20 Str TC, Rayon & 85% TC Braid, Cotton Serve, EPDM Jkt -- 8412
from Belden Inc.

Microphone Cable, 2 Conductor 20 AWG (26 x 34) Tinned Copper (High conductivity), EPDM Insulation, Rayon ® Braid, 85% Tinned Copper Braid Shield, Cotton Serve, EPDM Jacket [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
  • Number of Conductors: 2
  • Product Category: Cable Assembly
  • Rated Temperature: -50 to 90
Portable Control Cable -- 4332
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 18 AWG 3 conductor annealed stranded bare copper wire. Insulation: Color coded 90 °C EDPM rubber. Jacket: Neoprene (CPE) black jacket. Temperature: -40 °C to +90 °C. Voltage: 18 AWG 600 volts. Applications: Portable lighting. Motors. Machine/power tools. [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Voltage: 0.6000
Cords and Cordsets for Industrial, Commercial and Specialty Applications
from General Cable

Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains,... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 2 to 30
  • Product Category: Cable; Cable Assembly
  • Rated Voltage: 0.3000 to 2
Cords and Cordsets -- 1931
from Alpha Wire

For consumer and industrial devices, business and communication machines, and medical and test equipment, our cords give you everything you need for reliable plugin power. All our cords are UL Listed and CSA Certified; we also offer a wide range of CENELEC-approved products for international use. [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Rated Temperature: -40 to 90
  • Rated Voltage: 0.3000
  • North American: 18
Carolprene® Jacketed Type SJOOW Portable Cord - 12 AWG 2 Conductor - 300V - Black - 01379 -- KLTSJOOW-12/2-0-1 [1379 from General Cable]
from Lapp Tannehill

This Carol Brand 12 guage, 2 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.3000
  • Number of Conductors: 2
  • Rated Amperage: 25
Industrial Cord/Cable -- 55816001
from Southwire Company, LLC

DIESEL LOCOMOTIVE CABLE TYPE. 1000 FT. 1000 LENGTH IN FT. 0.96 INCH OUTER DIAMETER. TINNED ANNEALED COPPER CONDUCTOR MATERIAL. UL 44, CSA APPROVAL. 2 KV VOLTAGE RATING. 467 AMPERE CURRENT RATING. 90 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). EPDM RUBBER INSULATION MATERIAL. 262.6 KCMIL CONDUCTOR... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 1
  • Product Category: Cable
  • Rated Voltage: 2
Microphone Cable, 2 Conductor 20 AWG, TC -- 1776
from Belden Inc.

20 AWG stranded (19x32) high-strength tinned alloy conductors, EPDM rubber insulation, rayon braid, high-strength tinned alloy braid shield (85% coverage), cotton wrap, EPDM jacket. [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
  • Number of Conductors: 2
  • Product Category: Cable Assembly
  • Rated Temperature: -50 to 90
Portable Control Cable -- 4334
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 18 AWG 4 conductor annealed stranded bare copper wire. Insulation: Color coded 90 °C EDPM rubber. Jacket: Neoprene (CPE) black jacket. Temperature: -40 °C to +90 °C. Voltage: 18 AWG 600 volts. Applications: Portable lighting. Motors. Machine/power tools. [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Voltage: 0.6000
Industrial Automation Solutions Cable
from General Cable

With its industry-leading and diverse product offering, General Cable is positioned to meet the challenges faced by today ’s industrial automation customers. Our customers include automotive and consumer products manufacturers, plants and facilities management, industrial equipment... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; Polyethylene; Polyvinyl Chloride
  • Number of Conductors: 2 to 100
  • Product Category: Cable
  • Rated Voltage: 0.6000 to 8
Carolprene® Jacketed Type SJOOW Portable Cord - 12 AWG 3 Conductor - 300V - Black - 01380 -- CARSJOOW-12/3-0 [01380.XX.01 from General Cable]
from Lapp Tannehill

This Carol Brand 12 guage, 3 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.3000
  • Number of Conductors: 3
  • Rated Amperage: 25
Industrial Cord/Cable -- 55816609
from Southwire Company, LLC

POWER CABLE, G/GGC ROUND TYPE. 1640 FT. 1640 LENGTH IN FT. 1.67 INCH OUTER DIAMETER. ANNEALED COPPER CONDUCTOR MATERIAL. UL, CUL, MSHA APPROVAL. 2 KV VOLTAGE RATING. 237 AMPERE CURRENT RATING. -40 TO 90 DEG C TEMPERATURE RATING. 3 CONDUCTOR(S). EPDM RUBBER INSULATION MATERIAL. 2/0 AWG CONDUCTOR... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Voltage: 2
Microphone Cable, 2 Conductor 20 AWG, TC -- 8402
from Belden Inc.

20 AWG stranded (26x34) high-conductivity TC conductors, EPDM rubber insulation, rayon braid, TC braid shield (85% coverage), cotton wrap, CSPE - Chlorosulphonated Polyethylene jacket. [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
  • Number of Conductors: 2
  • Product Category: Cable Assembly
  • Rated Temperature: -20 to 60
Two Conductor Braid Shield Cable -- 1462
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 20 & 18 AWG annealed stranded tinned copper per ASTM B-33. Insulation: Premium grade EPDM rubber. Premium grade polypropylene. Shield: P/N 1700 Spiral tinned copper serve shield 90% coverage. P/N 1701 Spiral tinned copper serve shield 80% coverage. P/N 1462,... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; Polyvinyl Chloride
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Voltage: 0.3000
Industrial Cord/Cable -- 81312.99.01
from General Cable

PORTABLE POWER CABLE, TYPE W ROUND TYPE. 0.77 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL, CSA, MSHA APPROVAL. 2000 V VOLTAGE RATING. 74 AMPERE CURRENT RATING. -40 TO 90 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). PREMIUM GRADE EPDM INSULATION MATERIAL. 8 AWG CONDUCTOR... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Voltage: 2
Carolprene® Jacketed Type SJOOW Portable Cord - 12 AWG 4 Conductor - 300V - Black - 01381 -- KLTSJOOW-12/4-0-1 [1381 from General Cable]
from Lapp Tannehill

This Carol Brand 12 guage, 4 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.3000
  • Number of Conductors: 4
  • Rated Amperage: 20
Portable Cord -- 55808501
from Southwire Company, LLC

SJOOW TYPE. 250 FT. 250 LENGTH IN FT. 0.335 INCH OUTER DIAMETER. ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA 22.2 APPROVAL. PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION. 300 V VOLTAGE RATING. -40 TO 90 DEG C TEMPERATURE RATING. 3... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Voltage: 0.3000
Microphone Cable, 2 Conductor 24 AWG, TC -- 8413
from Belden Inc.

24 AWG stranded (45x40) TC alloy conductors, EPDM rubber insulation, conductive textile wrap (100% coverage), TC braid shield (60% coverage), cotton spiral, EPDM jacket. [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
  • Number of Conductors: 2
  • Product Category: Cable Assembly
  • Rated Temperature: -40 to 90
Industrial Cord/Cable -- 82313.99.01
from General Cable

PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE. 0.965 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL, CSA, MSHA APPROVAL. 2000 V VOLTAGE RATING. 65 AMPERE CURRENT RATING. -40 TO 90 DEG C TEMPERATURE RATING. 3 CONDUCTOR(S). PREMIUM GRADE EPDM INSULATION MATERIAL. 8 AWG... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Voltage: 2
Carolprene® Jacketed Type SJOOW Portable Cord - 14 AWG 2 Conductor - 300V - Black - 01358 -- KLTSJOOW-14/2-0-1 [1358 from General Cable]
from Lapp Tannehill

This Carol Brand 14 guage, 2 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.3000
  • Number of Conductors: 2
  • Rated Amperage: 18
Portable Cord -- 55809502
from Southwire Company, LLC

SOOW TYPE. 1000 FT. 1000 LENGTH IN FT. 0.66 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA 22.2 APPROVAL. INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION. 600 V VOLTAGE RATING. -40 TO 90... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Voltage: 0.6000
Microphone Cable, 2 Conductor 24 AWG, TC -- 9399
from Belden Inc.

24 AWG stranded (45x40) BC alloy conductors, EPDM rubber insulation, conductive textile wrap (100% coverage), TC braid shield (65% coverage), cotton spiral, EPDM jacket. [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
  • Number of Conductors: 2
  • Product Category: Cable Assembly
  • Rated Temperature: -40 to 90
Carolprene® Jacketed Type SJOOW Portable Cord - 14 AWG 3 Conductor - 300V - Black - 01360 -- KLTSJOOW-14/3-0-1 [1360 from General Cable]
from Lapp Tannehill

This Carol Brand 14 guage, 3 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.3000
  • Number of Conductors: 3
  • Rated Amperage: 18
Portable Cord -- 55818201
from Southwire Company, LLC

SJOOW TYPE. 250 FT. 250 LENGTH IN FT. 0.31 INCH OUTER DIAMETER. ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA 22.2 APPROVAL. PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION. 300 V VOLTAGE RATING. -40 TO 90 DEG C TEMPERATURE RATING. 3... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Voltage: 0.3000
Microphone Cable, 3 C #20 Str TC, Rayon & 85% TC Braid, Cotton Serve, EPDM Jkt -- 8423
from Belden Inc.

Microphone Cable, 3 Conductor 20 AWG (26 x 34) Tinned Copper (High conductivity), EPDM Insulation, Rayon ® Braid, 85% Tinned Copper Braid Shield, Cotton Serve, EPDM Jacket [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
  • Number of Conductors: 3
  • Product Category: Cable Assembly
  • Rated Voltage: 0.6000
Carolprene® Jacketed Type SJOOW Portable Cord - 14 AWG 3 Conductor - 300V - Yellow - 01460 -- KLTSJOOW-14/3-4 [1460 from General Cable]
from Lapp Tannehill

This Carol Brand 14 guage, 3 conductor type SJOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a yellow jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01460... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.3000
  • Number of Conductors: 3
  • Rated Amperage: 18
Portable Cord -- 57020501
from Southwire Company, LLC

SOOW TYPE. 250 FT. 250 LENGTH IN FT. 0.365 INCH OUTER DIAMETER. ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA 22.2 APPROVAL. INDUSTRIAL EQUIPMENT, HEAVY TOOL, MOTOR AND WELDING LEAD, POWER EXTENSION, PORTABLE MACHINERY, SOUND EQUIPMENT, PORTABLE STAGE LIGHT, MARINE DOCKSIDE POWER... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Voltage: 0.6000
Microphone Cable, 3 Conductor 24 AWG, TC -- 8406
from Belden Inc.

24 AWG stranded (45x40) TC alloy conductors, EPDM rubber insulation, conductive textile wrap (100% coverage), TC braid shield (60% coverage), cotton serve, EPDM rubber jacket. [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
  • Number of Conductors: 3
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000
Carolprene® Jacketed Type SJOOW Portable Cord - 14 AWG 4 Conductor - 300V - Black - 01364 -- KLTSJOOW-14/4-0-1 [1364 from General Cable]
from Lapp Tannehill

This Carol Brand 14 guage, 4 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.3000
  • Number of Conductors: 4
  • Rated Amperage: 15
Portable Cord -- 8222260608
from Southwire Company, LLC

SOOW TYPE. 1000 FT. 0.03 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION. 600 V VOLTAGE RATING. -40 TO 90... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Voltage: 0.6000
Microphone Cable, 5 C #20 Str TC, Rayon & 85% TC Braid, Cotton Serve, EPDM Jkt, Flexible -- 8425
from Belden Inc.

Microphone Cable, 5 Conductor 20 AWG (26 x 34) Tinned Copper (High Conductivity), EPDM Insulation, Rayon ® Braid, 85% Tinned Copper Braid Shield, Cotton Serve, EPDM Jacket, Flexible [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
  • Number of Conductors: 5
  • Product Category: Cable Assembly
  • Rated Temperature: -50 to 90
Carolprene® Jacketed Type SJOOW Portable Cord - 16 AWG 2 Conductor - 300V - Black - 01312 -- KLTSJOOW-16/2-0-1 [1312 from General Cable]
from Lapp Tannehill

This Carol Brand 16 guage, 2 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.3000
  • Number of Conductors: 2
  • Rated Amperage: 13
Portable Cord -- 8223200408
from Southwire Company, LLC

SOOW TYPE. 250 FT. 0.769 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. BATTERY CHARGER, INDOOR/OUTDOOR TEMPORARY POWER USE, TEMPORARY POWER DISTRIBUTION SYSTEM, MOTOR LEAD, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Voltage: 0.6000
Microphone Cable, 8 C #20 Str TC, Rayon & 85% TC Braid, Cotton Serve, EPDM Jkt, Flexible -- 8418
from Belden Inc.

Microphone Cable, 8 Conductor 20 AWG (26 x 34) Tinned Copper (High Conductivity), EPDM Insulation, Rayon ® Braid, 85% Tinned Copper Braid Shield, Cotton Serve, EPDM Jacket, Flexible [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
  • Number of Conductors: 8
  • Product Category: Cable Assembly
  • Rated Temperature: -50 to 90
Carolprene® Jacketed Type SJOOW Portable Cord - 16 AWG 3 Conductor - 300V - Black - 01342 -- KLTSJOOW-16/3-0-1 [1342 from General Cable]
from Lapp Tannehill

This Carol Brand 16 guage, 3 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.3000
  • Number of Conductors: 3
  • Rated Amperage: 13
Portable Cord -- 8223200508
from Southwire Company, LLC

SOOW TYPE. 500 FT. 0.769 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. BATTERY CHARGER, INDOOR/OUTDOOR TEMPORARY POWER USE, TEMPORARY POWER DISTRIBUTION SYSTEM, MOTOR LEAD, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Voltage: 0.6000
Microphone Cable, Star Quad, 4 C #16 Str TC, Rayon & 85% TC Braid, Cotton Serve, CPE Jkt -- 8407
from Belden Inc.

Microphone Cable, Star Quad, 4 Conductor 16 AWG (65 x 34) Tinned Copper (High conductivity), EPDM Insulation, Rayon ® Braid, 85% Tinned Copper Braid Shield, Cotton Serve, CPE Jacket [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
  • Number of Conductors: 4
  • Product Category: Cable Assembly
  • Rated Voltage: 0.6000
Carolprene® Jacketed Type SJOOW Portable Cord - 16 AWG 4 Conductor - 300V - Black - 01343 -- KLTSJOOW-16/4-0-1 [1343 from General Cable]
from Lapp Tannehill

This Carol Brand 16 guage, 4 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.3000
  • Number of Conductors: 4
  • Rated Amperage: 10
Portable Cord -- 8223250408
from Southwire Company, LLC

SOOW TYPE. 250 FT. 0.365 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION. 600 V VOLTAGE RATING. -40 TO 90... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Voltage: 0.6000
Microphone Cable, Star Quad, 4 C #20 Str TC, Rayon & 85% TC Braid, Cotton Serve, EPDM Jkt, Flexible -- 8424
from Belden Inc.

Microphone Cable, Star Quad, 4 Conductor 20 AWG (26 x 34) Tinned Copper (High conductivity), EPDM Insulation, Rayon ® Braid, 85% Tinned Copper Braid Shield, Cotton Serve, EPDM Jacket [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
  • Number of Conductors: 4
  • Product Category: Cable Assembly
  • Rated Voltage: 0.6000
Carolprene® Jacketed Type SJOOW Portable Cord - 18 AWG 2 Conductor - 300V - Black - 01310 -- KLTSJOOW-18/2-0-1 [1310 from General Cable]
from Lapp Tannehill

This Carol Brand 18 guage, 2 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.3000
  • Number of Conductors: 2
  • Rated Amperage: 10
Portable Cord -- 8223460402
from Southwire Company, LLC

SOOW TYPE. 250 FT. 0.415 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION. 600 V VOLTAGE RATING. -40 TO 105 DEG C TEMPERATURE RATING. 3... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Voltage: 0.6000
Portable Cordage, 3 C #12 Str BC, EPDM Ins, Rubber Jkt, UL Type S -- 19106
from Belden Inc.

Portable Cordage, 3 Conductor 12AWG (65x30) Bare Copper, EPDM Insulation, Rubber Outer Jacket, UL Type S [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
  • Rated Voltage: 0.6000
  • Number of Conductors: 3
  • Rated Temperature: 60
Carolprene® Jacketed Type SJOOW Portable Cord - 18 AWG 3 Conductor - 300V - Black - 01311 -- CARSJOOW-18/3-0 [01311.35T.01 from General Cable]
from Lapp Tannehill

This Carol Brand 18 guage, 3 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.3000
  • Number of Conductors: 3
  • Rated Amperage: 10
Portable Cord -- 8232250408
from Southwire Company, LLC

SJOOW TYPE. 250 FT. 0.285 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION. 300 V VOLTAGE RATING. -40 TO 90... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Voltage: 0.3000
Portable Cordage, 3 C #18 Str TC, EPDM Ins, Rubber Jkt, UL Type SV -- 8453
from Belden Inc.

Portable Cordage, 3 Conductor 18AWG (41x34) Tinned Copper, EPDM Insulation, Rubber Outer Jacket, UL Type SV [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
  • Rated Voltage: 0.3000
  • Number of Conductors: 3
  • Rated Temperature: -40 to 60
Carolprene® Jacketed Type SOOW Portable Cord - 14 AWG 4 Conductor - 600V - Black - 02768 -- CARSOOW-14/4-0 [2768 from General Cable]
from Lapp Tannehill

This Carol Brand 14 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 02768... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Amperage: 15
Portable Cord -- 8233280408
from Southwire Company, LLC

SJOOW TYPE. 250 FT. 0.43 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION. 300 V VOLTAGE RATING. -40 TO 90... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Voltage: 0.3000
Portable Cordage, 4 C #18 Str TC, EPDM Ins, Rubber Jkt, UL AWM 4097 -- 8454
from Belden Inc.

Portable Cordage, 4 Conductor 18AWG (41x34) Tinned Copper, EPDM Insulation, Rubber Outer Jacket, UL AWM 4097 [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer
  • Rated Voltage: 0.3000
  • Number of Conductors: 4
  • Rated Temperature: -40 to 60
Carolprene® Jacketed Type SOOW Portable Cord - 18 AWG 4 Conductor - 600V - Black - 02770 -- CARSOOW-18/4-0 [02770.35.01 from General Cable]
from Lapp Tannehill

This Carol Brand 18 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER :... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Amperage: 7
Portable Cord -- 8233480402
from Southwire Company, LLC

SJOOW TYPE. 250 FT. 0.43 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION. 300 V VOLTAGE RATING. -40 TO 105... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Voltage: 0.3000
Carolprene® Jacketed Type SOOW Portable Cord - 2 AWG 4 Conductor - 600V - Black - 16094 -- KLTSOOW-2/4-0 [16094 from General Cable]
from Lapp Tannehill

This Carol Brand 2 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16094... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Amperage: 80
Carolprene® Jacketed Type SOOW Portable Cord - 2 AWG 5 Conductor - 600V - Black - 98187 -- KLTSOOW-2/5-0 [98187 from General Cable]
from Lapp Tannehill

This Carol Brand 2 guage, 5 conductor type SOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a Non-UL portable cord. MANUFACTURER : General Cable MANUFACTURER PART NUMBER :... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.6000
  • Number of Conductors: 5
  • Rated Amperage: 64
Carolprene® Jacketed Type SOOW Portable Cord - 4 AWG 4 Conductor - 600V - Black - 16084 -- KLTSOOW-4/4-0 [16084 from General Cable]
from Lapp Tannehill

This Carol Brand 4 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16084... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Amperage: 60
Carolprene® Jacketed Type SOOW Portable Cord - 6 AWG 3 Conductor - 600V - Black - 16073 -- CARSOOW-6/3-0 [01825.33.01 from General Cable]
from Lapp Tannehill

This Carol Brand 6 guage, 3 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER :... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.6000
  • Number of Conductors: 3
  • Rated Amperage: 55
Carolprene® Jacketed Type SOOW Portable Cord - 6 AWG 4 Conductor - 600V - Black - 16074 -- KLTSOOW-6/4-0 [16074 from General Cable]
from Lapp Tannehill

This Carol Brand 6 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16074... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Amperage: 45
Carolprene® Jacketed Type SOOW Portable Cord - 6 AWG 5 Conductor - 600V - Black - 16075 -- KLTSOOW-6/5-0 [16075 from General Cable]
from Lapp Tannehill

This Carol Brand 6 guage, 5 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16075... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.6000
  • Number of Conductors: 5
  • Rated Amperage: 36
Carolprene® Jacketed Type SOOW Portable Cord - 8 AWG 3 Conductor - 600V - Black - 16063 -- KLTSOOW-8/3-0 [16063 from General Cable]
from Lapp Tannehill

This Carol Brand 8 guage, 3 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16063... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.6000
  • Number of Conductors: 3
  • Rated Amperage: 40
Carolprene® Jacketed Type SOOW Portable Cord - 8 AWG 4 Conductor - 600V - Black - 16064 -- KLTSOOW-8/4-0UL [16064 from General Cable]
from Lapp Tannehill

This Carol Brand 8 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16064... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Amperage: 35
Carolprene® Jacketed Type SOOW Portable Cord - 8 AWG 5 Conductor - 600V - Black - 16065 -- KLTSOOW-8/5-0 [16065 from General Cable]
from Lapp Tannehill

This Carol Brand 8 guage, 5 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16065... [See More]

  • Cable Insulation: Ethylene Propylene Diene Elastomer; EPDM
  • Rated Voltage: 0.6000
  • Number of Conductors: 5
  • Rated Amperage: 28