Copper Clad Steel Multiconductor Cables

8 Results
Multiple Conductor Cables -- BEL1516-100-ND [8434 060100 from Belden Inc.]
from DigiKey

4 (2 Pair) Conductor Multi-Pair Cable Chrome 25 AWG Foil 100.0' (30.5m) [See More]

  • Cable Conductor: Copper Clad Steel; Copper, Tinned; Steel, Copper Coated
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Temperature: -20 to 80
Multiple Conductor Cables -- BEL5159-1000-ND [8434 060U1000 from Belden Inc.]
from DigiKey

4 (2 Pair) Conductor Multi-Pair Cable Chrome 25 AWG Foil 1000.0' (304.8m) [See More]

  • Cable Conductor: Copper Clad Steel; Copper, Tinned; Steel, Copper Coated
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Temperature: -20 to 80
Multiple Conductor Cables -- BEL5473-1000-ND [8434 0601000 from Belden Inc.]
from DigiKey

4 (2 Pair) Conductor Multi-Pair Cable Chrome 25 AWG Foil 1000.0' (304.8m) [See More]

  • Cable Conductor: Copper Clad Steel; Copper, Tinned; Steel, Copper Coated
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Temperature: -20 to 80
Geophone Leader Cable
from Cable & Supplies, Inc.

Leader Wire [See More]

  • Cable Conductor: Copper Clad Steel
  • Number of Conductors: 2 to 3
  • Product Category: Cable
  • Rated Temperature: -40 to 70
Industrial Automation Solutions Cable
from General Cable

With its industry-leading and diverse product offering, General Cable is positioned to meet the challenges faced by today ’s industrial automation customers. Our customers include automotive and consumer products manufacturers, plants and facilities management, industrial equipment... [See More]

  • Cable Conductor: Copper Clad Steel; Copper
  • Number of Conductors: 2 to 100
  • Product Category: Cable
  • Rated Voltage: 0.6000 to 8
CATV Video, Dual RG6, 18 AWG BCCS, Foil + Braid, CM PVC Jacket -- 9077
from Belden Inc.

CATV, Series 6, 18 AWG solid .040" bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond ® II, aluminum braid shield (60% coverage), CM PVC jacket. [See More]

  • Cable Conductor: Copper Clad Steel; Copper; Bare Copper Covered Steel - Solid
  • Rated Voltage: 0.3500
  • Number of Conductors: 2
  • Rated Temperature: -40 to 80
DBS Cable, Dual RG6, 18 AWG BCCS, Foil + Braid, CM -- 1841A
from Belden Inc.

Series 6 (RG6/U type Dual Coax), 18 AWG solid .040" bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond ® II, Al. braid shield (60% coverage), PVC jacket. [See More]

  • Cable Conductor: Copper Clad Steel; Copper; Bare Copper Covered Steel - Solid
  • Number of Conductors: 2
  • Product Category: Cable Assembly
  • Rated Temperature: -40 to 80
DS-3 and DS-4, 735* Series, #26-16 SPC Coax, CMR/CMG -- 735A16
from Belden Inc.

26 AWG solid .016" silver-plated copper conductor(s), foam HDPE insulation, Beldfoil ®; tinned copper braid shield (95% coverage), PVC jacket. [See More]

  • Cable Conductor: Copper Clad Steel; Copper; Silvered Copper Covered Steel - Solid
  • Rated Voltage: 0.3000
  • Number of Conductors: 16
  • Rated Temperature: -40 to 75