VDE Multiconductor Cables

Description

VDE Multiconductor Cables are designed to transmit signals and electrical power through multiple insulated conductors housed within a single cable jacket. These cables are engineered to ensure efficient and safe transmission of electrical currents, providing a reliable means of connecting various electrical components.

Working Principle

The working principle of VDE Multiconductor Cables involves the integration of several insulated conductors within a single outer jacket. This design allows for the simultaneous transmission of multiple signals or power currents, reducing the need for multiple separate cables. The insulation around each conductor prevents electrical interference and ensures the integrity of the transmitted signals. Additionally, these cables often include shielding to protect against electromagnetic interference, enhancing their performance in environments with high electrical noise.

Applications

VDE Multiconductor Cables are utilized in a variety of settings. They are commonly found in food and beverage manufacturing facilities, where they connect machinery, robots, assembly lines, and control systems. In factories and mills, these cables are used to connect equipment such as furnaces, lighting, and thermal elements. They are also integral in machine tool manufacturing, supporting cranes, hoists, conveyor systems, and transport systems .

Advantages over other Multiconductor Cables

One of the key advantages of VDE Multiconductor Cables is their ability to reduce overall cable diameter and weight. By using advanced materials such as mPPE for the jacket and insulation, these cables can be up to 50% smaller in diameter and 65% lighter compared to traditional PVC cables. This reduction in size and weight can lead to easier installation and lower material costs .

Limitations

While VDE Multiconductor Cables offer numerous benefits, they may have limitations in terms of flexibility and environmental resistance. The specific materials used in their construction can impact their performance in extreme temperatures or harsh chemical environments. Additionally, the initial cost of these cables may be higher compared to standard options due to the advanced materials and construction techniques used.

Considerations

When selecting VDE Multiconductor Cables, it is important to consider factors such as initial costs, operating expenses, and durability. The advanced materials used in these cables can lead to higher upfront costs, but they may offer long-term savings through reduced maintenance and replacement needs. Durability is another critical factor, as these cables must withstand the specific environmental conditions of their intended application. Proper installation and consistent termination practices are essential to ensure optimal performance and longevity .

109 Results
Flexible Control Cable -- 2YSL(ST)CY
from OneTech Group

As motor connecting cable in machine tools, handling devices, production and processing tools band conveyors and industrial robots. Recommended for EMC application. Outdoor use only with UV protection ( black color). Not for direct burial [See More]

  • Standards / Certifications: VDE
  • Number of Conductors: 3 to 4
  • Product Category: Cable
  • Rated Temperature: ? to 70
Flexible Power and Control Cable; Number-Coded -- ÖLFLEX® 110 CY
from LAPP

ÖLFLEX ® CLASSIC 110 is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable, conforms to CE, and is available unshielded or shielded. [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 25
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.5000
73220200 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 26 AWG 2 Conductor - Black -- OLF73220200
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220200. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220200... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 2
  • North American: 26
(H)05Z1Z1-F - VDE, Halogen-Free, Light-Duty, 500 Volt -- 484 (H)05Z1Z1-F
from Mueller Group, Inc. (The)

H)05Z1Z1-F is a VDE approved, halogen-free, light-duty, flexible, black jacketed multi-conductor 500V. European cord. Recommended when halogen-free, low-smoke and corrosive gas properties are required in case of fire. Applications include connecting electrical appliances under medium mechanical... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.3000 to 0.5000
  • Product Category: Cable
CC 500 - Flexible Control Cable With Numbered Conductors -- 02000205
from SAB North America

CC 500 is a multi-conductor, flexible power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications. include machine tools, assembly lines, control systems, data processing equipment, CNC machining centers, connections between control... [See More]

  • Standards / Certifications: CE Marking; VDE
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.5000
CAT5 TPE Bus Cable -- Chainflex® CF14
from igus® inc.

1.Fine wire stranded conductor. 2.Pairs twisted together with short pitch. 3. gusset filled, pressure extruded. 4. Highly flexible braided copper shield. 5. Pressure extruded, halogen-free PUR blend. Classification of the Chainflex ® cable: Class 6.6.4.1. Requirements: 6: Cables for continuous... [See More]

  • Standards / Certifications: CE Marking; UL Recognized Component Mark (US and Canadian); VDE
  • Number of Conductors: 12 to 25
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.5000
All-weather, Rubber & Welding Cable -- A07 RN-F
from Hi-Tech Controls, Inc.

Heavy duty rubber-outer jacket flexible cables are suited for use for medium mechanical stress in dry, damp and wet areas as well as in open air and in agriculture plants. They are used for equipment in industry works such as boilers, heating plates, hand lamps, electric tools such as drills,... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 3 to 37
  • Product Category: Cable
  • Rated Voltage: 2.5
Telephone Cables -- A-2Y(L) 2Y
from OneTech Group

They are used as a Subscriber line cable in local distribution networks for short and medium distances [See More]

  • Standards / Certifications: VDE
  • Number of Conductors: 4
  • Product Category: Cable
  • International: 0.6000 to 0.8000
Flexible Power and Control Cable; Number-Coded -- ÖLFLEX® CLASSIC 110
from LAPP

ÖLFLEX ® CLASSIC 110 is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable, conforms to CE, and is available unshielded or shielded. [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 100
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.5000
73220201 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (8" - 32" length) - Shielded - 26 AWG 2 Conductor - Black -- OLF73220201
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220201. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220201... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 2
  • North American: 26
A07RN-F - VDE, Rubber/Neoprene, Heavy-Duty, 750v. -- 412 A07RN-F
from Mueller Group, Inc. (The)

A07RN-F is a VDE approved and Authorized national, heavy-duty, flexible, rubber insulated, black neoprene jacketed multi-conductor European cord. Recommended for use in electrical equipment under medium mechanical stress in a dry or damp indoor or outdoor environment. Commonly used on equipment in... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.4500 to 0.7500
  • Product Category: Cable
CC 500 B - Flexible Power Control Cable With Colored Conductors -- 02050205
from SAB North America

CC 500 B is a multi-conductor, flexible power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Recommended. applications include machine tools, assembly lines, control systems, data processing equipment, CNC machining centers, connections between... [See More]

  • Standards / Certifications: CE Marking; VDE
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.5000
Control Cable PUR -- Chainflex® CF170-D
from igus® inc.

1. Fine strand copper wire conductor. 2. Core element with tensile strength. 3. Braiding in layers with extremely short pitch. 4. Gusset-filling, pressure extruded. Classification of the Chainflex ® cable: Class 4.3.3. Requirements: 4: Cables with special structure for continuous movement in... [See More]

  • Standards / Certifications: CE Marking; VDE
  • Number of Conductors: 12 to 25
  • Product Category: Cable
  • Rated Voltage: 0.3000
All-Weather, Rubber & Welding Cable -- NSHTOU
from Hi-Tech Controls, Inc.

Trailing cables are used for high mechanical stress, especially for applications with frequent winding and unwinding with simultaneous tensile and torsion stress, for building machinery, conveyors, shifts and cranes. They are used as robust and all weather resistant cables of roughest operations in... [See More]

  • Standards / Certifications: RoHS; VDE
  • Number of Conductors: 3 to 50
  • Product Category: Cable
  • Rated Voltage: 2.5
Telephone Cables -- A-2YF(L)2Y
from OneTech Group

They are used as a subscriber line cable in local distribution networks for short and medium distances. The cavities of the cable core are filled continuously with viscous compound to avoid water penetration. [See More]

  • Standards / Certifications: VDE
  • International: 0.6000 to 0.8000
  • Product Category: Cable
  • Cable Jacket: Polyethylene
Flexible Power and Control Cable; Number-Coded -- ÖLFLEX® SMART 108
from LAPP

Ouml;LFLEX ® SMART 108 is a number-coded multi-conductor cable designed for general purpose cable installations on electrical machinery in dry or damp conditions. To help protect the environment, the jacket is dual-extruded with the inner jacket made with recycled PVC. It is available in... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 7
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.5000
73220202 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (12" - 47" length) - Shielded - 26 AWG 2 Conductor - Black -- OLF73220202
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220202. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220202... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 2
  • North American: 26
DATA-CP - PUR, DIN-47100, Shielded, 250V -- 530 DATA-CP
from Mueller Group, Inc. (The)

DATA-CP is a VDE approved, flexible, oil-resistant, overall shielded, polyurethane, multi-conductor European data transmission cable. For use in flexible or stationary applications under high mechanical stress with free movement without any tensile stress, loads or forced movement in dry, moist and... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.2500
  • Product Category: Cable
CC 500 CYTR - Shielded Flexible Control Cable With Black Conductors -- 02440205
from SAB North America

CC 500 CY is a multi-conductor, shielded, flexible power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. An overall. tinned copper shield is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be... [See More]

  • Standards / Certifications: CE Marking; VDE
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.5000
Control Cable PUR -- Chainflex® CF2
from igus® inc.

1. Highly flexible special conductor. 2. Core element with tensile strength. 3. Bunch stranding by core cord of high tensile strength. 4. Gusset-filling, pressure extruded. 5. Highly flexible braided copper shield. 6. Pressure extruded, PUR blend. Classification of the Chainflex ® cable: Class... [See More]

  • Standards / Certifications: CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
  • Number of Conductors: 4 to 48
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.5000
Control Cable -- (H)05VV5-F
from Hi-Tech Controls, Inc.

These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but are not suitable for open air. These are designed as control and connecting cables to machines, tool machineries, conveyor belts and... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE; HAR
  • Number of Conductors: 2 to 12
  • Product Category: Cable
  • Rated Voltage: 2
Telephone Cables -- BUS (EIB)
from OneTech Group

This cable is used for BUS (EIB) system applications, transmission of measured values and for being used in automated and adjustment fields. [See More]

  • Standards / Certifications: VDE
  • International: 0.8000
  • Product Category: Cable
  • Cable Jacket: Polyvinyl Chloride
Flexible Power and Control Cable; Number-Coded; Steel Braid -- ÖLFLEX® CLASSIC 110 SY
from LAPP

ÖLFLEX ® CLASSIC 110 SY is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and low-frequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions. [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 25
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.5000
73220203 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (16" - 63" length) - Shielded - 26 AWG 2 Conductor - Black -- OLF73220203
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220203. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220203... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 2
  • North American: 26
DATA-CP-TP - PUR, DIN-47100, Shielded, Paired, 250V -- 531 DATA-CP-TP
from Mueller Group, Inc. (The)

DATA-CP-TP is a VDE approved, flexible, oil-resistant, overall shielded, polyurethane, multi-pair European data transmission cable. For use in flexible or stationary applications under high mechanical stress with free movement without any tensile stress, loads or forced movement in dry, moist and... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.2500
  • Product Category: Cable
CC 500 SYTR - Steel Braided Flexible Control Cable With Black Conductors -- 02180205
from SAB North America

CC 500 SY is a multi-conductor, steel braided, flexible power and control cable. The steel wire braid provides excellent protection against mechanical abuse and. EMI emissions. Recommended applications include machine tools, assembly lines, control systems, data processing equipment, CNC machining... [See More]

  • Standards / Certifications: CE Marking; VDE
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.5000
Control Cable PUR -- Chainflex® CF7
from igus® inc.

1. Especially bending-resistant, fine-wire stranded conductor. 2. Core element with tensile strength. 3. Bunch stranding by core cord of high tensile strength. 4. Gusset-filling, pressure extruded PUR blend [See More]

  • Standards / Certifications: CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
  • Number of Conductors: 12 to 25
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.5000
Control Cable -- (H)05VVC4V5-K
from Hi-Tech Controls, Inc.

These cables are for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air. These are designed as control and connecting cables to machines, tool machineries, conveyor belts and production... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE; HAR
  • Number of Conductors: 2 to 12
  • Product Category: Cable
  • Rated Voltage: 2
Telephone Cables -- J-H(ST)H BD VDE 0815
from OneTech Group

These cables are suitable for indoors telecommunication fixed installation. These cables are halogen free and flame retardant. They are used in locations with fire hazard to reduce damage in case of fire. [See More]

  • Standards / Certifications: VDE
  • Cable Jacket: FRNC Compound
  • Product Category: Cable
  • Cable Insulation: FRNC Compound
Flexible Servo Cable for Stationary Applications -- Servo Cable according to SIEMENS® Standard 6FX 5008
from LAPP

Servo cables according to SIEMENS ® Standard 6FX 5008 are flexible, oil-resistant, UL, CSA, VDE & CE rated power supply, feedback and signal cables for signal transmission or motor connections. [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Voltage: 0.0300 to 1
73220204 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (20" - 79" length) - Shielded - 26 AWG 2 Conductor - Black -- OLF73220204
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220204. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220204... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 2
  • North American: 26
EXTRAFLEX - PVC, Continuous Flex, Non-Shielded -- 200 EXTRAFLEX
from Mueller Group, Inc. (The)

EXTRAFLEX is a PVC, high flex, heavy-duty, oil-resistant, continuous flex multi-conductor cable designed for use in the machine tool industry, robotics, machine production and drag chains where high flexibility is essential. Suitable for use in flexible and stationary applications under medium... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.3000 to 0.5000
  • Product Category: Cable
CC 600 - Oil Resistant 90°C Flexible Control Cable with Black Conductors, AWG 20 - AWG 10 -- 02042002
from SAB North America

CC 600 is a multi-conductor, 600 V, 90 °C, UL, CSA and VDE approved, oil resistant flexible control cable. The reduced outer diameter permits easy handling and. installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD... [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Voltage: 0.6000
Control Cable PUR -- Chainflex® CF8
from igus® inc.

1. Especially bending-resistant, fine-wire stranded conductor. 2. Core element with tensile strength. 3. Bunch stranding by core cord of high tensile strength. 4. Gusset-filling, pressure extruded. 5. Highly flexible braided copper shield. 6. Pressure extruded, PUR blend. Typical Applications. for... [See More]

  • Standards / Certifications: CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
  • Number of Conductors: 5 to 24
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.5000
Control Cable -- H05BQ-F
from Hi-Tech Controls, Inc.

These cables can be used for medium mechanical loads in dry, damp or wet environments, e.g. for connecting agricultural and commercial equipment and heaters provided there is no danger of contact with the hot parts or by radiation of heat. These robust and flexible cables are used for electrical... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE; HAR
  • Number of Conductors: 2 to 5
  • Product Category: Cable
  • Rated Voltage: 2 to 2.5
Telephone Cables -- J-Y(ST)Y LG VDE 0815
from OneTech Group

They are suitable for indoors telecommunication fixed installation. [See More]

  • Standards / Certifications: VDE
  • Rated Voltage: 0.3000 to 0.8000
  • Product Category: Cable
  • International: 0.6000 to 0.8000
High-Acceleration Continuous Flex Control Cable with PUR Jacket -- ÖLFLEX® CHAIN 896 P
from LAPP

ÖLFLEX ® CHAIN 896 P is specially designed, manufactured, and tested by Lapp for usage in modern high-acceleration cable track applications as well as long travel lengths. [See More]

  • Standards / Certifications: RoHS; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
  • Number of Conductors: 4 to 5
  • Product Category: Cable
  • Rated Voltage: 0.6000 to 1
73220205 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 26 AWG 3 Conductor - Black -- OLF73220205
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220205. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220205... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 3
  • North American: 26
EXTRAFLEX-CH - Halogen-Free, Continuous Flex, Shielded -- 281 EXTRAFLEX-CH
from Mueller Group, Inc. (The)

EXTRAFLEX-CH is a halogen-free, high flex, light-weight, overall shielded, continuous flex multi-conductor cable designed for use in the machine tool industry, robotics, machine production and drag chains where high flexibility is essential. Suitable for use in flexible and stationary applications... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.3000 to 0.5000
  • Product Category: Cable
CC 600 Blue - Oil Resistant 90°C Flexible Control Cable with Blue Conductors, AWG 20 - AWG 14 -- 02082008
from SAB North America

CC 600 blue is a multi-conductor, 600 V, 90 °C, UL, CSA and VDE approved, oil resistant flexible control cable. The reduced outer diameter permits easy handling. and installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1... [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
  • Number of Conductors: 8
  • Product Category: Cable
  • Rated Voltage: 0.5000
Control Cable PVC -- Chainflex® CF130LL
from igus® inc.

1. Fine strand copper wire conductor. 2. Core element with tensile strength. 3. Bunch stranding by core cord of high tensile strength. 4. Gusset-filling, pressure extruded. Classification of the Chainflex ® cable: Class 4.4.1.2. Requirements: 4: Cables with special structure for continuous... [See More]

  • Standards / Certifications: CE Marking; UL Recognized Component Mark (US and Canadian); VDE
  • Number of Conductors: 2 to 25
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.5000
Control Cable -- H05VV5-F
from Hi-Tech Controls, Inc.

These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but are not suitable for open air. These are designed as control and connecting cables to machines, tool machineries, conveyor belts and... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE; HAR
  • Number of Conductors: 2 to 65
  • Product Category: Cable
  • Rated Voltage: 2
High-Acceleration Continuous Flex Servo Cable with PUR Jacket; Shielded -- ÖLFLEX® SERVO FD 796 CP
from LAPP

Ouml;LFLEX ® SERVO FD 796 CP is specially designed, manufactured, and tested by Lapp for usage in modern high-acceleration cable track applications as well as over long travel lengths. It replaces seven ÖLFLEX ® SERVO FD cables: 755 CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790... [See More]

  • Standards / Certifications: RoHS; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
  • Number of Conductors: 4 to 8
  • Product Category: Cable
  • Rated Voltage: 0.6000 to 1
73220206 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (8" - 32" length) - Shielded - 26 AWG 3 Conductor - Black -- OLF73220206
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220206. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220206... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 3
  • North American: 26
EXTRAFLEX-CP - PUR, Continuous Flex, Shielded -- 221 EXTRAFLEX-CP
from Mueller Group, Inc. (The)

EXTRAFLEX-CP is a polyurethane, high flex, heavy-duty, oil-resistant, overall shielded, continuous flex multi-conductor cable designed for use in the machine tool industry, robotics, machine production and drag chains where high flexibility is essential. Suitable for use in flexible and stationary... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.3000 to 0.5000
  • Product Category: Cable
CC 600 CY - Oil Resistant 90°C Flexible Shielded Control Cable -- 02592002
from SAB North America

CC 600 CY is a multi-conductor, 600 V, 90 °C, UL, CSA and VDE approved, oil resistant flexible shielded control cable. The reduced outer diameter permits easy. handling and installation in confined areas. Our special designed PVC jacket passes the stringent requirements of the VDE test 0281 part... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); VDE
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.6000
Control Cable PVC -- Chainflex® CF5
from igus® inc.

1. Especially bending-resistant, fine-wire stranded conductor. 2. Core element with tensile strength. 3. Bunch stranding by core cord of high tensile strength. 4. Gusset-filled extruded, oil-proof TPE blend. Classification of the Chainflex ® cable: Class 5.5.2.2. Requirements: 5: Cables for... [See More]

  • Standards / Certifications: CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
  • Number of Conductors: 2 to 42
  • Product Category: Cable
  • Rated Voltage: 0.6000
Control Cable -- H05VVC4V5-K
from Hi-Tech Controls, Inc.

These cables are for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air. These are designed as control and connecting cables to machines, tool machineries, conveyor belts and production... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE; HAR
  • Number of Conductors: 2 to 65
  • Product Category: Cable
  • Rated Voltage: 2
High-Acceleration Continuous Flex Servo Cable with PUR Jacket; Unshielded -- ÖLFLEX® SERVO FD 796 P
from LAPP

ÖLFLEX ® SERVO FD 796 P is specially designed, manufactured, and tested by Lapp for usage in modern high-acceleration cable track applications as well as over long travel lengths. [See More]

  • Standards / Certifications: RoHS; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
  • Number of Conductors: 1 to 12
  • Product Category: Cable
  • Rated Voltage: 0.6000 to 1
73220207 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (12" - 47" length) - Shielded - 26 AWG 3 Conductor - Black -- OLF73220207
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220207. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220207... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 3
  • North American: 26
EXTRAFLEX-P - PUR, Continuous Flex, Non-Shielded -- 220 EXTRAFLEX-P
from Mueller Group, Inc. (The)

EXTRAFLEX-P is a polyurethane, high flex, heavy-duty, oil-resistant, continuous flex multi-conductor cable designed for use in the machine tool industry, robotics, machine production and drag chains where high flexibility is essential. Suitable for use in flexible and stationary applications under... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.3000 to 0.5000
  • Product Category: Cable
CC 600 M CY - Oil Resistant Flexible Control Cable With International Standards -- 02562003
from SAB North America

CC 600 M CY is a multi-conductor, 600 V, 90 °C oil resistant shielded cable with all approvals, to be used on machinery and equipment for use in North America. and for worldwide export. Our special designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil... [See More]

  • Standards / Certifications: CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE; HAR
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.6000
Control Cable PVC -- Chainflex® CF6
from igus® inc.

1. Especially bending-resistant, fine-wire stranded conductor. 2. Core element with tensile strength. 3. Bunch stranding by core cord of high tensile strength. 4. Gusset-filling, pressure extruded. 5. Highly flexible braided copper shield. 6. Pressure extruded, oil-proof PVC sheath blend. [See More]

  • Standards / Certifications: CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
  • Number of Conductors: 4 to 25
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.5000
Control Cable -- Helukabel® JB-500
from Hi-Tech Controls, Inc.

These cables are for flexible use in medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms, as measuring and control cables in machine tools, coneyor belts, production lines, as well as in machinery production, in air-conditioning and... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 56
  • Product Category: Cable
  • Rated Voltage: 4
Highly Flexible Servo Cable for High-Acceleration Continuous Flexing Motion -- Servo Cable according to SIEMENS® Standard 6FX 8 Plus
from LAPP

Servo cables according to SIEMENS ® Standard 6FX 8 Plus are continuous flexing, oil-resistant, UL, CSA, VDE & CE rated power supply, feedback and signal cables for signal transmission or motor connections. They are designed for high-acceleration dynamic performance in cable tracks. [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
  • Number of Conductors: 1 to 12
  • Product Category: Cable
  • Rated Voltage: 0.0300 to 1
73220208 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (16" - 63" length) - Shielded - 26 AWG 3 Conductor - Black -- OLF73220208
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220208. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220208... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 3
  • North American: 26
FLEX-SF - PVC, HAR, Super Flexible, 500 Volt -- 439 FLEX-SF
from Mueller Group, Inc. (The)

FLEX-SF is a harmonized, light-duty, super-flexible, PVC multi-conductor 500-volt European cord. Commonly used as supply cables for small machines and portable devices. Recommended especially for use on domestic as domestic appliances, electrical power tools and various kinds of handyman tools. [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.3000 to 0.5000
  • Product Category: Cable
CC 600 World - Oil Resistant Flexible Control Cable With International Standards -- 2512003
from SAB North America

CC 600 World is a multi-conductor, 600 V, 90 °C, oil resistant cable, with all approvals. CC 600 World control cables are designed for use in all electrical equipment. in dry, damp and wet conditions. Our special designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1... [See More]

  • Standards / Certifications: CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE; JET, HAR
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.6000
Control Cable -- Helukabel® JB-750
from Hi-Tech Controls, Inc.

These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air, as measuring and control cables in tool machinery, conveyor belts, production lines, as well as in machinery... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 61
  • Product Category: Cable
  • Rated Voltage: 4
Reelable Cable for Low to Medium Mechanical Stress -- ÖLFLEX® CRANE NSHTÖU
from LAPP

ÖLFLEX ® CRANE NSHT ÖU pendant and reel cable is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 5
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.5000
73220209 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (20" - 79" length) - Shielded - 26 AWG 3 Conductor - Black -- OLF73220209
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220209. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220209... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 3
  • North American: 26
H00V-D (ESUY) - HAR, PVC, Earthing Single Core -- 490 H00V-D (ESUY)
from Mueller Group, Inc. (The)

H00V-D (ESUY) is a harmonized, very high flex single core used for the earthing of portable equipment and short-circuiting. These cables perform a protective function in the live repair of high voltage power supply in railway systems, failing current equipment, alternating current systems and in... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Product Category: Cable
H07RN-F - Heavy Duty Neoprene Jacketed Harmonized Cordage 450/750 volts -- 39550210
from SAB North America

Harmonized European flexible cordage is recommended for use in electronic and electrical equipment such as office equipment and appliances designed for. export to European countries and for MRO replacement of European made equipment cable. Standards: HD 21.1 S2, HD 21.2, HD 21.3 S2, H; HD 308, 361,. [See More]

  • Standards / Certifications: CE Marking; VDE; HAR
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Voltage: 0.7500
Control Cable -- Helukabel® JZ-500
from Hi-Tech Controls, Inc.

These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air, as measuring and control cables in tool machines, conveyor belts, production lines in machinery production,... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 100
  • Product Category: Cable
  • Rated Voltage: 4
73220210 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 26 AWG 4 Conductor - Black -- OLF73220210
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220210. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220210... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 4
  • North American: 26
H01N2-D (NSKFFÖU) - HAR, Rubber, Welding, 100 Volt -- 470 H01N2-D
from Mueller Group, Inc. (The)

H01N2-D is a harmonized, flexible, rubber jacketed welding cable. This cable is designed for the transmission of high currents from electric welding machines to the welding tool on manually or automatically operated line and spot welding machines. Also suitable for assembly lines and conveyor... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.1000
  • Product Category: Cable
Control Cable -- Helukabel® JZ-750
from Hi-Tech Controls, Inc.

These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air, wherever internationally recognized PVC cables are required. E.g. as a control or measurements cable on... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 61
  • Product Category: Cable
  • Rated Voltage: 4
73220211 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (8" - 32" length) - Shielded - 26 AWG 4 Conductor - Black -- OLF73220211
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220211. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220211... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 4
  • North American: 26
H03VV-F - HAR, PVC, Light-Duty, 300 Volt -- 403 H03VV-F
from Mueller Group, Inc. (The)

H03VV-F is a harmonized, light duty, oil-resistant, flexible, PVC multi-conductor 300-volt European cord. Recommended for use in connecting small electrical appliances under low mechanical stress environments as in offices, kitchens and households. H03VV-F can commonly be found in connections to... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.3000
  • Product Category: Cable
Control Cable -- Helukabel® JZ-HF
from Hi-Tech Controls, Inc.

JZ-HF cables are ideal for use in the machine tool industry, in robotics and machine production and anywhere where high flexibility is essential. These cables have shown excellent performance in combination with standard cable trays. These cables are suitable for flexible use for medium mechanical... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 65
  • Product Category: Cable
  • Rated Voltage: 4
73220212 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (12" - 47" length) - Shielded - 26 AWG 4 Conductor - Black -- OLF73220212
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220212. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220212... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 4
  • North American: 26
H05RN-F - HAR, Rubber/Neoprene, Medium-Duty, 500 Volt -- 411 H05RN-F
from Mueller Group, Inc. (The)

H05RN-F is a harmonized, medium duty, flexible, rubber insulated, black neoprene jacketed multi-conductor 500V. European cord. Recommended for use in electrical equipment under low stress in dry, damp or wet areas in indoor or outdoor environments. Commonly used as a connection cable in horticulture... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.3000 to 0.5000
  • Product Category: Cable
Control Cable -- Helukabel® OZ-BL
from Hi-Tech Controls, Inc.

For hazardous areas the cables with special marking (blue) (hazard type -i-) used as flexible control and measuring cables to meet the requirements for the installation of electrical apparatus. These installations are not grounded and require a separate power circuit. Those cables are not suitable... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 41
  • Product Category: Cable
  • Rated Voltage: 3
73220213 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (16" - 63" length) - Shielded - 26 AWG 4 Conductor - Black -- OLF73220213
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220213. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220213... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 4
  • North American: 26
H05RR-F - HAR, Rubber/Rubber, Light-Duty, 500 Volt -- 420 H05RR-F
from Mueller Group, Inc. (The)

H05RR-F is a harmonized, light-duty, flexible, rubber insulated, black rubber jacketed multi-conductor European cord. Recommended for use in electrical equipment and appliances as vacuums and various kitchen appliances in low mechanical stress environments found in offices and households in dry,... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.3000 to 0.5000
  • Product Category: Cable
Control Cable -- Helukabel® OZ-BL-CY
from Hi-Tech Controls, Inc.

For hazardous areas the cables with special marking (blue) (hazard type-i-) used as flexible control and measuring cables to meet the requirements for the installation of electrical apparatus. These installations are not grounded and require a separate power circuit. Those cables are not suitable... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 41
  • Product Category: Cable
  • Rated Voltage: 3
73220214 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (20" - 79" length) - Shielded - 26 AWG 4 Conductor - Black -- OLF73220214
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220214. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220214... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 4
  • North American: 26
H05VV-F - HAR, PVC, Light-Duty, 500 Volt -- 400 H05VV-F
from Mueller Group, Inc. (The)

H05VV-F is a harmonized, light duty, oil-resistant, flexible, PVC multi-conductor 500-volt European cord. Recommended for use in connecting small electrical appliances under medium mechanical stress environments as in offices, kitchens and households. H05VV-F can commonly be found in connections in... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.3000 to 0.5000
  • Product Category: Cable
Control Cable -- Helukabel® SY-JB
from Hi-Tech Controls, Inc.

SY-JB cables are used as measuring and control cables in tool machinery, plant installation, power stations and in data equipment. The braided shielding offers best possible protection against mechanical damage. The galvanized coating on the steel wire braiding not only helps protect against... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 12
  • Product Category: Cable
  • Rated Voltage: 4
73220215 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 26 AWG 5 Conductor - Black -- OLF73220215
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220215. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220215... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 5
  • North American: 26
H05VV-F/SJT - HAR, PVC, UL/CSA, Light-Duty, 500 Volt -- 450 H05VV-F/SJT
from Mueller Group, Inc. (The)

H05VV-F/SJT is a harmonized, light duty, oil-resistant, flexible, PVC multi-conductor European and UL 62 SJT cord. The international and national approvals make this cable ideal for import and export to North American and European markets. Recommended for use in connecting small electrical... [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
  • Rated Voltage: 0.3000 to 0.5000
  • Product Category: Cable
Control Cable -- Helukabel® UNIPUR
from Hi-Tech Controls, Inc.

These robust and flexible cables are used for electrical tools such as drills, hand-held circular saws, and garden equipment as well as for portable motors and machinery in agriculture, at building sites, for hobbies, docks and refrigeration plants. Extremely good mechanical characteristics e.g. [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 41
  • Product Category: Cable
  • Rated Voltage: 3
73220216 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (8" - 32" length) - Shielded - 26 AWG 5 Conductor - Black -- OLF73220216
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220216. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220216... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 5
  • North American: 26
H07BN4-F - HAR, Rubber, Heavy-Duty, 750 Volt, +90 Deg C. -- 441 H07BN4-F
from Mueller Group, Inc. (The)

H07BN4-F is a harmonized, heavy-duty, flexible, EPR rubber insulated, special black polycholorprenene jacketed multi-conductor European cable. Recommended for use in electrical equipment under medium mechanical stress in a dry or damp indoor or outdoor environment. Commonly used on equipment in... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.4500 to 0.7500
  • Product Category: Cable
Data & Computer Cable -- F-CY-OZ (LiY-CY)
from Hi-Tech Controls, Inc.

For use as a data and control cable in control circuits, in tool making and machine industries as well as a single cable in computer systems and electronics. The more usual PVC inner jacket has been replaced in these cables by a stabilizing foil separator, thus reducing the total diameter of the... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 1 to 100
  • Product Category: Cable
  • Rated Voltage: 4
73220217 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (12" - 47" length) - Shielded - 26 AWG 5 Conductor - Black -- OLF73220217
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220217. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220217... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 5
  • North American: 26
H07RN-F - HAR, Rubber/Neoprene, Heavy-Duty, 750 Volt -- 410 H07RN-F
from Mueller Group, Inc. (The)

H07RN-F is a harmonized, heavy duty, flexible, rubber insulated, black neoprene jacketed multi-conductor 750V. European cable. Recommended for use in electrical equipment under medium mechanical stress in a dry or damp indoor or outdoor environment. Commonly used on equipment in industry works such... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.4500 to 0.7500
  • Product Category: Cable
Data & Computer Cable -- Helukabel® Y-CY-JB
from Hi-Tech Controls, Inc.

For use as a data and control cable in machinery, computer systems etc. as well as a signal cable for electronics. The high level of shielding ensures a high degree of interference protection. The shielding density assures disturbance-free transmission of all signals and impulses. The PVC inner... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 5
  • Product Category: Cable
  • Rated Voltage: 4
73220218 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (16" - 63" length) - Shielded - 26 AWG 5 Conductor - Black -- OLF73220218
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220218. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220218... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 5
  • North American: 26
H07RN-F / SOOW - HAR, Rubber/Neoprene, Heavy-Duty, 750 Volt -- 415 H07RN-F/SOOW
from Mueller Group, Inc. (The)

H07RN-F/SOOW is a harmonized, UL/CSA approved, heavy-duty, flexible, black neoprene jacketed, multi-conductor European and domestic cord. Recommended for use in electrical equipment under medium mechanical stress in a dry or damp indoor or outdoor environment. Commonly used on equipment in industry... [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
  • Product Category: Cable
Data & Computer Cable -- JE-LiYCY
from Hi-Tech Controls, Inc.

This cable is especially suited for transmission of signals and measurements in the fields of electronics and for data transmission in computers. Suitable for flexing and fixed installation in dry and moist environments in and under plaster as well as in the open for fixed installation on outer... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 40
  • Product Category: Cable
  • Rated Voltage: 0.5000 to 2
73220219 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (20" - 79" length) - Shielded - 26 AWG 5 Conductor - Black -- OLF73220219
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220219. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220219... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 5
  • North American: 26
H07RN8-F - HAR, Rubber/Neoprene, Heavy-Duty, 750 Volt -- 418 H07RN8-F
from Mueller Group, Inc. (The)

H07RN8-F is a harmonized, heavy duty, flexible, rubber insulated, black neoprene jacketed multi-conductor European submersible pump cable. Designed for use in submersible pumps and applications for permanent use in water and under high mechanical stress. Recommended immersion depth is 10 meters with... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.4500 to 0.7500
  • Product Category: Cable
Data & Computer Cable -- JE-Y(St)Y
from Hi-Tech Controls, Inc.

This cable is especially suitable for transmission of signals and measurements in the fields of electronics and for data transmission in computers. Suitable for flexing and fixed installations in dry and moist environments in and under plaster as well as in the open for fixed installation on outer... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 1 to 80
  • Product Category: Cable
  • Rated Voltage: 0.5000 to 2
73220220 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 26 AWG 6 Conductor - Black -- OLF73220220
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220220. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220220... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 6
  • North American: 26
H07ZZ-F - HAR, Halogen-Free, Heavy-Duty, 750 Volt -- 488 H07ZZ-F
from Mueller Group, Inc. (The)

H07ZZ-F is a harmonized, halogen-free, heavy-duty, flexible, black jacketed multi-conductor 750V. European cable. Recommended when halogen-free, low-smoke and corrosive gas properties are required in case of fire. Designed for use in electrical equipment under medium stress in dry and damp... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.4500 to 0.7500
  • Product Category: Cable
Halogen Free Cables -- N2GMH2G-J
from Hi-Tech Controls, Inc.

Suitable for installation at high temperature. influence in dry, damp and in the. open air. As flexible connecting cable for. low mechanical stress i. e. sauna, solar. installations, foundries and steel plants. This cable can be used for fixed installation. only in open and ventilated cable. tubes... [See More]

  • Standards / Certifications: RoHS; VDE
  • Number of Conductors: 2 to 5
  • Product Category: Cable
  • Rated Voltage: 2
73220221 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (8" - 32" length) - Shielded - 26 AWG 6 Conductor - Black -- OLF73220221
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220221. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220221... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 6
  • North American: 26
JE-LiHCH - Halogen-Free, Shielded, DIN-47100, Industrial, 225V -- 518 JE-LiHCH
from Mueller Group, Inc. (The)

JE-LiHCH is a VDE approved, flexible, overall shielded, halogen-free multi-pair European industrial data transmission cable. For use in stationary applications in dry, damp or wet conditions. Especially designed for transmissions of signals and measurements in electronics and computers. Suitable for... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.2250
  • Product Category: Cable
Halogen-Free Security Cable -- Helukabel® JZ-500 Orange
from Hi-Tech Controls, Inc.

Halogen-free, flame retardant control cables are used for instrumentation and control cables in tooling machinery, conveyor and transportation belts, product lines, in plant construction, air-conditioning systems as well as in iron and steel works. For fixed installation or for flexing applications,... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 5
  • Product Category: Cable
  • Rated Voltage: 4
73220222 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (12" - 47" length) - Shielded - 26 AWG 6 Conductor - Black -- OLF73220222
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220222. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220222... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 6
  • North American: 26
LifYCY-TP - PVC, DIN-47100, High Flex, Shielded, Paired, 350V -- 540 LifYCY
from Mueller Group, Inc. (The)

LifYCY-TP is a VDE approved, high flex, oil-resistant, overall shielded, PVC multi-pair European data transmission cable. For use in highly flexible or stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements in dry, moist and... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.3500
  • Product Category: Cable
Halogen-Free Security Cable -- J-H(St)H
from Hi-Tech Controls, Inc.

The halogen-free installation cables with improved characteristics in the case of fire are used for the telephone transmission, measurement and control technology. The static shield protects the transmission circuits against outer electrical interferences. A fire propagation is prevented through... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 100
  • Product Category: Cable
  • Rated Voltage: 0.8000
73220223 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (16" - 63" length) - Shielded - 26 AWG 6 Conductor - Black -- OLF73220223
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220223. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220223... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 6
  • North American: 26
LiHCH - Halogen-Free, DIN-47100, Braid Shielded, 350V -- 511 LiHCH
from Mueller Group, Inc. (The)

LiHCH is a VDE approved, flexible, overall shielded, halogen-free, multi-conductor European data transmission cable. For use in flexible or stationary applications under low mechanical stress with free movement without any tensile stress, loads or forced movements in dry, moist and wet conditions. [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.3500
  • Product Category: Cable
Halogen-Free Security Cable -- JE-H(St)HRH
from Hi-Tech Controls, Inc.

Flame resistant, halogen-free, static shielded installation cables for telecommunication purpose. The static shield prevents strong interference impulse. Suitable for fixed installation everywhere, where in case of fire human life and material assets are to be protected and a safety consciousness... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 52
  • Product Category: Cable
  • Rated Voltage: 2
73220224 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (20" - 79" length) - Shielded - 26 AWG 6 Conductor - Black -- OLF73220224
from Lapp Tannehill

LAPP UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220224. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220224... [See More]

  • Standards / Certifications: VDE; VDE
  • Rated Voltage: 0.2500
  • Number of Conductors: 6
  • North American: 26
LiHCH-TP - Halogen-Free, DIN-47100, Shielded, Paired, 350V -- 512 LiHCH-TP
from Mueller Group, Inc. (The)

LiHCH-TP is a VDE approved, flexible, overall shielded, halogen-free, multi-pair European data transmission cable. For use in flexible or stationary applications under low mechanical stress with free movement without any tensile stress, loads or forced movements in dry, moist and wet conditions. [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Rated Voltage: 0.3500
  • Product Category: Cable
Halogen-Free Security Cable -- JE-LiHCH
from Hi-Tech Controls, Inc.

Halogen-free installation cables with improved characteristics in the case of fire are used for telephone transmission, measuring and signal purposes. The copper shielding design (C) protects the transmission circuits against electrical interferences. A fire propagation is prevented through high... [See More]

  • Standards / Certifications: RoHS; CE Marking; VDE
  • Number of Conductors: 2 to 40
  • Product Category: Cable
  • Rated Voltage: 2