Silicon Rubber Multiconductor Cables
Description
Silicon Rubber Multiconductor Cables are designed to provide superior flexibility and insulation. These cables consist of multiple conductors encased in a silicon rubber jacket, which offers excellent flexibility and insulation properties. The silicon rubber material is known for its ability to withstand a wide range of temperatures and environmental conditions, making it suitable for various demanding applications.
Working Principle
Silicon Rubber Multiconductor Cables work by utilizing the inherent properties of silicon rubber to provide insulation and flexibility. The silicon rubber acts as a protective layer around the conductors, preventing electrical leakage and ensuring that the cables can bend and flex without damage. This flexibility is particularly useful in applications where cables need to navigate tight spaces or move with machinery. The silicon rubber also provides thermal stability, allowing the cables to operate effectively in both high and low-temperature environments.
Applications
Silicon Rubber Multiconductor Cables are used in a variety of specific applications. They are commonly found in industrial settings where flexibility and temperature resistance are crucial. For example, these cables are used in robotics, where they must withstand constant movement and exposure to varying temperatures. They are also employed in aerospace applications, where their ability to perform in extreme conditions is essential.
Advantages over other Multiconductor Cables
One of the primary advantages of Silicon Rubber Multiconductor Cables is their superior flexibility compared to other materials like neoprene or thermoplastics. This flexibility allows for easier installation and routing in complex environments. Additionally, silicon rubber provides excellent thermal stability, making these cables suitable for applications with wide temperature variations. While other materials may offer specific resistances, silicon rubber's combination of flexibility and temperature resilience makes it a versatile choice.
Limitations
Despite their advantages, Silicon Rubber Multiconductor Cables have some limitations. They lack toughness and fluid resistance compared to other materials like neoprene, which can be a drawback in environments where exposure to harsh chemicals or physical abrasion is a concern. This limitation means that in certain applications, additional protective measures may be necessary to ensure the longevity of the cables.
Considerations
When considering Silicon Rubber Multiconductor Cables, several factors should be taken into account. Initial costs may be higher than other materials due to the specialized properties of silicon rubber. However, the durability and flexibility of these cables can lead to reduced maintenance and replacement costs over time. Operating expenses may also be lower due to the energy efficiency provided by the excellent insulation properties of silicon rubber. It's important to evaluate the specific environmental conditions and application requirements to determine if the benefits of silicon rubber outweigh its limitations in a given scenario.
from New England Wire Technologies Corporation
Conductors are ultra flexible bare copper strands insulated with 5 mil wall of FEP. Extra flexible tinned-copper braided shields can be applied prior to jacketing with 10 mil wall of silicone rubber over all. USE: Miniature relays, medical instruments and other specialized electronic applications... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.2500
- Product Category: Cable
- Rated Temperature: 150
from ifm efector inc.
Silicone cable for use in high temperatures. Very large operating temperature range. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Cable Jacket: Silicon Rubber
- Rated Temperature: -50 to 180
- Product Category: Cable
from Cooner Wire Company
Extra flexible multiconductor cable is available “off the shelf ” from Cooner Wire in a variety of materials, colors and constructions. Our specialty wire and cable inventory offers a vast array of flexible wire, shielded cable, miniature cable, medical cable, silicone cable, pvc cable,... [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 1
- Product Category: Cable
- Rated Voltage: 0.6000
from DigiKey
CABLE 2 COND 20 AWG BLACK [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -50 to 150
from New England Wire Technologies Corporation
Silicone rubber is the material of choice for ultra-flexible, autoclave sterilizable medical device cables. Silicone on its own, however, has a physical weakness that can lead to stretching, distortion or breakage after repeated wiping or physical cleaning. NEWtuf ® reinforced silicone jackets... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.3000
- Product Category: Cable
- Rated Temperature: 150
from DigiKey
UNITRONIC BUS ASI (G) 2X1,5 YE [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -40 to 85
from DigiKey
UNITRONIC BUS ASI LD (G) BK FOOT [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -40 to 85
from DigiKey
AS-I CABLE,100M,YELLOW [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -40 to 85
from DigiKey
AS-I CABLE METER [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -40 to 85
from DigiKey
3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m) [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 3
- Product Category: Cable
- Rated Temperature: -40 to 60
from DigiKey
10M IEC CABLE/WIRE SILICONE RUBB [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -40 to 200
from DigiKey
10M IEC CABLE/WIRE SILICONE RUBB [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -40 to 200
from DigiKey
OLFLEX CRANE CF 4G1,5 [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 90
from DigiKey
OLFLEX CRANE CF 4G2,5 [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 90
from DigiKey
OLFLEX CRANE VS (N)SHTOU 7G1,5 [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 7
- Product Category: Cable
- Rated Temperature: -25 to 80
from DigiKey
OLFLEX HEAT 180 SIZ 2X0,5 [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -50 to 180
from DigiKey
OLFLEX HEAT 180 SIZ 2X0,75 [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -50 to 180
from DigiKey
3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m) [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 3
- Product Category: Cable
- Rated Temperature: 60
from DigiKey
4 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m) [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: 60
from DigiKey
3 Conductor Multi-Conductor Cable Black 14 AWG 250.0' (76.2m) [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 3
- Product Category: Cable
- Rated Temperature: 60
from DigiKey
2 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m) [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- North American: 18
from DigiKey
4 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m) [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 4
- Product Category: Cable
- North American: 18
from DigiKey
5 Conductor Multi-Conductor Cable Black 18 AWG, 20 AWG 1000.0' (304.8m) [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 5
- Product Category: Cable
- North American: 18 to 20
from DigiKey
3 Conductor Multi-Conductor Cable Red 22 AWG Foil 100.0' (30.5m) [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 3
- Product Category: Cable
- Rated Temperature: -70 to 150
from DigiKey
4 Conductor Multi-Conductor Cable Red 22 AWG Foil 100.0' (30.5m) [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -70 to 150
from DigiKey
3 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m) [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 3
- Product Category: Cable
- North American: 18
from DigiKey
5 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m) [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 5
- Product Category: Cable
- North American: 16
from DigiKey
16 Conductor Multi-Conductor Cable Black 16 AWG 1000.0' (304.8m) [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 16
- Product Category: Cable
- North American: 16
from DigiKey
3 Conductor Multi-Conductor Cable Black 10 AWG 250.0' (76.2m) [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 3
- Product Category: Cable
- North American: 10
from Remke Industries
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- Rated Amperage: 5
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046007. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046007 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 18
from SAB North America
BiHF-J is a multi-conductor, silicone insulated control cable with a reddish brown silicone jacket. Silicone cables are recommended for use where high temperatures. rapidly cause other cables to deteriorate. Recommended applications include foundries, steel mills and glass factories and other high... [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.5000
from Belden Inc.
High Temperature Electronic, 2 Conductor 20AWG (7x28) Tinned Copper, FEP Insulation, Overall Beldfoil ® Shield, Silicone Outer Jacket, AWM 4516 [See More]
- Cable Jacket: Neoprene; Silicon Rubber; Rubber (Silicone, Neoprene, SBR)
- Rated Voltage: 0.6000
- Number of Conductors: 2
- Rated Temperature: -70 to 150
from LAPP
ÖLFLEX ® HEAT 180 SiHF is a high temperature silicone cable with a European color code. It has a temperature rating of 180 °C and is halogen-free. [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2 to 24
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
from General Cable
With its industry-leading and diverse product offering, General Cable is positioned to meet the challenges faced by today ’s industrial automation customers. Our customers include automotive and consumer products manufacturers, plants and facilities management, industrial equipment... [See More]
- Cable Jacket: Neoprene; Polyvinyl Chloride; Silicon Rubber; CPE and Polyolefin
- Number of Conductors: 2 to 100
- Product Category: Cable
- Rated Voltage: 0.6000 to 8
from PCB Piezotronics, Inc.
4-conductor, 32 awg (7/40), shielded, flexible silicone cable (price per foot) [See More]
- Cable Jacket: Silicon Rubber; Silicone
- Number of Conductors: 4
- Product Category: Cable Assembly
- Rated Temperature: -60 to 200
from Remke Industries
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- Rated Amperage: 5
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046008. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046008 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 18
from SAB North America
BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures,. mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature alternative to teflon cables where... [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.5000
from Belden Inc.
High Temperature Electronic, 2 Conductor 22AWG (7x30) Tinned Copper, FEP Insulation, Overall Beldfoil ® Shield, Silicone Outer Jacket, AWM 4516 [See More]
- Cable Jacket: Neoprene; Silicon Rubber; Rubber (Silicone, Neoprene, SBR)
- Rated Voltage: 0.6000
- Number of Conductors: 2
- Rated Temperature: -70 to 150
from LAPP
Ouml;LFLEX ® HEAT 180 MS is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. ÖLFLEX ® HEAT 180 C MS is a shielded version available with an overall tinned copper braid. This is recommended when electrical... [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2 to 25
- Product Category: Cable
- Rated Voltage: 0.6000
from General Cable
1000 FT. 0.27 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). RUBBER INSULATION MATERIAL. 20 AWG CONDUCTOR SIZE. BLACK, WHITE... [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from PCB Piezotronics, Inc.
4-conductor, 36 awg, twisted bundle, shielded, flexible lightweight silicone cable (price per foot) [See More]
- Cable Jacket: Silicon Rubber; Silicone
- Number of Conductors: 4
- Product Category: Cable Assembly
- Rated Temperature: -60 to 260
from Remke Industries
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- Rated Amperage: 5
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #00460093. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00460093 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 18
from SAB North America
SC 600 C HDTR is a heavy duty, multi-conductor, shielded, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use. in applications where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 600 C HDTR is a... [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.6000
from Belden Inc.
High Temperature Electronic, 3 Conductor 22AWG (7x30) Tinned Copper, FEP Insulation, Overall Beldfoil ® Shield, Silicone Outer Jacket, AWM 4516 [See More]
- Cable Jacket: Neoprene; Silicon Rubber; Rubber (Silicone, Neoprene, SBR)
- Rated Voltage: 0.6000
- Number of Conductors: 3
- Rated Temperature: -70 to 150
from LAPP
ÖLFLEX ® HEAT 180 MS is a high temperature silicone cable with North American approvals. It has a temperature rating of 180 °C and is halogen-free. [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2 to 25
- Product Category: Cable
- Rated Voltage: 0.6000
from General Cable
1000 FT. 0.285 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 3 CONDUCTOR(S). RUBBER INSULATION MATERIAL. 20 AWG CONDUCTOR SIZE. BLACK, WHITE,... [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 3
- Product Category: Cable
- Rated Voltage: 0.3000
from Remke Industries
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- Rated Amperage: 5
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #00460103. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 460103 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 18
from SAB North America
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied. for the exchange of digital information, control apparatus net. (CAN) for faster data transmission/exchange. Application in. power supply cable tracks, highly flexible data cables. [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2 to 24
- Product Category: Cable
- Rated Voltage: 0.6000
from Belden Inc.
High Temperature Electronic, 4 Conductor 22AWG (7x30) Tinned Copper, FEP Insulation, Overall Beldfoil ® Shield, Silicone Outer Jacket, AWM 4516 [See More]
- Cable Jacket: Neoprene; Silicon Rubber; Rubber (Silicone, Neoprene, SBR)
- Rated Voltage: 0.6000
- Number of Conductors: 4
- Rated Temperature: -70 to 150
from LAPP
ÖLFLEX ® HEAT 180 GLS is a high temperature silicone control cable with a galvanized steel braid for mechanical protection. It has a temperature rating of 180 °C and is halogen-free. [See More]
- Cable Jacket: Silicon Rubber; Glass Fiber Wrap & Galvanized Steel Wire Braid
- Number of Conductors: 2 to 12
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
from General Cable
1000 FT. 0.23 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION. 350 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). RUBBER INSULATION MATERIAL. 20 AWG CONDUCTOR SIZE. BLACK, WHITE... [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3500
from Remke Industries
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- Rated Amperage: 5
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046012. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46012 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 18
from SAB North America
SC 600 HDTR is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications. where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 600 HDTR is a flexible, cost... [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.6000
from Belden Inc.
Portable Cordage, 3 Conductor 12AWG (65x30) Bare Copper, EPDM Insulation, Rubber Outer Jacket, UL Type S [See More]
- Cable Jacket: Neoprene; Silicon Rubber; Rubber (Silicone, Neoprene, SBR)
- Rated Voltage: 0.6000
- Number of Conductors: 3
- Rated Temperature: 60
from LAPP
Ouml;LFLEX ® HEAT 180 H05SS-F EWKF is a high temperature tear-resistant silicone control cable with <HAR > approval. It has a high temperature rating of 180 °C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to... [See More]
- Cable Jacket: Silicon Rubber
- Number of Conductors: 2 to 5
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
from Remke Industries
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.6000
- Product Category: Cable Assembly
- Rated Amperage: 13
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046013. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046013 AVAILABILITY : In Stock SERIES : ÖLFLEX ®... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 16
from Belden Inc.
Portable Cordage, 3 Conductor 18AWG (41x34) Tinned Copper, EPDM Insulation, Rubber Outer Jacket, UL Type SV [See More]
- Cable Jacket: Neoprene; Silicon Rubber; Rubber (Silicone, Neoprene, SBR)
- Rated Voltage: 0.3000
- Number of Conductors: 3
- Rated Temperature: -40 to 60
from Remke Industries
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.6000
- Product Category: Cable Assembly
- Rated Amperage: 7
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046014. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046014 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 16
from Belden Inc.
Portable Cordage, 4 Conductor 18AWG (41x34) Tinned Copper, EPDM Insulation, Rubber Outer Jacket, UL AWM 4097 [See More]
- Cable Jacket: Neoprene; Silicon Rubber; Rubber (Silicone, Neoprene, SBR)
- Rated Voltage: 0.3000
- Number of Conductors: 4
- Rated Temperature: -40 to 60
from Remke Industries
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.6000
- Product Category: Cable Assembly
- Rated Amperage: 13
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #00460153. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00460153 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 16
from Remke Industries
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.6000
- Product Category: Cable Assembly
- Rated Amperage: 8
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #00460163. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00460163 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 16
from Remke Industries
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.6000
- Product Category: Cable Assembly
- Rated Amperage: 13
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046018. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046018 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 16
from Remke Industries
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.6000
- Product Category: Cable Assembly
- Rated Amperage: 13
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046019. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046019 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 14
from Remke Industries
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.6000
- Product Category: Cable Assembly
- Rated Amperage: 13
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046020. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046020 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 14
from Remke Industries
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.6000
- Product Category: Cable Assembly
- Rated Amperage: 7
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #00460213. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00460213 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 14
from Remke Industries
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.6000
- Product Category: Cable Assembly
- Rated Amperage: 13
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #00460223. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 460223 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 14
from Remke Industries
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.6000
- Product Category: Cable Assembly
- Rated Amperage: 8
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046024. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046024 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 14
from Remke Industries
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.6000
- Product Category: Cable Assembly
- Rated Amperage: 7
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046025. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046025 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 12
from Remke Industries
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.6000
- Product Category: Cable Assembly
- Rated Amperage: 13
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046026. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046026 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 12
from Remke Industries
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.6000
- Product Category: Cable Assembly
- Rated Amperage: 8
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #00460273. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00460273 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 12
from Remke Industries
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.6000
- Product Category: Cable Assembly
- Rated Amperage: 7
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #00460283. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 460283 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 12
from Remke Industries
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.6000
- Product Category: Cable Assembly
- Rated Amperage: 13
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046030. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046030 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 12
from Remke Industries
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.6000
- Product Category: Cable Assembly
- Rated Amperage: 8
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046031. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46031 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 10
from Remke Industries
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- Rated Amperage: 5
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046032. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46032 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 10
from Remke Industries
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- Rated Amperage: 5
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #00460333. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 460333 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 10
from Remke Industries
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- Rated Amperage: 5
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #00460343. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 460343 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 10
from Remke Industries
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2... [See More]
- Cable Jacket: Silicon Rubber
- Rated Voltage: 0.3000
- Product Category: Cable Assembly
- Rated Amperage: 5
from Lapp Tannehill
LAPP ÖLFLEX ® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180 °C and is halogen-free. LAPP part #0046036. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46036 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Cable Jacket: Silicon Rubber; Silicone Rubber
- Rated Temperature: -50 to 180
- Rated Voltage: 0.5000
- North American: 10