F2 Glass Optical Prisms

4 Results
Prisms
from Rainbow Research Optics, Inc.

Custom Optics. Here at Rainbow Research Optics, Inc. (RROI) we focus on a more targeted wavelength ranges, from about 190 nm to 16 um. Our manufacturing capabilities include a wide range of optical components, including lenses, mirrors, windows, prisms, beamsplitters, filters, coatings, and more. [See More]

  • Prism Material: BK7 Glass; F2 Glass; SF10 Glass; UV Grade Fused Silica; SUPRASIL 1
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Prism Type: Corner Cube Retroreflector; Dove; Equilateral; Penta; Rhomboid; Right Angle
  • Surface Flatness: λ/4; λ/8; λ/10
30° Prisms (Isosceles)
from Qioptiq

Spectrally disperse light. Angular dispersion Δ ε' = ε'F' - ε'C'( ε'F' is the exit angle for λ = 480 nm, ε'C' is the exit angle for λ = 643.8 nm). Uncoated. Please look at chapter "Thin Film Coatings" regarding available coatings. For... [See More]

  • Prism Material: BK7 Glass; F2 Glass
  • Largest Dimension: 60
Equilateral Dispersive Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Prism Material: F2 Glass; N-SF11, ZnSe, CaF2, Ge
  • Largest Dimension: 10 to 50
  • Prism Type: Equilateral
  • Surface Quality: 40-20 Scratch / Dig
MgF2 Coated, Penta Prism Beamsplitter
from UNI OPTICS(Fujian) Co., Ltd

Beamsplitter Penta Prism by adding a wedge and with partial reflective coating on one of its leaning surfaces, Penta Prism can be used as Beamsplitter. Transmission/reflection (T/R) ratio of 50/50, or others for Beamsplitter Penta Prism is available upon request. [See More]

  • Prism Material: F2 Glass
  • Largest Dimension: 30 to 42.42
  • Prism Type: Penta
  • Surface Quality: 60-40 Scratch / Dig