λ/2 Optical Prisms

35 Results
Right-Angle Prism, ValuMax, N-BK7, 10.0 mm, Aluminized Hypotenuse -- BRP-10-A
from Newport MKS

The BRP-10-A ValuMax ® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may cause a problem. The fine balance between performance and cost has been optimized, making... [See More]

  • Surface Flatness: λ/2
  • Prism Material: BK7 Glass
  • Prism Type: Right Angle
  • Surface Quality: 60-40 Scratch / Dig; 60-40 scratch-dig
Equilateral Dispersing Prisms
from CeNing Optics Co., Ltd.

Equilateral dispersing prisms have three equal 60 °angles, and are mostly used to disperse the spectrum. [See More]

  • Surface Flatness: λ/2
  • Largest Dimension: 50.8
  • Prism Type: Equilateral
  • Prism Material: SF-11
Right-Angle Prism, ValuMax, N-BK7, 20.0 mm, Aluminized Hypotenuse -- BRP-20-A
from Newport MKS

The BRP-20-A ValuMax ® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may cause a problem. The fine balance between performance and cost has been optimized, making... [See More]

  • Surface Flatness: λ/2
  • Prism Material: BK7 Glass
  • Prism Type: Right Angle
  • Surface Quality: 60-40 Scratch / Dig; 60-40 scratch-dig
Right-Angle Prism, ValuMax, N-BK7, 30.0 mm, Aluminized Hypotenuse -- BRP-30-A
from Newport MKS

The BRP-30-A ValuMax ® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may cause a problem. The fine balance between performance and cost has been optimized, making... [See More]

  • Surface Flatness: λ/2
  • Prism Material: BK7 Glass
  • Prism Type: Right Angle
  • Surface Quality: 60-40 Scratch / Dig; 60-40 scratch-dig
Right-Angle Prism, ValuMax, N-BK7, 5.0 mm, Aluminized Hypotenuse -- BRP-5-A
from Newport MKS

The BRP-5-A ValuMax ® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may cause a problem. The fine balance between performance and cost has been optimized, making this... [See More]

  • Surface Flatness: λ/2
  • Prism Material: BK7 Glass
  • Prism Type: Right Angle
  • Surface Quality: 60-40 Scratch / Dig; 60-40 scratch-dig
Right-Angle Prism, ValuMax, N-BK7, 50.8 mm, Aluminized Hypotenuse -- BRP-50.8-A
from Newport MKS

The BRP-50.8-A ValuMax ® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may cause a problem. The fine balance between performance and cost has been optimized, making... [See More]

  • Surface Flatness: λ/2
  • Prism Material: BK7 Glass
  • Prism Type: Right Angle
  • Surface Quality: 60-40 Scratch / Dig; 60-40 scratch-dig
Dove Prisms
from Artifex Engineering

The Dove Prism is a form invented by H.W. Dove. It resembles half of a common right angle prism in which a ray entering parallel to the hypotenuse face is reflected internally at that face and emerges parallel to its incident direction. If the prism is rotated about the optical axis, the image is... [See More]

  • Surface Flatness: λ/2
  • Largest Dimension: 80
  • Prism Type: Dove
  • Prism Material: BK7 Glass
Dove Prism
from ECOPTIK (CHANGCHUN) LTD

Dove prisms have an unusual and very interesting characteristic , if you look through the prism and rotate it around a longitudinal axis, the image rotates through twice the angle through which the dove prism itself rotates. For optimal performance, use dove prisms with collimated light. Description... [See More]

  • Surface Flatness: λ/2
  • Largest Dimension: 35.4
  • Prism Type: Dove
  • Prism Material: BK7 Glass; UV Grade Fused Silica
MgF2 Coated, Penta Prism Beamsplitter
from UNI OPTICS(Fujian) Co., Ltd

Beamsplitter Penta Prism by adding a wedge and with partial reflective coating on one of its leaning surfaces, Penta Prism can be used as Beamsplitter. Transmission/reflection (T/R) ratio of 50/50, or others for Beamsplitter Penta Prism is available upon request. [See More]

  • Surface Flatness: λ/2
  • Largest Dimension: 30 to 42.42
  • Prism Type: Penta
  • Prism Material: F2 Glass
Custom Optical Prisms
from Fairfield Crystal Technology, LLC.

Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges, waveplates and other optical components to... [See More]

  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Prism Type: Wedge
45°Reflection Prisms -- GCL-0303
from Daheng New Epoch Technology, Inc.

Aluminum coated with black paint for protection. [See More]

  • Surface Flatness: λ/2; λ/4
  • Prism Material: BK7 Glass
  • Largest Dimension: 34.2 to 51.3
  • Surface Quality: 60-40 Scratch / Dig
Amici Prism -- P-ARP003
from Ross Optical Industries

Also called a roof prism, the Amici prism is a right angle prism that's hypotenuse has been replaced by a 90-degree roof. The corners that do not affect the clear aperture have been cut away to reduce weight and size. They are used to both erect and make a 90-degree deflection of the incoming... [See More]

  • Surface Flatness: λ/2
  • Largest Dimension: 17.25
  • Prism Type: Roof
  • Prism Material: BK7 Glass
Micro Prisms
from Tower Optical Corporation

Tower Optical Corp. has expanded its line of precision optics to include standard micro prisms, coated and uncoated, for use with laser sources and imaging applications. The micro prisms are right angle, 45 °-90 °-45 ° prisms, whose sizes range from 0.5mm to 5.0mm with a format of A=B=C. [See More]

  • Surface Flatness: λ/2
  • Largest Dimension: 0.5000 to 5
  • Prism Type: Right Angle
  • Prism Material: BK7 Glass
Right-Angle Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Flatness: λ/2; λ/10
  • Largest Dimension: 4.2 to 84.9
  • Prism Type: Right Angle
  • Prism Material: BK7 Glass; UV Grade Fused Silica; Ge, ZnSe, CaF2
Beam-Splitting Prism
from Foctek Photonics, Inc.

This special prism consists of one Right Angle prism and one Rhomboid Prism. The hypotenuse surface of the Right Angle Prism is beam-splitting coated and cemented to the Rhomboid Prism. The two split output beams are parallel to each other, and perpendicular to the input beam at high accurate. [See More]

  • Surface Flatness: λ/2
  • Prism Material: BK7 Glass; SF10 Glass; Fused Silica, MgF2
  • Largest Dimension: 2 to 50
  • Coating Options: Reflective Coating (optional feature); Antireflection Coating (optional feature)
MgF2 Coated Penta Prism Beamsplitter
from HG Optronics, Inc.

Beamsplitter Penta Prism by adding a wedge and with partial reflective coating on one of its leaning surfaces, Penta Prism can be used as Beamsplitter. Transmission/reflection (T/R) ratio of 50/50, or others for Beamsplitter Penta Prism is available upon request. 4.1.What is beamsplitter penta prism... [See More]

  • Surface Flatness: λ/2; λ/4
  • Largest Dimension: 42
  • Prism Type: Penta
  • Prism Material: BK7 Glass; UV Grade Fused Silica; N-BK7, Grade A optical glass, Fused silica
0.5mm Penta Prism, VIS 0° Coating -- NT85-159
from Edmund Optics Inc.

Ray Deviation of 90 °. Right Handed Image. Optical Tool for Defining a Right Angle. Additional Penta Prism Options Available. Penta prisms are five-sided prisms featuring a ray deviation of 90 ° and a right handed image. The reflecting surfaces are aluminized for increased efficiency. [See More]

  • Surface Flatness: λ/2
  • Prism Material: BK7 Glass
  • Prism Type: Penta
  • Surface Quality: 60-40 Scratch / Dig
Penta Prisms
from Artifex Engineering

The penta prism is a five-sided prism. It reflects light rays through a 90 ° angle by two reflections and does not invert or revert the image. The reflecting surfaces are aluminized. Slight movement of the prism does not affect the true right angle at which light rays are reflected. The penta... [See More]

  • Surface Flatness: λ/2
  • Largest Dimension: 43.3
  • Prism Type: Penta
  • Prism Material: BK7 Glass
Light Guide Prism
from ECOPTIK (CHANGCHUN) LTD

Prisms: Right angle prism, Dove prism, Beam splitter, Penta Prism, Corner prism, Trapezium Prism, Rhomboid Prism, Roof Prism, Cube prism, customized prisms, etc. [See More]

  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Prism Type: Dove; Penta; Right Angle; Roof; Beam splitter, Corner prism, Trapezium Prism, Rhomboid Prism, Cube prism, customized prisms, etc..
N-BK7 Penta Prisms
from UNI OPTICS(Fujian) Co., Ltd

Penta Prisms are used to define right angles in optical systems. Penta Prisms, which provide right handed images,feature a ray deviation of 90 °. Penta Prisms are five-sided prisms are unaffected by slight movements. Uni Optics offers a variety of Penta Prisms for optimal performance in the... [See More]

  • Surface Flatness: λ/2
  • Largest Dimension: 30 to 42.42
  • Prism Type: Penta
  • Prism Material: BK7 Glass
Penta Prisms -- GCL-0302
from Daheng New Epoch Technology, Inc.

A Penta prisms is a five-side prisms, featuring two important properties. Firstly, the images is neither inverted nor reversed while it is deviated by 90 degree. Secondly, it is a constant deflection device, i.e., all the transmitted rays are exactly deflected by 90 degree. Slight movement of the... [See More]

  • Surface Flatness: λ/2; λ/4
  • Largest Dimension: 21.6 to 43.3
  • Prism Type: Penta
  • Prism Material: BK7 Glass
Dove Prism -- P-DOV009
from Ross Optical Industries

Dove prism is a truncated version of right angle prism. A beam entering parallel to the hypotenuse face is reflected internally and emerges parallel to its incident direction. Dove prisms are used as image rotators. As the prism is rotated, the image passing through will rotate at an angle twice... [See More]

  • Surface Flatness: λ/2
  • Largest Dimension: 5.07
  • Prism Type: Dove
  • Prism Material: BK7 Glass
Dispersion Prisms
from Foctek Photonics, Inc.

Besides the Reflection Prisms, Foctek also offers the Dispersion Prisms. The most typical dispersion prism is equilateral prism made of high difference of refraction indexes for different wavelengths. The dispersion prisms of special use are: Litrow prisms, Pellin-Broca prisms, Brewster prisms,... [See More]

  • Surface Flatness: λ/2
  • Prism Material: BK7 Glass; N-BK7, Fused Silica, MgF2, N-SF10
  • Prism Type: Equilateral; Isoscele, Littrow, Pellin - Broca, Brewster, Amici
  • Coating Options: Reflective Coating (optional feature); Antireflection Coating (optional feature)
UV Fused Silica Penta Prisms
from HG Optronics, Inc.

Penta Prisms are used to define right angles in optical systems. Penta Prisms, which provide right handed images,feature a ray deviation of 90 °. Penta Prisms are five-sided prisms are unaffected by slight movements. HG OPTRONICS offers a variety of Penta Prisms for optimal performance in the... [See More]

  • Surface Flatness: λ/2; λ/4
  • Largest Dimension: 42.42
  • Prism Type: Penta
  • Prism Material: BK7 Glass; UV Grade Fused Silica; N-BK7, Grade A optical glass, Fused Silica
Roof Amici Prisms
from Artifex Engineering

We offer a wide variety of standard prisms for reflection, deviation and image manipulation. Here you will find our standard prisms. We have the manufacturing capability to realize any other prism design. Contact us to discuss your requirements. [See More]

  • Surface Flatness: λ/2
  • Largest Dimension: 41.1
  • Prism Type: Roof
  • Prism Material: BK7 Glass
Octagon Light Guide Rod
from ECOPTIK (CHANGCHUN) LTD

1, Non-uniform light source can be homogenized.2, The pupil is octagon.3, Can be used to build lighting systems. Description Of Octagon Based Prism Octagonal light guide rod adopts total reflection, which can transform non-uniform light source into uniform light. Regular octagonal optical prism also... [See More]

  • Surface Flatness: λ/2
  • Prism Material: BK7 Glass; UV Grade Fused Silica
  • Prism Type: Octagon Rod
  • Surface Quality: 60-40 Scratch / Dig
Right Angle Roof Prisms -- GCL-0304
from Daheng New Epoch Technology, Inc.

This type of prism consists of a roof edge produced upon the long reflecting face of a right-angle prism and is also called Amici roof prism. Like a right-angle prism, it reflects an image by 90°, but inverts the image simultaneously. It is commonly used as an erecting system in telescopes. [See More]

  • Surface Flatness: λ/2; λ/4
  • Largest Dimension: 24.5 to 41
  • Prism Type: Right Angle; Roof
  • Prism Material: BK7 Glass
Right Angle Prism -- P-URA001
from Ross Optical Industries

Right angle prisms are optical elements having at least three polished faces inclined relative to each other at 45-90-45 degrees. They can be used as total internal reflectors, hypotenuse face reflectors, retroreflectors and 90 degrees beam benders. [See More]

  • Surface Flatness: λ/2
  • Largest Dimension: 1.5
  • Prism Type: Right Angle
  • Prism Material: BK7 Glass
Dove Prisms
from Foctek Photonics, Inc.

here are many types of prism, each having a particular geometry to achieve the reflections necessary to perform a specific imaging task. Reflecting prisms may invert, rotate, deviate or displace a beam. Dispersing prisms produce spectral separation for spectroscopic online_orderings or for tuning a... [See More]

  • Surface Flatness: λ/2
  • Largest Dimension: 21.1 to 63.4
  • Prism Type: Dove
  • Prism Material: BK7 Glass
Optical Prism
from ECOPTIK (CHANGCHUN) LTD

Prism, a transparent object surrounded by two planes that intersect but are not parallel to each other, used to split light or disperse light beams. A prism is a polyhedron made of transparent materials (such as glass, crystal, etc.). It is widely used in optical instruments. Prisms can be divided... [See More]

  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Prism Type: Dove; Penta; Right Angle; Roof; Beam splitter, Corner prism, Trapezium Prism, Rhomboid Prism, Cube prism, customized prisms, etc..
Standard Penta Prism -- P-PAS002
from Ross Optical Industries

A five-sided prism containing two reflecting surfaces at 45 ° to each other, and two perpendicular faces for the entering and emerging beams. It does not invert nor revert the image. [See More]

  • Surface Flatness: λ/2
  • Largest Dimension: 10.8
  • Prism Type: Penta
  • Prism Material: BK7 Glass
Koster Prism
from Foctek Photonics, Inc.

This special Beam Splitter is made of two special designed prisms. The cemented surface of one prism is beam splitter coating. The Prism enables splitting beam of light per two beams parallel to each other, and parallel to the input beam with high accurate. The distance between two output beams can... [See More]

  • Surface Flatness: λ/2
  • Prism Material: BK7 Glass; SF10 Glass; Fused Silica, MgF2
  • Largest Dimension: 2 to 50
  • Coating Options: Reflective Coating (optional feature); Antireflection Coating (optional feature)
Right Angle Prism
from ECOPTIK (CHANGCHUN) LTD

Right angle prisms are extremely versatile optical components, commonly used as individual prisms and components of optical assemblies. A beam of light entering the leg of a right angle prism will deviate by a nominal value of 90 °, while precise rotation of the prism controls beam alignment. [See More]

  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
  • Largest Dimension: 200
  • Prism Type: Right Angle
  • Prism Material: BK7 Glass; UV Grade Fused Silica
Parallel Splitting Prism
from Foctek Photonics, Inc.

This special Beam Splitter is made of two special designed prisms. The cemented surface of one prism is beam splitter coating. The Prism enables splitting beam of light per two beams parallel to each other, and parallel to the input beam with high accurate. The distance between two output beams can... [See More]

  • Surface Flatness: λ/2
  • Prism Material: BK7 Glass; SF10 Glass; Fused Silica, MgF2
  • Largest Dimension: 2 to 50
  • Coating Options: Reflective Coating (optional feature); Antireflection Coating (optional feature)
Right Angle Prisms
from Foctek Photonics, Inc.

There are many types of prism, each having a particular geometry to achieve the reflections necessary to perform a specific imaging task. Reflecting prisms may invert, rotate, deviate or displace a beam. Dispersing prisms produce spectral separation for spectroscopic online_orderings or for tuning a... [See More]

  • Surface Flatness: λ/2; λ/4
  • Largest Dimension: 1 to 300
  • Prism Type: Right Angle
  • Prism Material: UV Grade Fused Silica