Reflective Coating Optical Prisms

9 Results
Corner Retroreflector Cube Prisms
from CeNing Optics Co., Ltd.

Corner cube retroreflector has three mutually orthogonal reflecting surfaces. The corner cube reflects any light rays back towards their source. The reflection angle 180 ° is independent of the orientation of the corner cube, making it ideal where precision alignment is difficult. [See More]

  • Prism Type: Corner Cube Retroreflector
  • Prism Material: BK7 Glass
  • Largest Dimension: 50.8
  • Coating Options: Reflective Coating; Antireflection Coating
Penta Prisms
from CeNing Optics Co., Ltd.

Penta prisms are used to deviate an incident beam at a 90 ° angle independent of small positional changes of the prism with respect to the beam. The image is neither inverted nor reversed. [See More]

  • Prism Type: Penta
  • Prism Material: BK7 Glass
  • Largest Dimension: 42.2
  • Coating Options: Reflective Coating; Antireflection Coating
Hollow Retroreflectors -- GCL-03051
from Daheng New Epoch Technology, Inc.

Hollow Retroreflectors are constructed of three front-surface mirrors assembled into an aluminum corner cube. It likes the solid glass prism type retroreflectors, the parallel incident light is reflected back to the source with great accuracy, regardless of the angle of incidence. Reflected images... [See More]

  • Prism Type: Corner Cube Retroreflector; Hollow Retroreflector
  • Coating Options: Reflective Coating
  • Largest Dimension: 39.5 to 84.5
  • Surface Quality: 80-50 Scratch / Dig
Penta Prisms
from Qioptiq

Deflect beams through 90 °. No image reversal. Beam deflection with different accuracy. N-BK7 glass. Coated reflective surfaces (RAGV). Entrance and exit faces broadband AR-coated (ARB 1) [See More]

  • Prism Type: Penta
  • Prism Material: BK7 Glass
  • Largest Dimension: 10 to 30
  • Coating Options: Reflective Coating
Metallic Coated Right Angle Prism Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Prism Type: Right Angle
  • Prism Material: BK7 Glass
  • Largest Dimension: 7.1 to 35.4
  • Coating Options: Reflective Coating
Precision Penta Prism -- P-PAP002
from Ross Optical Industries

A five-sided prism containing two reflecting surfaces at 45 ° to each other, and two perpendicular faces for the entering and emerging beams. It does not invert nor revert the image. [See More]

  • Prism Type: Penta
  • Prism Material: BK7 Glass
  • Largest Dimension: 10.8
  • Coating Options: Reflective Coating; Antireflection Coating
Reflection Prisms 45° (Bauernfeind)
from Qioptiq

Deflect beams through 45 °. N-BaK2 glass. Maximum beam-deflection error of 10 arcmin. Reflective coating on larger face opposite the hypotenuse (RAGV). Entrance and exit faces broadband AR-coated (ARB 1) [See More]

  • Largest Dimension: 32.5
  • Coating Options: Reflective Coating
  • Prism Material: N-Bak2
Mounted Penta Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Prism Type: Penta
  • Prism Material: BK7 Glass
  • Largest Dimension: 20 to 28.3
  • Coating Options: Reflective Coating
Right Angle Prism -- P-ARA001
from Ross Optical Industries

Right angle prisms are optical elements having at least three polished faces inclined relative to each other at 45-90-45 degrees. They can be used as total internal reflectors, hypotenuse face reflectors, retroreflectors and 90 degrees beam benders. [See More]

  • Prism Type: Right Angle
  • Prism Material: BK7 Glass
  • Largest Dimension: 1.5
  • Coating Options: Reflective Coating