20-10 Scratch / Dig Optical Prisms
from CASTECH, Inc.
Note: • Coatings: optional. • Other sizes and material are available upon request. [See More]
- Surface Quality: 20-10 Scratch / Dig
- Largest Dimension: 15
- Prism Type: Equilateral
- Prism Material: BK7 Glass
from CASTECH, Inc.
Note: Other sizes and material are available upon requests. [See More]
- Surface Quality: 20-10 Scratch / Dig
- Largest Dimension: 12.7
- Prism Type: Corner Cube Retroreflector
- Prism Material: BK7 Glass
from Zygo Corporation
A corner cube retroreflector, also known as a CCR or trihedral prism, is an optical structure that consists of three adjacent, mutually-orthogonal plane-reflecting surfaces which form the corner of a cube. The corner cube reflects an incident ray at a specific angle, independent of the prism and... [See More]
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
- Largest Dimension: 10 to 100
- Prism Type: Corner Cube Retroreflector
- Prism Material: BK7 Glass; UV Grade Fused Silica; BK7, Fused Silica, Germanium, Silicon and more
from Fairfield Crystal Technology, LLC.
Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges, waveplates and other optical components to... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
- Prism Type: Wedge
from MOK Optics Co., Ltd.
Corner cube prisms are prisms which act as corner reflectors, a type of retroreflectors. They are often used in the context of optical metrology, e.g. in interferometers, and in spectroscopy. [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
- Largest Dimension: 3 to 60
- Prism Type: Corner Cube Retroreflector
- Prism Material: UV Grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, Sapphire, MgF2, CaF2, JGS3, Corning 7979 etc.
from Rainbow Research Optics, Inc.
Custom Optics. Here at Rainbow Research Optics, Inc. (RROI) we focus on a more targeted wavelength ranges, from about 190 nm to 16 um. Our manufacturing capabilities include a wide range of optical components, including lenses, mirrors, windows, prisms, beamsplitters, filters, coatings, and more. [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Prism Material: BK7 Glass; F2 Glass; SF10 Glass; UV Grade Fused Silica; SUPRASIL 1
- Prism Type: Corner Cube Retroreflector; Dove; Equilateral; Penta; Rhomboid; Right Angle
- Surface Flatness: λ/4; λ/8; λ/10
from Changchun Sunday Optics Co., Ltd.
The film of narrowband filter is generally composed of two kinds of films with low refractive index and high refractive index. After superposition, the number of layers can reach dozens of layers. The parameters of each layer of film may affect the final performance. The transmittance of narrowband... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
- Prism Material: BK7 Glass; H-K9L N-BK7 JGS1
- Prism Type: Corner Cube Retroreflector
- Surface Flatness: λ/10
from ECOPTIK (CHANGCHUN) LTD
Prisms: Right angle prism, Dove prism, Beam splitter, Penta Prism, Corner prism, Trapezium Prism, Rhomboid Prism, Roof Prism, Cube prism, customized prisms, etc. [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Prism Type: Dove; Penta; Right Angle; Roof; Beam splitter, Corner prism, Trapezium Prism, Rhomboid Prism, Cube prism, customized prisms, etc..
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Largest Dimension: 36.1 to 60.3
- Prism Type: Rhomboid
- Prism Material: BK7 Glass
from Spectral Optics
Material: UV fused silica, BK7. Clear Aperture: larger than 85%. Surface Quality (Scratch-Dig): 10-5 for UV fused silica, 20-10 for BK7. Surface Flatness: λ/10 for UV fused silica, λ/8 for BK7 @633nm. Angular Deviation: ±3 arc min. Bevel: <0.5mm @45 ˚ typical. Right... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
- Largest Dimension: 12.7 to 25.4
- Prism Type: Right Angle
- Prism Material: BK7 Glass; UV Grade Fused Silica
from Rocky Mountain Instrument/RMI Laser
Corner Cube Retro-Reflectors operate on the principle of total internal reflection (TIR). A beam entering the effective aperture is reflected by the three roof surfaces and emerges from the entrance / exit surface parallel to itself. This property is independent of orientation of the... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
- Prism Material: BK7 Glass; UV Grade Fused Silica; Fused Silica, Calcium Flouride
- Prism Type: Corner Cube Retroreflector
- Surface Flatness: λ/4; λ/20
from EKSMA OPTICS
In a Pellin-Broca prism, an ordinary dispersing prism is split in half along the bisector of the apex angle. Using a right angle prism, the two halves are joined to create a dispersing prism with an internal right angle bend obtained by total internal reflection. The entrance beam is deviated at 90... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Largest Dimension: 40
- Prism Type: Pellin-Broca
- Prism Material: BK7 Glass; UV Grade Fused Silica
from Edmund Optics Inc.
Ray Deviation of 90 °. Left Handed Image. Available with Aluminized and AR Coated Faces. Additional Right Angle Prism Options Available. Right angle prisms are generally used to bend image paths or redirect light at 90 °. This produces a left handed image and depending on the orientation... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Largest Dimension: 0.2500
- Prism Type: Right Angle
- Prism Material: BK7 Glass
from Intrinsic Crystal Technology Co., Ltd. (ICC)
Corner cube prisms reflect input beam by 180 degrees independently of its angle of incidence with the function of total internal reflection based on critical angle. This means that any light incident on the aperture will emerge along the same path that it came from in high reflectance. [See More]
- Surface Quality: 20-10 Scratch / Dig
- Largest Dimension: 10 to 76.2
- Prism Type: Corner Cube Retroreflector
from MOK Optics Co., Ltd.
X cube prism is cemented by 4pcs right angle prism with non-polarization / polarization beamsplitter coating [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
- Prism Material: UV Grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, Sapphire, MgF2, CaF2, JGS3, Corning 7979 etc.
- Largest Dimension: 3 to 200
- Coating Options: Reflective Coating (optional feature); Antireflection Coating (optional feature)
from Changchun Sunday Optics Co., Ltd.
Short pass filter allow the shorter wavelength throught, and cut off the longer wavelength.These filter mainly used in Beauty equipment, police multiband testing instruments, strong light flashlight, stage lighting shade, four-wheel, iris recognition system, face recognition attendance device,... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
- Largest Dimension: 2 to 300
- Prism Type: Dove
- Prism Material: BK7 Glass; BK7, UV Fused Silica, Sapphire, ZnSe, Caf2, Si, Ge, etc.
from ECOPTIK (CHANGCHUN) LTD
Prism, a transparent object surrounded by two planes that intersect but are not parallel to each other, used to split light or disperse light beams. A prism is a polyhedron made of transparent materials (such as glass, crystal, etc.). It is widely used in optical instruments. Prisms can be divided... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Prism Type: Dove; Penta; Right Angle; Roof; Beam splitter, Corner prism, Trapezium Prism, Rhomboid Prism, Cube prism, customized prisms, etc..
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Largest Dimension: 33 to 66
- Prism Type: Pelin Broca
- Prism Material: BK7 Glass; UV Grade Fused Silica; CaF2
from Rocky Mountain Instrument/RMI Laser
Dove Prisms are used as image rotators in a variety of opto-mechanical systems. They are a truncated form of the right angle prism, and use total internal reflection (TIR) to produce an inverted image which emerges from the exit surface without deviation. As the prism is rotated about its optical... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
- Prism Material: BK7 Glass; UV Grade Fused Silica; Fused Silica, Calcium Flouride
- Prism Type: Dove
- Surface Flatness: λ/4; λ/20
from EKSMA OPTICS
By selecting the appropriate wedge it is simple to create a precise beam deviation without affecting other beam parameters. If two wedges are used together with the sloping surfaces in close proximity it is possible to produce a continuous variation of beam deviation by counter - rotating the... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Largest Dimension: 25
- Prism Type: Wedge
- Prism Material: BK7 Glass; UV Grade Fused Silica
from Intrinsic Crystal Technology Co., Ltd. (ICC)
A Dove prism is a type of reflective prism which is used to invert an image. Dove prisms are shaped from a truncated right-angle prism. [See More]
- Surface Quality: 20-10 Scratch / Dig
- Largest Dimension: 1.5 to 300
- Prism Type: Dove
- Prism Material: BK7 Glass; UV Grade Fused Silica
from Changchun Sunday Optics Co., Ltd.
Fluorescence Filters refer to a variety of Filters applied to a Fluorescence system, including the extraction of fluorescent energy or the acquisition of fluorescent images.Its main characteristics are good isolation degree of interference light and less spontaneous fluorescence... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
- Largest Dimension: 0.5000 to 300
- Prism Type: Equilateral
- Prism Material: BK7 Glass; BK7, UV Fused Silica, Sapphire, ZnSe, Caf2, Si, Ge, etc.
from ECOPTIK (CHANGCHUN) LTD
The Powell lens is a quantum leap forward in line generator performance over the simple cylinder lens. A cylinder lens produces a poorly illuminated line, one limited by the non-uniform, Gaussian laser beam. The Powell lens' rounded roof is in fact a complex two-dimensional aspheric curve that... [See More]
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
- Largest Dimension: 15
- Prism Type: Powell
- Prism Material: BK7 Glass; Fused Silica
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Largest Dimension: 15 to 17.2
- Prism Type: Dispersing
- Prism Material: SF10 Glass; UV Grade Fused Silica; N-SF14, CaF2
from Rocky Mountain Instrument/RMI Laser
Penta Prisms deviate a beam by 90 º without inverting or reversing the image. These prisms also have the property of constant deviation, which means that the 90 º deviation angle applies to all rays transmitted by the effective aperture, regardless of their angle with respect to the... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
- Prism Material: BK7 Glass; UV Grade Fused Silica; Fused Silica, Calcium Flouride
- Prism Type: Penta
- Surface Flatness: λ/4; λ/20
from Intrinsic Crystal Technology Co., Ltd. (ICC)
A pentaprism is a five-sided reflecting prism used to deviate a beam of light by 90 °. The beam reflects inside the prism twice, allowing the transmission of an image through a right angle without inverting it as an ordinary right-angle prism or mirror would. [See More]
- Surface Quality: 20-10 Scratch / Dig
- Largest Dimension: 1.5 to 300
- Prism Type: Penta
- Prism Material: BK7 Glass; UV Grade Fused Silica
from Changchun Sunday Optics Co., Ltd.
The wavelengths of filters commonly used in biochemical instruments are 340nm, 405nm, 492nm, 546nm, 578nm, 630nm, etc.Biochemical filters are manufactured using plasma assisted deposition (PIAD) and ion beam assisted deposition (IAD) processes to ensure stable spectral performance and long service... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Largest Dimension: 5 to 100
- Prism Type: Penta
- Prism Material: H-K9L
from ECOPTIK (CHANGCHUN) LTD
Rhombic prisms are used to displace a beam laterally without changing its direction. They may be coated to transmit part of the beam and produce two parallel and displaced emerging beams. Can be coated to produce a polarizing beam separator. These prisms are manufactured from either BK7A or Fused... [See More]
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
- Prism Material: BK7 Glass; UV Grade Fused Silica
from Rocky Mountain Instrument/RMI Laser
Right Angle Prisms are well suited for beam deviation and retro-reflection. They are often preferable to plane mirrors, because they are easier to mount and align. High throughput is attained when the hypotenuse is used in total internal reflection (TIR), and the entrance and exit surfaces are... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
- Prism Material: BK7 Glass; UV Grade Fused Silica; Fused Silica, SF2, Calcium Flouride
- Prism Type: Right Angle
- Surface Flatness: λ/4; λ/20
from Intrinsic Crystal Technology Co., Ltd. (ICC)
Right-angle prism is the most common type of prisms. It is used to re-direct a beam of light at 90 degrees from the incident direction or used as a 180 beam retro-reflector. They are often coated with various optical coatings to form cubic beam splitters and color separation cubes used in various... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Prism Type: Right Angle
- Surface Flatness: λ/10
from Changchun Sunday Optics Co., Ltd.
A polarizing prism can divide incident unpolarized light into two perpendicular lines. Where, P polarized light passes through completely, while S polarized light is reflected at an Angle of 45 degrees, and the exit direction is 90 degrees with P light. The polarization splitting prism is composed... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
- Largest Dimension: 0.5000 to 300
- Prism Type: Littrow Prism
- Prism Material: BK7 Glass; BK7, UV Fused Silica, Sapphire, ZnSe, Caf2, Si, Ge, etc.
from ECOPTIK (CHANGCHUN) LTD
Right angle prisms are extremely versatile optical components, commonly used as individual prisms and components of optical assemblies. A beam of light entering the leg of a right angle prism will deviate by a nominal value of 90 °, while precise rotation of the prism controls beam alignment. [See More]
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
- Largest Dimension: 200
- Prism Type: Right Angle
- Prism Material: BK7 Glass; UV Grade Fused Silica
from Intrinsic Crystal Technology Co., Ltd. (ICC)
The wedge prism is an optical element typically made of glass ground at slight angles to refract light passing through it from the smaller width side of the prism to the thicker width side of the prism. By refracting the light, the wedge prism offsets the object being focused upon. [See More]
- Surface Quality: 20-10 Scratch / Dig
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Prism Type: Wedge
- Surface Flatness: λ/10
from Changchun Sunday Optics Co., Ltd.
Porro Prism A refracting optical prism used in optical instruments to modify image orientation, In use, the light enters through the largest rectangular plane in the prism, passes through two total reflections of the inclined plane, and then penetrates the original plane of incidence, Because the... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Largest Dimension: 5 to 100
- Prism Type: Right Angle
- Prism Material: H-K9L
from ECOPTIK (CHANGCHUN) LTD
BRD Optical offers wedge prism: Right angle prism, Dove prism, Beam splitter, Penta Prism, Corner prism, Trapezium Prism, Rhomboid Prism, Roof Prism, Cube prism, customized prisms, etc. [See More]
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Prism Type: Wedge
- Surface Flatness: λ/8
from Changchun Sunday Optics Co., Ltd.
Littrow prisms are typically 30 °/60 °/90 ° prisms, with a reflective film coating on the beveled surface. Coated littrow dipersion prisms are used to deviate the line of sight by 60 °.Uncoated littrow dipersion prisms are used to disperse light into its component spectrum.angle. [See More]
- Surface Quality: 20-10 Scratch / Dig
- Largest Dimension: 5 to 100
- Prism Type: Optical Prism/Schmidt Pechan Prism
- Prism Material: Optical Glass
from Changchun Sunday Optics Co., Ltd.
Dove prism is a kind of reflection prism used for image reflection.Dove prisms are formed by truncated rectangular prisms.A beam of light enters one of the slanted faces of the prism, fully reflects from inside the longest (bottom) face, and then exits from the opposite slanted face.The image... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
- Largest Dimension: 3 to 300
- Prism Type: Roof
- Prism Material: BK7 Glass; BK7, UV Fused Silica, Sapphire, ZnSe, Caf2, Si, Ge, etc.