UV-grade Fused Silica Optical Prisms
from CeNing Optics Co., Ltd.
Prisms are optical elements with flat, polished surface that refract light. At least two of flat surfaces must have an angle between them. The exact angles between the surfaces depend on application. Manufacturing capability of windows. *Diameter: 1mm-300mm. *Thickness: 0.1mm-100mm. *Surface... [See More]
- Prism Material: BK7 Glass; SF10 Glass; UV Grade Fused Silica; SF-11
- Largest Dimension: 300
- Prism Type: Anamorphic; Corner Cube Retroreflector; Dove; Equilateral; Penta; Rhomboid; Right Angle; Wedge
- Coating Options: Reflective Coating (optional feature); Antireflection Coating (optional feature)
from Changchun Yutai Optics Co., Ltd.
Calcium fluoride (CaF2) crystals are widely used as materials for systems such as lasers, infrared optics, ultraviolet optics and high-energy detectors. What kinds of CaF2 prisms can Yutai Optics process?. Yutai Optics can process CaF2 right angle prisms, CaF2 rhomboid prisms, CaF2 wedge prisms. [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Surface Quality: 40-20 Scratch / Dig
- Prism Type: Right Angle
- Surface Flatness: λ/10
from Newport MKS
The 06SB10 Ultrafast Laser Brewster Angle Dispersing Prism is a 15.0 mm Prism made with UV grade fused silica, and optimized for 185-2100 nm. These prisms are used intracavity to compensate for dispersion of fixed cavity optics, such as a Ti:Sapphire crystal, or external cavity to manipulate pulse... [See More]
- Prism Material: UV Grade Fused Silica
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
from CRYSTECH, Inc.
CRYSTECH is dedicated to manufacturing high precision prism for solid-state laser systems. We have over 20 years of experience in prism manufacturing, design, and coating. There are many types of prisms, each having a particular geometry to achieve the invert, rotate, deviate or displace a beam. [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Surface Flatness: λ/4
- Prism Type: Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
from CASTECH, Inc.
Note: • Our Dove Prisms are also available with antireflection coating on surfaces with light in and out , in order to reduce surface loss. • Coatings: optional upon request. • Other sizes are available upon request. [See More]
- Prism Material: UV Grade Fused Silica
- Largest Dimension: 44.9
- Prism Type: Dove
- Coating Options: Antireflection Coating (optional feature)
from CeNing Optics Co., Ltd.
Right angle prisms are the most popular of all prisms. Right angle prisms are used to deviate a beam through a 90 ° angle, when a beam enters normal to right sides, and can also be a retroreflector to deviate a beam through a 180 ° angle when the beam enters normal to hypotenuse. [See More]
- Prism Material: BK7 Glass; SF10 Glass; UV Grade Fused Silica
- Largest Dimension: 50.8
- Prism Type: Right Angle
- Coating Options: Antireflection Coating
from Changchun Yutai Optics Co., Ltd.
Beamsplitter Prism is constructed by cementing two right angle prisms, Standard Cube Beamsplitters offer a range of reflection/transmission ratios. An interference coating has been applied to the hypotenuse surface of one of the prisms to provide the designated reflection/transmission ratio. [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
from Newport MKS
The 10SB10 Ultrafast Laser Brewster Angle Dispersing Prism is a 25.0 mm Prism made with UV grade fused silica, and optimized for 185-2100 nm. These prisms are used intracavity to compensate for dispersion of fixed cavity optics, such as a Ti:Sapphire crystal, or external cavity to manipulate pulse... [See More]
- Prism Material: UV Grade Fused Silica
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
from CASTECH, Inc.
Note: • Coatings: optional. • Other sizes are available upon request. [See More]
- Prism Material: UV Grade Fused Silica
- Surface Quality: 10-5 Scratch / Dig
- Largest Dimension: 20
- Surface Flatness: λ/10
from Changchun Yutai Optics Co., Ltd.
Dove prisms may invert, reverse, or rotate an image based on which face the light is incident on, so they are also called image rotation or reversion prisms. Dove prisms can be thought of as right-angle prisms with the triangular apex removed, which reduce the weight of the prism and stray internal... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Surface Quality: 40-20 Scratch / Dig
- Prism Type: Dove
- Surface Flatness: λ/10
from Newport MKS
The 23RQ12-02 is an ultrathin uncoated fused silica wedge made specifically to fine tune dispersion compensation in an ultrafast optical system. The wedge is 20 x 30 mm in size with a minimum thickness of 0.2 mm and a wedge angle of 2.8 ◦. The transmitted wavefront error is λ/6 and... [See More]
- Prism Material: UV Grade Fused Silica
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Prism Type: Wedge
from CASTECH, Inc.
Note: • Coatings: optional. • Other sizes and material are available upon request. [See More]
- Prism Material: UV Grade Fused Silica
- Largest Dimension: 12.7
- Prism Type: Circular Porro Prisms
- Surface Quality: 40-20 Scratch / Dig
from Changchun Yutai Optics Co., Ltd.
Light Pipes/Blocks with all the surface polished.Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral characteristics. Light pipes provide 35% less light loss than a comparable square configuration. Low Numerical Aperture... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
from Newport MKS
The 23RQ12-02-M is the mounted version of the 23RQ12-02 ultrathin uncoated fused silica wedge made specifically to fine tune dispersion compensation in an ultrafast optical system. The wedge is 20 x 30 mm in size with a minimum thickness of 0.2 mm and a wedge angle of 2.8 ◦. The transmitted... [See More]
- Prism Material: UV Grade Fused Silica
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Prism Type: Wedge
from CASTECH, Inc.
Right Angle Prisms: • Total internal reflection prisms. • 90°or 180° beam deflection, depending on which surface is used as the input for the light source. [See More]
- Prism Material: UV Grade Fused Silica
- Largest Dimension: 12.7
- Prism Type: Right Angle
- Coating Options: Antireflection Coating (optional feature)
from Changchun Yutai Optics Co., Ltd.
Penta prism is a five sided prism used to deviate the input beam by 90 ° and will neither invert nor reverse the image. The two reflecting surfaces are coated with antireflective material to reduce the loss of light (through transmission) as the incident angle is less than the critical angle. [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Surface Quality: 40-20 Scratch / Dig
- Prism Type: Penta
- Surface Flatness: λ/10
from Newport MKS
The 05SR20AR.18 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.18 coated fused silica prism is 0.5 x 0.5 inch (12.7 x 12.7 mm) and 0.5 inch (12.7 mm) thick. It has a λ/10 surface flatness and a 10-5 surface quality. For UV,... [See More]
- Prism Material: UV Grade Fused Silica
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Prism Type: Right Angle
- Surface Flatness: λ/10
from Changchun Yutai Optics Co., Ltd.
Porro prisms are used for a 90 ° light path bend by using the hypotenuse face of the prism rather than the leg faces.They are similar to right angle prisms. This configuration produces a right-handed image since two reflections occur. The incident ray's direction is reversed when using a porro... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
from Newport MKS
The 10SR25AR.14 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated fused silica prism is 0.98 x 0.98 inch (25.0 x 25.0 mm) and 0.98 inch (25.0 mm) thick. It has a λ/10 surface flatness and a 20-10 surface quality. It is AR.14... [See More]
- Prism Material: UV Grade Fused Silica
- Surface Quality: 20-10 scratch-dig
- Prism Type: Right Angle
- Surface Flatness: λ/10
from Intrinsic Crystal Technology Co., Ltd. (ICC)
A Dove prism is a type of reflective prism which is used to invert an image. Dove prisms are shaped from a truncated right-angle prism. [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Largest Dimension: 1.5 to 300
- Prism Type: Dove
- Surface Quality: 20-10 Scratch / Dig
from Edmund Optics Inc.
355nm, 532nm and 1064nm Options Available. High Damage Threshold. Ray Deviation of 90 °. Additional Right Angle Prisms Available. TECHSPEC ® High Power Laser-Line Right Angle Prisms provide high damage thresholds ranging from 2 - 5J/cm2 allowing for easy integration into most Nd:YAG laser... [See More]
- Prism Material: UV Grade Fused Silica
- Largest Dimension: 14.1
- Prism Type: Right Angle
- Surface Quality: 20-10 Scratch / Dig
from EKSMA OPTICS
These prisms (corner cube) have 3 mirror surfaces making angles of 90 ° to each other, juxtaposed to form the corner of a cube with the entrance face perpendicular to cube diagonal. All beams, despite of incident direction, are reflected back to the original direction. Solid corner cube is used... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Largest Dimension: 25.4 to 38.1
- Prism Type: Corner Cube Retroreflector
- Surface Quality: 60-40 Scratch / Dig
from Foctek Photonics, Inc.
There are many types of prism, each having a particular geometry to achieve the reflections necessary to perform a specific imaging task. Reflecting prisms may invert, rotate, deviate or displace a beam. Dispersing prisms produce spectral separation for spectroscopic online_orderings or for tuning a... [See More]
- Prism Material: UV Grade Fused Silica
- Largest Dimension: 1 to 300
- Prism Type: Right Angle
- Coating Options: Reflective Coating (optional feature); Antireflection Coating (optional feature)
from Daheng New Epoch Technology, Inc.
Fused Silica is regarded as very good material to be used in UV laser and imaging applications. It has high transmission from 200nm to 2.5um. In addition, it also can be used in higher operating temperatures. Right angle often used, instead of mirrors, in applications where deformation of the... [See More]
- Prism Material: UV Grade Fused Silica
- Largest Dimension: 10 to 24.5
- Prism Type: Right Angle
- Surface Quality: 60-40 Scratch / Dig
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica; CaF2
- Largest Dimension: 33 to 66
- Prism Type: Pelin Broca
- Surface Quality: 20-10 Scratch / Dig
from ECOPTIK (CHANGCHUN) LTD
Dove prisms have an unusual and very interesting characteristic , if you look through the prism and rotate it around a longitudinal axis, the image rotates through twice the angle through which the dove prism itself rotates. For optimal performance, use dove prisms with collimated light. Description... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Largest Dimension: 35.4
- Prism Type: Dove
- Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
from HG Optronics, Inc.
Dispersion Prisms are used in applications that require separating the incident light into its component wavelengths. For example, when white light enters a Dispersion Prism, it is separated into its three components: red, green, and blue. Dispersion Prisms are ideal for spectroscopy or laser... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica; N-BK7, N-SF11 Grade A optical glass, UV grade fused silica
- Largest Dimension: 50.8
- Prism Type: Equilateral
- Surface Quality: 40-20 Scratch / Dig
from Zygo Corporation
A corner cube retroreflector, also known as a CCR or trihedral prism, is an optical structure that consists of three adjacent, mutually-orthogonal plane-reflecting surfaces which form the corner of a cube. The corner cube reflects an incident ray at a specific angle, independent of the prism and... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica; BK7, Fused Silica, Germanium, Silicon and more
- Largest Dimension: 10 to 100
- Prism Type: Corner Cube Retroreflector
- Coating Options: Antireflection Coating (optional feature)
from Spectral Optics
Material: UV fused silica, BK7. Clear Aperture: larger than 85%. Surface Quality (Scratch-Dig): 10-5 for UV fused silica, 20-10 for BK7. Surface Flatness: λ/10 for UV fused silica, λ/8 for BK7 @633nm. Angular Deviation: ±3 arc min. Bevel: <0.5mm @45 ˚ typical. Right... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Largest Dimension: 12.7 to 25.4
- Prism Type: Right Angle
- Coating Options: Antireflection Coating
from UNI OPTICS(Fujian) Co., Ltd
30 ° - 60 ° - 90 ° Littrow Dispersion Prisms. Dispersion Prisms are used in applications that require separating the incident light into its component wavelengths. For example, when white light enters a Dispersion Prism, it is separated into its three components: red, green, and blue. [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Largest Dimension: 50.8
- Prism Type: Littrow Dispersion
- Surface Quality: 40-20 Scratch / Dig
from Rainbow Research Optics, Inc.
Custom Optics. Here at Rainbow Research Optics, Inc. (RROI) we focus on a more targeted wavelength ranges, from about 190 nm to 16 um. Our manufacturing capabilities include a wide range of optical components, including lenses, mirrors, windows, prisms, beamsplitters, filters, coatings, and more. [See More]
- Prism Material: BK7 Glass; F2 Glass; SF10 Glass; UV Grade Fused Silica; SUPRASIL 1
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Prism Type: Corner Cube Retroreflector; Dove; Equilateral; Penta; Rhomboid; Right Angle
- Surface Flatness: λ/4; λ/8; λ/10
from Rocky Mountain Instrument/RMI Laser
Corner Cube Retro-Reflectors operate on the principle of total internal reflection (TIR). A beam entering the effective aperture is reflected by the three roof surfaces and emerges from the entrance / exit surface parallel to itself. This property is independent of orientation of the... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica; Fused Silica, Calcium Flouride
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
- Prism Type: Corner Cube Retroreflector
- Surface Flatness: λ/4; λ/20
from Shanghai Optics
A corner cube prism, also known as a retroreflector,a CCR, or a trihedral prism, is an optical prism thatsends an incoming beam of light directly towards its point of origin while translating it spatially. It does this regardless of the angle of entry, which makes it very useful for applications in... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Prism Type: Corner Cube Retroreflector
from Qioptiq
Deflect light rays. Easy alignment. Uncoated. Please look at chapter Thin Film Coatings regarding customized coatings. Standard coating ARB2 for the visible spectral range or RAL/RAGV coatings are available for higher quantities on request. [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Largest Dimension: 5 to 60
from MOK Optics Co., Ltd.
Corner cube prisms are prisms which act as corner reflectors, a type of retroreflectors. They are often used in the context of optical metrology, e.g. in interferometers, and in spectroscopy. [See More]
- Prism Material: UV Grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, Sapphire, MgF2, CaF2, JGS3, Corning 7979 etc.
- Largest Dimension: 3 to 60
- Prism Type: Corner Cube Retroreflector
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
from Intrinsic Crystal Technology Co., Ltd. (ICC)
A pentaprism is a five-sided reflecting prism used to deviate a beam of light by 90 °. The beam reflects inside the prism twice, allowing the transmission of an image through a right angle without inverting it as an ordinary right-angle prism or mirror would. [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Largest Dimension: 1.5 to 300
- Prism Type: Penta
- Surface Quality: 20-10 Scratch / Dig
from EKSMA OPTICS
Like Brewster Angle Windows, Laser Dispersing Prisms can be used inside the cavity of laser operating on very low gain laser transitions, where even slight reflection losses may be intolerable. Custom fabrication also available: coating, cutting, edging, drilling according to your specification. [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica; SF11
- Largest Dimension: 6 to 22
- Prism Type: Laser Dispersing
- Surface Quality: 40-20 Scratch / Dig
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica; Ge, ZnSe, CaF2
- Largest Dimension: 4.2 to 84.9
- Prism Type: Right Angle
- Coating Options: Antireflection Coating
from ECOPTIK (CHANGCHUN) LTD
1, Non-uniform light source can be homogenized.2, The pupil is octagon.3, Can be used to build lighting systems. Description Of Octagon Based Prism Octagonal light guide rod adopts total reflection, which can transform non-uniform light source into uniform light. Regular octagonal optical prism also... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Surface Quality: 60-40 Scratch / Dig
- Prism Type: Octagon Rod
- Surface Flatness: λ/2
from HG Optronics, Inc.
Invented by H.W. Dove, Dove Prisms are also known Reversion prisms. When the prism is rotated about its length axis, the image viewed through the prism rotates at twice the prism rotation rate. This is an unusual and sometimes useful property for special applications. Entry and exit faces are... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica; N-BK7 Grade A optical glass
- Largest Dimension: 84.5
- Prism Type: Dove
- Coating Options: Antireflection Coating
from UNI OPTICS(Fujian) Co., Ltd
Right Angle Prisms are typically used to bend image paths or for redirecting light at 90 °. Right Angle Prisms are Prisms designed with a 90 ° angle. Right Angle Prisms produce inverted or reverted left handed images, depending on the orientation of the prism. Using two Right Angle Prisms... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Largest Dimension: 10 to 70
- Prism Type: Right Angle
- Surface Quality: 60-40 Scratch / Dig
from Rocky Mountain Instrument/RMI Laser
Dove Prisms are used as image rotators in a variety of opto-mechanical systems. They are a truncated form of the right angle prism, and use total internal reflection (TIR) to produce an inverted image which emerges from the exit surface without deviation. As the prism is rotated about its optical... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica; Fused Silica, Calcium Flouride
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
- Prism Type: Dove
- Surface Flatness: λ/4; λ/20
from Qioptiq
Three fully reflecting surfaces oriented to each other at an angle of 90 °. Return incident beams along axis of incidence. Require no alignment. Ideal choice for optical-ranging applications. Ideal for interferometry. Unmounted. Optionally available with HR-coatings and protective lacquering on... [See More]
- Prism Material: UV Grade Fused Silica
- Coating Options: Reflective Coating (optional feature)
- Largest Dimension: 12.7 to 31.7
from MOK Optics Co., Ltd.
X cube prism is cemented by 4pcs right angle prism with non-polarization / polarization beamsplitter coating [See More]
- Prism Material: UV Grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, Sapphire, MgF2, CaF2, JGS3, Corning 7979 etc.
- Coating Options: Reflective Coating (optional feature); Antireflection Coating (optional feature)
- Largest Dimension: 3 to 200
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
from Intrinsic Crystal Technology Co., Ltd. (ICC)
Right-angle prism is the most common type of prisms. It is used to re-direct a beam of light at 90 degrees from the incident direction or used as a 180 beam retro-reflector. They are often coated with various optical coatings to form cubic beam splitters and color separation cubes used in various... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Surface Quality: 20-10 Scratch / Dig
- Prism Type: Right Angle
- Surface Flatness: λ/10
from EKSMA OPTICS
In a Pellin-Broca prism, an ordinary dispersing prism is split in half along the bisector of the apex angle. Using a right angle prism, the two halves are joined to create a dispersing prism with an internal right angle bend obtained by total internal reflection. The entrance beam is deviated at 90... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Largest Dimension: 40
- Prism Type: Pellin-Broca
- Surface Quality: 20-10 Scratch / Dig
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Prism Material: SF10 Glass; UV Grade Fused Silica; N-SF14, CaF2
- Largest Dimension: 15 to 17.2
- Prism Type: Dispersing
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig
from ECOPTIK (CHANGCHUN) LTD
A pyramidal prism/angular cube reflector is always used to reflect a beam of light into the prism, regardless of the direction of the beam. Corner prisms are widely used where accurate alignment is difficult. Corner prism rear reflector/pyramid prism is designed to reflect any light or beam entering... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Surface Quality: 60-40 Scratch / Dig
- Prism Type: Corner Cube Retroreflector
- Surface Flatness: λ/4
from HG Optronics, Inc.
In optics, a prism is a transparent optical element with flat, polished surfaces that refract light. At least two of the flat surfaces must have an angle between them. The exact angles between the surfaces depend on the application. The traditional geometrical shape is that of a triangular prism... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica; N-BK7 glass , UV Fused silica, other optical glass
- Largest Dimension: 70
- Prism Type: Right Angle
- Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
from UNI OPTICS(Fujian) Co., Ltd
Prisms are transparent optical devices which refract or reflect light. They have manifold applications in laser technology. [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Largest Dimension: 80
- Prism Type: Right Angle
- Surface Quality: 10-5 Scratch / Dig
from Rocky Mountain Instrument/RMI Laser
Penta Prisms deviate a beam by 90 º without inverting or reversing the image. These prisms also have the property of constant deviation, which means that the 90 º deviation angle applies to all rays transmitted by the effective aperture, regardless of their angle with respect to the... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica; Fused Silica, Calcium Flouride
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
- Prism Type: Penta
- Surface Flatness: λ/4; λ/20
from Intrinsic Crystal Technology Co., Ltd. (ICC)
The wedge prism is an optical element typically made of glass ground at slight angles to refract light passing through it from the smaller width side of the prism to the thicker width side of the prism. By refracting the light, the wedge prism offsets the object being focused upon. [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Surface Quality: 20-10 Scratch / Dig
- Prism Type: Wedge
- Surface Flatness: λ/10
from EKSMA OPTICS
By selecting the appropriate wedge it is simple to create a precise beam deviation without affecting other beam parameters. If two wedges are used together with the sloping surfaces in close proximity it is possible to produce a continuous variation of beam deviation by counter - rotating the... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Largest Dimension: 25
- Prism Type: Wedge
- Surface Quality: 20-10 Scratch / Dig
from ECOPTIK (CHANGCHUN) LTD
Rhombic prisms are used to displace a beam laterally without changing its direction. They may be coated to transmit part of the beam and produce two parallel and displaced emerging beams. Can be coated to produce a polarizing beam separator. These prisms are manufactured from either BK7A or Fused... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
from HG Optronics, Inc.
Prisms are transparent optical devices which refract or reflect light. They have manifold applications in laser technology. 2.1 What is the Laser Prisms?. Laser Prismsare used to redirect laser beams in a number of beam steering or beam manipulation applications. Laser Prisms use a variety of... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica; BK7 or Fused Silica(Or Custom Design)
- Largest Dimension: 4 to 120
- Prism Type: Right Angle
- Surface Quality: 10-5 Scratch / Dig
from Rocky Mountain Instrument/RMI Laser
Porro Prisms operate on the principle of total internal reflection (TIR). A beam entering perpendicular to the entrance / exit surface is reflected by the two roof surfaces and emerges parallel to itself. For applications in which either the acceptance angle for TIR is exceeded, or the reflecting... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica; Fused Silica
- Surface Quality: 10-5 Scratch / Dig
- Prism Type: Porro
- Surface Flatness: λ/20
from EKSMA OPTICS
Right Angle Prisms are used to direct beams at 90 degrees by using hypotenuse face in total internal reflection (TIR). The right angle prisms are often preferable to an inclined mirror in applications involving severe acoustic or inertial loads, because they are easier to mount, and deform much less... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Largest Dimension: 10 to 25
- Prism Type: Right Angle
- Surface Quality: 40-20 Scratch / Dig
from ECOPTIK (CHANGCHUN) LTD
Right angle prisms are extremely versatile optical components, commonly used as individual prisms and components of optical assemblies. A beam of light entering the leg of a right angle prism will deviate by a nominal value of 90 °, while precise rotation of the prism controls beam alignment. [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Largest Dimension: 200
- Prism Type: Right Angle
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
from HG Optronics, Inc.
Beamsplitter Penta Prism by adding a wedge and with partial reflective coating on one of its leaning surfaces, Penta Prism can be used as Beamsplitter. Transmission/reflection (T/R) ratio of 50/50, or others for Beamsplitter Penta Prism is available upon request. 4.1.What is beamsplitter penta prism... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica; N-BK7, Grade A optical glass, Fused silica
- Largest Dimension: 42
- Prism Type: Penta
- Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
from Rocky Mountain Instrument/RMI Laser
Right Angle Prisms are well suited for beam deviation and retro-reflection. They are often preferable to plane mirrors, because they are easier to mount and align. High throughput is attained when the hypotenuse is used in total internal reflection (TIR), and the entrance and exit surfaces are... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica; Fused Silica, SF2, Calcium Flouride
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
- Prism Type: Right Angle
- Surface Flatness: λ/4; λ/20
from ECOPTIK (CHANGCHUN) LTD
BRD Optical offers wedge prism: Right angle prism, Dove prism, Beam splitter, Penta Prism, Corner prism, Trapezium Prism, Rhomboid Prism, Roof Prism, Cube prism, customized prisms, etc. [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
- Prism Type: Wedge
- Surface Flatness: λ/8
from HG Optronics, Inc.
Wedge prism is an optical element with plane-inclined surfaces, usually the faces are inclined toward one another at a very small angles. It diverts light toward its thicker portion. Wedge prisms can be used as isolating components. Wedges may also be used to produce a small deviation which doesnt... [See More]
- Prism Material: BK7 Glass; UV Grade Fused Silica; N-BK7, Grade A optical glass, Fused silica
- Largest Dimension: 25.4
- Prism Type: Wedge
- Surface Quality: 60-40 Scratch / Dig