Anamorphic Optical Prisms

10 Results
Optical Prisms
from CeNing Optics Co., Ltd.

Prisms are optical elements with flat, polished surface that refract light. At least two of flat surfaces must have an angle between them. The exact angles between the surfaces depend on application. Manufacturing capability of windows. *Diameter: 1mm-300mm. *Thickness: 0.1mm-100mm. *Surface... [See More]

  • Prism Type: Anamorphic; Corner Cube Retroreflector; Dove; Equilateral; Penta; Rhomboid; Right Angle; Wedge
  • Prism Material: BK7 Glass; SF10 Glass; UV Grade Fused Silica; SF-11
  • Largest Dimension: 300
  • Coating Options: Reflective Coating (optional feature); Antireflection Coating (optional feature)
Anamorphic Prisms -- ANP-X020-050-NSF11
from CASTECH, Inc.

Note: • Coatings: optional. • Other sizes and magnify are available upon request. [See More]

  • Prism Type: Anamorphic
  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: N-SF11
  • Surface Flatness: λ/8
High Performance Anamorphic Prism
from UNI OPTICS(Fujian) Co., Ltd

The Anamorphic prisms are used in pairs to magnify input beam size along one axis while leaving the other axis unchanged. The elliptical laser diode beams can be transferred into nearly circular. [See More]

  • Prism Type: Anamorphic
  • Surface Quality: 60-40 Scratch / Dig
  • Prism Material: N-SF11
  • Surface Flatness: λ/8
Mounted Anamorphic Prism Pair, 4.22X Magnification, NIR I Coating -- NT47-274
from Edmund Optics Inc.

Converts Elliptical Beam to Circular. Anti-Reflection Coated for Common Diode Wavelengths. Mounted and Unmounted Versions Available. An anamorphic prism pair is used to expand a laser beam in one dimension. This makes it ideal for converting the elliptical beam shape of laser diodes into a nearly... [See More]

  • Prism Type: Anamorphic
  • Surface Quality: 20-10 Scratch / Dig
  • Prism Material: N-SF11
  • Surface Flatness: λ/10
High performance N-BK7 Anamorphic Prism
from HG Optronics, Inc.

The Anamorphic prisms are used in pairs to magnify input beam size along one axis while leaving the other axis unchanged. The elliptical laser diode beams can be transferred into nearly circular. 8.1. What it anamorphic prism?. Anamorphic prisms are used to correct the asymmetric, elliptical beams... [See More]

  • Prism Type: Anamorphic
  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: N-SF11 Grade A optical glass
  • Surface Flatness: λ/8; λ/8@632.8nm
Custom Prisms
from Tower Optical Corporation

Prisms are transparent optical blocks having at least two flat polished sides inclined relative to each other, at precisely controlled angles, so as to deflect, deviate, and rotate beams of light as well as dispersing their wavelengths. There are many types of prisms, each having a particular shape... [See More]

  • Prism Type: Anamorphic; Corner Cube Retroreflector; Dove; Penta; Right Angle; Wedge
  • Surface Quality: 10-5 Scratch / Dig
  • Largest Dimension: 0.5000 to 80
  • Surface Flatness: λ/10
Anamorphic Prisms
from Foctek Photonics, Inc.

here are many types of prism, each having a particular geometry to achieve the reflections necessary to perform a specific imaging task. Reflecting prisms may invert, rotate, deviate or displace a beam. Dispersing prisms produce spectral separation for spectroscopic online_orderings or for tuning a... [See More]

  • Prism Type: Anamorphic
  • Prism Material: N-SF11 Grade A
  • Largest Dimension: 12
  • Surface Quality: 60-40 Scratch / Dig
Anamorphic Prism
from ECOPTIK (CHANGCHUN) LTD

An anamorphic prism pair is a pair of prisms which is usually used for reshaping the profile of a laser beam. For example, the elliptical beam from a laser diode can be transformed into a beam with circular cross-section, as is needed for many applications, by using a prism pair as a beam expander... [See More]

  • Prism Type: Anamorphic
  • Surface Quality: 60-40 Scratch / Dig
  • Prism Material: SF11
  • Surface Flatness: λ/8
Anamorphic Prism Pairs
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Prism Type: Anamorphic
  • Prism Material: N-SF11, N-KZFS8
  • Largest Dimension: 12.7
  • Coating Options: Antireflection Coating
Optical Prisms
from MOK Optics Co., Ltd.

MOK Optics produces many kinds of high precision prisms including: Right angle prism Beamsplitter cube Polariztion Beamsplitter cube (PBS)Non-polarization Beamsplitter cube (NPBS)X cube prism Corner cube prism Dove prism Penta prism Wedge prism Rhomboid prism Amici Roof prism The material MOK Optics... [See More]

  • Prism Type: Anamorphic
  • Prism Material: UV Grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, Sapphire, MgF2, CaF2, JGS3, Corning 7979 etc.
  • Largest Dimension: 3 to 200
  • Coating Options: Reflective Coating (optional feature); Antireflection Coating (optional feature)